-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 1410-L1 SERIES, 5 AMP, 240 VAC, 28 VDC, SINGLE POLE, PRESS-TO-RESET, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 5 amps
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1-pole On request available with elevaled glow-wire ratings THT connectors Unique Selling Proposition Reset type Cycling trip-free release Compact design Different mounting possibilities Applications Power supplies Uninterruptible power supply Power
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 32 to 48 volts
- Continuous Current Rating: 3 to 15 amps
- Number of Poles: 1
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1-pole On request available with elevaled glow-wire ratings THT connectors Unique Selling Proposition Reset type Cycling trip-free release Compact design Different mounting possibilities Applications Power supplies Uninterruptible power supply Power
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 4 to 12 amps
- Number of Poles: 1
-
-
Supplier: Radwell International
Description: MOTOR PROJECTION CIRCUIT BREAKER,4.5-6.3AMP,MPCB SYSTEM, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 0.05 to 10 amps
- Rated Breaking Capacity (Icn): 0.05 to 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker
-
Supplier: E-T-A Circuit Breakers
Description: Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934), PCB mounting. Miniaturised construction minimises PCB real estate required. Type 1410-L2 features changeover contacts suitable for providing
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.63 to 10 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMAL OVERCURRENT CIRCUIT BREAKER, PCB MOUNTING TYPE, SOLDER TERMINAL PINS FOR PCB MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Single-pole thermal circuit breakers with extremely fast overload switching performance, PCB and panel mounting. Miniaturized construction minimizes real estate required. Largely temperature insensitive. Features Miniaturized Fast-Acting Thermal Circuit Breaker
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 5A; Product Range:1410 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA,RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 8A; Product Range:1410 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; SVHC:No SVHC (15-Jan-2018); Breaking Capacity RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, THERMAL, 250V, 2A; Product Range:1410 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL CIRCUIT BREAKER, 1 POLE, 6A; Product Range:T9-817 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A* The board is equipped with three TLE4973-RE35D5-S0010 Hall current sensors mounted on an inner-PCB current sensing structure. The
- Category: Development Board
- Features: Other
-
Supplier: Legrand
Description: equipment. Dual circuit design. Two easy access circuit breakers provide overload protection. Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces. Current Monitoring. -AM and -RAM units provide per circuit digital
- Number of Electrical Outlets: 24
- Current Rating: 40 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
-
Supplier: Mersen
Description: boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three mounting styles
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Fast-acting PC board mount Three mounting styles
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized. Features Extremely
- Voltage Rating: 600 volts
- Current Rating: 40 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Picor Corporation
Description: differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the
- Supply Voltage (VS): 36 to 76 volts
- Supply Current (IS): 6,000 milliamps
- Isolation Voltage: 1,500 volts
- Differential Mode Attenuation: 60 dB
-
Supplier: TDK-Lambda Europe GmbH
Description: alternatively be operated safely with DC voltage. Equipped with push-in terminals, they can be quickly and reliably mounted, thereby reducing installation times or even enabling automation. For applications in challenging environments, separate models with coated printed circuit boards
- DC Output Voltage: 24 volts
- DC Output Current: 10 amps
- DC Output Power: 240.00000000000003 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Input Input Voltage Range: ±10% of nominal value Input Frequency Range: 47 to 6 3 Hz Input Circuit Breaker: Front panel input circuit breaker is provided for protection and as ON/OFF power switch General Operating Temperature Range for Altitude: To 2000 feet: 0- 50°C, 6
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
The PCB-mounted oxygen Sensor is designed for easy integration into electronic systems requiring reliable oxygen measurement. Its PCB-mountable format allows direct installation onto circuit boards, reducing wiring complexity and simplifying system design for OEM (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
A new series of SMT PC Board Jumpers designed to link Circuit Board traces/tracks are the latest connectivity devices available (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp. -
Automotive Circuit breakers from Optifuse offered in automatic reset, each color-coded to the automotive industry standard for amperage coloring. With a full range of mounting styles from standard, right angle & parallel. Available from 10-50 Amps, commonly used in trucks, buses, RV, and motor home applications. (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Enclosures for ATEX-rated environments
external mounting fixtures, DIN rail, terminals, circuit breakers , PCB mounts , hinge kits and cable glands.
-
Argonne National Laboratory-East site environmental report for calendar year 1991
During 1990, all pole mounted transformersand circuit breakers containing PCBs .
-
Argonne National Laboratory site enviromental report for calendar year 2008.
All pole- mounted transformers and circuit breakers containing PCBs have been replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory-East site environmental report for calendar year 1999
All pole- mounted transformers and circuit breakers containing PCBs were replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory-east site environmental report for calendar year 2001.
All pole- mounted transformers and circuit breakers containing PCBs have been replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory-East site environmental report for calendar year 1995
All pole- mounted transformers and circuit breakers containing PCBs were replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory-East site environmental report for calendar year 1996
All pole- mounted transformers and circuit breakers containing PCBs were replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory-East site environmental report for calendar year 1997.
All pole- mounted transformers and circuit breakers containing PCBs were replaced or retrofilled with non- PCB oil.
-
Argonne National Laboratory site environmental report for calendar year 2005.
All pole- mounted transformers and circuit breakers containing PCBs have been replaced or retrofilled with non-PCB oil.
-
Argonne National Laboratory site environmental report for calendar year 2006.
All pole- mounted transformers and circuit breakers containing PCBs have been replaced or retrofilled with non- PCB oil.
Indicates content that may require registration and/or purchase.