Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: BANTAM TOOLS DESKTOP PCB
-
Supplier: FKN Systek, Inc.
Description: The R100 is a low cost tool for finish routing low volumes of tab routed PCBs . The router is mounted with the router bit up, similar to the configuration of the N100. The front and back guide pins aid in the positioning of straight or round tab routed panels to allow the
-
Supplier: FKN Systek, Inc.
Description: The N100 Nibbler separates routed PCBs carefully and economically with a pneumatic operated blade. The panels are singulated without dust or scrap. The tab of the PCB panel is fed into the cutting tool and removed by stepping on the foot switch. Cut tabs are accumulated inside the
-
-
Supplier: SFCable.com
Description: 2 WAN ports + 3 LAN ports Router. The TL-R480T+ adopts Intel IXP network processors, main frequency up to 266MHz, multi-CPU distributed architecture, to ensure high performance and high availability. Additionally, the 6-layer PCB, the built-in high-redundancy power module feature a new
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: FKN Systek, Inc.
Description: The N200 is a low cost top down air operated punch for singulating tab routed PCB Panels one tab at a time. An upper and lower matching Knife blade is used to pinch the tabs apart. This method produces less stress on the PCB than a punch and die since the cutting action takes place
-
Supplier: FX PCB Co., Ltd.
Description: Description Turnkey PCB Assembly Manufacturer in China As a turnkey PCB Assembly manufacturer in China, FX PCB provides turnkey PCB assembly services to meet the unique demands of our customers from various industries. We can deliver the products on time an affordable
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: FX PCB Co., Ltd.
Description: twisted. It is made up of a Rigid substrate, which gives the board rigidity and strength. There are three types of Rigid PCB i.e. Single Sided Rigid PCB Double Sided Rigid PCB Multilayer Rigid PCB FX PCB Rigid Board Capability Item - Process Capability Layer Counts
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description Prototype PCB Assembly – Understanding Introduction Prototype PCB assembly refers to the process of assembling and testing printed circuit boards (PCBs) before larger-scale production. PCB assembly is a critical part of any electronic product development
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: FX PCB Co., Ltd.
Description: Durability: Strong and long-lasting, making it reliable for tough conditions. How to find the BT PCB Supplier? Choosing a manufacturer who has experience in producing BT PCBs is important, and FX PCB is one of your choices. We have the ISO9001 certification, and our team is very
-
Supplier: OneTech Group
Description: Board Thick copper : inner layer 210 µm ( 5 Oz) and inner layers 140 µm ( 4 OZ) Press fit and Carbon application IMS application : Insulated metal substrate Semi Flex with 2 times binding angles Depth routed PCB’s Impedance Controled PCBs HDI boars mechanically drilled with a
- PCB Type: Double-Sided Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components
- Supplier Capability: Just-In-Time Capability, PCB Design / Layout, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Other
-
Supplier: Glenair, Inc.
Description: dielectric sandwiched between conductive circuit patterns etched into layers of copper foil cladding. After connectorization, these flex circuits may be installed directly within an electronic equipment housing as a turnkey sub-assembly. PCB/flex circuit assemblies solve a myriad of problems
- Cable Types / Application: Aerospace / Military, Computer / Networking, Consumer Electronics / Appliances, Industrial / Heavy Equipment
- Features: United States Only
-
Supplier: Siemens EDA
Description: Complete PCB design in a scalable, easy-to-use environment PADS® personal automated design system provides everything you need for fast, effective PCB design. Proven. Powerful. Easy to use. PADS will improve your design productivity and speed time to market. PADS unites quick schematic
-
Supplier: Zuken
Description: CADSTAR is Zuken’s powerful PCB design solution that allows an intuitive work flow, guiding designers easily through their design process. CADSTAR incorporates all the technologies necessary for a complete electronic development process in a single environment. The full range of the solution
- Software Type / Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Description: The XIt1087 provides I/O expansion for the XPedite8171 3U VPX SBC, with additional support for XPedite5205 embedded router assemblies. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1087 can
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: FKN Systek, Inc.
Description: Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: LPKF Laser & Electronics North America
Description: The ProtoMat X60 is a milling system designed for very large printed circuit board and electronics applications. A working area of 25.6" x 20.8" ensures even the largest PCB applications can be processed with precision and accuracy. The system works straight from CAD data to process boards
- Number of Axes: 3
- X-Axis Travel: 25.6 inch
- Y-Axis Travel: 20.8 inch
- Spindle Speed: 60,000 rpm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 256 X 36 BI-DIRECTIONAL FIFO, 13 ns, PQFP120, GREEN, PLASTIC, HLQFP-120 Product overview: SN74ACT3622-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 36Kb 1Kx36 Bidirectional FIFO Memory, 50MHz, 13ns, HLQFP Product overview: SN74ACT3641-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Synchronous FIFO 2KX36 36b 11ns 66.7MHz 5V HLQFP Product overview: SN74ACT3651-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 36b Bidirectional Sync FIFO Memory 18Kb 15ns 33.4MHz HLQFP Product overview: SN74ACT3622-30PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Environmental: Operation Temperature - 40 °C ~ + 65 °C Storage Temperature - 40 °C ~ + 80 °C Application: Wireless Communication System 4G Router System Cellular Module Antenna Package Includes: 1 x LTE 5dBi PCB Board Antenna
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 5 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: installation is not feasible. Applications: IoT Devices: Used in various Internet of Things (IoT) applications that require reliable 4G connectivity. Smartphones and Tablets: Ideal for devices needing integrated internal antennas for 4G LTE support. Routers: Perfect for 4G LTE routers
- Form Factor / Mounting: Internal / Chip, Retractable / Folding
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: delivers excellent signal strength, providing extended range and superior connectivity, making it ideal for 5G applications where high data speeds and low latency are required. Flexible PCB Design: The antenna features a flexible PCB (Printed Circuit Board) design, which makes it ideal
- Primary Frequency Range: 600 to 6,000 MHz
- Gain: 10 dB
- Form Factor / Mounting: Internal / Chip, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High-Quality Build: Constructed with high-quality materials, the antenna is built to last and ensures a long lifespan even in demanding environments. Broad Compatibility: Designed to work with a wide range of 4G LTE devices, such as routers, modems, IoT devices, and gateways. Indoor Use:
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 8 dB
- Form Factor / Mounting: Internal / Chip, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Epec Engineered Technologies
Description: Density Surface Mount (BGA, CGA…) Analog, Digital and Mixed Designs Impedance Control Matched Line Lengths Differential Pairs Auto routing for dense multi-layer designs PCB Software PADS AutoCAD CADSTAR ORCAD Accel PCAD PCB Layout Complete assembly drawings for fabrication In-Circuit
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
- Supplier Capability: Just-In-Time Capability, PCB Assembly, PCB Design / Layout, Production Quantities, Prototype Quantities, RF/Microwave Capability, Testing and Evaluation
-
Supplier: Samtec Inc.
Description: Features PCIe® Over FireFly™ copper system x4 duplex system Meets PCIe® Gen 3 specifications Data "flies over" the PCB for easier routing Mates with the same 2-piece connector system as other FireFly™ systems 34 AWG twinax ribbon cable
- Cable Type: Duplex
-
Description: The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in accordance with
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Samtec Inc.
Description: Features Extended temperature range from -40 ºC to +85 ºC High-speed performance to 10.3125 Gbps per channel x12 simplex or x12 duplex optical transceiver system Data "flies over" the PCB for easier routing Integral heat sink provides optimal cooling for thermal operating conditions
- Operating Temperature: -40 to 85 C
- Cable Type: Duplex, Multifiber Cable, Simplex
- Connector Type: MTP, None
- Fiber Mode: Multimode
-
Supplier: Entech Electronics Inc.
Description: As a full service printed circuit board supplier, Entech Electronics offers a complete line of products and services, from low volume, quick-turn prototype manufacturing to medium and high volume production. We offer a complete capability to meet virtually any requirement, ranging from single-sided
- PCB Type: Double-Sided Boards, Flexible Boards, Multi-Layer Boards, Rigid-Flexible Boards, SMT Components, Single-Sided Boards, THT Components
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Supplier Capability: Just-In-Time Capability, PCB Assembly, Production Quantities, Prototype Quantities, Testing and Evaluation
-
Supplier: ELMA Electronic Inc.
Description: Provides sixteen 16550-based UARTs using RS232 signaling UARTS operate at 300 baud to 115 Kbaud Interrupt requests from each UART routed to 1 of 4 INTx on PCIbus I/O accessed via 68-pin SCSI connector on front panel Rear I/O provided by wiring all ports to the P4 connector
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: decoupling capacitors of 0.1 μF or lower value. The resulting PDN also typically has much lower noise resulting in lower EMI. Decreased PCB thickness and weight are also benefits of implementation. Examples: Servers, Routers, Test Equipment
- Thickness: 0.00031496062992125983 to 0.000984251968503937 inches
- Electrical Resistivity: 30,200,000,000,000 to 72,000,000,000,000 ohm-cm
- Temperature Resistance: 125 to 130 C
- Features: Dielectric / Insulating
Find Suppliers by Category Top
Featured Products Top
-
Looking for a router radiator that efficiently cools your motherboard PCB and electronic components? Our radiator is designed specifically for this purpose, providing superior heat dissipation and keeping your system running smoothly. Whether you're a gamer, network administrator, or an (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
experience necessary to manufacture your PCB designs on-time and on budget. Mission-Critical prototype to production PCBs Summit’s highly advanced manufacturing capabilities enable us to dependably build the most complex boards in the world. But we are never content (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
, manufacturers require specific design files that provide information about layers, drill holes, component placement, and routing. Below is a checklist of essential files for PCB fabrication. 1. Gerber Files (RS-274X Format) Gerber files define the copper layers, solder (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
transmission lines to physically cross each other on a circuit board without introducing adverse effects to system performance. This enables designers to route complex RF layouts – especially in dense or multi-channel systems – without adding extra PCB layers, reducing cost, size, and design (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
Eteily Technologies announces the GSM PCB Internal Antenna, a small and powerful integrated antenna built (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its tiny 4G 5 dBi PCB Flexible Internal Antenna, which is intended for smooth integration into routers, IoT devices, gateways, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
devices require antenna flexibility without rebuilding the PCB. Routers, gateways, and embedded devices having tiny radio frequency ports Prototyping, testing, and device upgrades: connecting tiny board-level radios to conventional passive antennas (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
RSI upgrades CAMCAD PCB data prep tool The latest version of Router Solution Inc.'s CAMCAD PCB data preparation tool now includes support for over 45 ECAD readers and 35 writers for graphics, PCB layout, schematic, test and CAM files. Techniques emerge for speeding simulation with Linux Linux-based
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Accel adds autorouter to pc-board layout system The Accel Technologies subsidiary of Protel Ltd. has added a shape-based autorouter to its P-CAD 2000 pc-board layout system. Designed to work hand in hand with the P-CAD 2000 PCB editing environment, the new router incorporates several manual
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
RSI upgrades CAMCAD PCB data prep tool The latest version of Router Solution Inc.'s CAMCAD PCB data preparation tool now includes support for over 45 ECAD readers and 35 writers for graphics, PCB layout, schematic, test and CAM files. Techniques emerge for speeding simulation with Linux Linux-based
-
Thermal Pad Design and Process for Voiding Control at QFN Assembly
Quad-flat no-leads (QFN) package designs are receiving more and more attention in the electronics industry. This package offers a number of benefits including (1) small size, such as a near die size footprint, thin profile, and light weight; (2) easy PCB trace routing due to the use of perimeter I
More Information Top
-
Sell JCUT-4060 PCB router machine
Home > Selling Leads > Manufacturing & Processing Machinery > Machine Tools > Sell JCUT-4060 PCB router machine .
-
On the feasibility of synthesizing CAD software from specifications: generating maze router tools in ELF
ELF transforms high level specifications for IC and PCB routers into executable maze router software.
-
Sell PCB router for drilling milling pcb cnc router JCUT-3030
Home > Selling Leads > Manufacturing & Processing Machinery > Other Manufacturing & Processing Machinery > Sell PCB router for drilling milling pcb cnc router JCUT-3030 .
-
MCM multilayer routing with layer balancing
Abstract - In this paper we describe an innovative layer balancing algorithm, to enhance the multichip mod- ule/dense PCB router , MCG.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29624/53368836-MIT.pdf?sequence=2
Many of today's commercial PCB routers rely heavily on heuristics.
-
A negotiated congestion based router for simultaneous escape routing
We compare the performance of NCER with that of Cadence PCB router Allegro on 14 industrial test cases, and ex- perimental results show that the two routers have comparable routability: each of them completely routes 7 test cases.
-
BSG-Route: A Length-Constrained Routing Scheme for General Planar Topology
These constraints make traditional IC and PCB routers not ap- plicable to modern PCB routing.
-
BSG-Route: A length-matching router for general topology
These constraints make traditional IC and PCB routers not applicable to modern PCB routing.
-
card printing machine ( Page 12 ) - offers from card printing machine manufacturers, suppliers, exporters & wholesalers
Automatic Pneumatic CNC PCB Router For Rigid Printed Circuit Board .
-
rigid printed circuit board - offers from rigid printed circuit board manufacturers, suppliers, exporters & wholesalers
Automatic Pneumatic CNC PCB Router For Rigid Printed Circuit Board .
Indicates content that may require registration and/or purchase.