-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: SIE Computing Solutions, Inc.
Description: the XP-7R PCI expansion chassis (90/240 VAC) Compatible with any system that supports PCI-to-PCI bridging PICMG 2.1 compliant PCI Expansion Chassis: Adds seven PCI expansion slots to any PCI 2.2 compliant system supporting the PCI Bridge Architecture
- PCI Slots: 7
- Output Rating: 300 watts
- Form Factor: 6U (Size B)
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: ELMA Electronic Inc.
Description: Topology for Serial Interfaces such as PCI Express, SATA, USB2 + USB3 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
-
Supplier: ELMA Electronic Inc.
Description: Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % –
- Output Rating: 350 watts
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: ELMA Electronic Inc.
Description: Serial Interfaces such as PCIExpress, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °Cto +80 °C storage Humidity: 30 % – 80 %,
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: ELMA Electronic Inc.
Description: Express, SATA, USB2 and USB3 are provided by the CPCI-S.0 System slot All five slots are connected to each other through a Full Mesh Ethernet Topology System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: back
- Backplane Bus: CompactPCI
- Mounting Style: Desktop
-
Supplier: SIE Computing Solutions, Inc.
Description: slots to any PCI 2.1 compliant system (120/240 VAC) Available in rackmount configuration Board set available for OEM and system integration applications Supports both half- and full-length form factor PCI cards, allowing half-length only platforms to accommodate full-length
- PCI Slots: 7
- Output Rating: 300 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot Available in 4U rack-mount and bench-top expansion chassis
- PCI Slots: 9
- Output Rating: 300 watts
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Features: Other Slot Type
-
Supplier: SIE Computing Solutions, Inc.
Description: backplane, 2 slot 80mm rear transition area. Alarming is available via an Intel ZT7102 IPMI Telecom Alarm Module. The 582 Series comes with hot swap redundant AC or Dual DC Input 200 W power supplies. The 582 Series features a positive pressure cooling scheme, two 7 cfm fans in the card
- 6U VME / VXI Slots: 2
- Output Rating: 200 watts
- Form Factor: 6U (Size B)
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: Advantech
Description: 4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) 8-slot 6U CompactPCI® backplane AC cPCI 500 W + 250 W redundant (2+1) power supplies
- Cooling Fans: 2
- Form Factor: 6U (Size B)
-
Supplier: Data Connect Enterprise, Inc.
Description: dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Patton Electronics Co.
Description: dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Data Connect Enterprise, Inc.
Description: dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Patton Electronics Co.
Description: dedicated, and dial-up system cards as well as third-party cPCI resources…all within the same chassis!
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- 3U CompactPCI / PXI Slots: 0
-
Supplier: Indocomp Systems, Inc.
Description: via a local area network as part of a distributed control system. The IND-650-PCI and it's 6-slot passive backplane are IBM AT compatible. One slot is used by the IND-PPCI CPU card. This allows the user to have 3 open PCI slot and 2 open ISA slots. The system support all popular
-
Supplier: Allied Electronics, Inc.
Description: Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for Access
-
Supplier: Tri Map International, Inc.
Description: 1U Enclosures Dimensions - 19”w x 1.75”h x 14” to 24”d Steel or Aluminum Construction 3.5” or 5.25” Drive Bays Available
- PCI Slots: 2
- Cooling Fans: 2
- CPU Slot: One
- Features: Other
-
Supplier: Huntec, Inc.
Description: CLM-51-24 1 PCI riser, 1 blower+2 fans, 3 bays, 15.5" deep Specification*1 PCI Slot riser Card (ATX M/B Slot #6)* Front USB: 2 ports * Power Supply: ATX 200W-300W* Fan: 1 blower + 2 pcs 40x40x10mm (ball bearing)* Motherboard Size: ATX or Micro ATX* Switch On/Off: Reset & power*
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications Rev. 2.2, the PXIS-3320 highlights a star trigger, PXI trigger bus, 10 MHz reference clock, and PXI local bus to
- 6U CompactPCI / PXI Slots: 15
- Form Factor: 6U (Size B)
- Backplane Bus: PXI
-
Supplier: Huntec, Inc.
Description: CLM-7434B 4U Rackmount, WITH 14 Slots Backplane (4 PCI), black $149.00 SpecificationTotal bay: 3x5.25" + 1x3.5" exposed, 2x3.5" internal Slide-in track for exposed bays Motherboard size: for single board computer only 2x360 degree swing-able clamp to secure add-on cards Accepted all 11
-
Supplier: Huntec, Inc.
Description: CLM-51-28 1 PCI riser, 1 blower+2 fans, 2 HDD bays, 15.5" deep Specification*1 PCI Slot riser Card (ATX M/B Slot #6)* Power Supply: ATX 200W-300W* Fan: 1 blower + 2 pcs 40x40x10mm (ball bearing)* Motherboard Size: ATX or Micro ATX* Switch On/Off: Reset & power* Drive Bays
-
Supplier: Acromag, Inc.
Description: messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. And with Acromag’s 80mm transition module (TRANS-C200), all 200 I/O points are easily ported out the back of the cage.
-
Supplier: Acromag, Inc.
Description: cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. Features Two industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Supports
-
Supplier: American Portwell Technology Inc.
Description: 6-slot industrial node chassis for half-sized PCI cards
- PCI Slots: 5
- Output Rating: 125.00000000000038 watts
- Cooling Fans: 1
- Mounting Style: Desktop
-
Supplier: Radwell International
Description: EXPANSION-CARD CAGE, PCI-E RISER CARD ASSEMBLY, FOR POWEREDGE 2950. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aaeon Systems Inc.
Description: AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is also installed to support a high-end Pentium 4 CPU Card. This chassis can be configured with a floppy drive as well as one 3.5"
- Mounting Style: Wall / Ceiling Mounted
-
Description: 3.0 ports Two micro-DB-9 serial ports Four 10GBASE-KR Ethernet ports via single QSFP+ connector One PCI Express Gen3 switch Three PCIe Edge card sites, available as one x16 and two x8 Two internal SATA ports (not currently supported on XPedite7750) Full I/O access via rear panel I/O
- CPU Slot: One
- Features: Other
- Backplane Bus: PCI
-
Description: Mezzanine 32/64-bit PCI/PCI-X up to 133 MHz Conventional PCI 33/66 MHz or PCI-X 66/100/133 MHz x8 PCIe from COM Express® CD connector Single XIM/PIM site for XMC/PMC rear I/O Internal I/O Three SATA connectors Two USB 2.0 connectors COM Express® Rear I/O One RJ-45 Gigabit
- Features: Other
- Backplane Bus: PCI
- CPU Slot: Two
-
Supplier: American Portwell Technology Inc.
Description: Compact, low-profile barebone Mini-ITX chassis system with 1-slot PCI expansion for digital signage, industrial automation, and simple function network device.
- PCI Slots: 1
- Output Rating: 150 watts
- Mounting Style: Desktop
- Features: Other, Other Slot Type
-
Supplier: Huntec, Inc.
Description: CLM-938B 4U Rackmount, for 14 Slots Backplane or Full Sizs ATX M/B, Black Specification14 Slots PCI/ISA Long Cards. Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT/ATX, Redundant Chassis Fans: 3 pcs 120x120mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 560W Redundant Power Supply with I2C For Remote Management 2. 4x 3.5" Hot-swap Ultra320/160 SCSI (with SAF-TE) Drive Bays 3. 1x Slim DVD ROM Drive 4. 5x 12000 RPM Nidec Dual Blade Fans 5. 1x Left-side Full-height, Full-length Universal PCI-X / PCI-Express Slot 6. 1x
- Mounting Style: Rack Mounted
-
Supplier: Advantech
Description: 2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option LED indicators and audible alarm notification for system fault detection ACP-2010: One 5.25" and three 3.5 shock-resistant drive bays Various riser card options to support three full-size PCI or
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Controls & Indicators: CPU Fan Failure Indicator, HDD Indicator, Power On/Off Indicator, Temperature Alarm Indicator
- Mounting Style: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: Application Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support Main Feature 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Tri Map International, Inc.
Description: 2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options
- PCI Slots: 2
- Output Rating: 250.00000000000003 watts
- Form Factor: ATX, MicroATX
- CPU Slot: One
-
Supplier: ADLINK Technology Inc.
Description: ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An
- 3U CompactPCI / PXI Slots: 18
- Form Factor: 3U (Size A)
- Backplane Bus: PXI
Find Suppliers by Category Top
Featured Products Top
-
TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s...
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Chassis Units: 1U Chassis
Color: RAL7035
External Depth: 504.2mm
External Height: 43.6mm
External Width: 482.6mm
Material: Sheet Steel ST12
Mounting Type: Desktop
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Weight: 110kg(N.G), 135kg(W.G)
Packing way: Wooden box
Brackets on one side: 3, Galvanized plate
DC connection: Contact us for output copper bar customization, Copper bars or high voltage cables
External dimensions: 610*1070*920mm(W*D*H
) Grounded copper plate: Copper 4.0mm
Load Capacity: 800kg
Max load capacity(static): 1000kg
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
Flow network modeling: a case study in expedient system prototyping
The PCI/Memory section contains four memory carrier PCBs and the PCI card cage .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/38080/1/04-1131.pdf
Special S A R hardware modules are integrated into a single PCI card cage .
-
On board processor development for NASA's spaceborne imaging radar with VLSI system-on-chip technology
Special SAR hardware modules are integrated into a single PCI card cage .
-
A 16-element autonomous receiving array
Immediately adjacent to the disks is the CPU in the 4-slot compact PCI card cage .
-
X2000 power system electronics development
The packaging approach for the PSE is to use the Compact- PCI standard 3U card cage .
-
ROBOT TASK SCENE ANALYZER
CPU resides in the VME card cage , and if a PCI card were available to interface the C30 controller, there would be no need for the VME bus in the RTSA system.
-
Rugged Modules and Boards for MIL-STD-1553 and ARINC 429 Standards
PMC boards can go onto VME, VPX, cPCI/PXI, or PCI chassis systems with large metal card cages .
-
Designing Software Radio Systems With FPGAs - Nasa Tech Briefs :: NASA Tech Briefs
Shown in Figure 2 is the Model 7142 PMC (PCI Mezzanine Card) module suitable for use in many different types of embedded software radio systems, including PCI , VME, and CompactPCI card cages .
-
The Van Allen Probes Mission
IEM is a card cage design based upon the 6U Compact PCI (cPCI) form factor.
-
Radiation Belt Storm Probes—Observatory and Environments
IEM is a card cage design based upon the 6U Compact PCI (cPCI) form factor.
Indicates content that may require registration and/or purchase.