-
Supplier: Amphenol Communications Solutions
Description: PCI EXPRESS GEN5 STRADDLE MOUNT, PCIe GEN5 Straddle Mount,164pin, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10163106-A41410HLF
- Current Rating: 1.1 amps
-
Supplier: Broadcom Inc.
Description: Ethernet and back to PCIe. Yet ExpressFabric works seamlessly with other standards used within the rack and in rack-to-rack connectivity. The industry-first ExpressFabric platform enables high performance, low latency, scalable, cost-effective fabric capabilities based on Gen3 PCI
- TJ: 0 to 70 C
- Pin Count: 9 #
- Features: Other
- Interface: PCI Express
-
Supplier: Broadcom Inc.
Description: Ethernet and back to PCIe. Yet ExpressFabric works seamlessly with other standards used within the rack and in rack-to-rack connectivity. The industry-first ExpressFabric platform enables high performance, low latency, scalable, cost-effective fabric capabilities based on Gen3 PCI
- TJ: 0 to 70 C
- Pin Count: 17 #
- Features: Other
- Interface: PCI Express
-
-
Supplier: Broadcom Inc.
Description: Ethernet and back to PCIe. Yet ExpressFabric works seamlessly with other standards used within the rack and in rack-to-rack connectivity. The industry-first ExpressFabric platform enables high performance, low latency, scalable, cost-effective fabric capabilities based on Gen3 PCI
- TJ: 0 to 70 C
- Pin Count: 5 #
- Features: Other
- Interface: PCI Express
-
Supplier: Broadcom Inc.
Description: Ethernet and back to PCIe. Yet ExpressFabric works seamlessly with other standards used within the rack and in rack-to-rack connectivity. The industry-first ExpressFabric platform enables high performance, low latency, scalable, cost-effective fabric capabilities based on Gen3 PCI
- TJ: 0 to 70 C
- Pin Count: 13 #
- Features: Other
- Interface: PCI Express
-
Supplier: Integrated Device Technology
Description: The 557-01 is a clock chip designed for use in PCI Express® Cards as a clock source. It provides a pair of differential outputs at 100 MHz in a small 8-pin SOIC package. Using IDT ’s patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces
- Supply Voltage: 3.3 volts
- Output Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Integrated Device Technology
Description: The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum
- Supply Voltage: 3.3 volts
- Clock Skew: 50 ps
- Output Frequency: 25 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum
- Supply Voltage: 3.3 volts
- Clock Skew: 50 ps
- Output Frequency: 100 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The 557-08 is a 2:1 multiplexer chip that allows the user to select one of the two HCSL (Host Clock Signal Level) input pairs and fans out to one pair of differential HCSL or LVDS outputs. This chip is suited especially for PCI -Express applications, where there is a need to select the
- Pd: 132 milliwatts
- TJ: -40 to 85 C
- Pin Count: 16 #
- Supply Voltage: 3.3 V
-
Supplier: Silicon Labs
Description: Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family
- Supply Voltage: 3.3 volts
- Clock Skew: 50 ps
- Output Frequency: 100 MHz
- Operating Temperature: 0 to 70 C
-
IC Interfaces - SN65LVPE501 Dual Channel x1 PCI Express Gen II Redriver/Equalizer -- SN65LVPE501RGETSupplier: Texas Instruments
Description: Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: PCI, PCI Express
-
Supplier: Newark, An Avnet Company
Description: PCI EXPRESS GEN2 PF 98P-10092852-11002TLF / Tray
-
Supplier: Texas Instruments
Description: Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer 42-WQFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: PCI, PCI Express
-
Supplier: Magma
Description: latency requirements of your system network architecture. The maximum bandwidth achievable in such a configuration is 8 GB/sec for simultaneous transmit and receive with PCI Express Gen2 technology. Solutions with PCI Express SmartLink The combination of PCI
- Number of ports: 1
- Standard Type: Networking Module
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard Card
-
Supplier: Newark, An Avnet Company
Description: 10159465-1231Y00LF-PCI EXPRESS GEN 5 SMT /
-
Supplier: Newark, An Avnet Company
Description: 10162660-113B0LF-PCI EXPRESS GEN 5 32GB/S /
-
Supplier: Newark, An Avnet Company
Description: 10146070-123W0LF-PCI EXPRESS GEN 5 32GB/S /
-
Supplier: Amphenol Communications Solutions
Description: PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, x16 Graphics Card Retention Mechanism., Amphenol is one of the leading manufacturers of pci express card edge connectors. Contact us today for more details of pci
- Connector Type: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Category: Blades Win Source Part Number: 1425026-LENOVO 46M6730 - IBM BladeCenter PCI Express Gen 2 Expansion Blade Manufacturer: Lenovo
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: TapeOnline.com
Description: CalDigit - FASTA-6GU3 PCI Express Card - 791902CalDigit offers the first PCI Express card of it's kind by combining 2 eSATA ports and 2 USB 3.0 ports in one card. The SATA ports allow for speeds of up to 6Gbps, and are backwards compatible with legacy SATA
-
Supplier: ADLINK Technology Inc.
Description: The PCIe-PXIe-8638 PCI Express-to-PXI Express expansion kit provides control of PXI Express modules installed in a PXI Express chassis using high bandwidth PCI Express technology. The extension kit can provide up to 4GB/s using PCIe Gen 2 x8
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: TWIN AX PCI EXPRESS EXT ASS GEN 5.0 8KDx SERIES 0.500M
-
Supplier: Advantech
Description: 4-port PCI Express USB Vision Frame Grabber Half-Size PCI Express Board Gen 2.0 x4 delivering 2.0 GB/s total bandwidth Host Controller – Renesas μPD720202 Supports four USB 3.0 LED indicator for each port Supports 900-mA max. current per port Supports cable-lock
-
Supplier: Advantech
Description: Claxon CXP4, 4-port PCI Express CoaxPress 12 Frame Grabber Half-Size PCI Express Board Gen 3.0 x8 CXP speeds range from 3.25 to 12.50 Gb/S Supports 1 to 4 CXP-12 cameras Supports power for all cameras with SafePower (up to 13 Watts per link) Supports NVIDIA
-
Supplier: Advantech
Description: 2-ports PCI Express PoE+ GigE Vision Frame Grab Intel I350 1GbE Ethernet Controller PCI Express Gen2 x4 compliant Compliance with IEEE 802.3at-2009 (PoE+), up to 2 ports delivers up to 25.4 W of power via power jet supply and protect by recoverable eFuse Powered Device
-
Supplier: Skyworks Solutions, Inc.
Description: 2-Output PCIe Clock Gen-25M Ref
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Industrial PC, Inc.
Description: Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC
- Number of ports: 1
- Bus Interface: x16
-
Supplier: Skyworks Solutions, Inc.
Description: 4-Output PCIe Clock Gen-25M Ref
- Output Frequency: 25 to 100 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Advantech
Description: Virtualized HSR/PRP PCI Express Communication Card Intel® X550 Controller 4 x GbE SFP ports PCIe Gen.2 x4 host interface Low Profile (half length) form factors Support HSR Protocal (IEC-62439-3, Clause 5) Support PRP Protocal (IEC-62439-3, Clause 4) Supports multi-mode fiber
-
Supplier: Acromag, Inc.
Description: This device meets or exceeds all written PCI Express specifications per revision 2.1. Includes a PCIe Gen 2 switch to expand the single host PCIe port to two ports, one to each device (AcroPack or mini-PCIe). The host port consists of four PCIe lanes, each of the mini-PCIe sites
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: 1-Output PCIe Clock Gen w SS
- Output Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: 2-Output PCIe Clock Gen w SS
- Output Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PCI Interface IC Gen2 PCIe 4Prt 4 4Ln Packet Switch
- TJ: -40 to 85 C
- Pin Count: 128 #
- Supply Voltage: -3.3 V, 3 V
- Features: Other, RoHS Compliant
-
Supplier: WINSYSTEMS, INC.
Description: The COMeT6-1100 is an industrial COM Express Type 6 Compact module with an Intel® 11th Gen Core™ i3/i5/i7 Processor. This industrial module is designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier
- Capacity: 32,000 MB
- Operating Temperature: -40 to 185 F
- Form Factor: COM Express Compact
- Features: Other, Speaker Support
Find Suppliers by Category Top
Featured Products Top
-
1.00 mm pitch enables all generations of PCI Express signaling designs and supports 32GT/s (Gen 5 )16 GT/s (Gen 4), 8.0 GT/s (Gen 3), 5.0 GT/s (Gen 2), and 2.5 GT/s (Gen 1)
(read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express® (PCIe) is one of the interfaces commonly used to connect these components. Automotive application, such as AD/ADAS, require (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
Express™ Gen 3.0 x8 platforms. It can support up to 32 cameras in a variety of different link-speeds and scanning configurations. Available in a four or two port SFP+ configurations, the Xtium2-XGV PX8 can sustain aggregate input bandwidth of 4 GByte/s (4x10 Gb/s) and up to 6.8 GBytes/sec output (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NEC devises low-k film for second-gen 65-nm process Intel seeks new breakthroughs in semiconductor equipment SEMI's fab-tool book-to-bill hits 1.11 for May Mykrolis' CEO to retire; no replacement named Panel urges U.S. strategy to counter China's tech rise Intel rolls new Pentium 4, PCI Express