Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: 12-CH RELAY PCIE CARD PCIE
- Features: GPIB Controller / Interface Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Full-size PICMG 1.3 CPU Card supports LGA1155 Intel Core i7/i5/i3/Pentium and Celeron CPU per Intel Q67,DDR3,VGA,Dual Intel PCIe GbE,SATA 6Gb/s,mini PCIe,HD Audio,four RS-232,RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778536-DK-PCIE-ECP2M-011 Series: ECP2 Main Purpose: Interface, Connectivity Supplied Contents: Board(s), Cable(s), Power Supply Primary Attributes: x1/x4 PCI Express Edge Connectors, 256MB DDRD Memory Embedded:
- Category: Development Board
-
-
Description: KIT STARTER SPARTAN-3 PCI-E
- Category: Development Board
- Features: Other
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. The PCIeEXT16HOT enables PCIe x16/x8/x4/x2/x1 boards to be rapidly tested, removed and swapped without having to reboot or power down the host
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Description: PCIE KIT W/S II GX EP2SGX90N
- Category: Development Board
- Features: Other
-
Supplier: DigiKey
Description: P4080 QorIQ® e500 MPU Embedded Evaluation Board
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Board to Board, PCB Mt Pin Hders & Recept
- Connector Type: Board-to-Board Connector
-
Supplier: Measurement Computing
Description: PCI Express data acquisition (DAQ) board with 16 SE/8 DIFF analog inputs, 16-bit resolution, up to 100 kS/s sample rate, two 12-bit analog outputs, three 16-bit counters, and 32 digital I/O. KEY HIGHLIGHTS The PCIe-DAS1602/16 data acquisition (DAQ) board provides multifunction
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Description: P4080 EVAL BRD
- Category: Development Board
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other
-
Supplier: DigiKey
Description: EVAL. BOARD INCL. ANTENNAS
- Features: Other
- Supported System: Wireless Systems
-
Supplier: Acme Chip Technology Co., Limited
Description: T4240 EVAL BRD
- Category: Development Board
-
Supplier: TOP-electronics USA
Description: Quectel MiniPCIe EVB kit, General EVB for all MiniPCIe UMTS/HSPA/LTE Module Series ** Please note that this EVB KIT does not contain the actual PCIe cards, so they will need to be ordered separately **
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, PCIE 3.1 TO ETHERNET BRIDGE; Kit Application Type:Interface; Application Sub Type:PCI Express to Ethernet Bridge; Silicon Manufacturer:Microchip; Silicon Core Number:LAN7430; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes
-
Supplier: Amphenol Communications Solutions
Description: MINI PCIE, 0.8MM Board to Board Receptacle
- Connector Type: Board-to-Board Connector
-
Supplier: GL Communications, Inc.
Description: GL's Dual T1 E1 Express (PCIe) Boards are high-density dual T1 or E1 boards with newer PCIe (x1) bus interface. These cards are identical to the portable tProbe™ units, except for FXO FXS and Datacom functionality. In addition to the other basic T1/E1 line signals
- Number of Ports: 2
- Network Protocol: E1, T1
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT RDK GULLWING HARDWARE
- Category: Development Board
- Features: Other
- Supported System: Video/Audio
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1032307-LFE3-95EA-PCIE-DKN Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Series: ECP3 Type: Interface Package: Box Standard Package: 1 Function: Connectivity Supplied Contents: Board(s), Cable(s)
- Category: Development Board
-
Supplier: Amphenol Communications Solutions
Description: SAS PCIe, SAS PCIe,Storage connectors,12G, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSASM2130151TR
- Current Rating: 1.5 amps
- Number of Contacts: 68 #
- Gender: Male / Plug
- Connector Type: PC Card Connector, Wire-to-Board Connector
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Number of ports: 96
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: ADAPTER CARD AMC TO PCIE
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT DEV ECP3-95EA PCI EXPRESS
- Category: Development Board
- Features: Other
-
Supplier: Advantech
Description: max./channel) BoardID™ switch Digital output value retained after hot system reset PCIE-1758DI and PCIE-1758DIO 128 isolated digital input channels (64 channels for PCI-1758UDIO) Wide input range (10 ~ 30 VDC) High ESD protection (2,000 VDC) Digital Filter function PCIE-1758DO
- Form Factor: ExpressCard
-
Supplier: Multi-Tech Systems, Inc.
Description: MultiConnect® PCIe embedded PCIe mini card communication modules and cellular modems are complete, ready-to-integrate communication devices that offers standards-based hepta-band HSPA+ 21 performance. Optional GPS, Wi-Fi® and Bluetooth® functionality provide maximum application
- Form Factor: Board
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Advantech
Description: 8-port RS-232 PCIe Communication Card PCI Express bus 2.0 compliant Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting 8 x RS-232 ports XR17V358 UART with 256-byte FIFOs
- Operating Temperature: -10 to 60 C
- Features: Other
- Serial Protocol: RS232
-
Supplier: ELMA Electronic Inc.
Description: The Model 9301 is a VITA 42.3 XMC adapter card / mezzanine storage module with a single M.2 SSD site. The M.2 site supports up to 4 lanes of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. The 9301 also accepts x1, x2, or x4 M.2 cards at
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Amphenol Communications Solutions
Description: PCIE M.2, M.2 4.2H Right Angle, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of PCIe, part number MDT420M01002
- Current Rating: 0.5 amps
- Number of Contacts: 67 #
- Geometry: Right Angle
- Connector Type: Wire-to-Board Connector
-
Supplier: ELMA Electronic Inc.
Description: The Model 9302 is a VITA 42.3 XMC adapter card with three M.2 SSD sites. Each M.2 site supports one lane of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. An onboard Gen2 PCI Express (PCIe) switch connects one 4-lane upstream
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Integrated Device Technology
Description: The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Extended temperature operation (-40° to +85°C) High-speed RS-232 version up to 921.6kbps RoHS compliant version Remote wake-up enable on COM A ACCES I/O’s PCI Express multi-port multi-protocol serial communication cards deliver four (PCIe-COM-4SMDB, PCIe-COM-4SMRJ) or
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Extended temperature operation (-40° to +85°C) High-speed RS-232 version up to 921.6kbps RoHS compliant version Remote wake-up enable on COM A ACCES I/O’s PCI Express multi-port multi-protocol serial communication cards deliver four (PCIe-COM-4SMDB, PCIe-COM-4SMRJ) or
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Integrated Device Technology
Description: The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane
- Category: Development Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC,
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The highest density backplane product in the market, specifically designed to support PCIe® Gen 6 links. HD Express provides high signal isolation performance with ground structure on all four sides of the mating beams of each differential pair. HD Express’ scalable single (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
current wire-to-board/wire-to-busbar connectors up to ~190 A. Mirror Mezz Connectors – stackable, hermaphroditic mezzanine connectors for ultra-high signal speeds. NearStack PCIe Connector Systems & Cable Jumpers – optimized for height, density, and performance (PCIe (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
INDUSTRY STANDARDS SNIA/SFF industry standard SFF-TA-1033 OCP DC-MHS M-XIO base specification M-XIO connectors are based on MCIO connectors which can be used as the standard internal cabling for PCIe Gen5/6. TARGET APPLICATIONS Server and storage device Board-to-cable and board riser expansion (read more)
Browse IC Interconnect Components Datasheets for TE Connectivity -
LGA 4710 Socket and Hardware TE Connectivity's (TE) LGA 4710 socket for next-generation server processors adopts the same form-factor as for LGA 4677 and provide more connections between the main board and the (read more)
Browse Electrical Contacts Datasheets for TE Connectivity -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Backplane Solutions) AdrenaLINE Catapult Interconnects Over the Board (OTB) I/O Solutions OTB Connectors, Sockets, and Assemblies OSFP, OSFP-XD, and OSFP-DD I/O Enabling 224G through PCIe Sliver Receptacles (read more)
Browse Network Cables Datasheets for TE Connectivity -
Cages STRADA Whisper Connectors, Cages and Cable Assemblies / STRADA Whisper Absolute Connectors Over the Board (OTB) I/O Solutions Enabling 112G Through PCIe CEM Connectors Sliver Product Family (SFF-TA-1002/SFF-TA-1020 (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
-high-frequency oscillators to match the timing requirements of server SoCs, GPU/TPU accelerator cards, and memory controllers. These devices provide low-jitter references for high-speed SerDes, PCIe 5.0/6.0, CXL, and high-bandwidth memory interfaces. SmartNICs and High-Speed Switches: 312.5MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
PCI Express (PCIe) is the evolution of the PCI standard, which was developed to meet increasing bandwidth and speed requirements, and to upgrade from a parallel bus architecture to a high speed serial point-to-point architecture. PCIe supports faster bus speeds and backwards-compatible PC
More Information Top
-
http://pentek.com/deliver/TechDoc.cfm/Clk_Sync.pdf?Filename=Clk_Sync.pdf
TheModel 7892High-Speed Synchronizer and Distribution PCIe Board synchronizes multiple Pentek Cobalt or Onyx boards within a system.
-
The Future of PCIe in the Industrial Sector
The absence of a manual switch also makes these new PCIe boards more user-friendly and easier to maintain as the design eliminates the need to open the computer chassis to adjust the settings.
-
PCI Express / Boards
The RAR- PCIE board is available in a wide array of Rx and Tx channels and the easy to use Windows-based Bustools v.
-
FPGA-accelerated adaptive optics wavefront control
Interfacing the FPGA PCIe board requires a driver which runs in kernel space.
-
A PCIe Gen3 based readout for the LHCb upgrade
In order to assess the feasibility of the readout project based on the PCIe40 boards we aimed to measure the effective bandwidth available to PCIe boards writing data into the RAM of modern host PCs.
-
Applied Reconfigurable Computing
The PEACH2 board is compatible with the PCIe board specification [21] and includes an edge connector with Gen2 x8 to be connected to the host CPU and three PCIe external cable ports at its edge to be connected to other nodes.
-
Research Proposal for an Experiment to Search for the Decay μ -> eee
The first one is going from the front- end FPGAs to the read-out boards, the second from the read-out boards to the FPGA PCIe boards in the event filter farm PCs.
-
Architectural improvements and 28 nm FPGA implementation of the APEnet+
3D Torus network for hybrid HPC systems
In this paper we show the latest architectural and performance improvement of the APEnet+ network fabric, a FPGA-based PCIe board with 6 fully bidirectional off-board links with 34 Gbps of raw bandwidth per direction, and X8 Gen2 bandwidth towards the …
-
Ultrafast ultrasound and photoacoustic co-registered imaging system based on FPGA parallel processing
The digital signal processor board is upgraded to an FPGA-based PCIe board that collects the data from the acquisition modules and transfers them to the PC memory at 2.5GT/s rate through an x8 DDR PCIe bus running at 100MHz clock …
-
http://pentek.com/deliver/GetDS.cfm/78690.pdf?Filename=78690_Mar_13.pdf
Model 78690 is a member of the Cobalt® family of high performance PCIe boards based on the Xilinx Virtex-6 FPGA.A2-Chan- nel high-speed data converter, it is suitable for connection directly to the RF port of a communications or …
Indicates content that may require registration and/or purchase.