Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ELMA Electronic Inc.
Description: The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via RJ45 connectors Four rear Gigabit Ethernet ports via RJ45 connectors on the optional PMC
- Number of Ports: 9
- Other Products: Networking Module
- Technology: PMC
-
Supplier: Accuris
Description: CONDUCTION COOLED PMC - THIS STANDARD DEFINES THE MECHANICAL SPECIFICATIONS FOR A CONDUCTION COOLED PMC MODULE *** AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY ***
-
Supplier: Aitech Defense Systems, Inc.
Description: PMCs in an Enclosure Support for Full Arbitration of PMC Master Operations PMC I/O Routed to compactPCI J2 Connector for Backplane Routing Both Engineering Model and Flight Model are Available in Conduction-Cooled Format per VITA 30.1-2002 Specification Optional Radiation
-
-
Supplier: Aitech Defense Systems, Inc.
Description: Applications Less than 7W Power Consumption (Depending on 1553 Traffic Duty Cycle) Design for Multiple S950 SBCs and Conduction-Cooled PMCs in an Enclosure Support PCI Bus Specification 2.3 and PCI Bridge Specification 1.1 Support for Full Arbitration of PMC Master
-
Supplier: Aitech Defense Systems, Inc.
Description: Specification Front Panel Area for PMC I/O IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slot PICMG 2.0, Rev 3.0 Compliant All 64 PMC I/O Pins Routed to J2 Connector Conduction- and Air-cooled Versions Three (3) Ruggedization Levels
-
Description: Plastics -- Epoxy powder moulding compounds (EP-PMCs) -- Part 1: Designation system and basis for specifications
-
Supplier: ELMA Electronic Inc.
Description: 6U CompactPCI Form Factor (233.4mm high x 160mm deep) Only one slot (6U x 4HP) required Two PMC sites accept standard PMC modules through the front panel Optional Transition Module supports rear I/O Compliant with PICMG 2.1 Hot Swap specification Capable of live insertion /
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Clock Rate: 33 MHz, 66 MHz
- Bus / Form Factor: 6U CompactPCI
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides analog output and analog input on a cost effective and small industry standard PMC form factor. 50 Analog Input Channels 16-bit A/D Conversions at 100Ksps 12 Differential or 24 Single-Ended Analog Input Channels with ±10 V Input Range 12 Single-Ended Input Channels with ±15 V Input
-
Description: Plastics -- Phenolic powder moulding compounds (PF-PMCs) -- Part 1: Designation system and basis for specifications
-
Supplier: Accuris
Description: Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 1: Designation system and basis for specifications
-
Supplier: Accuris
Description: Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 1: Designation system and basis for specifications
-
Supplier: Accuris
Description: Plastics - Melamine/phenolic powder moulding compounds (MP-PMCs) - Part 1: Designation and basis for specifications
-
Description: Plastics -- Melamine/phenolic powder moulding compounds (MP-PMCs) -- Part 1: Designation system and basis for specifications
-
Description: Plastics -- Unsaturated-polyester powder moulding compounds (UP-PMCs) -- Part 1: Designation system and basis for specifications
-
Supplier: Delta Electronics (Americas)
Description: Delta offers many series of panel mount power supplies for different needs. For example, the innovative PMC series with corrosion resistant aluminium body and the affordable PMT series with specifications bigger than its price tag.
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 1.46 to 25 amps
- DC Output Power: 15.000000000000002 to 600 watts
- AC Input Voltage: 85 to 264 volts
-
Description: The XIt2020 is a PMC I/O Module (PIM) per the VITA 36 specification which supports various X-ES PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2020 routes I/O signals from an associated PrPMC’s rear panel P14 connector to allow
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Acromag, Inc.
Description: VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48 Supports front or rear panel PMC/XMC I/O Supports 64 I/O lines (P14, VITA 46.9) via the P2 VPX connector 3.3V PCI-X signaling PMC site +12V and –12V provided to PMC/XMC site Monitors FRU information and module
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: Data Device Corporation (DDC)
Description: In-the-Loop Testing and Integration Variable ARINC Speed Output Allows Compatibility with Many ARINC Specifications that Run a Different Defined Speed Voltage Monitoring Allows for Debug of Your ARINC Bus Without a Scope APPLICATIONS Systems Integration Labs Simulators Production Test Stands
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Description: The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2040 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Data Acquisition - PMC I/O Module (PIM) with Gigabit Ethernet, SATA, USB, Serial, and DVI -- XIt2041
Description: The XIt2041 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2041 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: The XIt2501 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2501 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 and P16
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: AENOR
Description: PLASTICS - PHENOLIC POWDER MOULDING COMPOUNDS (PF-PMCs) - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATIONS. (ISO 14526-1:1999)
-
Supplier: AENOR
Description: PLASTICS - EPOXY POWDER MOULDING COMPOUNDS (EP-PMCs) - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATIONS. (ISO 15252-1:1999)
-
Supplier: AENOR
Description: PLASTICS - MELAMINE/PHENOLIC POWDER MOULDING COMPOUNDS (MP-PMCs) - PART 1: DESIGNATION SYSTEM AND BASIS FOR SPECIFICATIONS (ISO 14529-1:1999)
-
Supplier: AENOR
Description: Plastics. Unsaturated-polyester powder moulding compounds (UP-PMCs). Part 1: Designation system and basis for specifications. (ISO 14530-1:1999)
-
Supplier: Acromag, Inc.
Description: high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance Specifications
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: ELMA Electronic Inc.
Description: compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial channel
- CPU Speed: 1,860 to 2,260 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Core™2 Duo
-
Supplier: Acromag, Inc.
Description: ANSI/VITA 42.0 specification for XMC module mechanicals and connectors. Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface. Electrical/mechanical interface: Single-Width Module. ■ PCIE Compliance Conforms to PCI Express Base Specification,
- Number of Ports: 16
- Technology: XMC
-
Supplier: Acromag, Inc.
Description: JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro tools, you can rapidly debug logic and serial interfaces Key Specifications Reconfigurable Xilinx Artix-7
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Technology: XMC
-
Supplier: ELMA Electronic Inc.
Description: R2.0 (Hot-Swap Specification) 32-bit, 33/66 MHz CompactPCI interface Option to bypass CompactPCI bus (Satellite Mode) IPMI (Intelligent Platform Management Interface): PICMG 2.9 (System Management Specification) Optional support for: Built-In Test (BIT) firmware and software
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: PMC Engineering LLC
Description: Current customers include major instrumentation companies, GPS system and junction box manufacturers. This unique item is continually finding a real need for users in many industrial applications and can be designed to meet individual needs and specifications. PMC Order Code: VF/SS
-
Supplier: PMC Engineering LLC
Description: Level Probe transmitter provides a stable measuring environment for many difficult applications. Non-standard lengths can be order to individual specifications. PMC-PT/EL-DS Ranges: 0 to 5" WC through 0 to 300 PSI 316L Stainless Steel tubing Standard lengths 18", 2', 4', 6' and 8' 4-20
- Measuring Range: 0 to 5 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available, see separate
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.05 to 0.25 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: ASTM International
Description: 1.1 This guide provides information to help engineers select appropriate nondestructive testing (NDT) methods to characterize aerospace polymer matrix composites (PMCs). This guide does not intend to describe every inspection technology. Rather, emphasis is placed on established NDT methods
-
Supplier: PMC Engineering LLC
Description: The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed
- Working Pressure Range: 9.824 to 17.192 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
Find Suppliers by Category Top
Featured Products Top
-
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Graver Cartridge Regeneration Procedures for Wine & Beer Applications (.pdf)
The purpose of this document is to provide suggestions on how to extend the life of. Graver filters used in wine, beer and spirits filtration (e.g., ZTEC-B, VTEC, QMC and PMC) by means of regeneration. These procedures are mainly effective for organic and water soluble contaminants.
-
eBook - Investment Casting vs Permanent Mold Casting
Permanent Mold Casting, also commonly referred to as PMC for short, offers little scrap, solid surface quality, excellent mechanical properties and more - making it ideal for specific types of projects when compared to alternative methods like investment casting.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
IC forecasts see slowdown in '05, '06 Magma, PDF Solutions implement flow to improve IC yield : Prices to climb, parts are scarce Xilinx' FPGA lead times are easing, says analyst ASML to enter LCD stepper biz PMC-Sierra bumps up revenue forecast for Q2 WJ expands wireless infrastructure line
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to do so since the program took effect on June 1. PMC-Sierra cuts 63 more jobs despite meeting guidance Broadband communications semiconductor supplier PMC-Sierra Inc. has decided
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
vendors to ask some obvious questions: How does one maintain the business at Intel or how do you get your foot in the door? PMC-Sierra completes acquisition of Passave Chip maker PMC-Sierra has completed the acquisition of Passave, a developer of system-on-chip semiconductor solutions for the emerging
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
technologists. PMC-Sierra completes acquisition of Passave Chip maker PMC-Sierra has completed the acquisition of Passave, a developer of system-on-chip semiconductor solutions for the emerging fiber-to-the-home access market, for about $300 million in stock. Power Integrations chair, CFO resign Amidst
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and executives, the use of lead-free compounds in chip packages and solder would cause manufacturing costs to skyrocket, considering the expense of installing new equipment to handle the alternative materials. Semiconductor Alert! (April 30-May 4) Commentary & analysis of week's chip news PMC-Sierra sees
-
Coconut Husks and Fiber Reinforced Polymers
Fiber reinforced polymers (FRPs) are a relatively new category of composite materials that combine stiffness and strength with weight reduction and corrosion resistance. Known also as polymer matrix composites (PMCs), these fiber-reinforced materials typically contain glass, carbon, basalt, aramid
More Information Top
-
Patterning mechanisms in the evolution of derived developmental life histories: the role of Wnt signaling in axis formation of the direct-developing sea urchin...
The data presented from H. erythrogramma indicate that PMC specification occurs later in development than seen in indirect-developing sea urchin embryos.
-
IEEE Standard for Information Technology--Telecommunications and Information Exchange Between Systems--Local and Metropolitan Area Networks--Specific Requireme...
9.7.3 C-Port PMC specification .
-
Growth factors and early mesoderm morphogenesis: Insights from the sea urchin embryo
Inhibition of PI3K during sea urchin development blocks the elongation of skeletal rods but not PMC specification , migration, the exten- sion of filopodia, fusion or skeletal initiation (Bradham et al., 2004).
-
Morphogenesis in sea urchin embryos: linking cellular events to gene regulatory network states
Other key regulatory factors controlling PMC ingression are also involved in later steps of PMC specification .
-
Blocking Dishevelled signaling in the noncanonical Wnt pathway in sea urchins disrupts endoderm formation and spiculogenesis, but not secondary mesoderm format...
The reduced formation of spi- cules observed later in Dsh-DEP embryos is likely not due to disruption of PMC specification , but is hypothe- sized to result due to perturbation of later differentiation events.
-
Rise and Fall of Epithelial Phenotype
Recent studies have begun to elucidate the gene regulatory network that underlies PMC specification (Fig. 22).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/108/KyleMcDowell2005.pdf?sequence=1
The PMC specification was an important factor in the design of the IMPACCT carriers, as it provides a rugged COTS systems.
-
Reduced O 2 and elevated ROS in sea urchin embryos leads to defects in ectoderm differentiation
Paraquat-treated embryos were fixed and immunostained with Endo-1 and 1d5 to determine the effect of paraquat on endoderm and PMC specification .
Indicates content that may require registration and/or purchase.