-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, BIPOLAR, PNP, 80V, 1A; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:850mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: No
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, PNP, 1A, TO-1; Transistor Polarity:PNP; Collector Emitter Voltage Max:-; Continuous Collector Current:1A; Power Dissipation:650mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, PNP, -0.6A, -60V, SOT-223
- VCEO: -60 volts
- IC(max): -600 milliamps
- Features: General Purpose BJT, Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: SOT25
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR, PNP 100V 6A
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Newark, An Avnet Company
Description: RF TRANSISTOR, NPN/PNP, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, PNP, 80V, 1A, SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM56DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5%
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR PNP 300V 0.5A
- Features: Other
- Polarity: PNP
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR, PNP DARL 60V 5A
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR, PNP TRAN 100V 25A
-
Supplier: Nexperia B.V.
Description: PNP Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BSP52 Features and benefits High current of -1 A Low voltage of -80 V Integrated diode and resistor Applications Industrial switching applications such as:-Print hammer-Solenoid-Relay
- hfe: 2,000
- IC(max): 500 milliamps
- PD: 1,250 milliwatts
- Features: Darlington, Other
-
Supplier: Nexperia B.V.
Description: PNP/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PEMX1 Features and benefits 300 mW total power dissipation Very small 1.6 x 1.2 mm ultra thin package Self alignment during soldering due to straight
- Features: Other
-
Supplier: Nexperia B.V.
Description: PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain
- Transistor Grade / Operating Range: Automotive
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR PNP -100V 15A, TO-247
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Transistors - PNP+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) -- IMB3ASupplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
- IC(max): 100 milliamps
- VCEO: 50 volts
- PD: 200 milliwatts
- TJ: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: POWER BIPOLAR TRANSISTOR, PNP
- VCEO: 80 volts
- Output Power: 1.5 watts
- TJ: -65 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Features: Other
- Polarity: PNP
-
Supplier: Utmel Electronic Limited
Description: PNP Bipolar Digital Transistor (BRT)
- IC(max): 100 milliamps
- VCEO: 50 volts
- PD: 246 milliwatts
- TJ: -55 to 150 C
-
Supplier: Accuris
Description: TRANSISTOR, HIGH FREQUENCY, PNP, GERMANIUM
-
Supplier: Accuris
Description: TRANSISTOR, PNP, SILICON TYPE 2N329A
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer
- IC(max): 1,000 milliamps
- VCEO: 80 volts
- VCBO: 80 volts
- PD: 1,000 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing
- IC(max): 1,000 milliamps
- VCEO: 20 volts
- VCBO: 25 volts
- fT: 250 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports
- IC(max): 1,000 milliamps
- VCEO: 40 volts
- VCBO: 40 volts
- fT: 150 MHz
-
Supplier: Micross Components, Inc.
Description: Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors.
- PD: 200 milliwatts
- Operating Frequency: 250 MHz
- Features: Bipolar RF Transistors, Other
- Polarity: PNP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: PNP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: PNP
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 205147-IMB1A Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status:
- Features: Other
- Polarity: PNP
- Package Type: SOT3
Find Suppliers by Category Top
Featured Products Top
-
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and (read more)
Browse RF Transistors Datasheets for Qorvo -
Technology: MOSFET Drain-Source Breakdown Voltage: 60V Continuous Drain Current: 320mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
PSUs, the use of GaN devices enables ~0.8–1.2% efficiency improvement at full load compared to silicon, while supporting ~40–70% increases in power density at the stage level, driven by higher switching frequencies and reduced passive component size. In a typical 1 kW high-voltage motor (read more)
Browse Transistors Datasheets for Nexperia B.V. -
?off frequency, supports DC–56GHz full?range microwave signal transmission, adapts to multi?band communication needs Superior signal stability: Multi?contact structure reduces rotation?caused jitter, low insertion loss (<1dB), tiny loss fluctuation (<0.5dB), stable (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in industrial scenarios. The standing wave ratio (VSWR) of all RF channels is strictly controlled below 1.5, a core indicator that effectively reduces signal reflection and transmission loss. This low-loss transmission characteristic ensures that high-frequency RF microwave signals maintain complete (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo