Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: QUART SIZE MEDIUM GRAY PVC CEMEN
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P2006R is a red tape based on PVC film and coated with high-performance rubber glue.
- Thickness: 0.002362204724409449 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Ellsworth Adhesives
Description: Eclectic EcoGlue Green Solutions Extreme Adhesive and Sealant is designed to be used on overhead and vertical applications. It bonds well to PVC, wood, aluminum, and steel. It has high performance, flexibility, polyether moisture cure, 100% solids, solvent free, low VOC, and water resistant.
- Viscosity: 1,000,000 cP
- Chemical System: Glue / Gum
- Cure / Technology: Single Component System
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: 60 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P65800B anti-slip tape uses strong polyvinyl chloride (PVC) as the base material. Its surface is combined with transparent emery, coated with high-performance acrylic glue, and finally laminated with a layer of easy-to-peel release paper.
- Thickness: 0.031496062992125984 inches
- Backing: Acrylic / Acrylate, PVC / Vinyl, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, Transparent
-
Supplier: Total Plastics, Inc.
Description: Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary.
- Chemical System: Polyvinyl Chloride (PVC)
- Features: UL Approved
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Flat / Bar Stock
- Industry: General Industrial
-
Supplier: U.S. Plastic Corporation
Description: This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Flat / Bar Stock
- Industry: General Industrial
-
Supplier: Total Plastics, Inc.
Description: White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel® can be painted with PVC compatible
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel® can be painted with PVC compatible
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: painted with PVC compatible paints, glued, nailed, screwed and printed. Ex-Cel® is easily machined and fabricated. Matte Finish Easy to Work With Variety of Colors
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Tensile Strength (Break): 7,000 psi
- Elongation: 55 %
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Description: Induction head:250℃ Max; 2m PVC cable connection type Description Lanbao high temperature resistant level capacitive sensor; Using special materials and separate structure design, more stable performance; Multiple size detection head options; With clear working status indication and
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Ellsworth Adhesives
Description: PVC, and some vinyl. 0.5 in x 10 in Stick, 25 lb Case.
- Viscosity: 29,200 cP
- Chemical System: Glue / Gum
- Substrate Compatibility: Porous Surfaces
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: PVC, and some vinyl. 0.5 in x 10 in Stick, 25 lb Case.
- Viscosity: 29,200 cP
- Chemical System: Glue / Gum
- Substrate Compatibility: Porous Surfaces
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Mueller Company
Description: • Thick TAPPING BOSS – precision machined for a pressure tight connection that resists pull-out. Generous wrenching surfaces to provide sure grip while installing corporation valve. • SILICON BRONZE SCREWS – for strength and corrosion resistance (also hinge pin on swing hinge style). • MANUFACTURED
-
Supplier: Mueller Company
Description: • Thick TAPPING BOSS – precision machined for a pressure tight connection that resists pull-out. Generous wrenching surfaces to provide sure grip while installing corporation valve. • SILICON BRONZE SCREWS – for strength and corrosion resistance (also hinge pin on swing hinge style). • MANUFACTURED
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 65 psi
- Maximum Vacuum: 22 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 2 inch
- Outside Diameter: 2.381 inch
- Working Pressure: 70 psi
- Maximum Vacuum: 24 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 1 inch
- Outside Diameter: 1.32 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 24 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot tub application.
- Inside Diameter: 1 inch
- Outside Diameter: 1.32 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 24 in Hg vac
-
Supplier: DME Company
Description: For aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49432 Super Glue Instant Bond 1 oz. (30 gram) bottle Ethyl grade Bonds close fitting parts in seconds For aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49436
- Applied Thickness / Gap Fill: 0.005 to 0.008 inch
- Viscosity: 110 cP
- Use Temperature: -65 to 180 F
- Cure / Technology: Air Setting / Film Drying
-
Supplier: Invotec Solutions Ltd.
Description: For PVC A Wet film, non-silicone mould release agent idela for PVC, polyurethane elastomers and other flexible polymers. Will not interfere with post moulding treatments such as painting, printing or gluing. Wet film, non-silicone mould release agent Release PVC, polyurethane
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P41055 PE tape is composed of PE film, water-based glue, the nature of the soft, which has good aging resistance and adhesion, with easy to paste the peeling and other characteristics. It is widely used in the manufacture of refrigerators, as well as aluminum, stainless steel, ABS, plastisol,
- Thickness: 0.0031496062992125984 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Southland Equipment Service
Description: All purpose runner combines durable protection for floors with easy maintenance. V-Ribbed surface provides sure-footed traction. Great for automotive and machine shop areas. All-purpose, flexible 1/8" PVC runner allows for improved safety. 100% PVC compound resists grease, oil and
- Width: 3 inch
- Length: 60 inch
-
Supplier: Southland Equipment Service
Description: All purpose runner combines durable protection for floors with easy maintenance. V-Ribbed surface provides sure-footed traction. Great for automotive and machine shop areas. All-purpose, flexible 1/8" PVC runner allows for improved safety. 100% PVC compound resists grease, oil and
- Width: 72 inch
- Mat Type: Runner
-
Supplier: C & C Lift Truck, Inc.
Description: All purpose runner combines durable protection for floors with easy maintenance. V-Ribbed surface provides sure-footed traction. Great for automotive and machine shop areas. All-purpose, flexible 1/8" PVC runner allows for improved safety. 100% PVC compound resists grease, oil and
- Width: 36 inch
- Length: 1,260 inch
- Mat Type: Runner
-
Supplier: SKS Science Products
Description: a long tip cap and a red tip with a .030 hole, which is great for dispensing many glue and paint products. The black LDPE poly top cap with black spout has a 3.0 mm orifice, which is also great for dispensing many glue and liquid products.
-
Supplier: Associated Pacific Machine Corp.
Description: extraction Numerically controlled 3-axis dispensor system for precision dosing glue on milled cavity Dot test using a CCD camera for the glue Automatic chip module spooler, puncher and handler Implanting of the chip module in the cavity Bonding of the chip to the card cavity Data input
- Number of Axes: 3-axis
- Features: Machine Enclosure / Guarding, Multiple Spindles, Other
-
Supplier: KOBOLD Instruments, Inc.
Description: The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has a resettable batch totalizer, a non-resettable grand totalizer, and
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
- Electrical Output: Frequency
-
Supplier: Techsil Limited
Description: are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 43mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 12mm. FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac 640 is used for plastic and fiber glass bonding. Applications include ABS, polycarbonate, PVC. This is a high performance modified acrylic structural adhesive for bonding a wide variety of metallic and non-metallic materials to themselves or to each other. This product develops
Find Suppliers by Category Top
Featured Products Top
-
, polycarbonate, PVC, ABS, polyurethane, silicones, TPEs, stainless steel, and (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Solvent Cementing
PRIMER AND/OR SOLVENT CEMENT/GLUE USED IMPROPERLY. WILL PERMANENTLY DAMAGE A PVC OR CPVC VALVE.
-
CASE STUDY - New ChemFlare System at RDNO Water Treatment Plant
to this, eliminating the need for the gluing process for PVC valves in sodium hypochlorite systems.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/66829/757420119-MIT.pdf?sequence=2
Gorilla Glue , PVC Glue * Friction Tape .
-
Silicone Sealant from Heng Ying Adhesive Co.LTD, China
Our products include ,instant ADHESIVE,,UV adhesve, super glues, Anaerobic adhesive, silicone sealants,Activator,PP﹑PE﹑Silicone Primer,Debonder,resins, water-base wood glues, , PVC glues , f and other related products which are used for ABS, Acrylic, Aluminum, Bakelite, Butyl Rubber, Ceramics, Cellulose Acetate …
-
Hydroponics for the Home Grower
PVC glue and cleaner .
-
CR4 - Thread: PET-G Plastic
Pvc Glue : Machine Designis a two-part structural-methacrylate adhesive that produces a crystal-clear bond line on plastics including ABS, acrylics, FRP, PETG, PMMA, and PVC ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/74494/813166615-MIT.pdf?sequence=2
PVC glue , and these materials may not necessarily always be locally available.
-
U(C)PVC Cement Glue--250ml /500ml/1L from Huzhou Longtong Chemical Co.,Ltd., China
• PVC Glue (Pipe Cement .
-
Electrical PVC - Self Help Forums
I'm no chemist, but I think that the regular PVC glue would work with PVC conduit if you used the primer too.
-
http://etd.auburn.edu/bitstream/handle/10415/666/BHAKTHAVATSALAM_VISHNUPRIYA_14.pdf?sequence=1
plasticized PVC tube with PVC glue , which was mechanically affixed to a 1000 µL .
-
Furniture Design
By indicating the stiffness of layer-glued beam elements in the bending test, Dzięgielewski and Wilczyński (1990) established the value of the linear elasticity module of PVC glue at the level of 2845–33,450 MPa.
-
Learn Raspberry Pi Programming with Python
After using PVC glue or screws to fasten everything in place, cut the plastic netting to fit the square and use the zip ties to fasten it to the frame.
Indicates content that may require registration and/or purchase.