-
Supplier: Newark, An Avnet Company
Description: SPADE TERMINAL PVC INSULATED 22-18AWG #6 STUD TIN PLATED COPPER
-
Supplier: Newark, An Avnet Company
Description: Spade Terminal Pvc Insulated 16-14awg #6 Stud Tin Plated Copper 50/pkg RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: 5-Stud Junction Block with integrated Busbar Studs: #10-32, brass Material: Body-nylon 66 Torque rating: 25 in-lbs. maximum Maximum Temperature Rating: 250°F (120°C) Overall Length: 4.5" Mounting hole spacing: 3.75" Designed for discrete or bussed wiring applications Optional busbar
-
-
Supplier: Newark, An Avnet Company
Description: Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625-4-32 Insulated Stud Type Junction Block Category: Junction Blocks Manufacturer: GEP
- Current Rating: 30 amps
- Operating Temperature: 121.11111111111111 C
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625-5-32 Insulated Stud Type Junction Block Category: Junction Blocks Manufacturer: GEP
- Current Rating: 30 amps
- Operating Temperature: 121.11111111111111 C
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625-6-32 Insulated Stud Type Junction Block Category: Junction Blocks Manufacturer: GEP
- Current Rating: 30 amps
- Operating Temperature: 121.11111111111111 C
-
Supplier: Saint-Gobain Tape Solutions
Description: Walls: steel studs, wood framing Ceilings: steel rafters and trusses
- Thickness: 0.12598432 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
-
Supplier: Enclosure Solutions, Inc.
Description: difficult to protect antennas. With AMR SmartCabinets, you can use any RF meter you want, protecting it in a non-metallic, non-conductive, high-durabiltity cabinet constructed in a material everyone knows, PVC sheet. Features & Benefits: Constructed in durable Type II PVC sheet with
- Length / Height: 40 inch
- Width/Diameter: 25 inch
- Depth: 13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Advanced Antivibration Components - AAC
Description: SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base
- Maximum Load Capacity (Per mount): 337.365 lbs
- Height or Thickness (Before loading): 0.787402 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: Radwell International
Description: SNAP-IN BUSHING, FOR METAL STUDS, PVC UNIVERSAL, 25PKG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RING TERMINAL AWG16-14 PVC 6STUD 100/PK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Johns Manville Corp.
Description: A lightweight, rooftop PV-mounting solution consisting of a plate and stud that has been heat fused to a JM TPO or JM PVC target.
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects Terminals Ring Connectors Color: Red Package: Bulk Material - Insulation: Poly-Vinyl Chloride (PVC) Terminal Type: Circular Width - Outer Edges: 0.217" (5.50mm) Insulation: Insulated Stud/Tab Size: 3 Stud Mounting
-
Supplier: Hubbell Incorporated
Description: SMOOTH ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE PVC INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTROLYTIC TIN PLATED COPPER
- North American (AWG): 22 to 16 AWG
- Terminal Type: Fork / Spade Terminal, Wire Lug
- Features: Insulated
-
Supplier: Littelfuse, Inc.
Description: Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to
- Rated DC Voltage: 12 volts
- Mounting Style: Bolt-on
-
Supplier: Littelfuse, Inc.
Description: Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to
- Rated DC Voltage: 12 volts
-
Supplier: Littelfuse, Inc.
Description: electrically isolates the studs from the housing SPST circuitry and normally open contacts Plated steel housing with a PVC coating is sealed to an IP66 rating Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and
- Maximum Current: 200 amps
-
Supplier: Hubbell Electrical Products
Description: GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 2-27/32 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, STUD MOUNTING 100 STANDARD PACKAGE 18 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
- Length / Height: 3.59375 inch
- Width/Diameter: 2.25 inch
- Depth: 2.84375 inch
- Features: Other
-
Supplier: Interpower
Description: Standard: JIS C 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Spade terminal is for stud sizes #8/M4.
- Cord Length: 94.48824 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 12 amps
- Rated Voltage: 125 volts
-
Supplier: Littelfuse, Inc.
Description: impedance of 4.4 ohms and is rated for 750 A make, 100 A break for 10 seconds on, 20 minutes off.The four-stud, normally open solenoid has a PVC-coated steel case and a flat bracket. 750 A make, 100 A break for 10 seconds on, 20 minutes off 12 V dc insulated coil with a coil impedance
- Maximum Current: 750 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Hoffman Enclosures, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988754-FVL1614-4R2 Color: Blue Insulation Material: PVC Categories: Terminals Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status:
-
Supplier: RS Components, Ltd.
Description: Lead Dimensions = 22.23 x 14.4mm Terminal Contact Type = Press Stud Body Material = Tinned Copper with PVC Insulation Terminal Contact Material = Nickel Plated Steel
- Cell Size: 9V
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Allied Electronics, Inc.
Description: 0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and
-
Supplier: Allied Electronics, Inc.
Description: 0.25 in. Stud Diameter, 0.150 in. (Max.) Insulation Diameter, Vinyl Insulated Rings STA-KON terminals and tools exceed test specifications requirements of military, UL and CSA. These ring terminals are insulated with a PVC insulation sleeve of extra length to give protection and
-
Supplier: Win Source Electronics
Description: 0.360" (9.14mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 1/4 Stud Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.478" (12.14mm)
-
Supplier: Cablecraft Motion Controls
Description: and solid wires are also available. The outer is a flexible conduit comprising one or two high-tensile steel wires, wound spirally to give maximum compression strength. All sizes are available covered with either polypropylene or PVC for protection, or uncovered. Some sizes can be fitted with
- Operating Load: 0 to 2,205 lbs
- Type: Cable Only
- Features: Other
- Jacket: Plastic Jacket / Coating
-
Supplier: U.S. Plastic Corporation
Description: Rip-A-Strip is a continuous roll of PVC strip material that is pre-cut and pre-punched to your specific length. The rolls are produced on State-of-the-Future machinery where the strips are pre-cut through 85% of the thickness punched at one end on 2" centers, and rewound to the original
- Material: Plastic
- Type: Strip Doors
-
Supplier: UL Standards & Engagement
Description: semi-heavy metal conduit. 1.3 In Mexico and the United States, these requirements cover CONDUIT BODIES for rigid polyvinyl chloride (PVC) conduit. These products are intended to be used with Schedule 40, Type EB, Type A and Schedule 80 PVC conduit, ELBOWS , and other bends. In Canada,
-
Supplier: CSA Group
Description: Schedule 80 PVC conduit, ELBOWS, and other bends. In Canada, requirements for fittings intended for use with rigid PVC conduit are addressed in CSA C22.2 No. 85. 1.4 These requirements do not cover FITTINGS intended for use in hazardous locations as defined in the National Electrical
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Fairview Microwave Inc.
Description: shipment. RF connector compatible cable includes: .020 SR, .034 SR, .047 SR, .086, FM-SR141ALTN, FM-SR141CU, FM-SR141CUTN, Harbour LL142, Harbour LL335, LMR-100, LMR-100A-PVC, LMR-195, LMR-200, LMR-240, LMR-240-UF, LMR-400, LMR-400-75, LMR-400-DB, LMR-600, LMR-SW396, LMR-SW540, M17/152-00001,
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Douglas Electrical Components
Description: plate designs COMMON WIRE AND CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial cable Thermocouple Customized assemblies with integral connectors MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration FAQ What are the clearance requirements for Portplate
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Drive your profitability and stay ahead of the competition.
(read more)
If you’re manufacturing automotive parts, we don’t need to tell you how important it is for you to achieve the highest possible production rates at the lowest possible cost.
Browse Studs Datasheets for Jergens, Inc. -
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering® -
• Available in PVC and CPVC • Fixed stud designed for convenient zip tie storage onvalve lug Learn how Plastomatic helps keep your system running safely and (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
INTEGRATED ENERGY EFFICIENT WINDOW-WALL SYSTEMS
Foam-Core Panels with Recycled PVC Studs .” .
-
Assessing the Slip Resistance of Flooring Materials
Studded PVC tile .
-
Camera FLIR T640bx
The sample is composed of several materials the thermal effusivités of which are different: a glue (eff. = 906), graphité expandable polystyrene (eff. = 27) and the PVC of studs (eff. = 530).
-
New apparatuses and meters for operation and laboratory
Instead of the polystyrene-lever easily frangible of fruher, the stop valve through a bruchdcheren hard- PVC - button betatigt becomes.
-
ICoRD'13
-A famous product in market usually studded with PVC jewels, costs INR 30, was studded with PCB tiles, retaining it’s beauty and reducing the cost Size—1 9 2 cm 9 9 studs Cost of the new product INR 15 .
-
Sell Solar Flashing Light
Our main products:plastic reflector,glass pavement marker,aluminum road stud,high-intensity plastic road stud , PVC pedestrian Tactile,etc .
-
Phonon relaxation and internal friction in heterogeneous systems based on poly(vinyl chloride)
Abstract—Phonon relaxation and internal friction in kaolin and bentonite filled PVC composites are stud ied.
-
Poly(vinyl chloride) thermal stability. I. Evaluation by melt rheology
have generally been reported for PVC from dehydrochlorination stud - .
-
Study on nitrile‐butadiene rubber/poly(propylene carbonate) elastomer as coupling agent of poly (vinyl chloride)/poly (propylene carbonate) blends. I. Effect o...
Polymeric plasticizers for PVC have been stud - from 5000 to 20,000 under present synthesis .
-
Effect of mechanochemical degradation on gelation and mechanical properties of PVC
cessability and properties of PVC has been stud - form and are formed during processing under the .
Indicates content that may require registration and/or purchase.