Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: High-Efficiency PWM Power Driver 32-HLQFP
- Operating Temperature: -40 to 85 C
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High-Efficiency PWM Power Driver 32-HLQFP -40 to 85
- Operating Temperature: -40 to 85 C
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: Full Bridge Pwm Motor Driver
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
-
-
Supplier: Texas Instruments
Description: +/-3 A High-Efficiency PWM Power Driver 32-HLQFP -40 to 85
- Operating Temperature: -40 to 85 C
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: +/-3 A High-Efficiency PWM Power Driver 32-HLQFP -40 to 85
- Operating Temperature: -40 to 85 C
- Package Type: Other
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: -1.1 to 1.1 amps
- Features: Self-Diagnostics
- Mode of Operation: Digital Position Feedback
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 120W 48V 2.5A CV Dimming LED PS
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 40.32W 36V 1.12A CV Dimming LED PS
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 122.4W 36V 3.4A CV Dimming LED PS
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 90W 12V 7.5A CV Dimming
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49701 is a quad DMOS full-bridge driver capable of driving up to two stepper motors or four DC motors. Each full-bridge output is rated up to 1 A and 18 V. The AMT49701 includes fixed off-time pulse-width modulation (PWM) current regulators, along with 2- bit nonlinear DACs
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: user-selectable blanking window that prevents false triggering of the PWM current-control circuitry during switching transitions. To reduce on-chip power dissipation, the full-bridge power outputs have been optimized for low saturation voltages. The sink drivers feature the Allegro
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4970 motor driver drives both windings of a bipolar stepper motor or bidirectionally controls two DC motors. Both bridges are capable of sustaining 45 V and include internal pulse-width modulation (PWM) control of the output current to 750 mA. For PWM current control, the
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
-
Supplier: Enfield Technologies
Description: The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: -1 to 1 amps
- Features: Self-Diagnostics
- Maximum Output Voltage: 0.0 to 10 volts
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS - DRV104PWPRG4 - PWM DRIVER, 2 CHANNEL, 2A, HTSSOP-14, FULL REEL
- Life Cycle Stage: Other
- Operating Temperature: -55 to 125 C
- Output Current (Iout): 2 amps
- Package Type: SSOP, SOP, TSSOP, Other
-
Supplier: DigiKey
Description: 4.17A 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
- Efficiency: 94 %
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 4170 milliamps
-
Supplier: DigiKey
Description: 8.3A 24V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
- Efficiency: 93 %
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 8300 milliamps
-
Supplier: DigiKey
Description: 5.55A 36V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
- Efficiency: 94 %
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 5550 milliamps
-
Supplier: DigiKey
Description: 15A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
- Efficiency: 92 %
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Current: 15000 milliamps
-
Supplier: Utmel Electronic Limited
Description: IC HALF-BRIDGE DRIVER PWM 8VSON
- Driver Type: Dual Gate Driver (Half-bridge)
- IC Package Type: Other
- Operating Temperature: -40 C
- Packing Method: Tape Reel, Other
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers PWM Control IC for High Power FPS
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC, Other
- Operating Temperature: -40 C
- Output Voltage: 24 volts
-
Supplier: Utmel Electronic Limited
Description: LED Lighting Drivers Async Series Driver ANLG PWM DIM Intfc
- Features: RoHS Compliant
- Input Voltage: 2.5 to 5.5 volts
- Output Current: 25 milliamps
- Output Voltage: 6.2 to 18.5 volts
-
Supplier: RS Components, Ltd.
Description: -voltage half bridge driver. All parameters set using only resistors. Highly accurate timing and frequency control over a wide temperature range. Reliable and robust high-voltage isolation Maximum Source Current = 180mA Maximum Sink Current = 260mA Number of Outputs = 1 Mounting Type =
-
Supplier: ROHM Semiconductor GmbH
Description: The BU64291GWZ is designed to drive voice coil motors (VCM) and operate with PWM to improve system power efficiency or switch to linear control to improve system noise. The driver includes ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera’s auto
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with pulse width modulation (PWM) output NLM0010 Infineon’s dual-mode NFC configuration IC (NLM0010) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC-programming feature, which is compatible with the
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: ams
Description: The AS1112 is a, SPI interfaced, 100mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1112 includes very fast output drivers to have maintain accurracy at low duty
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 3 to 5.5 volts
- Number of Channels: 16 #
- Output Current: 100 milliamps
-
Supplier: Microchip Technology, Inc.
Description: to +125°C. Additional Features 2.9V to 14V input voltage range >90% efficiency 2O output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown 2.9V to 14V input voltage
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 2.9 to 14 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1086433-PWM-200-48 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PWM-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OTP, OVP, SCP Package: Box Standard Package: 12
- Efficiency: 94 %
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 100 volts
- Output Power: 200 watts
-
Supplier: Skyworks Solutions, Inc.
Description: The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V to 26V
- Efficiency: 92 %
- Features: Over-Voltage Protection, Thermal Shutdown
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 4.5 to 26 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 4.5 to 65 volts
- Number of Channels: 1 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 4.5 to 65 volts
- Number of Channels: 1 #
-
Supplier: Maxim Integrated
Description: The MAX6966/MAX6967 serial-interfaced peripherals provide microprocessors with 10 I/O ports rated to 7V. Each port can be individually configured as either: A 20mA constant-current LED driver (static or pulsewidth modulated (PWM)). A 10mA constant-current LED driver
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
-
Supplier: Renesas Electronics Corporation
Description: The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible
- Efficiency: 85 %
- Features: Over-Voltage Protection
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.4 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: This series is able to change the rotational speed of the motor by external PWM input signal.
- Driver Type: Other
- IC Package Type: SOP, Other
- Operating Temperature: -40 to 105 C
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Built-in DC and PWM dimming support a wide range of design requirements (read more)
Browse LED Drivers Datasheets for ROHM Semiconductor GmbH -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers & transformers supply low-voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers and transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by (read more)
Browse Motor Controllers Datasheets for Citizen Chiba Precision Co., Ltd. -
-in brushless driver, DC voltage input, plug can be useddirectly. Motor speed regulation function, closed loop control, can use analog voltage and PWM speed regulation mode, can output speed feedback, accurate control (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
current that can be selected via a pot switch. Dimmable features include 0-10V, PWM, timer and dim to off which makes this a perfect driver for indoor and outdoor use. Click here for product specifications and to learn more. (read more)
Browse Linear Power Supplies Datasheets for Autec Power Inc. -
The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W. The Nautilus comes with an aluminum casing and is (read more)
Browse Power Supplies Datasheets for Autec Power Inc.
Conduct Research Top
-
Understanding the Effect of PWM when Controlling a Brushless DC Motor
when using a PWM driver with a Portescap brushless DC motor.
-
A Digital Constant Current Power LED Driver
AN1138 A Digital Constant Current Power LED Driver drive current for this type of LED would be 350 mA and Author: Stephen Bowling a typical forward voltage would be 3.5V. Secondly, we Microchip Technology Inc. will assume that the circuit input voltage is 12V. The inductor value will be chosen
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
-
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque
into the gate driver, the microcontroller only needs to provide PWM signal to control speed.
More Information Top
-
A 120 dB Dynamic Range 400 mW Class-D Speaker Driver With Fourth-Order PWM Modulator
The dashed curve represents the calculated dynamic range of the 4th-order PWM driver with 667 kHz oscillation frequency clocked at 24 MHz.
-
Design and implementation procedure of the AUTOSAR I/O driver cluster
And, we’ll show the procedure and methodology of the design and implementation of a PWM driver in order to describe proposed procedure as an example.
-
Closed Loop Pressure Control System Requirements and Implementation
Alternatively, PWM signals were sent to a PWM driver box in a second driver configuration described below.
-
PWM Current Driver Design and Implement for Electric Magnet of Magnetic Suspension System
Output Waveform ofthe Switching Unipolar Voltage PWM Driver .
-
Insight into Magnetorheological Shock Absorbers
The commanded current is supplied to the coil through a pulse-width-modulated ( PWM ) driver .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/8427/Li_Zhe.pdf?sequence=1
Table 3-1: PWM driver Duty Cycle and corresponding flow rate at 0.4 bar vacuum.........................39 Table 5-1: Pressure reading averages and peak-to-peak values (PP) with varying ID pipes...............86 .
-
Dynamic Driver Supply Voltage Scaling for Organic Light Emitting Diode Displays
PWM driver circuit Fig. 4.
-
37.4: A Study on PWM Driving Schemes for a 20 inch VGA Carbon Nanotube Field Emission Display
To offer extra gray levels, however, the least significant bit of the PWM pulses should be narrower and hence the operating frequency of PWM driver ICs should be more highly.
-
Sensors and Microsystems
Simplified schematic of the PWM driver .