-
Supplier: Rochester Electronics
Description: NTNS3A67PZT5G - MOSFET P-CH 20V SOT883
- Features: MOSFET, Other
- Polarity: P-Channel
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 096408-PZT3904 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: PZT3904 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to
- VCEO: 40 volts
- IC(max): 200 milliamps
- PD: 1,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 060710-NTUD3171PZT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case /
- V(BR)DSS: 20 volts
- PD: 125 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 027018-PZT3906 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: PZT3906 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to
- Operating Temperature: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1083957-NTNUS3171PZT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 125mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status:
- V(BR)DSS: 20 volts
- PD: 125 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET T1 20V P-CH SOT-1123
- Features: MOSFET
-
Supplier: Morgan Advanced Materials
Description: Morgan Electro Ceramics announces the release of our new piezoceramic materials, the PZT-5K HD series, for use in medical sensors and low power medical devices. The new materials are specifically formulated with high coupling values and improved dielectric properties and are well suited for
- Max Use / Curie Temperature: 150 to 365 C
- Density: 7.699013263279299 to 8.198949189466266 g/cc
- Features: Dielectric Ceramic, Piezoelectric Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PFET XLLGA3 20V SPCL Product overview: NTNS3A92PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Features: MOSFET
-
Supplier: DigiKey
Description: Mosfet Array 2 P-Channel (Dual) 20V 200mA 125mW Surface Mount SOT-963
- Features: Other
-
Supplier: DigiKey
Description: P-Channel 20V 150mA (Ta) 125mW (Ta) Surface Mount SOT-1123
- Features: Other
- Polarity: P-Channel
-
Supplier: Acme Chip Technology Co., Limited
Description: SS SOT223 SW XSTR NPN 40V
- Packing Method: Bulk Pack
- Features: General Purpose BJT, Other
-
Supplier: Quarktwin Technology Ltd.
Description: IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-TQFP (14x14)
- Supply Voltage: 5 V
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: PCI
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 20V 281MA SOT883 Product overview: NTNS3A65PZT5GHW from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- PD: 155 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Description: MOSFET P-CH 20V 150MA SOT1123
- V(BR)DSS: 20 volts
- IDSS: 0.15 milliamps
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: P-Channel JFET, -20V, 150mA, 3.5R, SOT-1123 Product overview: NTNUS3171PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- PD: 125 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal MOSFET 20V 150mA 5 Ohm Dual P-Channel SOT-963 with ESD, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NTUD3171PZT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- PD: 125 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: ODG (Origin Data Global)
Description: 100V 1W 140@500mA,5V 4A NPN SOT-223-3 Bipolar (BJT) ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT 0.2A 40V 1.5W NPN
- Features: Bipolar RF Transistors
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1.5W Surface Mount SOT-223 (TO-261)
- Features: Other
- Polarity: PNP
-
Description: IC IEEE 1394 HOST CNTRLR 100TQFP
- Supply Voltage: 5 V
- Device Type: CardBus Controller, Sensor Interface
- Technology: IEEE 1394 (FireWire®)
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: MOSFET T1 20V P-CH SOT-1123
- V(BR)DSS: -20 volts
- PD: -200 milliwatts
- TJ: -55 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 1.5W 100@150mA,10V 600mA NPN SOT-223-3 Bipolar Transistors - BJT ROHS
- IC(max): 600 milliamps
- VCEO: 40 volts
- fT: 300 MHz
- PD: 1,500 milliwatts
-
Supplier: MTI Instruments Inc.
Description: Nuclear heat exchanger vibration Research & Development Amplitude Piezoceramic, 1-3 PZT / polymer composite and PVDF film Research & Development Displacement Piezoelectric stack motion
- Operating Distance: 0.0700000378 to 0.1750000945 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Optional PZT Drive >5,000 Hours MTBF
- Stroke or X-Axis Travel: 0.393701 to 1.968505 inch
- Rated Speed: 0.029527559055118124 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.001675275481128525 HP
-
Supplier: Cypress Semiconductor Corp.
Description: with integrated analog and digital functions F-RAM TechnologyCypress F-RAM is built on Ferroelectric technology. The F-RAM chip contains a thin ferroelectric film of lead zirconate titanate, commonly referred to as PZT. The atoms in the PZT change polarity in an electric field, thereby
- Density: 4 to 4,000 kbits
- Pin Count: 8 to 48
- Supply Voltage: 1.8 V, 3 V, 5 V
- Features: Commercial, Industrial, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: requirement. Versions with inner holes or for use in cryogenic and UHV environments up to 10-9 hPa Available options PZT ceramic material Non-magnetic versions Operating voltage range, displacement, layer thickness, cross-sectional dimension Load capacity, force generation Mechanical
- Maximum Displacement: 1 to 10 µm
- Blocked Force: 10.000000000000002 to 300 N
- Maximum Operating Voltage: -250 to 250 volts
- Resonance Frequency: 50 to 330 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: actuators is ±0.02 % of the actuators length and ±0.01 % for longitudinal piezo actuators. This value is ten times lower when compared to piezo actuators made of lead zirconate titanate (PZT). The motion is highly linear and almost hysteresis free. Customized versions and other specifications
- Maximum Displacement: 1 µm
- Maximum Operating Voltage: 500 volts
- Stiffness: 140 to 900 N/µm
- Resonance Frequency: 105 to 160 kHz
-
Supplier: Ultrasonic Power Corporation
Description: 5,895,997) 750 Watts average output power, 1500 Watts peak output power Automatic short open protection Includes RFI (radio frequency interference) filter 9 “Vibra-bar®” transducers, 18 piezoelectric (PZT) stacks mounted to tank bottom 3/4” stainless steel drain valve- located on the side of
- Wash Tank Capacity: 25 gallons
- Internal Length: 24 inch
- Internal Width: 24 inch
- Internal Depth / Height: 12 inch
-
Supplier: OMEGA Engineering, Inc.
Description: shieldedENVIRONMENTALTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: HermeticBase Strain Sensitivity, Max: .0002 g/microstrainPHYSICALSensing Element Design: PZT
- Acceleration: 80 g
- Frequency Range: 0.5 to 14,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Materion Corporation
Description: Oxide, La2O3 Lead Titanate, PbTiO3 Lead Zirconate, PbZrO3 Lead Zirconate-Titanate, PZT Lithium Niobate, LiNbO3 Magnesium Oxide, MgO Molybdenum Oxide, MoO3 Niobium Pentoxide, Nb2O5 Rare Earth Oxides, RE2O3 Silicon Dioxide, SiO2 Silicon Monoxide, SiO Strontium Oxide, SrO Strontium Titanate,
- Type: CVD / Chemical Precursor
- Material: Oxides
-
Supplier: Newport MKS
Description: imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and
- Mount Type: Lens Holder
- Features: Other
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/9236/45503691-MIT.pdf?sequence=2
Specimen Manufacture Test specimens consisted of three substrates of0.19 mm thick lead-zirconate-titanate ( PZT ) 5H (PiezoSystems, Inc.).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3480/1/Chung_Thesis_2008.pdf
PZT 5H .
-
Dynamic Fracture of Piezoelectric Materials
Fig. 9.2 Normalized SIF-I for different type of load and different electrical boundary conditions: a PZT 5H ; b PZT 4; c BaTi O3 .
-
Piezoelectrics based on a hybrid of piezoelectric matrix nano- and microcomposites
EXPERIMENT The objects of investigation are 0–3 matrix com posites consisting of tetragonal PZT 5H ceramics, thermoplastic high density polyethylene (HDPE) with a melt flow index of 1.3 q/10 min (a load of 2 kg, 190°C), and SiO2 as an insulator.
-
Poling Conditions of Pre-Stressed Piezoelectric Actuators and Their Displacement
In this paper, two different thicknesses of commercial PZT 5A and PZT 5H materials were used in bulk actuators and pre-stressed benders realised by new method.
-
Very high frequency (beyond 100 MHz) PZT kerfless linear arrays
PZT 5H sheet, on the other hand, has greater sensitivity, because of its much higher coupling coefficient of the PZT-5H (kt = 0.55) than the PZT film’s (kt = 0.34).
-
Manufacturing of prestressed piezoelectric unimorphs using a postfired biasing layer
Prestressed PZT 5A and PZT 5H unimorphs with piezo material thickness of 250 .
-
Piezoelectric and Acoustic Materials for Transducer Applications
Parameter Quartz BaTiO3 PbTiO3 : Sm PZT 5H .
-
Development of novel piezoelectric ceramics and composites for transducer applications
PZT 5H fibers made by the Viscous Suspension Spinning Process (VSSP) is a cost-effective method for producing large quantities of continuous PZT fibers7.
-
Domain switching criteria for piezoelectric materials
Table 1 Material Properties of PZT 5H (Fang and Li, 1999 .
Indicates content that may require registration and/or purchase.