Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Plastic housing, plastic wheel, sealed ball bearing, 20 AWG wire leads
-
Supplier: BNB INT. Co., Ltd.
Description: Antiwear PET Bearing PET is good for rolling bearings because of its high hardness, strength, dimensional stability, and low friction factor. It is good for food sanitation with nontoxicity and has great electric insulation. Advantages It has high strength and hardness. It has good
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Redwood Plastics
Description: Designed for use in high load, sliding, low temperature, and gritty environments. Redco™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry running periods. It has a low coefficient of friction and exceptional impact values.
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
-
Supplier: Newark, An Avnet Company
Description: SHELL HOUSING, TOP/SIDE, PLASTIC; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Product Range:-; RoHS Compliant: Yes
-
Supplier: igus® inc.
Description: Special Features Open anodized aluminum housing, long design Contains JUMO-01-xx liner
- Bearing Width: 1.6929143 to 5.1968532 inch
- Bearing Length: 1.2598432 to 4.4881914 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Dynamic Load Capacity: 635 to 12,500 lbs
-
Supplier: Allied Electronics, Inc.
Description: Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing.
-
Supplier: Allied Electronics, Inc.
Description: Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing.
-
Supplier: Allied Electronics, Inc.
Description: Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing.
-
Supplier: Newark, An Avnet Company
Description: HOUSING, DOUBLE LEVER, B24, PLASTIC; Accessory Type:Housing; For Use With:HEAVYCON EVO Heavy-Duty Connectors; Connector Shell Size:B24; Cable Exit Angle:-; Connector Body Material:Plastic Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHELL HOUSING, C15, PLASTIC, SIDE ENTRY; Accessory Type:Shell Housing; For Use With:DIN 41612 Connectors, Type C15 har-bus 64 Connectors; Connector Shell Size:C15; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOCKET CONNECTOR HOUSING, PLASTIC; Product Range:FASTON .250 SERIES (6.3 MM); Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:FASTON Uninsulated Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: igus® inc.
Description: Special Features Split, anodized aluminum housing, bolted Liner JUM-02-xx liner made from iglide® J Replacement of the liner without disassembling the shaft
- Bearing Width: 1.7716545 to 4.0551203 inch
- Bearing Length: 1.181103 to 2.755907 inch
- Inside Diameter (Round only): 0.6299216 to 1.968505 inch
- Dynamic Load Capacity: 269.76 to 1,967 lbs
-
Supplier: igus® inc.
Description: Special Features Open, anodized aluminum housing, long design Contains JUMO-01-xx liner Compensation of parallelism errors up to 6mm Compensates for angular errors and bending of the shaft
- Bearing Width: 1.6929143 to 3.4251987 inch
- Bearing Length: 1.2598432 to 2.6771668 inch
- Inside Diameter (Round only): 0.4724412 to 1.181103 inch
- Dynamic Load Capacity: 53.952 to 1,191.44 lbs
-
Supplier: igus® inc.
Description: Open, anodized aluminum housing, standard Contains JUMO-01-XX liner made of iglide® J is fitted as standard Adjustable clearance: with 2 set screws (DIN 913) one side of the block can be adjusted Recommended tolerance for the shaft: h6-h10 Also available with the following liners: TUMO-01:
- Bearing Width: 1.6929143 to 5.1968532 inch
- Bearing Length: 1.5354339 to 4.4488213 inch
- Inside Diameter (Round only): 0.4724412 to 1.968505 inch
- Dynamic Load Capacity: 215.808 to 2,810 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Size: 1 inch
- Overall Width: 0.5 inch
- Dynamic Axial / Thrust Load: 92 lbs
- Material / Plating: Plastic
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Length: 2.25 inch
- Dynamic Load Capacity: 294 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bearing Length: 4 inch
- Dynamic Load Capacity: 1,452 lbs
- Open Closed - Bushing: Closed
- Features: Other / Custom
-
Supplier: Redwood Plastics
Description: difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.1968505 inch
- Dynamic Axial / Thrust Load: 26.0768 lbs
-
Supplier: Radwell International
Description: BEARING UNIT, STANDING OR FLANGED, CAST IRON, SHEET METAL OR PLASTIC BEARING HOUSINGS, FOR SINGLE "Y" BALL BEARINGS,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions
- Shaft Size: 1.181 inch
- Overall Height from Mounting Surface: 1.609 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings - 292, 293 and
- Primary Bearing Category: Thrust Bearing
-
Supplier: KG International FZCO
Description: KG can offer following variants Pillow Blocks - UCP, UCPA type Square Flange - UCF type Flange Cartridge - UCFC type Oval Flange - UCFL type Take-up Units - UCT type AEL types Ball Bearing Units with Plastic and Stainless Steel Housings Ball Bearing units are simple and
- Nominal Shaft / Bore Size: 0.4724412 to 3.543309 inch
- Maximum Load: 2,681.864 to 27,090.648 lbs
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Self-aligning Bearing
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic
- Overall Height from Mounting Surface: 1.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic
- Shaft Size: 2.375 inch
- Overall Height from Mounting Surface: 1.21875 inch
- Mtg Configuration: 2-Bolt
- Bearing: Plastic, Steel
-
Supplier: Specialty Product Technologies
Description: Type 3 Thomson Nyliner plastic sleeve bearings are plain plastic sleeve bearings and do not come with an external steel sleeve. They also feature a circumferential lubrication groove and are available in diameters from 3/16” to 3.” This type of plastic sleeve
- Inside Diameter: 0.1875 to 3 inch
- Design Units: Inch
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Description: Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects.
- Measurement Range: 3.149608 to 19.68505 inch
- Resolution: 0.015 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic
- Application: Ball Screw Support
- Features: Inch, Pillow Block Unit
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Climax Metal Products Company
Description: USDA and FDA approved. For wash down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion. Two-piece stainless steel housing units.
- Nominal Shaft / Bore Size: 0.5 to 1 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer, Stainless Steel
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain),
- Inside Diameter: 0.1875 to 3 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.25 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Climax Metal Products Company
Description: Two-piece housing unit. USDA and FDA approved. For wash-down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: AST Bearings LLC
Description: Recommended fitting tolerance: Housing = H7, Shaft = h9,
- Inside Diameter: 1.580709515 inch
- Outside Diameter: 1.7322844 inch
- Length: 0.787402 inch
- Bushing Type: Flanged
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel and P, R, L or T seals. Bearings with an inner ring extended on both sides undergo less tilting of the
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Jilson Group (The)
Description: bearings are created equal It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application
Find Suppliers by Category Top
Featured Products Top
-
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Driving Innovation: GGB's Advanced Automotive Solutions With decades of automotive expertise, GGB provides advanced bearing and coating solutions that reduce noise, support electrification, and enhance safety, reliability (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
specifically designed to reduce friction and optimize performance and durability. Tribological Bearings Our world-class solutions are engineered with advanced tribological technology that enhances (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
. Oscillating Motion Compatibility: Suitable for applications with shaft or housing swing. Limited Axial Load Capability: Should be combined with other bearings for axial loads (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
through the housing, eccentric sleeve, and bearing stud and secure with a dowel or set-screw. View Full Product Catalog (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present, offering flexibility in its applications. Its design allows for minimal (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
corrosion-resistant rotor laminations, thrust collars and auxiliary bearings. Canned stators are integrated into completely seal-welded housings without the need for elastomeric elements. Auxiliary bearings for canned magnetic bearing applications are constructed of corrosion-resistant alloys and materials to complete the bearing system – ready for service in the most extreme corrosive environments. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
housing and the assembly of needle or ball bearings into the housing. By controlling the entire design and manufacturing process of a custom order, Smith Bearing® guarantees the quality, performance, and delivery of an assembly. Smith Bearing® performs all aspects of such projects (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
In heavy industrial applications, engineers often face high static, dynamic, or impact loads that can compromise equipment performance and lifespan. Standard bearings may lack the rigidity or load capacity needed, leading to frequent (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
What Makes a Linear Guide Suitable for High Temperature Use?
For most recirculating ball and roller linear guides, the allowable operating temperature range is -10° to 80° C, with some configurations rated up to 100° C for brief periods. But not all applications fall within this temperature range, and each component in the linear bearing assembly (housing
-
Gearmotors: Principle of Operation for Engineers
a wide range of torque requirements. The basic design is a spur gearbox with gear wheels in metal, plastic and combinations of the two materials. A particular feature is the availability of freewheels and slipping clutches. Gearbox Basics. Saia motors gearboxes are available in a variety of sizes
More Information Top
-
Nitrotec surface treatment
also utilized on the cover plate as it takes the end float of the gearbox (ii) oscillating spindle, link, and pin: the resistance to wear of the spindle while running in a plastic bearing housing is fully illustrated on this com- ponen …
-
Innovative Component Management for the Air Suspension
The V screw thread for plastic housing bores has been modified in comparison to the metric screw thread.
-
Downtime Reduced With "Designer" Polymer (.pdf)
From Nytef Group This article describes how a recurring problem with pumps for food processing applications was solved using a filled grade of Unitem PEI from Nytef Plastics for bearing housings and liners.
-
Thermoplastic Bearing Housings from MVB Power-Star Bearing Industry Co.,Ltd., China
• Related Keywords:Bearings, Pillow Block, housing, ball bearings , plastic housing .
-
Manual combustion engine
The water pump housing of plastics carries the 87 ° C thermostat and all hose connections.
-
Ball Joint Pull Out Simulation using Finite Element Analysis
The ball stud can be considered as a rigid body, since this part will be responsible for the deformation of the housing and plastic bearing .
-
Development of the Utah Artificial Arm
An adaptable 1.5-in diam- eter insert is housed in plastic bearings , preloaded with a sili- con 0-ring to provide for smooth and reliable frictional rota- tion.
-
Predicting Membrane Oxygenator Pressure Drop Using Computational Fluid Dynamics
Holes were bored into the plastic housing of the Maxima at prescribed locations using a No. 3 (5.41 mm) drill bit.
-
Development and Market Launch of the World's First Oil Module with a Fully Plastic Housing
The absolute leak proofness of the valves was the basis because the change in diameter of the bores in the plastic housing due to temperature fluctuations and pressure loads is greater than in aluminium housings.
-
Polymers - Opportunities and Risks I
A new valve concept was also developed that achieves the holding and sealing functions with separate design features in order to avoid leakage that might occur with the standard valves if the bored diameter in the plastic housing increased under operating conditions.
Indicates content that may require registration and/or purchase.