-
Supplier: DigiKey
Description: IC POE 802.3AF CONTROLLER 8-DFN
- Input Voltage: 57 volts
- Operating Temperature: 32 to 158 F
- Compliance / Approvals: IEEE 802.3af
-
Supplier: Lingto Electronic Limited
Description: IC POE CNTRL 1 CHANNEL 20HTSSOP
- Number of Ports: 1
-
Supplier: Skyworks Solutions, Inc.
Description: QUAD 802.3bt PoE PSE Controller
- Output Power: 90 watts
- Operating Temperature: -40 to 185 F
- Form Factor: IC
-
-
Supplier: Skyworks Solutions, Inc.
Description: QUAD 802.3bt PoE PSE Controller
- Output Power: 90 watts
- Operating Temperature: -40 to 185 F
- Form Factor: IC
-
Description: IC POE PSE CONTROLLER
- Input Voltage: 32 to 57 volts
- Operating Temperature: -40 to 185 F
-
Supplier: ODG (Origin Data Global)
Description: IEEE 802.3BT TYPE 3 CLASS 1-4 PO
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 0 to 60 volts
- Features: Linear Regulator, Other
-
Supplier: Texas Instruments
Description: IEEE 802.3af PoE Powered Device Controllers 8-SOIC -40 to 85
- Output Power: 13.000000000000032 watts
- Features: Other
-
Supplier: Texas Instruments
Description: IEEE 802.3af PoE Powered Device Controllers 8-SOIC -40 to 85
- Output Power: 13.000000000000032 watts
- Features: Other
-
Supplier: Texas Instruments
Description: IEEE 802.3af PoE Powered Device Controllers 8-TSSOP -40 to 85
- Output Power: 13.000000000000032 watts
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC ISO 9141 Interface
- TJ: -40 to 150 C
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC POE CNTRL 8 CHANNEL 44LQFP
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 4.5V-20V 10HSIP
- Peak Output Current: 1 amps
-
Supplier: Newark, An Avnet Company
Description: POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 900723-TPS23755RJJR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Over Ethernet Controller Channel 802.3at (PoE) 24-VSON (6x4) Package: 24-VFDFN Exposed Pad, 23 Leads Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that
- Features: Other
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: The iC9200 machine controllers are powered by the Triton processor. They are designed by Yaskawa specifically for demanding machine control applications, including multi-axis synchronized motion. The controller supports multiple modern field buses and provides a feature set that can be
- Supply Voltage (DC): 24 volts
- Number of Axes / Motors: 64
- RAM: 2,000 MB
- Flash Memory (RAM): 4,000 MB
-
Supplier: Microchip Technology, Inc.
Description: The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port, mixed-signal,
-
Supplier: Microchip Technology, Inc.
Description: The PD70210 device is an advanced Powered Device (PD) interface controller (front-end IC) for powered devices in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT, and general 2- pair or 4-pair configurations. The PD70210 device includes an advanced classification
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1405982-HP 836276-001 - HP E208i-C 12G SAS Controller for Synergy 480 G10 Manufacturer: HP
-
Description: IC MOTOR DRIVER 4.5V-20V 10HSIP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 4.5V-20V 10HSIP Product overview: TA7291P(O) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers
- Supply Voltage (DC): 20 volts
- Operating Temperature: -30 C
-
Supplier: Utmel Electronic Limited
Description: IC LED DRIVER CONTROLLER SOT23-5
- Output Voltage: 8 volts
- Output Current: 3.5 milliamps
- Efficiency: 94 %
- Output Power: 0.45 watts
-
Supplier: Lingto Electronic Limited
Description: IC CANBUS CONTROLLER SPI 20QFN
- TJ: -40 to 125 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: SPI
-
Supplier: Newark, An Avnet Company
Description: IC, POE, DEVICE CONTROLLER, 8TSSOP; Input Voltage:57V; Output Current:450mA; UVLO:8.8V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: CANbus Controller CAN 2.0 SPI Interface 18-PDIP
- TJ: -40 to 125 C
- Device Type: CardBus Controller
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: IC MEM CTLR NV RAM 20-TSSOP
- TJ: -40 to 85 C
- Device Type: Line / Bus Controller
- Features: Other
- Package Type: TSSOP
-
Supplier: ODG (Origin Data Global)
Description: IC CANBUS CONTROLLER SPI 20TSSOP
- TJ: -40 to 125 C
- Features: Other
- Technology: SPI
-
Supplier: Newark, An Avnet Company
Description: POE CONTROLLER, 57V, TSSOP-8; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:TSSOP; No. of Pins:8Pins; No. of Channels:1Channels; Power Max:15W RoHS Compliant:
-
Supplier: Microchip Technology, Inc.
Description: The MIC2169B is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 ePad package. It allows compact DC/DC solutions with a minimal external component count and cost. The device features high output driver capability to drive loads up to 30A. The
- Input Voltage (VIN): 3 to 14.5 volts
- Features: Other
-
Description: GRAPHICS AND MEMORY CONTROLLER H
- Package Type: BGA
- Device Type: CardBus Controller
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers Cntrl IC for Flyback
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component,
-
Description: IC CANBUS CONTROLLER SPI 20QFN
- TJ: -40 to 125 C
- Technology: CAN
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
- Operating Temperature: 0 to 125 C
- Input Voltage (VIN): 7.5 to 15 volts
- Switching Frequency (fsw): 150 kHz
- Duty Cycle: 80
-
Supplier: Utmel Electronic Limited
Description: PMIC Motor Drivers, Controllers
- Device Type: CardBus Controller
Find Suppliers by Category Top
More Information Top
-
Power Management and Driver ICs Report - World - 2012
PoE controller ICs has the highest CAGR of all power management and driver ICs from 2011 to 2016 at 16.1%.
-
Power Management and Driver ICs Database - World - 2012
World PoE Controller IC .
-
Integrating FETs for Power over Ethernet Applications (.pdf)
When using an external FET, it is not practical for the PoE controller IC to measure the FET temperature for protection.
-
Power Over Ethernet Interoperability > Detection
This may sound very basic, and it is, but it is a viable detection method used by many PoE - controller ICs .
-
RS Components launches new online Connectivity Hub
PoE â power supplies, transformers, controller ICs and networking products, plus cables and connectors.
-
TPS23750PWP Texas Instruments | Mouser
Description: Power Switch ICs - POE / LAN IEEE 802.3af PD Controller .
-
TPS23750PWPG4 Texas Instruments | Mouser
Description: Power Switch ICs - POE / LAN IEEE 802.3af PD Controller .
-
TPS23750PWPR RoHS Compliant | Mouser
Power Switch ICs - POE / LAN IEEE 802.3af PD Controller .
-
Power Management Market Shares Supplier Analysis - 2015
Examples of ASSP include Power Management ICs (PMICs), Battery Management ICs (BMICs), and Power-over-Ethernet ( PoE ) Controllers .
-
PDF - Juniper Networks ACX2000
Disassembly – IC Decap Broadcom BCM59103BKMLG Powered Device Controller - Quad, IEEE 802.3at PoE , w/ Quad Up to 30W Port Capabilities .
Indicates content that may require registration and/or purchase.