-
Supplier: DuPont Refrigerants
Description: DuPont; Freon 22 is an HCFC refrigerant used for residential and commercial air conditioning and for medium- and low-temperature commercial refrigeration applications, including: food service, supermarket display cases, food storage and processing, and transport refrigeration systems.
-
Supplier: Accuris
Description: VALVES, EXPANSION, THERMOSTATIC, REFRIGERANT-12 (R-12) AND REFRIGERANT-22 (R-22)
-
Supplier: Accuris
Description: Refrigerant, Dichlorodifluoromethane (R-12)
-
-
Supplier: Linde North America, Inc.
Description: HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A, R-413A, R-417A, R-422A, R422D, R-423A, R-424A, R427A, R428A, R434A, R438A, R-507A and
-
Supplier: DuPont Refrigerants
Description: DuPont ISCEON MO79 is a cost-effective, non-ozone-depleting HFC refrigerant for replacing R-22, R-502, and HCFC-containing refrigerant blends in medium- and low-temperature commercial and industrial direct expansion refrigeration systems.
-
Supplier: Linde North America, Inc.
Description: HFO (hydrofluoro-olefin) refrigerants are the fourth generation of fluorine-based refrigerants. HFC refrigerants are composed of hydrogen, fluorine and carbon atoms connected by single bonds between the atoms. HFO refrigerants are composed of hydrogen, fluorine and carbon
-
Supplier: Linde North America, Inc.
Description: HCFC (Hydrochlorofluorocarbon) refrigerants are the second generation of fluorine based refrigerants, the original replacements for CFCs. These products include R22, R-123, R-401A, R-401B, R-402A, R-402B, R-409A and R-416A. They are categorized to have low ODP (Ozone Depletion
-
Supplier: DuPont Refrigerants
Description: DuPont ISCEON 39TC is a non-ozone-depleting HFC retrofit refrigerant for R-12 in centrifugal chillers.
-
Supplier: DuPont Refrigerants
Description: DuPont; Freon 23 is an HFC retrofit refrigerant for R-13 and R-503 in very low temperature applications [below -40°F to -100°F (-40°C to -73°C)] such as medical freezers and environmental chambers. It can be used in new systems as well as to retrofit existing systems.
-
Supplier: Linde North America, Inc.
Description: CFC (Chlorofluorocarbon) refrigerants include R11, R12, R113, R114 and R115. These products are categorized to have high ODP (Ozone Depletion Potential) and high GWP (Global Warming Potential). These products are subject to much usage legislation. According to the Montreal Protocol, this
-
Supplier: Accuris
Description: Valves, Expansion, Thermostatic, Refrigerant-12 (R-12) and Refrigerant-22 (R-22)
-
Supplier: Accuris
Description: Outline of Investigation for Automotive Refrigerant Recovery Equipment for Refrigerants Other than R12 or R134A
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Safeguard Analytics
Description: Model SA2-R32 smart sensor modules are designed to detect and monitor refrigerant R32 in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Halocarbons (Refrigerants)
-
Supplier: Frascold S.P.A.
Description: Series H2Y compressors ■ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are designed to operate safely also in the presence of the higher loads that characterise the R410A refrigerant. ■ Maximum allowed
- Input Power: 14,922.9188164081 watts
- Features: Other
- Construction: Piston
-
Supplier: Hansen Technologies Corporation
Description: The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common
-
Supplier: Bristol Compressors International, Inc.
Description: International, LLC offers a variety of ozone-friendly refrigerant compressors with fixed- and variable-frequency drive configurations. Our high-output air conditioning and heat pump compressors feature: Efficiency levels from 8.2 to 12.0 at ARI rating conditions. Product capacities ranging
- Capacity: 29.13414 kW
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 208-230 / 60 / 3, 230 / 50 / 1, 380 / 50 / 3, 460 / 60 / 3, 575 / 60 / 3
- Features: Other
- Refrigerant Options: R22, R404a, R407c
-
Supplier: CSA Group
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R717 (ammonia), and R744 (carbon dioxide) and to the
-
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R717 (ammonia), and R744 (carbon dioxide) and to the
-
Supplier: Amprobe Test Tools
Description: Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases in
- Operating Temperature: 50 to 120.2 F
- Features: Self Calibration
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of the refrigerant, contamination of the system, and to be functional
-
Supplier: CO2Meter.com
Description: The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases. Any application with a tough environment or in environments with explosion risk will benefit from the solid-state design. It is the first
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Description: Packed with information on the servicing and retrofitting of air-conditioning refrigerant systems so that shops and technicians can meet federal regulations, satisfy customers, and prevent damage to the environment. The second edition of the Automotive Air-Conditioning Refrigerant
-
Supplier: Danfoss A/S
Description: regulate the injection of refrigerant liquid into evaporators. Injection is controlled by the refrigerant superheat. The range of thermostatic expansion valves cover different valves designed for specific applications. The valves are delivered with connections in flare, solder copper
- Valve Size: 0.25 to 0.375 inch
- Primary Material: Brass / Bronze
- Features: Other
- Actuation: Thermally Actuated
-
Supplier: SAE International
Description: This Standard is restricted to refrigeration circuits that provide air-conditioning for the passenger compartments of passenger and commercial vehicles. This Standard includes analytical and physical test procedures to evaluate refrigerant concentration inside the passenger compartment. In
-
Supplier: FIS Inc.
Description: The SB-41 is a tin dioxide semiconductor gas sensor which has a high sensitivity to HCFCs such as Freon R-22. This model is suitable for refrigerant gas leak detection. A significant feature of low power consumption design (120 mW) is advantageous for portable devices.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air conditioning systems. The hose shall be designed to minimize permeation of R134a refrigerant, contamination of the system, and to be functional over a
-
Supplier: Frascold S.P.A.
Description: traditional HFC, HCFC based refrigerants and new HFO low-GWP refrigerants; Natural refrigerants. This range is characterised by high efficiency and, the consequent saving in operating expenses. The project also guarantees sturdiness, low noise levels and small devices. The
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: SAE International
Description: The purpose of this document is to establish guidelines for determining the critical R134a refrigerant charge for off-road, self-propelled work machines as defined in SAE J1116 and Agricultural Tractors as defined in ANSI/ASAE S390. It will develop a minimum to maximum refrigerant
-
Supplier: GasLab
Description: (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to
-
Supplier: Dynament
Description: Dynament gas sensors are engineered using patented non-dispersive infrared (NDIR) technology to detect and measure a wide range of refrigerant gases. In response to the industry’s shift toward refrigerants with lower global warming potential (GWP), Dynament offers sensing solutions for
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Dynament
Description: Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP), Dynament provides a reliable solution backed by more
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 100 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: IHS ESDU
Description: ESDU 90017 gives equations obtained from a critical evaluation of experimental data in the literature for the variation along the saturation line with temperature, for both the liquid and the vapour, of: density, enthalpy, heat capacity at constant pressure, dynamic viscosity and thermal
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
Find Suppliers by Category Top
Featured Products Top
-
Various types of coolants, known as refrigerants, are used in refrigerators and air conditioners. R-22 was once the most common refrigerant, but it is being phased out due to its environmental impact. Consequently, technicians are transitioning to newer refrigerants called blends, which (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
• R290: 0–2% volume • R744 (CO?): 0–5% volume and 0–500 ppm Independent testing conducted by AHRTI confirmed the successful completion of all performance evaluations specified in the 2020 report, Refrigerant Detector Characteristics for Use in HVACR (read more)
Browse Gas Sensors Datasheets for Dynament -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
. Designed for flexibility, the MGD Series supports detection of multiple A2L refrigerants within one single module, including R32, R454 series, and R455 series. This multi-refrigerant capability reduces SKU complexity and simplifies platform design for OEMs developing scalable HVAC/R (read more)
Browse Uncategorized Products Datasheets for Heilind Electronics, Inc. -
traditional HVACR fittings. ZoomLock PUSH offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. ZoomLock PUSH is ideal for Residential AC, HP, Mini-split and Refrigeration installations. R410A Optimized and Removable options available. ZoomLock PUSH. Helping your business win MORE business.™ (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
This white paper will provide information and knowledge on regulations for more stringent standards for test chamber refrigerants. Current refrigerants, such as R-404A, have been determined to have high Global Warning Potential (GWP). Many global regulations such as the United States EPA (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Improve your Carbon Footprint and reduce Energy costs with LEEF Technology and LOW GWP R-449A Refrigerants EPA AIM Act - Phasedown of Test Chamber (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
LEEF - LOW GWP Technology Future Proof Your Environmental Testing, Impact Your Business More….and the Environment Less Improve your Carbon Footprint and reduce Energy costs with LEEF Technology and LOW GWP R-449A Refrigerants. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
thermal storage process, and provides both a remote on/off control capability and optional Ethernet interface so TF units can be easily integrated into plant operations and IIoT environments. The TF dryer completes the transition to the advanced R-513A refrigerant in the SECOTEC line. With (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc.