-
Supplier: Proteus Industries Inc.
Description: 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF power of 10 V/m to 10 GHz. The effective design indicates that the flow meters can
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.5 to 60 GPM
- Media Temperature: -40 to 194 F
- Liquid Volumetric Flow Rate Range: 0.5 to 60 GPM
-
Supplier: Accuris
Description: GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, FOR USE IN TIME TOTALIZING METERS COVERED BY MIL-M-7793
-
Supplier: Accuris
Description: Gasketing Material, Conductive, Shielding Gasket, Electronic, Elastomer, EMI/RFI, for Use in Time Totalizing Meters Covered by MIL-DTL-7793
-
-
Supplier: DigiKey
Description: RFI GASKET SIL METER
-
Supplier: Accuris
Description: Gasketing Material, Conductive, Shielding Gasket, Electronic, Elastomer, EMI/RFI, for use in Time Totalizing Meters Covered by MIL-M-7793
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR, 4-20 MA, 1-5 V, 0-10 V SIGNAL RANGES . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton | Power Quality
Description: balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network
- Number of Electrical Outlets: 12
- Current Rating: 16 amps
- Power Rating: 1,920 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: L-com, Inc.
Description: L-com's Economy USB cables contain 28AWG power conductors and gold flash connectors. These cables are perfect for economically tight projects and competitive bids. Features Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased
- Cable Length: 16.404208333333333 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects
- Cable Length: 6.561683333333334 ft
- Product Type: USB
-
Supplier: Radwell International
Description: DELUXE USB CABLE, TYPE A TYPE B, USB 2.0 ASSEMBLY, 26AWG POWER LEADS, 480 MBPS, EMI/RFI PROTECTION, 3 METER CABLE, GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SIE Computing Solutions, Inc.
Description: rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to
- Speed: 2,800 MHz
- IDE Disks Capacity: 12 GB
- General Features: EMI / RFI Shielded
- Processor: Intel®
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is available.
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Uni-Trend US
Description: Digital Insulation Resistance Tester – 2500V, 2.5TΩ, Capacitance & Low Resistance Testing
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: (U0902-83), CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, SHIELDED, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, RFI/EMI PROTECTION, BLACK PVC JACKET, 10 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR, 4-20 MA, 1-5 V, 0-10 V SIGNAL RANGES . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AlphaLab, Inc.
Description: .001 milliwatt per cm2, making it much more sensitive than the radio/microwave section of the TriField® Meter.At the highest sensitivity, it will detect a typical cellular phone tower within 300 feet line-of-site, a typical analog cell phone 40 feet away, a digital phone 20 feet away, and a
- Form Factor: Handheld
- Options & Features: Range Switch
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Unipower, LLC
Description: Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable ON/OFF Sequencing User Programmable Alarm Thresholds Event Alerts via Email, SNMP Trap
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Operating Temperature: 32 to 104 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 16A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report
- Power Rating: 1,920 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Richardson RFPD
Description: The barrier strip filtered terminal block is designed provide excellent EMI/RFI filtering of AC and DC power lines and control lines. This terminal block is available in various sizes, with terminal for soldering or spade lugs. Application examples include filtering power supplies in
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according
- Cable Length: 16.404208333333333 ft
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according
- Cable Length: 3.280841666666667 ft
-
Supplier: SFCable.com
Description: Designed for: Connecting computers and instruments. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Our HPIB/GPIB cables ensure flawless data transmission and are manufactured according
- Cable Length: 6.561683333333334 ft
-
Supplier: Allied Electronics, Inc.
Description: Positive Retention Thumbscrews to Prevent Disengaging Available in Multiple Lengths from 1 to 10 Meters Assemblies Are Shielded to Prevent EMI/RFI Interference Applications: Electronics, Metal and Plastic Fabricating, Food and Beverage and Robotics
-
Supplier: Allied Electronics, Inc.
Description: Positive Retention Thumbscrews to Prevent Disengaging Available in Multiple Lengths from 1 to 10 Meters Assemblies Are Shielded to Prevent EMI/RFI Interference Applications: Electronics, Metal and Plastic Fabricating, Food and Beverage and Robotics
-
Supplier: ValueTronics International, Inc.
Description: Max. Class A Linear Power Output: 50 watts Max Power Output: 100 Watts CW & Pulse, 1.5-220 MHz RF Input: Type N RF Output: Type N The Model 550L RF Amplifier is an air-cooled source of power for RF transmission, RFI/EMI susceptibility testing, laser modulation, power meter
- Frequency Range: 400 MHz
-
Supplier: OTEK Corporation
Description: 102323 (EMI/RFI) and several Mil-Std. has made the HI-Q series the controller/monitor of choice in all modern/refurbished installations worldwide.
- Number of Digits: 4
- Analog Input Channels: 1 to 3
- Width: 35.56 mm
- Height: 287.02 mm
-
Supplier: Quiktron, Inc.
Description: least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
-
Supplier: Quiktron, Inc.
Description: least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
-
Supplier: Quiktron, Inc.
Description: at least 36 turns per meter, molded connectors, foil shielding and 85% coverage braid soldered 360° to the connector shell all provide maximum resistance against harmful EMI/RFI, and help you to achieve the maximum performance from your peripheral.
- Cable Length: 10 ft
- Connector Type: DB25
- Product Type: Parallel
-
Supplier: DSE HI-BOX
Description: terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
- Length / Height: 5.118113 inch
- Width/Diameter: 3.93701 inch
- Depth: 2.755907 inch
- Height: 5.118113 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's S524-02M External SAS cable features SFF-8088 to SFF-8088 "mini-SAS" connectors with heavy- duty metal backshells. This 4-channel Infiniband cable is constructed with high-performance cable, which features individually shielded parallel pairs, double EMI/RFI shielding, and
- Cable Length: 6.6000000000000005 ft
- Standards / Certifications: RoHS
- Product Type: SAS Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's S524-01M External SAS cable features SFF-8088 to SFF-8088 "mini-SAS" connectors with heavy- duty metal backshells. This 4-channel Infiniband cable is constructed with high-performance cable, which features individually shielded parallel pairs, double EMI/RFI shielding, and
- Cable Length: 3.3000000000000003 ft
- Standards / Certifications: RoHS
- Product Type: SAS Cable
Find Suppliers by Category Top
Featured Products Top
-
that many commercial and industrial applications may encounter. EMI/RFI suppression can play an important role in many different commercial and industrial product applications. These include motors, AMR (Automated Meter Readers), Class 3 EV charging stations, solar micro-inverters, UPS (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
compression for environmental sealing and effective EMI/RFI protection. Southco’s exclusive 5 mm true center-point compression provides controlled, consistent sealing across the door. The low-profile handle is partially recessed for a clean enclosure appearance (read more)
Browse Latches Datasheets for Southco -
harsh-environment interconnect design. It is rated IP68 in the open-face condition and IP6K8 when mated, with watertight performance validated at submersion depths of up to 20 meters. Integrated 360° EMI/RFI shielding throughout the shell helps maintain signal integrity in electrically noisy (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
its products fully customised. Services include machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding, and installation/assembly of accessories. LEARN MORE HERE >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
important. There has been a great need for measuring field intensity and/or power density as accurately and conveniently as possible. Classically in RFI/EMI measurements, the use of antenna factors is very common. These antenna factors were, by definition, the conversion of two-terminal receiver (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
for flawless communication between multiple devices. The Cat6a cables are available in black, blue, grey, red, green, and white colors with standard lengths up to 100 ft. These cable assemblies feature aluminized polyester foil shielding, which reduces EMI/RFI and enhances overall performance. Some (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc.
More Information Top
-
2005 IMS MTT-S - Exhibition Guide
Electro Rent, a leading test equipment supplier for rent/lease/sell/trade since 1965, carries the latest products such as spectrum analyzers, signal gener- ators, network analyzers, RF power meters , RFI / EMI analyzers, phase noise measurement so- lutions, and much more, from Agilent, Rohde …
-
2007 IEEE MTT-S IMS Exhibition Guide
Electro Rent, a leading test equipment supplier for rent/lease/sell/trade since 1965 with offices in US/Canada/China/Europe, carries the latest spec- trum analyzers, signal generators, netowrk analyzers, RF power meters /sensors, RFI / EMI analyzers, noise figure analyzers, phase noise measurement solutions, and more …
-
Standard testing procedures for optical fiber and unshielded twisted pair at Sandia National Laboratories
A wide-band AC noise meter can detect problems from EMI and RFI by measuring the .
-
Quest Technologies Type 1 Sound Meter basic from Cole-Parmer
The superior circuit and packaging design result in meters that are highly resistant to RFI / EMI interferences.
-
Testability of the PAALS auto-align sensor system
PAALS has demonstrated suberb EMI / RFI isolation withstanding 200 V/ meter at 40 Ghz.
-
CR4 - Thread: transistor tester
You might be interested in: Meter Provers and Flow Proving Components, EMI and RFI Testers, Hardness Testers .
-
Explanation of CE Approval, Suggestions for Installation and Wiring of Controls to Meet CE Requirements
Wires from the main AC line terminal box to the input of KBRF-300 RFI / EMI filter should not be more than 30 meters in length and also must be twisted at one twist every 2-3 cm.
-
Meeting Paper Archive > Suitability of C.O.T.S. stabilized antennas in naval systems
… doing it, deny those navy nea-sayers by incorporating full compliance basic MIL STDs such as 90ID Grade A shock, 167-1 vibration isolation, and the ugly head of all elements of 461 EMI / RFI up to and including 200v/ meter .
Indicates content that may require registration and/or purchase.