Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in EGSM Infrastructure Applications.
- RX (Low): 925 to 960 MHz
- TX (High): 880 to 915 MHz
- Insertion Loss: 3.3 dB
- Device Type: Duplexer
-
Supplier: Thomas & Betts Corporation
Description: DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Standards / Certifications: CSA Mark, UL Listing Mark
-
Supplier: Ramsey Products Corporation
Description: Ramflex is Ramsey’s most robust duplex chain design; it is particularly well suited to applications where shock or very high loads are encountered, or where space is limited. Ramflex also directly interchanges with chain produced by some European manufacturers.
- Chain Pitch: 0.375 inch
- Nominal Chain Width: 1.6 inch
- Guide Type: Center Guide
- Duplex Chain: Duplex Silent Chain
-
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498B CSA C22.2, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Qorvo
Description: Band 71 Duplexer
- RX (Low): 663 to 698 MHz
- Insertion Loss: 1.1 dB
- Device Type: Duplexer
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); EXTRA HEAVY DUTY, SPECIFICATION GRADE; UL 498B, CSA C22.2 APPROVAL; 125 V VOLTAGE RATI
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Standards / Certifications: CSA Mark, UL Listing Mark
-
Supplier: Selecta Products
Description: " DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498B CSA C22.2, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H "
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: kTB Solutions
Description: kTB Solutions supplies duplexers work from 400MHz to 15GHz. Our duplexers are widely used in many applications. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar
- RX (Low): 600 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6102 is a highly miniaturized duplexer designed for use in the Band 2 (1850-1909MHz UL, 1930-1989 MHz DL) handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion loss improves
- RX (Low): 1,850 to 1,909 MHz
- TX (High): 1,930 to 1,389 MHz
- Insertion Loss: 2.5 to 3 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: Ceramic PCS Duplexer
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of
- RX (Low): 1,930.5 to 1,989.5 MHz
- TX (High): 1,850.5 to 1,909.5 MHz
- RX Rejection (Over TX): 43 dB
- TX Rejection (Over RX): 52 dB
-
Supplier: Networks International Corporation
Description: NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver filter and low noise amplifier into a single compact module for performance improvement, space saving and cost reduction.
-
Supplier: 5o.com
Description: Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- TX (High): 140 to -5 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.3 :1
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 402-450 MHz Duplexer
- Device Type: Duplexer
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3350.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 4.000 (in) Width: 3.000 (in) Height: 1.100 (in) NIC's Cavity Duplexer is designed for use in WiMax Applications. Features include high channel Selectivity, high Isolation, low Insertion loss and small form
-
Supplier: Anatech Electronics, Inc.
Description: 1542 / 1643 MHz Single In/Out Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 900 MHz Cavity Duplexer
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
Supplier: Qorvo
Description: The QPQ1270 is a high performance Band 7 BAW duplexer that has an exceptional combination of low insertion loss and high isolation and rejection. It achieves this performance over a wide temperature range in a very small package.
- RX (Low): 2,500 to 2,690 MHz
- Insertion Loss: 2.4 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPQ1297 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band 3 uplink / downlink applications. The QPQ1297 provides low insertion loss and high rejection, making it an ideal choice for Small Cells. It is housed in a compact, RoHs compliant 2.00 mm x 2.50 mm x 0.93 mm
- RX (Low): 1,710 to 1,880 MHz
- Insertion Loss: 3 to 3.1 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss improves
- RX (Low): 2,500 to 2,570 MHz
- TX (High): 2,620 to 2,690 MHz
- RX Rejection (Over TX): 48 dB
- TX Rejection (Over RX): 54 dB
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6013 is a highly miniaturized RF duplexer device designed for use in LTE Band 13 mobile handset applications (746 - 756 MHz DL, 777 - 787 MHz UL). Low insertion loss in the Tx channel minimizes current drain from the power amplifier, while low Rx channel insertion loss
- RX (Low): 746 to 756 MHz
- TX (High): 777.5 to 787 MHz
- RX Rejection (Over TX): 50 dB
- TX Rejection (Over RX): 53 dB
-
Supplier: UIY Inc.
Description: 450 to 466MHz – Duplexer / Diplexer
- RX (Low): 463 to 466 MHz
- TX (High): 450 MHz
- Insertion Loss: 2 dB
- VSWR: 1.2 :1
-
Supplier: UIY Inc.
Description: 30 to 2700MHz – Duplexer / Diplexer
- RX (Low): 698 to 2,700 MHz
- TX (High): 30 to 520 MHz
- Insertion Loss: 0.8 dB
- VSWR: 1.45 :1
-
Supplier: UIY Inc.
Description: 600 to 1000MHz – Duplexer / Diplexer
- TX (High): 600 to 1,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.22 :1
- Device Type: Diplexer, Duplexer
-
Supplier: UIY Inc.
Description: 380 to 470MHz – Duplexer / Diplexer
- RX (Low): 450 to 470 MHz
- TX (High): 380 to 395 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.4 :1
-
Supplier: Newark, An Avnet Company
Description: N12/4 /RF 11-12 /120VAC DUPLEX
-
Supplier: Qorvo
Description: Qorvo's TQQ6107 is an exceptionally high performance BAW duplexer for Band 7. This filter is housed in a compact 2 x 2.5 mm package.
- RX (Low): 2,500 to 2,690 MHz
- Insertion Loss: 2.3 to 2.6 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
RF Diplexers, Duplexers, and Multiplexers - Saw Duplexer, 878Mhz; No. Of Pins Taiyo Yuden -- 82T8615Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 878MHZ; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:CDMA BC0+BC10; Product Range:-; No. of Pins:9; Size:2.5x2x0.65 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.96GHZ; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:PCS, WCDMA Band 2; Product Range:-; No. of Pins:9; Size:2.5x2x0.65 RoHS Compliant: Yes
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 2300.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 5.750 (in) Width: 0.850 (in) Height: 1.100 (in) NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver filter and low noise
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 942.5MHZ, 2016; No. of Pins:9 Pin; Filter Case Style:SMD; Duplexer Applications:WCDMA Band 8; Product Range:D5 Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: RF Duplexer
- Device Type: Duplexer
-
Supplier: Marki Microwave LLC
Description: The MDPX-00001CH is a broadband passive MMIC duplexer, a combination of two bandpass filters, capable of multiplexing low band 13.2 to 15.4 GHz and high band 17.4 to 20.3 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form
- RX (Low): 14,300 to 18,800 MHz
- Device Type: Diplexer
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC TXRX RS485 FULL DUPLEX 8SOIC
- Data Rate: 5,000 kbps
- Transmitter Inputs: 1
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Utmel Electronic Limited
Description: IC TXRX RS485 HALF DUPLEX 8SOIC
- Data Rate: 10,000 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 5 volts
Find Suppliers by Category Top
Featured Products Top
-
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
and substance analyzers, and extend the life of RF components. Microwave multiplex communication and duplexer system: Realize unidirectional conduction of signal in microwave multiplex communication to enhance system stability; combine with duplexer to build bidirectional link to optimize signal separation efficiency. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
up to 40 MHz bandwidth on both receive and transmit. The new ADRV9002 dual RF transceiver is ideal for mission-critical communications, for both network and terminal equipment and fully capable for use time division duplexing and frequency division (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2–6GHz civil-military wideband RF devices, including wideband RF T/R modules, military radar & EW systems, airborne & space-borne RF subsystems, communication base station frontends, precision RF test instruments, RF power amplifier protection and antenna duplex circuits. It effectively suppresses crosstalk, self-oscillation and signal reflection to improve system stability and test accuracy. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Diplexer Duplexers & Diplexers Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Duplexers & Diplexers Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Interfacing the MRF49XA Transceiver to PIC Microcontrollers (.pdf)
Microchip Technology's MRF49XA is a highly. integrated RF transceiver, used in the 433, 868 and 915 MHz frequency bands. The transceiver uses FSK odulation internally. A transceiver is a device that can both transmit and receive. Thus, the word 'transceiver'. A system that can. send and receive
More Information Top
-
RF System Design of Transceivers for Wireless Communications
SAW filters are commonly used in the mobile receivers as the RF duplexer , the RF band-pass filter, and the IF channel filter since the SAW filters have relatively small size and low cost.
-
Detailed author index
C Novel Balanced RF Duplexer Using Bulk Acoustic Wave Resonator with Low TCF Structure .
-
Book of abstracts
Novel Balanced RF Duplexer Using Bulk Acoustic Wave Resonator with Low TCF Structure .
-
Graphene: Materials in the flatland
Novel Balanced RF Duplexer Using Bulk Acoustic Wave Resonator with Low TCF Structure .
-
Fabrication of monolithic 1-Chip FBAR duplexer for W-CDMA handsets
For this reason there is great demand for ultra-miniaturization and monolithic integration of RF duplexer as a core component in communication systems.
-
A pre-equalization technique for uplink MC-CDMA systems using TDD and FDD modes
This problem can be solved by using a Radio-Frequency ( RF ) duplexer in order to isolate the downlink signal from the up- link signal.
-
An on-chip wideband and low-loss duplexer for 3G/4G CMOS radios
A wideband integrated RF duplexer supports 3G/4G bands I, II, III, IV, and IX, and achieves a TX-to-RX isolation of more than 55dB in the transmit-band, and greater than 45dB in the corresponding receive-band across 200MHz of bandwidth.
-
Hybrid Transformer-Based Tunable Differential Duplexer in a 90-nm CMOS Process
Current implementations of RF duplexers rely on highly selective off-chip surface acoustic wave (SAW) filters to achieve these stringent requirements.
-
Interview
“The application of FBARs in RF duplexers and filters of wireless communication fields have been very successful in the past decade” .
-
Full-duplex transmission of 256-QAM WiMAX signals over an 80-km long-reach PON
RF duplexers allow frequency separation of UL and DL data channels, enabling air transmission between CPE and WSU.
Indicates content that may require registration and/or purchase.