Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: The Navio matching network delivers quick, accurate, and repeatable impedance across many applications. Plug-and-play installation with Advanced Energy’s RF power supplies for thin film applications Efficient and stable power delivery Compact and air-cooled (standard package or
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 5,000.000000000001 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: Advanced Energy Industries, Inc.
Description: The Navigator ll matching network’s advanced digital technology speeds tuning and match response time. Leading RF plasma methodology and control Advanced pulsing control with tune-while-pulsing capability Unprecedented insights into plasma with the integrated Z’Scan II The
- Frequency Range: 13.56 to 60 MHz
- Rated Power Range: 1,000.0000000000001 to 30,000 watts
- Modes of Operation: Automatic
- Cooling: Forced Air
-
Supplier: AVX Corporation
Description: RF/Communication Industrial Scientific Precision resistor networks are a core technology that provide our customers with a unique solution to complex circuit protection, voltage regulation, instrument matching, RF impedance, and circuit miniaturization needs. Our
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: characterization of active and passive RF components Fast embedding/de-embedding for impedance matching using virtual networks Mixed-mode S-parameters for balanced DUT characterization Redefined S-parameters for flexible test setup configuration Extensive analysis functions for
- Frequency Range: 9 to 40,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: The MS2036A is a 6 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 6,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Siglent Technologies NA, Inc.
Description: including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.
- Frequency Range: 9 to 7,500,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z7550R-FMSF+ is a coaxial 50/75W resistive matching pad covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in
- Frequency Range: 2,500 MHz
- Rated Power Range: 0.25 watts
- VSWR: 1.2 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Copper Mountain Technologies
Description: The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory
- Frequency Range: 300 to 18,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -40 to 10 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct
- Frequency Range: 30 MHz
- Output Current Rating: 25 amps
-
Description: MATCHING PAD
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: widths, duty cycles and bandwidths. An application-specific design can easily be tailored to your requirements through minor changes in ballast resistor value and internal matching network values. WPTB48F2729Cx 2.7-2.9 GHz Bipolar RF Transistor The WPTB48F2729Cx is an
- IC(max): 18,000 milliamps
- VCBO: 70 to 85 volts
- Power Gain: 7.4 to 9 dB
- Operating Frequency: 960 to 1,215 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Decoupling, Loop Filter, Matching Network, VCO Tank General Purpose 863MHz ~ 870MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports
- Standards and Certifications: RoHS Compliant
-
Supplier: Knowles
Description: Equipment, RF Power Amplifiers and Matching Networks, and Broadcast equipment. The High Q High Power RF range is available in surface mount, ribbon leaded or as a custom assembly.
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Richardson RFPD
Description: The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on
- Inductance Range: 0.01 microH
- DCR: 1 ohms
- Rated DC Current: 105 milliamps
- SRF: 5,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The NRP-Z21 is a used 18 GHz 0.2 Watts RF Sensor from Rohde & Schwarz. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 18,000 MHz
-
Supplier: Richardson RFPD
Description: Transmitters, capable of withstanding extremely high load VSWR. Exceptional performance, long term reliability and high efficiency are achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified
-
Supplier: Richardson RFPD
Description: SP4T UltraCMOS® RF Switch 100 MHz–3.0 GHz. The PE42641 is a HaRP™-enhanced SP4T RF switch developed on the UltraCMOS® process technology. This switch contains 4 identical WEDGE/CDMA compliant TX paths and can be used in various GSM and WCDMA mobile applications as well as other
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 29 dB
- Switching Speed: 0.002 ms
-
Supplier: Richardson RFPD
Description: The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications. This low noise amplifier has an integrated active bias
- Frequency Range: 63.37 to 128.24 MHz
- Maximum Gain: 27 dB
- Output Power( P1dB): 11.5 dBm
- Noise Figure: 0.6 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF TXRX WIFI Product overview: RF2948B from RF Micro Devices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: the same RFFE command enabling SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF Front-End designs. The BGSA142MN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 418 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Comdel, Inc.
Description: applications, the combination of auto-tune and excess power headroom will allow delivery of power to changing reactive loads without the need for mechanically tuned matching networks. Applications: The CLF series is designed to meet the performance demand in RF-driven plasma
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: the same RFFE command enabling SP4T, SP3T, SPDT along with SPST topology for a better flexibility in RF front-end designs. The BGSA142M2N12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: e-peas SA
Description: Evaluation board (79 x 46 mm) includes the AEM30940 QFN28, its 7 passive components and jumpers to easily configure the AEM. Matching network with RF rectifier are provided to directly handle the RF signal from an antenna. Jumpers are used to define the MPPT ratio
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component,
- Cable Length: 1.9683333333333335 ft
- Operating Temperature: -50 to 165 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Skyworks Solutions, Inc.
Description: band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN)
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.5 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMIF1-SMIC1RF2U7 can be used for catalog matching and distributor lookup.
- Filter Category: Active Filter
-
Supplier: Allied Electronics, Inc.
Description: These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in
-
Supplier: Qorvo
Description: The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and
- Power Gain: 18.4 dB
- Operating Frequency: 30 to 1,200 MHz
- Features: Other
-
Supplier: Qorvo
Description: The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and
- Power Gain: 18.4 dB
- Operating Frequency: 2,700 to 3,500 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
to how we approach matching network design, assisting engineers with the challenges of modern RF device design. In the discussion, Justin Newton walks through the matching networks workflow steps, including: Characterizing the DILA antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
, PCB, housing, and matching network layout. The schematic editor allows the multi-state tuners to be incorporated into the full-wave results and supports (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Range: -40°C to +85°C ensures reliability under harsh conditions Comprehensive Design Resources: Includes recommended matching networks, layout (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The RF product Model 5o1060600136174SK is a high-reliability protection component designed for VHF/UHF private network communication, military and security scenarios, with both outstanding core performance and practical features as follows: Excellent RF Performance (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
Full-Wave Matching Circuit Optimization Shortens Design Iterations
Full-wave matching circuit optimization (FW-MCO) is a new technology introduced by Remcom, which combines full wave 3D EM simulation and circuit optimization to solve an age-old RF problem: determining which component values provide the desired match for a given matching network layout
More Information Top
-
ESD: RF Technology and Circuits
Some topologies of matching networks are more suitable to utilize the ESD elements as part of the RF matching network .
-
A 850-GHz waveguide receiver employing a niobium SIS junction fabricated on a 1-μm Si3N4 membrane
At 890 GHz, the sensitivity of the receiver has degraded to 900 K, which is primarily the result of increased niobium film loss in the RF matching network .
-
Complete Wireless Design > Amplifier Design
There are numerous RF matching networks that can be employed to facilitate impedance matching and coupling between RF stages, as well as also supplying a certain amount of filtering for the signal.
-
Gate dielectric integrity and reliability in 0.5- mu m CMOS technology
The transient response of the rf matching network employed in the PSG deposition also affects the gate dielectric yields.
-
Studies on the Matching Network of the High Power Radio Frequency Transmitter for the NBI RF Ion Source
The paper describes the studies performed with emphasis on the RF matching network system design based on the dedicated Smith chart analyses to improve and simplify the optimized solution.
-
RF / Capacitance
RF matching network and 600 watt maximum power supply.
-
A High-Frequency Laser Package For Microwave Optical Communications
RF MATCHING NETWORK .
-
Productivity Enhancement for Manufacturing of Amorphous Silicon PV Modules: Final Technical Progress Report; 1 July 2002--31 October 2004
11 M-1.4.2 Complete Upgrade of the RF Matching Network on One Section of the EPV Production Line from Manual to Automatic.........................................................................
-
Noise Optimization for CMOS RF Balanced Mixers
is the optimum RF matching network impedance, Rg is the gate resistance, Rs is the source .
-
Extremum-Seeking Control and Applications
The schematic of a typical RF power delivery system in the plasma processing chamber can be found in Fig. 7.2, where a generator is connected through RF cables to an RF matching network .
Indicates content that may require registration and/or purchase.