Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Form Factor: Module
- Features: Other
-
Description: signal processing supported by radio over fiber optical links to enable the required coordinated radio transmission schemes. The radio over fiber network architecture and technology choices, the wireless algorithms that can efficiently and fairly use the available
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 20,000 MHz
- Operating Temperature: -40 to 159.8 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status. When the MP-5000TX RF/Fiber Optic Transmitter is linked with the MP-5000RX 12 GHz RF/Fiber Optic Receiver, the combination provides an
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Light Source: Laser Diode
-
Supplier: Moxa Inc.
Description: The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with single-mode
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Amphenol Fiber Systems International
Description: single mode high optical power, RF-over-fiber, LIDAR or any back reflection sensitive application.
- Connector / Adapter: Connector
- Features: Other
- Fiber Application: Single Mode
-
Supplier: Thinklogical
Description: clocks from 20-85MHz Camera Fiber-Link 6000: Supports two independent Camera-Link™ base configurations with pixel clocks from 20-85MHz Extend camera signals up to: 350 meters using standard multi-mode fiber 1000 meters using eSX+ fiber 10 kilometers using single-mode
-
Supplier: Electro Standards Laboratories
Description: from a standard PC Host interface, Model 4662, over fiber to a remote 4-Port powered Hub, Model 5169. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: Electro Standards Laboratories
Description: compliant data from a standard PC Host interface, Model 4662-DIN, over fiber to a remote 4-Port powered Hub, Model 5169-DIN. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: Electro Standards Laboratories
Description: The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Electro Standards Laboratories
Description: Model 4112 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, Host & 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Broadcom Inc.
Description: The AFBR-2310Z is a compact, high performance, cost effective receiver for multi GHz analog communication over single mode optical fiber. The receiver incorporates a wide bandwidth, low dark current InGaAs/InP PIN photodiode packaged inside a TO-header, together with a high performance
- Operating Temperature: -40 to 185 F
- Connector Type: FC
- Photodiode Semiconductor: InGaAs (900nm to 1700nm)
- Receiver Type: PIN
-
Supplier: Ubiquiti Networks, Inc.
Description: backhauls. Proven Links: 13+ km Robust enough to perform in the harshest RF noise environments, the airFiber®24 delivers superior performance with efficiency over real-world, 13+ km links. Low-Latency Carrier Backhaul The airFiber®24 supports FDD (Frequency Division Duplexing) in
-
Supplier: Broadcom Inc.
Description: The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional, and maintain the benefits of fiber optics (such as high bandwidth and EMI immunity) in systems with a
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: signal while rotating along the fiber axis. The FORJ is widely used in missile guidance systems, robotic systems, remotely operated vehicles (ROVs), oil drilling systems, sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and bidirectional, and maintain the benefits
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: (ROVs), oil drilling systems, sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-10 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX31DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital content
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX55DMAC1SC-10 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX55DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital content
- Wavelength: 1,550 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX55DMAC1SC-06 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 6 dBm optical power. The FOTX55DMAC1SC-06 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital content
- Wavelength: 1,550 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-08 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 8 dBm optical power. The FOTX31DMAC1SC-08 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital content
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIBER OPTIC INTERFACE, TRANSCEIVER, 5 VDC, DATA TRANSMISSION OF EIARS-485 DATA SIGNALS OVER TWO OPTIVAL FIBERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The ERZ-LNA-0002-0600-27-5.5 is a Low Noise Amplifier providing a gain of 27 dB with a noise figure of 5.5 dB. The compact size and modularity makes it ideal for a wide range of applications. Applications Electronic Warfare Telecommunications (RF over Fiber)
- Frequency Range: 20 to 6,000 MHz
- Maximum Gain: 29 dB
- Output Power( P1dB): 26 dBm
- Noise Figure: 5 dB
-
Supplier: Thinklogical
Description: standard SFP+ optics with LC connectors Distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber Supports pathological patterns at all rates Extension of up to two SD/HD signals or one 3G
-
Supplier: AR RF/Microwave Instrumentation
Description: the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage
- Frequency Range: 0.01 to 1,000 MHz
- Output Power( P1dB): 53.979400086720375 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: front panel gain control which permits the operator to conveniently set the desired output level. The 1000W1000G is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input
- Frequency Range: 80 to 1,000 MHz
- Output Power( P1dB): 60 dBm
-
Supplier: AEM-LLC
Description: AEM offers full assembly and testing of molded electronic cable assemblies with the required safety approvals, specializing in computer, audio/video, telephone, fiber optic, and power cord assemblies. AEM stocks a wide variety of over-molds and can also develop custom over-molds
- Cable Types / Application: Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Fiber Optic, Medical, Molded Cable, Power Cable, Ribbon Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Supplier: Carlisle Interconnect Technologies
Description: Fiber. Our ultra light cable constructions can weigh up to 35% less than conventional assemblies with no sacrifice in electrical or mechanical performance. ARACON is the only composite shielding fiber based on KEVLAR® from DuPont with more spaceflight heritage than any other
- Gender: Male-Male
- Features: Other
- Application: RF
-
Supplier: Custom-Pak, Inc.
Description: for wireless-system providers. Splice Covers Blow molded splice covers and terminal boxes provide the best long-term protection for vulnerable splice and wire connection points. Blow molded glass-fiber connector boxes with light-bend radius control help fiber-optic systems work better.
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Features: Other
-
Supplier: Carlisle Interconnect Technologies
Description: plated fiber shield to offer unprecedented savings in mass while maintaining Micro-Coax’s famous reliability and performance advantage. Sized to match our “UFB” series of ultra-low loss cables, the UFJ series employs the same connectors and cable assembly techniques for quick delivery and
- Gender: Male-Male
- Application: RF
-
Supplier: ValueTronics International, Inc.
Description: lowest insertion loss and excellent wavelength flatness over a complete attenuation range of 60 dB, for characterizing optical network components for telecomunication and data communication in systems. The Agilent 81570A Variable Optical Attenuator is an instrument that attenuates and
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: for up to 56K bps operation. Model 2004 is a stand-alone component complete with RS-232 interface, 120 volt line power cord, plus input and output transmission connections. This system utilizes small size, lightweight fiber optic cable which has complete immunity from -- and does not emit --
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
Find Suppliers by Category Top
Featured Products Top
-
enables seamless 360° continuous rotation while transmitting high-fidelity optical signals over ultra-long distances with exceptional stability and zero electromagnetic interference (EMI). Designed exclusively for 9/125μm single-mode fiber, it eliminates multi-mode mixing and signal degradation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
defined channels. Operating in the unlicensed 57 to 71 GHz band with support for channels 5 and 6 enables links over 2 km range at 1 Gbps data rate. Target Applications Point-to-Multipoint Fixed Wireless Access Networks Point-to-Point Backhaul / Fiber alternative (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
. Compatible with CF, KF (QF), ISO, NW, and RF flange systems, these feedthroughs are used across semiconductor manufacturing, cryogenics, space simulation, research labs, and industrial vacuum systems. With over 80 years of expertise, Douglas Electrical Components delivers fast-turn, made-to-order vacuum feedthrough solutions that reduce design complexity, save space, and ensure reliable performance in the most demanding environments. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
assure reliable signal transmission and reception over both the 2.4 GHz and 5.8 GHz frequency bands. This high-gain antenna, with its sturdy exterior design and N-male straight connector, performs reliably in severe settings. It is suited for microwave lines, high (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
batteries, lightweight materials like carbon fiber are needed, which increases cost and complexity. Environmental Concerns: If eVTOLs are charged using energy from fossil fuels, they may actually be less eco-friendly than conventional aircraft (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor Alert! (May 30-June 2) Synopsys, Avant! offer virtual design shop over Internet; TSMC endorses environment Atmel will make RF circuits for Qualcomm's CDMA chip set Flextronics plans expansion with Aspec's IP, design library business Motorola opens DSP software center in Romania
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and a radio-frequency (RF) down converter to enhance global positioning system (GPS) functions for cellular phones and other mobile applications. Bookham Technology plc today (July 4) announced it has acquired the assets of Cierra Photonics Inc., a Santa Rosa, Calif.-based supplier of fiber-optic components
-
Sharing Network Resources
, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio frequency (RF) transmission. Network devices must have some form of unique identification in order to tell
-
Smart Computing Article - Get Connected With Networks
at the same location form a ). A group of LANs linked over a wide area, such as across a state, form a For the single home PC connected only with the Internet, the most obvious piece of communications equipment is the computer modem. Yet in settings where there are larger numbers of computers
More Information Top
-
Digitized RF-over-fiber as a cost-effective and energy-efficient backhaul option for wireless communications
Therefore, using oversampling and deci- mation techniques is an attractive approach to establish a low-rate and high-performance DRoF link for high- frequency and wide-bandwidth RF over fiber transport.
-
Digitized RF-over-fiber technique as an efficient solution for wideband wireless OFDM delivery
[11] A. Nirmalathas et al., “Digitized RF over fiber transport,” Microwave Magazine, vol.
-
Multichannel Digitized RF-Over-Fiber Transmission Based on Bandpass Sampling and FPGA
[7] A. Nirmalathas, P. A. Gamage, C. Lim, D. Novak, R. B. Waterhouse, and Y. Yang, “Digitized RF over fiber transport,” Microw.
-
Developments in photonic and mm-wave component technology for fiber radio
RF over fibre .
-
Digitized RF-over-Fiber for efficient fiber-wireless signal transport
Novak,R.B. Waterhouse and Y. Yang, "Digitized RF over Fiber Transport," Microwave Magazine, vol. 10,pp.
-
Fiber-Wireless Networks and Subsystem Technologies
Dalma Novak (S’90–M’91–SM’02–F’07) is a Vice President at Pharad, LLC who are developing ad- vanced antenna and RF over fiber technologies.
-
Performance evaluation of digitized RF-over-fiber transport link
Index Words— digitized RF over fiber , ADC resolution, received SNR, EVM performance.
-
Experimental demonstration of digitized RF transport over optical fiber links
As a result, transmission of digitized RF over fiber can be based on low cost digital transmitter and receivers and demonstrate a high dynamic range which can be sustained over long distances in comparison to that of analog optical links.
-
Performance analysis of optimized millimeter-wave fiber radio links
CINR OBSERVATION AT VARIOUS STAGES OF RF OVER FIBER CONFIGURATIONS WHEN NONLINEAR PARAMETER OF EACH STAGE IS ALTERED INDEPENDENTLY .
-
Characterization of Optomechanical RF frequency Mixing/Down-Conversion and its Application in Photonic RF Receivers
These outcomes show that optomechanical oscillator (OMO) has the potential to be used as frequency down-converter in RF over fiber links and photonic RF receivers.
Indicates content that may require registration and/or purchase.