Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required.
- IF: 10 mA
- VR: 20 volts
- IR: 0.01 mA
- trr: 7 ns
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Frequency Band: 30,000 to 38,000 MHz
- Peak Power: 1 watts
- Insertion Loss: 1 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals
- Frequency Band: 0.1 to 50 MHz
- Peak Power: 1,000.0000000000001 watts
- Insertion Loss: 0.7 dB
- Recovery Time: 0.002 µs
-
-
Supplier: Fairview Microwave Inc.
Description: this Fairview Microwave component can be found on its RF pin-pin power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial pin-pin SMA
- Frequency Band: 1,000 to 3,000 MHz
- Insertion Loss: 1.5 dB
- Flat Leakage: 31.6227766016838 milliwatts
- Connectors: SMA
-
Supplier: Marki Microwave LLC
Description: The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal
- Frequency Band: 0 to 40,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point
- Frequency Band: 0 to 20,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The HLM-100001BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 27 dBm IP3 and high 4W power handling over a broad DC-10 GHz bandwidth. It offers low 1 dB insertion loss and excellent 25 dB return loss from DC through X band and has a typical 1 dB compression
- Frequency Band: 0 to 10,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The HLM-100001CH is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes
- Frequency Band: 0 to 10,000 MHz
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and power from 100 W to 8 kW Advanced features for control optimization and
- Output Frequency: 0.4 to 60 MHz
- AC Input Voltage: 200 to 208 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 1,500 to 8,000.00000000003 watts
-
Supplier: ValueTronics International, Inc.
Description: The 6970 is a used RF Power Meter from Marconi. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN
- Frequency Band: 500 to 18,000 MHz
- Insertion Loss: 2 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN
- Frequency Band: 20 to 4,000 MHz
- Insertion Loss: 0.8 dB
- Flat Leakage: 19.952623149688797 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN
- Frequency Band: 2,000 to 18,000 MHz
- Flat Leakage: 25.1188643150958 milliwatts
- Connectors: SMA
-
Supplier: Networks International Corporation
Description: NIC has introduced a new line of Filter/Limiter Assemblies designed to meet a variety of applications. Typical features are listed below.- Roofing & Narrowband filters with integrated limiter to handle high input power- SMT or connectorized (GPO, GPPO, SMA interfaces) available-
-
Supplier: RH Laboratories, Inc.
Description: RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
- Frequency Band: 2,000 to 18,000 MHz
- Peak Power: 300 watts
- Average Power: 2 watts
- Insertion Loss: 2.8 dB
-
Supplier: Richardson RFPD
Description: In the push-pull circuit configuration it is preferred that the transistors are used as matched pairs to obtain optimum performance. The matching procedure used by MACOM consists of measuring hFE at the data sheet conditions and color coding the device to predetermined hFE ranges within the normal
- Power Gain: 13 dB
- Output Power: 60 watts
- Operating Frequency: 2 to 30 MHz
- Features: Other, Power BJT Transistors
-
Supplier: APITech
Description: API Technolgoes' receiver protectors offer a wider range of high power products covering a range of frequencies C, S, X, Ka and J-band in various package styles drop-in, coaxial and waveguide. Other receiver protector solutions are available to meet our customers requirements, our design team
-
Supplier: KRYTAR, Inc.
Description: input connectors. KRYTAR diode limiters are broadband passive devices which find uses in receiver and RF component protection in addition to power leveling applications. KRYTAR Broadband Limiters are typically available from stock to 30 days ARO. KRYTAR offers complete
- Frequency Band: 500 to 2,000 MHz
- Insertion Loss: 0.6 dB
- Spike Leakage: 100 milliwatts
- Flat Leakage: 39.81071705534973 milliwatts
-
Supplier: KRYTAR, Inc.
Description: connectors. KRYTAR diode limiters are broadband passive devices which find uses in receiver and RF component protection in addition to power leveling applications. KRYTAR Broadband Limiters are typically available from stock to 30 days ARO. KRYTAR offers complete
- Frequency Band: 500 to 4,000 MHz
- Insertion Loss: 0.6 dB
- Spike Leakage: 199.52623149688796 milliwatts
- Flat Leakage: 100 milliwatts
-
Supplier: KRYTAR, Inc.
Description: input connectors. KRYTAR diode limiters are broadband passive devices which find uses in receiver and RF component protection in addition to power leveling applications. KRYTAR Broadband Limiters are typically available from stock to 30 days ARO. KRYTAR offers complete
- Frequency Band: 500 to 4,000 MHz
- Insertion Loss: 0.8 dB
- Spike Leakage: 100 milliwatts
- Flat Leakage: 39.81071705534973 milliwatts
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RLM-43-5W+ is a passive PIN diode RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-powered signals to be received. Providing limiting range from +10 to +37 dBm and +12 dBm typical output power, the
- Recovery Time: 0.033 µs
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Empower RF Systems
Description: No Description Provided
- PD: 100,000 milliwatts
- Operating Frequency: 1,000 to 2,000 MHz
- Diode Applications: Limiter
- Life Cycle Stage: Maturity
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZFLM-43-5W+ is a coaxial RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-scattered signals to be received. Providing input limiting range from +10 to +37 dBm and +12 dBm output power, this model is
- Frequency Band: 20 to 4,000 MHz
- Insertion Loss: 0.5 dB
- Recovery Time: 0.033 µs
- Input VSWR: 1.3 :1
-
Supplier: Networks International Corporation
Description: NIC has introduced a new line of Limiter\Pre-Amplifier\Bandpass Filter Assemblies designed to meet a variety of applications. Typical features are listed below.- Gain: 22.0 dB- Noise Figure: Overall less than 1.00 dB (Typical 0.6 dB)- DC Power: +5.0 Volts (60 mA)- Ultimate Rejection: 2
-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0 dB
- Isolation (Port to Port): 30 dB
- Impedance: 75 ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZFLM-43-5W+ is a coaxial RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-scattered signals to be received. Providing input limiting range from +10 to +37 dBm and +12 dBm output power, this model is
- Frequency Band: 20 to 4,000 MHz
- Insertion Loss: 0.5 dB
- Recovery Time: 0.033 µs
- Input VSWR: 1.3 :1
-
Supplier: Skyworks Solutions, Inc.
Description: The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.4 pF. The
- Features: Limiter, Other, PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter
- Diode Applications: Limiter
-
Supplier: Qorvo
Description: Qorvo's TGL2209 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209 does not require DC bias and achieves a low insertion loss in a small form factor. These features allow for
- Frequency Band: 8,000 to 12,000 MHz
- Insertion Loss: 0.5 dB
- Spike Leakage: 100 milliwatts
- Flat Leakage: 63.09573444801933 milliwatts
-
Supplier: Qorvo
Description: Qorvo's TGL2205-SM is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205-SM does not require DC bias and achieves a low insertion loss all in a small form factor. These features
- Frequency Band: 2,000 to 6,000 MHz
- Insertion Loss: 0.6 dB
- Spike Leakage: 1.1220184543019633 milliwatts
- Flat Leakage: 44.66835921509631 milliwatts
-
Supplier: Qorvo
Description: Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP2209 is housed in a low-cost plastic over-molded QFN package. The QPP2209 is internally matched
- Frequency Band: 8,000 to 12,000 MHz
- Insertion Loss: 0.5 dB
- Spike Leakage: 112.20184543019634 milliwatts
- Flat Leakage: 79.43282347242815 milliwatts
-
Supplier: Qorvo
Description: Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP0100 is housed in a low-cost 4x4 mm plastic over-molded QFN package. The QPP0100 is
- Frequency Band: 8,000 to 11,500 MHz
- Insertion Loss: 1 dB
- Spike Leakage: 158.48931924611134 milliwatts
- Flat Leakage: 125.89254117941671 milliwatts
-
Description: RF POWER LIMITER 6GHZ 50W 12QFN
- Features: Other
-
Supplier: AlphaLab, Inc.
Description: subsequently rotate the meter to vertical, it will then read the full power density of the RF wave. Most RF radiation has only vertical electric field, so the full strength can be read by holding the meter vertically. (At the end of this page is more information on how to read
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: ODG (Origin Data Global)
Description: RF POWER LIMITER 2GHZ 50W 12QFN
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase and amplitude balance over broadband devices. There are two styles: Wilkinson and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Since its inception, LadyBug Tech has focused on usability. Our software has advanced capabilities such as charting, logging and comparing features. Our sensors are also designed for programmatic use in automated test applications such as calibration, manufacturing test, and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The HLM-20BH is a wideband GaAs Schottky diode limiter delivering up to 4 W power handling and 30 dBm IP3 across DC to (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
a PC, instrument or ATE (Automated Test Equipment) system. As such they are referred to as Power Meters or Power Sensors. We manufacture sensors with capability of measuring average, peak and pulse power. Our sensors are used for general purpose RF power testing, ATE, defense, portable and compact (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
RF Amplifier Output Voltage, Current, Power, and Impedance Relationship
In this rare case where the load impedance perfectly matches the amplifier output impedance, the power delivered to the load is simply the rated power of the amplifier. There is absolutely no reflected power and thus, there is no need to limit or control the gain of the amplifier to protect it from
-
Glass vs. Metal CO2 Laser Tubes
equipment, and it limits the number of items that need maintenance. Plus, it avoids the safety concerns presented by water cooling around high voltages. The RF-excitement process allows for more rapid laser pulsing, which delivers higher engraving speeds and finer detail in the resulting engravings
More Information Top
-
III-nitride microwave control devices and ICs
RF power limiters using GaN-based C3 varactors .
-
Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter
• Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter p.1371 .
-
Scientific.Net: Materials Science
Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter .
-
Scientific.Net: Materials Science
Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter .
-
Scientific.Net: Materials Science
Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter .
-
On-Chip Temperature Monitoring of a SiC Current Limiter
Demonstration of High-Voltage 4H-SiC Bipolar RF Power Limiter .
-
A 58-dBm S-Band Limiter in Standard 0.25-μm BiCMOS Technology
[14] M. Su, X. Xin, L. X. Li, and J. H. Zhao, “Demonstration of high-voltage 4H-SiC bipolar RF power limiter ,” Materials Sci.
-
An experimental study of standard packaged/unpackaged GaAs MMIC based RF-MEMS limiter test circuits
The small and large signal results for such discrete as well as packaged GaAs MEMS limiter MMICs shows possibilities for obtaining a very wideband RF power limiter functionality within small circuit dimensions.
-
An Optimised Two Gigabit Dual Gate FET Switch for Satellite Systems using QPSK Modulators
… Since its development in the early seventies [1] the dual gate FET has demonstrated its versatility for use in mixers with gain [21, phase shifters and frequency discriminators [3], low noise amplifiers and modulators L4], RF power limiters [51, frequency multipliers [61 …
-
European Microwave Week 2006
The first steps leading to the development of an RF power lim- iter are presented in this paper.
Indicates content that may require registration and/or purchase.