-
Supplier: Newark, An Avnet Company
Description: N12/4 RJ12/ETHERNET /GFCI/SPEC HOLE & TEXT
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can use a standard RJ11/RJ12 cordset that doesn't require tooling out in the field while
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-11
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Amphenol PCD
Description: RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to
- Voltage Rating: 60 volts
- Gender: Female / Jack
- Features: Military Connector, Modular Connector and RJ Connector, RJ-11
- Geometry: Straight
-
-
Supplier: Embedded Data Systems
Description: Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Terminated with RJ12 Plug Maxim DS18S20 sensor. No external power required, or can be optionally powered for fast (non-parasite) operation. Uses 1-Wire communication protocol.
- Sensed Temperature: -67 to 257 F
- Diameter or Width Range: 0.216 to 0.22 inch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: DigiKey
Description: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
- Features: Board Mount Connector, Other
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568B - 21700616 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
- Geometry: Straight
-
Supplier: Automation24, Inc.
Description: Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568A - 21700615 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
- Geometry: Straight
-
Supplier: Embedded Data Systems
Description: is directly compatible with all Embedded Data Systems 1-Wire bus masters, included the HA7Net. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://maxim-ic.com. The RJ12 pin outs are as follows: Pin 3: 1-Wire
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Connector Type: Modular Connector and RJ Connector
- Features: Other, RJ-45
- Geometry: Right Angle
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568A - 21700639 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Connector Type: Modular Connector and RJ Connector
- Features: Other, RJ-45
- Geometry: Right Angle
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-45
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Cable Depot Inc.
Description: RJ4508 Keystone Connector Female to Female Category 6 This keystone is wired straight through as follows; 1 1 2 2 3 3 4 4 5 5 6 6 7 7 8 8 Designed to maintain Cat 6 specs.Keystone connectors made to snap into Keystone wall plates, Click here for a list of our Keystone plates. Keystone inserts
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Tools, Hardware & Accessories RECPT. CAP 12 12SL
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, RJ-45
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature, internal wiring of meters and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver-plated copper Extruded FEP insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1
- Standards / Approvals: MIL-SPEC
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel plated copper Extruded PTFE insulation, color coded TEMPERATURE RATING: 260°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
-
Supplier: Accuris
Description: Spec 2000 Chapter 12: Airline Inventory Redistribution System - AIRS
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, PLUG, 12-12, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 20 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 24 inch
- Color Temperature: 3,500 K
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, RCPT, 12-12, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 30 watts
- Maximum Overall Length: 36 inch
- Color Temperature: 4,100 K
- Mean Lumens: 2,080 lm
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Rated Average Life: 18,000 hours
- Maximum Overall Length: 36 inch
- Color Temperature: 3,500 K
- Mean Lumens: 2,080 lm
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 20 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 24 inch
- Color Temperature: 3,000 K
-
Supplier: Powell Electronics, Inc.
Description: 26500 12C 12#20 P BY RECP LC
- Features: Military Connector
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 20 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 24 inch
- Color Temperature: 3,500 K
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector THREADED WALL MOUNT REC 12P SIZE 12
- Current Rating: 7.5 amps
- Number of Contacts: 12 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC Hook Up WIRE 12 AWG
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 22P SZ 12 PIN WALL MNT
- Voltage Rating: 500 volts
- Current Rating: 5 amps
- Number of Contacts: 22 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 30 watts
- Rated Average Life: 18,000 hours
- Maximum Overall Length: 36 inch
- Color Temperature: 3,000 K
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 30 watts
- Rated Average Life: 18,000 hours
- Maximum Overall Length: 36 inch
- Color Temperature: 4,100 K
Find Suppliers by Category Top
Featured Products Top
-
Product Series -
(read more)
1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors
Features & Benefits -
A full range of products, high quality, high reliability, customization available, long term supply
Target Market -
Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking,...
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
TE Connectivity’s (TE) comprehensive modular jack product portfolio has been designed to meet the diverse design requirements of the data communications market. The product portfolio includes stacked, multi-port and single-port types with right angle jacks, 45 degree angle jacks and vertical jacks.
(read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
Designed to maximize performance in the most demanding environments, Zeus AS23053/11 (FEP) and AS23053/12 (PTFE) shield critical components from oils, greases, fuels, and more. Zeus heat shrinks offer a complete protection solution by providing solid, tough, and long-lasting encapsulation. Learn more. (read more)
Browse Shrink Tubing Datasheets for Zeus -
Section 6 Humidity Section 7 Operational Shocks and Crash Safety Section 8 Vibration Section 9 Explosion Proofness Section 10 Waterproofness Section 11 Fluids Susceptibility Section 12 Sand and Dust Section 13 Fungus (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules High Density and Robustness - The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
Platinum Tools - 100026C - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Specs The new, patented EZ- RJ12 /11 Connector simplifies twisted pair terminations by allowing the wires to be …
-
Platinum Tools - 105005 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Specs The new, patented EZ- RJ12 /11 Connector simplifies twisted pair terminations by allowing the wires to be …
-
L-com Connectivity - REC096F - D-Sub/D-Shaped Connectors - Adapters - Allied Electronics
Specs Cable Assemblies > Modular (RJ9, RJ11, RJ12 .
-
Paladin Tools - PA901014 - Connector and Crimp Tooling - Interchangeable Die Crimpers - Allied Electronics
Specs … a Single Tool without Changing Dies — RJ22 Handset (4-Position), RJ11 and RJ12 (4- and 6 …
-
Paladin Tools - PA1530R - Connector and Crimp Tooling - Interchangeable Die Crimpers - Allied Electronics
Specs Crimps 4- and 6-position RJ11⁄ RJ12 connectors .
-
Platinum Tools - 100054C - Connector and Crimp Tooling - Crimpers - Allied Electronics
Specs Compatible with all EZ-RJ45® and EZ- RJ12 /11 connectors as well as all standard modular plugs …
-
Quest Technology International, Inc. - TEL-6020 - Connector and Crimp Tooling - Crimpers - Allied Electronics
Specs RJ11/ RJ12 /RJ45 .
-
Quest Technology International, Inc. - TEL-6040 - Connector and Crimp Tooling - Crimpers - Allied Electronics
Specs RJ11/ RJ12 .
-
Paladin Tools - PA1577 - Testers - Cable - Allied Electronics
Specs Test Cables with the Following Terminations — Modular Plugs: RJ45, RJ11, RJ12 UTP/STP; Coaxial: BNCs and CATV …
Indicates content that may require registration and/or purchase.