Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Cookware Rotatable Drum Inspection Equipment 1. Tailor-made by customer specfication 2. Hong Kong sales office Specifications: 1. Robber-lined of hexagonal cross section measuring 250 mm+/-20mm across the fats. 2. Length of the drum is approximately 500 mm. 3. Ipiece of transverse
- Features: Specialty / Other
-
Supplier: HydraCheck Inc.
Description: Display: 5 digit, 0.7″ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: InspectorTools
Description: control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use
-
-
Supplier: InspectorTools
Description: control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use
-
Supplier: Transcat, Inc.
Description: Product Highlights Checks and Analyzes Motion and Speed by Synchronizing Its Flash Rate (FPM) with a Rotating Object Reads FPM & RPM from 100 to 10,000 on 4-Digit LED Display High Accuracy: ±(0.05% + 1 digit) Duty Cycles from 5 to 30 Minutes, 1 Second Sampling Time Measures Speed of Moving
-
Supplier: OMEGA Engineering, Inc.
Description: controlled circuitry eliminates drift and provides accurate readings to 0.1 RPM. Divide by 2 and Multiply by 2 buttons allow a quick check of actual RPM. Phase + and Phase - buttons allow internal phase delays to be added or subtracted to keep the reference viewing target in eyesight
- Flash Rate Range: 30 to 14,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.1 ±FPM
- Flash Duration: 50 µs
- User Interface Type: Analog
-
Supplier: Xoxide
Description: Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was
-
Supplier: Xoxide
Description: Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was
-
Supplier: Xoxide
Description: Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was
-
Supplier: Xoxide
Description: Like things quiet? The Silverstone Temjin 07 may just be the case for you! The main structure for the TJ07 is crafted from a solid extruded aluminum panel measuring more than 164cm (5.3 feet) in length and 4mm to 8mm in thickness. Using a process never before seen in PC cases, the panel was
-
Supplier: FineTek
Description: RPM from 1~999rpm and indicates speed on its internal display. The primary output is a 4-20mA analog signal of the measured speed that can be tied into a PLC or DCS or panel meter. An alarm relay output is also provided. 。ED series speed monitor with analog 4-20mA output of rpm
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: Marposs Corp
Description: conditions. As a matter of fact, the system offers the possibility to set the operating conditions in the range 0-2000 rpm (rotational speed) and 0-25 Nm (torque). WIDE OPERATIONAL RANGE The system has the capability to measure gears and shafts with maximum part length 400 mm and maximum
-
Supplier: HydraCheck Inc.
Description: Specifications: Range: 60-40,000 Flash Rate Per Minute (RPM) Accuracy: +/-0.05% FS Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm) Display: 5 digits with backlight Resolution: <40,000 RPM: 0.1 RPM; <4000
- Rotational Speed Range: 60 to 40,000 rpm
- Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 90.7 mm
- Width: 85 mm
- Height: 64 mm
- Weight: 500.00000000000006 g
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 90 mm
- Width: 90 mm
- Height: 28.15 mm
- Weight: 480 g
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 82 mm
- Width: 80.00000000000001 mm
- Height: 25.500000000000004 mm
- Weight: 325 g
-
Supplier: Rego Electronics Inc.
Description: We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to
- Length: 90 mm
- Width: 90 mm
- Height: 55.50000000000001 mm
- Weight: 846 g
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Microchip Technology, Inc.
Description: accurate from 500 RPM to 16k RPM Automatic Tachometer feedback Temperature Look-Up Table Controls fan speed or PWM drive setting Eight steps that incorporate up to four temperature zones simultaneously (user selectable) Supports forced DTS or standard temperature data Allows external
-
Supplier: ValueTronics International, Inc.
Description: industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measure key parameters on direct-on-line motors including torque, RPM, mechanical power and motor efficiency Perform dynamic motor analysis by
- Phase: Single-Phase, Three-Phase
-
Supplier: Reid Supply
Description: frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps,
- Maximum Load Capacity (Per mount): 2,000.376 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: United Grinding Technologies Inc.
Description: The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work. The machine is supplied as standard with an automatic vertical infeed
-
Supplier: SAE International
Description: of engine configuration, stationary test results were correlated with results measured using the wide-open throttle, EPA pass-by procedure. For four-cylinder motorcycles, the best correlation was obtained at 5000 rpm; for all other engine types the best correlation was obtained at 2000
-
Supplier: Transcat, Inc.
Description: readings accurate. Built-in multiply-by-2 and divide-by-2 push buttons allow the operator to distinguish actual rpm from harmonic frequencies, and provides stop-motion viewing beyond the 20,000 FPM limit. Tachometer mode measures speed up to 250,000 rpm with external sensor (not
-
Supplier: PSI Repair Services, Inc.
Description: monitored on an isolated test stand for a specified run-in period. Your spindle assembly can be tested at either maximum RPM or its usual running speed, and is monitored and measured for displacement, velocity, acceleration and spike energy with our IRD 880 vibration analyzer. An
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: HydraCheck Inc.
Description: continuous operation from 3 to 8 hours depending on user settings. Typical applications for the DT-365E are to determine speeds, inspect rotors, meshing gears, motors, textile equipment, printing production lines, conveyors, industrial fans, pump operation, vibration equipment
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: Alcoa North American Rolled Products
Description: cutter at 6000 RPM. Identical tests performed using 6061-T651 resulted in machine stall due to metal build-up on the cutter at feed rates greater than 75 in./minute. Proportionally higher feed rates are possible with machinery capable of attaining speed greater than 6000 RPM. Speed and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: SAE International
Description: conditions for an early start of injection (SOI) (40°CA) to highly stratified conditions for an SOI well up the compression stroke (325°CA, 35°bTDC-compression). The engine speed was 1200 rpm. At each operating condition, exhaust samples were collected and analyzed by GC-FID for the C1 and C2
-
Supplier: OMEGA Engineering, Inc.
Description: Temp, Humidity, Barometric Pressure and Delta P Available OMEGA’s state-of-the-art wind tunnel is designed to give a highly uniform flow rate over a 152 mm (6") test section. A powerful 12amp motor with variable speed from 0 to 10,000 RPM is adjustable to give a particular flowrate by a
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Yamaha Corporation
Description: standard cycle time is fast of course but the YAMAHA design also stresses tact time in the actual usage region. A drastic improvement in maximum speed was made by changing the gear ratio and maximum motor rpm. This also resulted in a better tact time during long distance movement. 05 Improved
- Load Capacity: 5 kg
- Reach: 250.00000000000003 mm
- Robot Type: SCARA Robot
Find Suppliers by Category Top
Featured Products Top
-
to have specialized inspection equipment, but the manufacturing equipment is important. High RPM equipment is one of the most important tools for success. Protomatic has various high speed spindles capable in the 0-85K RPM range. This allows us to use small drills and cut at their optimum revolutions per minute. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
array of equipment including vision systems, a 3D microscope, and optical and video-based microscopes. This equipment varies from 10x-200x focal power. Additionally, we use special equipment such as light fibers to apply light to the hardest to see areas. For small features, we can measure (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
. The four models share these features: Shafted & non-contact, frictionless; bi-directional Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional) Shock: 1000 m/s ; 6 ms 2 Vibration: 100 m/s ; 55 to (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Dynamic Balancing: Reduces vibration in high-speed applications up to 3000 RPM Performance Advantages: (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
CentriFeeder™ The CentriFeeder™ with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
In the fight for high performance with minimum weight, the 3274 BP4 is the new champion in the ring. The 3274 BP4 is a small brushless DC motor from FAULHABER, measuring 32 mm in diameter and 74 mm in length features massive continuous torque of 165 mNm and weighs in at just under 320 g (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Using a Stroboscope to Measure RPM
The primary use for a stroboscope is to stop motion for diagnostic inspection purposes. However, the stroboscope can be used to measure speed. In order to do this, several factors need to be considered. First, the object being measured should be visible for all 360° of rotation (e.g. The end
-
New ways to measure torque may make your current method obsolete
Torque is a measure of the forces that cause an object to rotate. Reaction torque is the force acting on the object that's not free to rotate. An example is a screwdriver applying torque to a rusted screw. With rotational torque, the object is free to rotate. Examples include industrial motor
-
How to Select a Strobe
Best results for measuring RPM is for the user to fix his eyes on a single reference target a bolt head, keyway, scratch on the shaft or to place a reference mark such as tape, paint or chalk on a symmetrical object. When the user rotates the flash rate control knob "Very Slowly", the object
-
Full-Field Dynamic Displacement and Strain Measurement Using Advanced 3D Image Correlation Photogrammetry: Part 1
Full-field optical techniques are increasingly appreciated as deformation, stress and strain measuring tools. This article discusses an advanced deformation and strain analysis method based on 3D image correlation photogrammetry that is substantially more robust and has greater dynamic range than
-
Mixer Viscometry
at the vessel wall and vertical mixing of the fluid (Rai et al. 2000), with operating speeds generally within the range 30 - 100 rpm. In-situ rheological evaluation of food hatches, post mixing and prior to pumping, would facilitate improved process control. Use of mixer viscometry, where high
More Information Top
-
Federal Register > Monday, May 4, 1998 > [63 FR 24429] IM Program Requirement-On-Board Diagnostic Checks; Amendment to the Final Rule
Centralized I/M programs which opt to implement OBD checks before the new deadline have the option to use alternative RPM measurement equipment in that interim as well, however with their high lane throughput they will easily be able to afford OBD scanning …
-
Aeroacoustics: Fan, STOL, and Boundary Layer Noise; Sonic Boom; Aeroacoustics Instrumentation > Effects of Modulated Blade Spacing on Static Rotor Acoustics an...
The rig consists of a large concrete pier that houses the electric drive motor, thrust and rpm measuring equipment , and various accessory drives.
-
Working Guide to Process Equipment, Fourth Edition > Basic Terms and Conditions
Strobe light A modern tachometer used to measure rpm of rotating equipment .
-
Pickup / Magnetic / Coil
The Validyne SU63 is an AC inductive speed pick-up used for RPM measurement on highspeed rorating equipment .
-
http://www.atmos-chem-phys.net/13/5337/2013/acp-13-5337-2013.pdf
constant speed/ rpm while passing the measurement equip- ment on repeated occasions.
-
A Methodology for Measuring the Effects of Transient Loads on the Fuel Efficiency of Agricultural Tractors
… Type Sisu Diesel 420 DWRE Displacement 4.4 L Maximum power 81 kW at 2200 rpm Maximum torque 460 Nm at 1400 rpm Low idle speed 800 rpm High idle speed 2400 rpm Turbocharging Yes Equipment for Measurement of Engine Load, Fuel …
-
Hemolytic Characteristics of a Pivot Bearing Supported Gyro Centrifugal Pump (C1E3) Simulating Various Clinical Applications
Thus, this equipment measures the rota- tional speed ( RPM ), current, voltage, and torque.
-
Sensorless automotive engine speed measurement by noise analysis
Present vehicles are usually equipped with sensors for RPM measurement and some models even offer such kind of information from its internal CAN bus (Controller Area Network).
-
CR4 - Thread: Frequency
This phenomena is because of the actual blinking of the lights and it is called Stroboscopic effect (which is also used to measure the RPM of a rotating equipment ).
-
Eukaryotic ribosomal proteins stimulate Escherichia coli stringent factor to synthesize guanosine 5′-diphosphate, 3′-diphosphate (ppGpp) and guanosine 5′-trip...
40S and 60S subunits were pooled and sedimented for 20 h at 40,000 rpm in a Measuring and Scientific Equipment Ti60 rotor.
Indicates content that may require registration and/or purchase.