Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating the need for setting jumpers or DIP
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2123-OEM serial interface adapter provides one software configurable RS-232, RS-422, or RS-485 port via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2423 USB to serial interface adapter offers an easy way to connect up to four serial devices to a single USB port. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set jumpers or switches.
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2223-OEM serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Littelfuse, Inc.
Description: Solutions is a software application that provides the ability to configure and monitor Modbus (Solutions-M) or DeviceNet™ (Solutions-D) networks. The Solutions Software features include data logging, real-time data monitoring and fault and event monitoring. Devices can be added and
-
Supplier: L-com, Inc.
Description: L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: L-com's SC-232-A RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 2-wire half duplex support as well as point to multi
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and display
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: L-com, Inc.
Description: L-com's SC-232-D RS-232 interface converter features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on the RS-232 side, 2,500
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: L-com's SC-232-E RS-232 interface converter is port powered and features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CONV-USB USB to serial I/O converter provides a single USB to RS-232 serial port providing USB connectivity to non-USB compliant devices. Simply install the included software and connect the converter to your USB port. The device is immediately recognized by the system. At that point,
- Data Rate: 1,000 kbps
- Serial Protocol: RS232
- Device Type: Serial Data Converter
- Network / Bus: USB
-
Supplier: Embedded Data Systems
Description: temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5
- Features: Other
- Technology: RS232
-
Supplier: Black Box
Description: Async 232 to Parallel Converter DB25 to DB25 Interface Powered HP JetDirect Print Server. Supports both software and hardware flow control Connects to DB25 serial or parallel ports.
- Serial Protocol: RS232
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232 or CANopen interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 1.4 amps
- Peak Output Current: 5 amps
- Supply Voltage (DC): 6 to 30 volts
- Operating Temperature: -40 to 85 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232 or CANopen interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 1 amps
- Peak Output Current: 5 amps
- Supply Voltage (DC): 6 to 30 volts
- Operating Temperature: -40 to 85 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232, EtherCAT or CAN interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB25 to DB25 Interface Powered. Supports both software and hardware flow control Connects to DB25 serial or parallel ports. Select eight different data rates from 300 bps to 38.4 kbps by flipping a DIP switch.
- Serial Protocol: RS232
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232, EtherCAT or CAN interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 4 amps
- Peak Output Current: 12 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: AR RF/Microwave Instrumentation
Description: The IF7000 interface allows for the easy connection of any RS-232 device to glass fiber optic cables. One such connection would be a PC to the FP7xxx field measurement probes. Signals may be transmitted in either direction through the interface. EXPORT CONTROLLED DATA These
- Connector / Adapter: Connector
- Connector Type: SMA
-
Supplier: Beckhoff Automation LLC
Description: The EJ6002 EtherCAT plug-in module enables the connection of devices with two RS232, RS485 or RS422 interfaces. Apart from the convenient selection of the communication standard (RS232, RS485 or RS422) using the TwinCAT software, various operation modes can be set for the
- Data Acquisition: I/O Module
-
Supplier: VersaLogic Corporation
Description: The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Features: Indicators, RoHS, Serial Adapter, WEEE
-
Supplier: TOP-electronics USA
Description: W&T 38011, USB2.0 <> RS232 Interface Cable, 2m Replaces W&T USB <> RS232 Interface Cable 38001 For years the RS232 interface has been established as a proven interface for connecting serial terminal devices over short and medium distances. In order to
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved The
- Number of Ports: 2
- Features: CE Conformity Marks, Other
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, & Linux. FCC and CE approved The
- Number of Ports: 4
- Features: CE Conformity Marks, Other
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Embedded Data Systems
Description: • True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of ±6V to ±12V. • Supports reading and writing at regular and Overdrive speeds. • Provides strong pull-up to 5V for
- TJ: 0 to 70 C
- Features: Other
- Technology: RS232
-
Supplier: Laurel Electronics LLC
Description: external PC, a serial input remote display, or other device. Connection to a PC allows programming via Laurel's free Windows-based Instrument Setup Software, or to output readings to a PC for display and datalogging using Laurel's free XLOG2 software. RS232 is normally only used
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Allied Electronics, Inc.
Description: The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety
-
Supplier: Brainboxes Limited
Description: Ethernet to Serial device server providing access to one RS232 and one RS422/485 serial port. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: ACCES I/O Products, Inc.
Description: 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA. Linux drivers and sample programs are supplied with the card. SOFTWARE The provided Windows drivers are 100% compatible with the normal
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Beckhoff Automation LLC
Description: COM1 interface. In addition, the BX8000 has a second COM port, optionally RS232 or RS485. This can be used for connecting serial devices, such as displays. In terms of their equipment and performance, the BX series Bus Terminal Controllers are positioned between the BC series Bus
- Device Category: PAC Module
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Galil
Description: The RIO-471x0 is a compact PLC with Ethernet that is smart, easy-to-use and cost-effective. The RIO contains a fast RISC processor for handling I/O logic and is programmed using Galil's intuitive command language or using Galil's Ladder Interface software.
- Total Number of Points: 16
- Number of Inputs: 8
- Number of Outputs: 8
- Operating Temperature: 32 to 158 F
-
Supplier: Brainboxes Limited
Description: ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Connector: DB9
Find Suppliers by Category Top
Featured Products Top
-
). A distinct PIM is created for each protocol, including: Ethernet/IP™ ProfiNet™ EtherCat™ Modbus TCP Modbus RTU (RS 485 Serial) can be interfaced using Solartron’s standard MODIM Interface. (PSIM required (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Standard RS232 communication interface, Ethernet interface, Digital I/O and master and slave USB interfaces, can be controlled by remote connection to Ethernet, or through RS232 and USB, with the host computer software to achieve software control. (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Migrating Applications to USB from RS-232 UART with Minimal Impact on PC Software
The RS-232 serial interface is no longer a common port found on a personal computer (PC). This is a problem because many embedded applications use the RS-232 interface to communicate with external systems, such as PCs. A solution is to migrate the application to the Universal Serial Bus (USB
-
PICSTART-16B1 User's Guide
PICSTART-16B1 is a DOS-based device programmer that interfaces with a PC host to provide product developers with the ability to program user software into the PIC16C5X, PIC16C61, PIC16C71 and PIC16C84 Microchip CMOS microcontroller families. The Host Interface Program, MPS16B.EXE, allows you
-
Hyperbit: Patented New Technology Increases DAC Resolution and Provides Improved Positioning Resolution.
(DAC) chip someplace in the system (Figure 1). Besides being embedded in digital piezo controllers, DACs are commonly used to command analog servos, either from a card in the user's PC or OEM tool, or embedded into the servocontroller so computer interfaces like RS-232 can be provided.
-
A Serial Bootloader for PIC24F Devices
device. See text for details. FIRMWARE COMMUNICATIONS The microcontroller's UART module is used to receive Basic Operation and transmit data; it is configured to be compatible with RS-232 communications. The device can be set up inFigure 1 summarizes the essential firmware design of an application
More Information Top
-
LCR Meters / 4
0.5% accuracy 4 wire Kelvin clips Frequency 1kHz RS232 interface Software options .
-
Sweep Function Generator
0.5Hz - 20MHz 0.05% accuracy Freq sweep 1ms to 60s RS232 interface Software options .
-
Meters / LCR Meters / Frequency
0.5% accuracy 4 wire Kelvin clips Frequency 1kHz RS232 interface Software options .
-
Audio / Signal Generators
1Hz - 1MHz 0.02% distortion mV, V, dB & dBm RS232 interface Software options .
-
Frequency Counter
10Hz - 2.4GHz 2 measuring channels 50mVrms sensitivity RS232 interface Software options .
-
Interfacing PIC Microcontrollers to Peripherial Devices
Dual RS232 software interface for PC and PIC microcontroller.
-
Final Technical Report of project: "Contactless Real-Time Monitoring of Paper Mechanical Behavior During Papermaking"
Ted Jackson also developed a RS232 software interface to drive the generation laser by computer.
-
Silicon Photonics: A Low Cost Integration Platform for Datacom and Telecom Applications
The product was successfully packaged and stabilized to the required 0.1o C and deployed all required electronics to enable an IEEE or RS232 software interface .
-
Electronic Troubleshooting, Fourth Edition > Electronic Test Instruments
It features a two-line backlighted alphanumeric LCD display of output source and input measured value, memory locations for simulation program, digital output, and optional bidirectional RS232 interface / software .
-
Autologous platelet concentrates for bone graft enhancement in sinus lift procedure
The microscope was con- trolled by an RS232 interface application software called “eScope.” .
Indicates content that may require registration and/or purchase.