Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector via cable
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: TOP-electronics USA
Description: areas Stricter noise emission for residential and commercial areas Related products: Interface RS232 <> RS422/RS485, standard version without overvoltage protection, model 86201 Overvoltage protection for RS485 ports: The maximum permissible differential voltage which is permitted to
- Serial Protocol: RS232, RS422, RS485
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates are
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates are
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Laurel Electronics LLC
Description: manufacturers to share the same RS485 data line, provided that their connectors are wired appropriately. Up to 31 Laureate instruments with an L485 interface board can be daisy-chained with our cables P/N CBL03 and be addresed in command mode by a Laureate RS485 gateway
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Newark, An Avnet Company
Description: USB CABLE, RS232, 2.9M, 3D MOTION TRACK; Silicon Manufacturer:Xsens; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:USB; Kit Contents:USB Cable; Product Range:-; Accessory Type:USB Cable RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates are
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1415320-IBM 0365 - 0365 - 80FT RS232 Cable Manufacturer: IBM
-
Supplier: Laurel Electronics LLC
Description: LTS Transmitters to a Local Area Network (LAN) Up to 30 Laureate LTS Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LTS Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, cable, connects BioLogic QuadTec to instrument control module Bio-Rad supplies cables to link chromatography components. Refer to the Cable Guide to select cables to connect chromatography system components together or to connect a Bio-Rad chromatography system
- Application: Industrial / Instrumentation and Control
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE, RS485 COMM, 9 PIN, OPEN LEAD, FOR USE WITH SEQ/DMMF/VIB SYS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Amphenol Communications Solutions
Description: USB CABLES, 10114549-1500LF-MMI TO RCA CABLE, Amphenol is one of the leading manufacturers of usb cables. Contact us today for more details of usb cables , part number 10114549-1500LF.
- Product Category: Cable Assembly
- Features: Serial / RS-232/422/485, USB
-
Supplier: L-com, Inc.
Description: The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote unit which are connected via standard Cat5/5E UTP cable. Both the local and remote units provide one DB9
- Network Equipment: Extender / Repeater
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONVERTER KIT, MINI, W/ CABLE RS-485/RS-232. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: rates up to 128Kbps and distances up to 1,000 meters. The unit includes a 9VDC external power supply and a one year manufacturer's warranty. Features DTE/DCE Switch allows for application flexibility Used to extend RS-232 signals. LED's provide at a glance system status Optional power supply
- Network: RS232/422/485
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERCONNECT CABLE, RJ45, MB+/RS485, 3FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quiktron, Inc.
Description: manufacturer's cable with greater convenience and a lower price. Guaranteed to comply with Cisco's rigid standards for original manufactured cabling specifications. DTE mode.
- Cable Length: 10 ft
- Connector Type: DB25
- Features: Other
-
Supplier: Quiktron, Inc.
Description: manufacturer's cable with greater convenience and a lower price. Guaranteed to comply with Cisco's rigid standards for original manufactured cabling specifications. DCE mode.
- Cable Length: 10 ft
- Connector Type: DB25
- Features: Other
-
Supplier: Waytek, Inc.
Description: Heyco 3460 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service
- Diameter: 0.25 to 0.485 inch
- Operating Temperature: -20 to 100 C
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: Quiktron, Inc.
Description: manufacturer's cable with greater convenience and a lower price. Guaranteed to comply with Cisco's rigid standards for original manufactured cabling specifications. DCE mode.
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Other, Serial / RS-232/422/485
-
Supplier: Quiktron, Inc.
Description: manufacturer's cable with greater convenience and a lower price. Guaranteed to comply with Cisco's rigid standards for original manufactured cabling specifications. DTE mode.
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Other, Serial / RS-232/422/485
-
Supplier: Waytek, Inc.
Description: Heyco 3462 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service
- Diameter: 0.25 to 0.485 inch
- Operating Temperature: -20 to 100 C
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, USB cable, for use in connecting chromatography components Bio-Rad supplies cables to link chromatography components. Refer to the Cable Guide to select cables to connect chromatography system components together or to connect a Bio-Rad chromatography system and
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control, Serial / RS-232/422/485, USB
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE, RS-232C COMMUNICATION AND HOST, 25-PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 793366-DEMO9RS08KB12 Series: RS08 Type: MCU 8-Bit Core Processor: RS08 For Use With/Related Products: MC9RS08KB12 Mounting: Fixed Contents: Board(s), Cable(s) Part Status: Obsolete(EOL) Family Name: DEMO9RS08KB12 Board Type: Evaluation Platform
- Category: Development Board
-
Supplier: Black Box
Description: Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers.
- Product Category: Cable Assembly
- Features: Foil Braid, Serial / RS-232/422/485, USB
-
Supplier: Black Box
Description: Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers.
- Product Category: Cable Assembly
- Features: Foil Braid, Serial / RS-232/422/485, USB
-
Supplier: Black Box
Description: Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers.
- Product Category: Cable Assembly
- Features: Foil Braid, Serial / RS-232/422/485, USB
-
Supplier: Tri-Tronics Company, Inc.
Description: appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information
- Encoder Type: Incremental
-
Supplier: Lapp Tannehill
Description: EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :
- Number of Conductors: 2 #
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: -30 to 70.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170204. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :
- Number of Conductors: 4 #
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: EMI protection. Ideal for Bus systems such as Modbus, SUCOnet P, Modulink P, VariNet-P; dry or damp rooms; FD version suitable for continuous flex applications like cable tracks and moving machine parts. LAPP part number 2170814. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :
- Number of Conductors: 4 #
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: -30 to 70.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Amphenol Communications Solutions
Description: USB, USB type A to Micro USB type B cable_x000D_, Black color, 500mm length, Gold Flash plating, Amphenol is one of the leading manufacturers of usb 2 0 cable assembly. Contact us today for more details of usb , part number 10133304-002LF.
- Operating Temperature: -30 to 80 C
- Product Category: Cable Assembly
- Features: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors: USB Type A Male to USB Micro B Male. Transfer rates up to 480Mbps. Compatible
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Computer Cable, Serial / RS-232/422/485, USB
- Serial Cable Type: USB 2.0
Find Suppliers by Category Top
Featured Products Top
-
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Professional HDMI Cable Manufacturer QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature 1- High (read more)
Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
construction for moving applications. As one of the leading manufacturers of flexible cables, we develop and manufacture customized cables and wires that are exactly optimized for your application and your (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding. Every solution is made-to-order in the USA and (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
More than 40 years of pace-setting experience has positioned Cooner Wire Assembly Division as the premier manufacturer of custom cable assemblies. Cooner Wire Assembly recognizes that non-standard products require non-standard solutions. We specialize in custom assemblies that are designed (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable. Our design engineers work with you to develop reliable interconnect solutions for your end (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
-
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
manufacturers POWER with DATA in one slag-resistant, high flex life custom cable. Our design engineers work with you to develop reliable interconnect solutions for your end applications. We'll help you select the right cable materials and components for high performance and long life (read more)
Browse Network Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Designing RS-485 Circuits
hardware and protocol requirements are simpler and cheaper. The RS-485 standard is flexible enough to provide a choice of drivers, receivers, and other components depending on the cable length, data rate, number of nodes, and the need to conserve power.
-
The Elements of an RS-422 and RS-485 System
Learn the important aspects of RS-422/485 system design. The Elements of an RS-422 and RS-485 System: System configuration. - Cabling selection. - Transient protection. - Software. - Device selection
-
AN202 LDM485 to LDM485 to Other RS-485 Devices Configuration
For LDM485 or other RS-485 device at the extreme ends of the line: The need for termination depends on data rate, line length, cable electrical characteristics and environment, and if applicable, the number of multidropped devices. This is best determined by switching in or out each termination
-
VoIP in Industrial Networks - Implementing QoS for Reliable Voice Over Industrial Ethernet
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
-
VoIP in Industrial Networks
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
More Information Top
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/23d80efbb1cd542c85256ee70068451f/$File/TG7.11.1.7-51%20v2.1%20b1%20%20DPU%20Modbus.pdf
Suggested RS485 cable and the respective manufacturer ’s wire numbers are: .
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/32eec3f3d928001685256e840070b345/$File/TG7.11.1.7-50%20v2.3%20b1%20%20DPU%20DNP3.pdf
Suggested RS485 cable and the respective manufacturer ’s wire numbers are: .
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
… DNP3 modules, and spe- cifically via different data communication devices depending on the application: • Dedicated line modems for point-to-point, point-to-multipoint or line connections • Fiber-optic cable modules (via RS485 converters) • Wireless devices from various manufacturers .
-
CR4 - Thread: How to Test a RS485 Connection
It may be a good idea to remove one of the cameras (I'm assuming that they are a specific manufacturer with a designated protocol … … it directly to the RS485 connecter of the controller … … short peice of TP cable , if it will not …
-
On board train control and monitoring systems
A typical RS485 network can operate properly in the presence of reasonable ground differential voltages … … communications in electrically noisy environments (good common mode rejection using twisted pair cable , shielding provides additional protection … … or more (many IC manufacturers have 1/2, 1/4, 1/8 …
-
Research on the Technology of RS485 over Ethernet
Master-slave structure is widely used in the RS485 remote process control communication system,which is shown … Different control system's manufacturer designs different control parameters and communication protocol format so that each manufacturer laying its own cables .
-
wholesale tester - offers from wholesale tester manufacturers, suppliers, exporters & wholesalers
2.8" TFT-LCD Monitor PTZ Controller Video signal generator RS485 Date Capture UTP cable tester CCTV ... Manufacturer : Swj (Hk) Technology Co., Limited .
-
Energy monitoring technologies and industrial applications
For these systems, each manufacturer uses a proprietary communications protocol, i.e. RS485 devices from different manufacturers are not compatible. … 1,RS485 networks are generally limited to 32 connected devices with maximum communications cable length of 4 …
-
hard disk enclosure - offers from hard disk enclosure manufacturers, suppliers, exporters & wholesalers
Hard Disk:320G 2x 10/100M RJ45 Net Port 1xRS232& 1XRS232/ RS485 , 4x USB2.0 Data Cable ; Power Cable; Network ... Manufacturer : Shenzhen ZHONGKONG Computers Co.,Ltd .
-
Remote monitoring of circuit breakers
The RS485 standard allows for up to 32 *devicesto be connected in a daisy chain manner over a maximum length of 4000 feet of twisted-pair cable . The investment in trip unit design optimiiation, both hardware and firmware, which individual manufacturers have made, precludes …
Indicates content that may require registration and/or purchase.