Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PLUG SET, RADIATOR TEST
-
Supplier: Accuris
Description: STAND, RADIATOR TEST AND REPAIR
-
Supplier: Accuris
Description: Radiator Durability Test
-
-
Supplier: Accuris
Description: FLOW TEST MACHINE, RADIATOR
-
Supplier: International Thermal Systems LLC.
Description: Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration. With the batch
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Xoxide
Description: damage the radiator. Please make sure that the screws so not damage the radiator's fins. Damages due to improper use are not covered by the warranty. Other available M3 screws may be too long for use on this radiator. Make sure to only insert them so far that the radiator
-
Supplier: Xoxide
Description: 1x Radiator 36x M3x30mm Cross-slotted screws Please note before and during installation: Flush radiator before use The fan grill is loose until fans are mounted which fixate the grill Over-tightening of the screws can damage the radiator. Please make sure that the screws so not
-
Supplier: SAE International
Description: temperature (4.5 kW @ 215K). This places a severe demand on the radiator design to handle these extreme turn-down requirements. A radiator with digital turn-down capability is currently under study at JPL as a robust means to meet the heat rejection demands and provide freeze
-
Supplier: ToneCooling Technology Co., Ltd
Description: The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in
- Device: Liquid Cooler/Cold Plate
-
Supplier: Xoxide
Description: dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm) High performance cooling at moderate noise levels. Slim form factor (34mm) Reduces radiator intrusion on neighboring components, helps compatibility Self-purging plenums Help eliminate accumulation of air in the
-
Supplier: Xoxide
Description: dissipation with 120mm fans featuring medium air output (1000 to 1800 rpm) High performance cooling at moderate noise levels. Slim form factor (34mm) Reduces radiator intrusion on neighboring components, helps compatibility Self-purging plenums Help eliminate accumulation of air in the
-
Supplier: SAE International
Description: Flow bench and engine testing can be used to detect flow induced noise, but understanding the fundamental mechanisms of such noise generation is necessary for developing an effective design. This paper describes Computational Aero-Acoustic (CAA) analyses performed to obtain the broad-band and
-
Description: IEC 60076-22-2:2019 applies to radiators mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical and electrical
-
Supplier: ToneCooling Technology Co., Ltd
Description: The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: The pump is integrated with the radiator using the welding technology, which reduces the manual joints and the risk of leakage. The size of the radiator can be flexibly adjusted to meet various specifications of the server chassis; For example, 1U, 2U, 3U, 4U. Ceramic bearing system in
- Device: Liquid Cooler/Cold Plate
-
Supplier: Haida International Equipment Co., Ltd.
Description: inconvenience. 4. Heater: fin type radiator pipe nickel-chromium alloy u-shaped heater. auto calculate with high accuracy PID + SSR control 5. Temperature measurement: SUS#304. PT 100 Standard Configuration: 1. Power line x 1pc 2. Sample holder x 1set 3. Fuse x 1set 4. Operation manual x 1set
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: calculation function to reduce the setting inconvenience. Heater: fin type radiator pipe nickel-chromium alloy u-shaped heater, auto calculate with high accuracy PID + SSR control Temperature measurement: SUS#304, PT 100 Standard Configuration: Power line x 1pc Sample holder x 1set Fuse x
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature sensor: PT-100 dry
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity Chamber is designed for testing the capability of heat-endurance, cold-endurance, dryness-endurance, and humidity-endurance, suitable for quality control of the industries of electron, electrical equipment, vehicle, metal, foodstuffs, chemistry, building materials, luggage, adhesion
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: SAE International
Description: This document supersedes SAE J819 - Engine Cooling System Field Test. The purpose of this SAE Recommended Practice is to establish a testing procedure to determine the performance capability of engine cooling systems, including charge air coolers, on heavy-duty vehicles with liquid-cooled
-
Supplier: SAE International
Description: This document supersedes SAE J819\u2014Engine Cooling System Field Test. The purpose of this SAE Recommended Practice is to establish a testing procedure to determine the performance capability of the engine cooling systems, including charge air coolers on heavy-duty vehicles with
-
Supplier: AENOR
Description: Thermostatic radiator valves - Requirements and test methods
-
Supplier: AENOR
Description: Thermostatic radiator valves - Requirements and test methods
-
Supplier: AENOR
Description: Thermostatic radiator valves - Requirements and test methods
-
Supplier: AENOR
Description: THERMOSTATIC RADIATOR VALVES. PART 1: REQUIREMENTS AND TEST METHODS.
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATC25M1G Cavitenna™ was developed specifically for use in a shielded room of the type commonly used for RF susceptibility testing. The Cavitenna is a small, broadband radiator designed to couple energy into the shielded room as though it were a resonant cavity. Because a
- Input Frequency: 25,000,000 to 1,000,000,000 Hz
- AC Input Power: 3,500 watts
-
Description: This standard is intended to cover procedures for testing the compliance of a wide variety of unlicensed wireless devices (also called unlicensed intentional radiators) including but not limited to: remote control and security unlicensed wireless devices, frequency hopping and direct
-
Description: The procedures for testing the compliance of a wide variety of unlicensed wireless transmitters (also called intentional radiators and license-exempt transmitters) including, but not limited to, remote control and security unlicensed wireless devices, frequency hopping and direct
-
Supplier: ASTM International
Description: 1.1 These test methods cover determination of the total normal emittance (Note) of surfaces by means of portable, inspection-meter instruments. Note 1Total normal emittance (N) is defined as the ratio of the normal radiance of a specimen to that of a blackbody radiator at the same
-
Description: The procedures for testing the compliance of a wide variety of unlicensed wireless transmitters (also called intentional radiators and license-exempt transmitters) including, but not limited to, remote control and security unlicensed wireless devices, frequency hopping and direct
-
Description: testing, radio-noise emissions, radio-noise power, site attenuation, unintentional radiators
-
Supplier: L-com, Inc.
Description: L-Com's portable UHF antenna provides high performance in the UHF frequency range. Features Telescopic Radiator Field tunable Flexible support mast UV stabilized Application Bench test equipment Portable hand-held instrumentation Fixed wireless monitoring equipment
- Primary Frequency Range: 118 to 174 MHz
- Gain: 0 dB
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.394 to 0.472 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RFID RADIATOR + FERRITE NPB Product overview: W3509 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Applications: RF Survey / Test
Find Suppliers by Category Top
Featured Products Top
-
capacities up to 1,000 kVA and primary voltages up to 36 kV. Standardized configurations include pole-mounted or pad-mounted installations, hermetically sealed or conservator-type designs, and tank constructions with plain walls, corrugated walls, or radiator fins. Each unit is built for reliability (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
environment of space, there is no room for error. Aerospace components, satellites, scientific instruments, and entire spacecraft must survive and operate flawlessly under conditions that are impossible to replicate perfectly on Earth. The single most critical ground-based test to ensure this (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Application Note: Air Leak Testing for Liquid Leak Sites
This Application Note discusses two different volumetric flow rate equations and their limitations. The note also cites a recent study done by a car radiator manufacturer that reaffirmed the 4 cc/min test criteria.
-
Space Electronics Qualification for Heat Pipes and Encapsulated Graphite Technologies
flight status. This solution enables high performance, cooling at component level, and enhanced chassis-level thermal conduction from the chassis to space radiators. We expect this to enable a step-change in heat dissipation of future telecom satellite payloads. Our team constructed qualification test
-
The Secrets of Transformer Cooling
and secrets I've learned, including, how to do a functional test of the cooling systems. Heat exchange is critical for these systems and knowing the expected inlet-to-outlet temperatures can save many transformers from failure. Proper understanding of the cooling system of your transformer will go
More Information Top
-
VEE Pro: Practical Graphical Programming
2.4 Lab 2.3 – Monitoring Visually Vehicle Radiator Test Data ...............................................................
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4028/1/Hirayama_Thesis_1998.pdf
The underestimation of the real values by the convective heat transfer model usedfor the geometric construction of the radiator tested is attributed to the effect of air entrainment along the height of the radiator.
-
Corrosion Testing for Aluminum Alloy Selection in Automotive Radiators
Evaluation of Suitable Fluids for Accelerated Radiator Tests .
-
Bibliography of Connecticut Advanced Nuclear Engineering Laboratory reports
A History of Radiator Test Core Failures UAC Research Department Technical Report on Test of an Annular Diffuser - Conical Heat-exchanger Combination Wills, D. McGrath, R. Chambers, R. et a1 .
Indicates content that may require registration and/or purchase.