Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - ABS + PC - 8% Mineral Filled, Painted Regrind -- GMP.ABS+PC.015RSupplier: Accuris
Description: ABS + PC - 8% Mineral Filled, Painted Regrind
-
Supplier: Accuris
Description: Aerospace series \x97 Use of regrinds and recycled materials in thermoplastic parts
-
Supplier: Accuris
Description: STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20 % GLASS FIBER REINFORCED BLEND WITH 10 % MAXIMUM PMMA REGRIND AND 20 % MAXIMUM RECLAIM AND/OR REGRIND
-
-
Supplier: Accuris
Description: Aerospace series \x96 Use of regrinds and recycled materials in thermoplastic parts
-
Supplier: Powell Electronics, Inc.
Description: POST INS FASTON 250 REC NAT REGRIND
-
Supplier: AENOR
Description: Aerospace series - Use of regrinds and recycled materials in thermoplastic parts (Endorsed by Asociación Española de Normalización in May of 2026.)
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Highly accurate replaceable insert Sharp cutting with optimum cutting edge No more regrinding thanks to replaceable insert Minimum interference with a slim extended shank
-
Supplier: Celanese Corporation
Description: Drying not normally required. If material has contacted moisture through improper storage, handling, or regrind use, drying may be needed to prevent splay and odor.
- Use Temperature: 212 to 248 F
- Water Absorption: 0.8 %
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
-
Supplier: Radwell International
Description: CHECK VALVE, BRONZE, 1/4 INCH THREADED END, Y-PATTERN, NON-SHOCK, REGRINDING TYPE, RENEWABLE DISC, INTEGRAL SEAT, HORIZONTAL SWING, 125 LB SWP/200 LB WOG. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves
- Features: Threaded
-
Supplier: Celanese Corporation
Description: Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to prevent splay and odor problems.
- Use Temperature: 176 to 212 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 325 F
- Tensile Strength (Break): 20,000 psi
- Water Absorption: 0.8 %
-
Supplier: Celanese Corporation
Description: Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to prevent splay and odor problems.
- Use Temperature: 176 to 212 F
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
-
Supplier: Celanese Corporation
Description: Drying is not normally required. If material has come in contact with moisture through improper storage or handling or through regrind use, drying may be necessary to prevent splay and odor problems.
- Use Temperature: 176 to 212 F
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Filler: Unfilled
-
Supplier: Star SU LLC
Description: The ETG-4 Tool & Cutter Grinder is flexible and accurate -- capable of regrinding and manufacturing precise tooling designs. Maximum Workpiece Ø: 100 mm Maximum Workpiece Length: 530 mm Engineered to be a flexible and accurate machine, the ETG-4 CNC Tool and Cutter Grinder is capable of regrinding
- Type: Tool Grinder / Sharpener
-
Supplier: NResearch
Description: These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.
- English Size: 0.0938 to 0.187 inch
- Connection Type: Barbed
- Fitting Type: Coupling
- Features: English
-
Supplier: DME Company
Description: Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator’s feed tray and are an economical way to prevent tramp metal from damaging your equipment and contaminating your
- Orientation: Conventional
- Industrial Magnets: Magnetic Assembly
- Features: Other, Plate Magnet
-
Supplier: Superior Tool Service, Inc.
Description: We are an industrial tool and cutter manufacturer with the ability to manufacture cutting tools to your exact needs. We also regrind almost all tools, extending the life of the tool at less than 1/4 the cost of a new tool. We manufacture many types of tools including end mills, drills,
- Coating Capabilities: AlTiN, CrN, Diamond, TiAlN, TiCN, TiN, ZrN
- Tools Type: Boring Tools / Bars, Broaches, Counterbores, Countersinks, Diamond Tools, Drills, End Mills / Milling Cutters, Form Tools, Gear Cutters / Hobs, Grooving / Slotting Tools, Keyseat Cutters, Punches, Reamers, Routers, Taps & Dies, Turning Tools, Woodworking Tools
- Tool Capabilities: Brazing, Coating
- Cutter Material: Carbide, Diamond / PCD, High Speed Steel, Micrograin Carbide, Tool Steel(s)
-
Supplier: IBEC Machine Knife Ltd.
Description: IBEC Machine Knife offers a full line of Ice Scraper Blades, Ice Edger Blades, Replacement Safety Boards, and Safety Edge Guards used throughout the ice sports industry. In addition we offer a complete regrind / sharpening service for all sizes of Ice Scraper Blades. Over our many years
-
Supplier: ASTM International
Description: This specification covers disposable plastic serological pipets, calibrated to deliver when measuring volumes of liquids. The pipets shall be fabricated from crystal-grade, uncolored polystyrene, or its regrind. They shall adhere to the property requirements discussed herein for design
-
Supplier: Promax Tool Company
Description: Regrind Standard with Advanced AlTiN Coating (Part Number ends in 4) Standard with Advanced nACRo® Coating (Part Number ends in 5)
- Cutting Diameter: 0.75 inch
- Shank / Arbor Diameter (if different): 0.75 inch
- Cutter Type: End Mill
- Cutting Application: General Purpose
-
Supplier: Promax Tool Company
Description: Regrind Standard with Advanced AlTiN Coating (Part Number Ending in 4) Standard with nACRo® Coating (Part Number Ending in 5)
- Cutting Diameter: 0.25 inch
- Shank / Arbor Diameter (if different): 0.25 inch
- Geometry: Ball Nose
- Cutter Type: End Mill
-
Supplier: DCM Tech Inc.
Description: Applications: Sharpen Turret Press Tooling Regrind Carbide Pump Seals Grind Carbide Tooling Sharpen Ironworker Tooling Sharpen Rooftop Punches Sharpen Progressive Dies Regrind Dies Sets Debur Stripper Plates
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Industrial Magnetics, Inc.
Description: Protect your plastic regrind operation from tramp metal contamination with IMI's powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator's feed tray, and are an economical way to prevent tramp metal from damaging your equipment and contaminating
- Width: 5.5 to 23 inch
- Length: 6.25 inch
- Component Type: Plate Magnet
-
Supplier: Coperion K-Tron
Description: Series 2400 Powder and Pellet Receivers provide high capacity sequencing systems for powder, pellet, regrind and granular materials. Applications include railcar unloading, silo to daybin transfer, in-plant transfer and feeder refill. Various Series 2400 Powder and Pellet receiver models are
- Maximum Load: 205.065 lbs
- Mass Flow of Material: 0.15501150000000014 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: U.S. Plastic Corporation
Description: is a unique size that allows for more in a stack. .070" thickness. White buckets meet FDA requirements. Black ecomony bucket is regrind. Max. wgt. per bucket is 40 lbs.
- Container Type: Bucket / Pail
-
Supplier: Cri-Tech, Inc.
Description: Cri-plastMP™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds for
- Tensile Strength (Break): 493,125.25381447 psi
- Elongation: 280 %
- Features: ESD Control / Anti-static, Other
- Industry: Electrical Power / HV (Coils, Motors), Electronics (PCB / SMT Assembly)
-
Supplier: Dexter Innovative Solutions, LLC
Description: A new valve globe maintenance tool designed to regrind and reseat valves from 6″ thru 20″ diameters. Other applications also include pressure seal valves. MICRO ADJUSTMENT Positive feeding system with automatic downfeed from .0000 – .00015″ adjustable and manual override. SELF CENTERING three
-
Supplier: ASTM International
Description: This classification covers polyoxymethylene materials suitable for molding and extrusion. This specification allows for the use of polyoxymethylene plastic materials that are recycled, reconstituted, recycled-regrind, recovered, or reprocessed, or combination thereof, provided that the
-
Supplier: DME Company
Description: The DME Molding Supplies "T" handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws or barrels and eliminating clogged nozzles due to tramp metal entering the process. This “T” handle wand
-
Supplier: ASTM International
Description: This specification establishes the requirements for finished parts machined from unplasticized polychlorotrifluoroethylene (PCTFE) homopolymers containing regrind and recycled polymer intended for general commercial use. This specification does not cover parts machined from PCTFE copolymers,
-
Supplier: Eriez
Description: Features & Benefits Detect and removes even the smallest metal particles from regrind and virgin material Reduces machine downtimes and costly repairs, providing a rapid return on investment Ensures constant production process parameters Product effect compensation: intrinsic conductivity of
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: SAE International
Description: that do not contain any re-use; recycled; or regrind materials unless otherwise agreed to by manufacturer and end user. The use of such materials, including maximum % must be specified using a "Z" suffix. This classification system covers thermoset High Consistency Elastomers (HCE's) only.
Find Suppliers by Category Top
Featured Products Top
-
shot, Multi-material, Liquid injection, Robotics, Electric and Hydraulic Blow Molding - Standard Intermittent EBM (Extrusion Blow Molding), Auto Material Handling, Regrind Capability, Secondary Operations: Routing, Flaming & Trimming, Materials: HDPE, PE (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
Constant Wattage - Stable conductivity over the entire PFA service temperature range (260 C). Self-Regulating conductivity Retains conductivity after regrinding. Drying not required (generally) Typical Applications Heating Cables Tubing Sheet Lining Injection molded components (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Three thickness targets in one shot: 2.0 mm / 1.0 mm / 0.75 mm Quickly compare fill behavior, sink/warp, gloss, and knit lines Great for material trials (new resin, colorants, regrind %, additives) Built specifically for APSX (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Case Study: Sloan Valve Company
By removing the mold runners, they minimized raw material usage, increased tool throughput and extended tool life. Redesign also eliminated the need for regrind of plastic waste. Sloan realized enough ROI in piece-part savings within a few months to pay for retooling.
-
Metaldetector allows economic processing of regenerated material
as economic considerations, result in the use of industry-grade granulate (regenerated material, regrind) for plastic parts that in the end often are not visible, because a slight loss of optical properties is not important here.
-
Five Factors to Consider when Molding PEEK
with clean drying ovens, hoppers, injection moulders and any other containers used to hold runners or parts. Pull screws and properly clean and brush the barrel and screw before starting to mould PEEK. Check for hang ups in hoppers. AITC. Regrind can be a big source of contamination and we suggest
More Information Top
-
Updated Test and Design Methods for Thermoplastic Drainage Pipe
Effects of Regrind Materials 16 .
-
Recyclability of a glass fiber poly(butylene terephthalate) composite
After treatment with a suitable silane, processed regrind composites are successfully recycled, with mechanical properties as good …
-
Recyclability of a continuous e‐glass fiber reinforced polycarbonate composite
As expected, processing technique and parameters are important in determining the mechanical properties of the molded regrind .
-
Recycling telephone housings into wall mounts for the MERLIN LEGEND and PARTNER II communications systems
We have demonstrated the suitability of inexpensive, post-consumer, ABS regrind derived from scrapped telephones housings for …
-
Powder Technology & Application IV
Reagent removal and regrinding of rough concentrate .
-
Evaluation of oriented poly(lactide) polymers vs. existing PET and oriented PS for fresh food service containers
Based on the data collected, OPLA, OPLA + 40% regrind , OPS and PET performances were evaluated.
Indicates content that may require registration and/or purchase.