-
Supplier: Charles Industries, LLC
Description: Charles Industries offers a complete line of aesthetic PVC riser pipes and wire guards to protect fiber, copper, coax, and hybrid service drops.The Riser Pipes and Wire Guards are constructed out of lightweight, UV stabilized PVC that will not rust, dent or corrode. A
-
Supplier: Newark, An Avnet Company
Description: RISER CLP PIPE SIZE 4IN STL
-
Supplier: Newark, An Avnet Company
Description: RISER CLP PIPE SIZE 5IN STL
-
-
Supplier: Newark, An Avnet Company
Description: RISER CLP PIPE SIZE 8IN STL
-
Supplier: Newark, An Avnet Company
Description: RISER CLP PIPE SIZE 3IN STL
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - External corrosion protection of risers by coatings and linings Part 2: Maintenance and field repair coatings for riser pipes
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x97 External corrosion protection of risers by coatings and linings \x97 Part 2: Maintenance and field repair coatings for riser pipes
-
Supplier: Lisega SE
Description: With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
- Pipe Size: 5.5 inch
- Maximum Load: 210 to 1,040 lbs
- Features: High Temperature
- Support Type: Riser Clamp
-
Supplier: Accuris
Description: Petroleum and Natural Gas Industries - Flexible Pipe Systems for Subsea and Marine Riser Applications
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x96 External corrosion protection of risers by coatings and linings -- Part 2: Maintenance and field repair coatings for riser pipes
-
Supplier: Lisega SE
Description: The design of this riser clamp exploits the box shape as the best precondition for the economical use of material. The individual parts are bolted together without weldings via socket connections.
- Pipe Size: 9.63 inch
- Maximum Load: 210 to 1,040 lbs
- Features: High Temperature
- Support Type: Riser Clamp
-
Supplier: Watts
Description: Series TR Transition Risers are used to connect the main fire supply to the building overhead fire system. The fitting passes under the foundation without joints and extends up through the floor. Provided with installation tabs, the unit has a CIPS (Cast Iron Pipe Size) coupler for
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Riser Valve Spec SheetRiser Valve Stem Thread Options Guide OVERFLOW RISER VALVES provide regulation and shut-off of flow from pipelines to furrows or checks. The durable cast iron design is engineered for years of dependable use. A variety of sizes and pipe
-
Supplier: Zurn Industries LLC
Description: The Zurn Z197 riser sleeve has a Dura-Coated cast iron body and double threaded pipe connector with combination membrane flashing flange. To view all options, see the Specification Sheet - Z197 Features And Benefits Riser sleeve allows waterproofing around piping Pipe
-
Supplier: ASTM International
Description: specified materials, physical properties, and design, which include the riser casings, moisture seals, threads, bend radius, coatings, welding procedures, and riser adapter to riser casing connections. The riser adapter to riser casing connections shall tested by
-
Supplier: Watts
Description: 3/8 in. OD x 20 in. Faucet Riser
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: Watts
Description: 3/8 in. OD x 12 in. Faucet Riser
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Riser Extension Marlex:Fipt x Mipt
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Watts
Description: 3/8 in. OD x 20 in. Water Closet Riser
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: DeZURIK, Inc.
Description: Multi-column or multi-leg tanks are highly prone to water quality issues. Often the wet riser is 3-12 feet in diameter, running from ground level to the bottom of the tank, where it enters the bowl. At ground level, the inlet-outlet pipe penetrates the bottom of the wet riser
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: the vertical riser to achieve complete mixing and will minimize the possibility of icing. For tanks with a separate outlet pipe, the TMS manifold is installed on the inlet pipe. Contact us to see how we can help find a solution to suit your needs.
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Bentley Systems, Inc.
Description: AutoPIPE provides a comprehensive and advanced software tool specialized in pipe stress analysis. The intuitive modeling environment and the advanced analysis features provide for increased productivity and improved quality control. Fluent data collaboration can be obtained through the
-
Supplier: Radwell International
Description: MCG0540A, RISER SET/SS, 3.0"/76MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hannay Reels
Description: an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 3" female NPT threads. Standard outlet: flanged riser, 3" female NPT threads. Standard: inlet, outlet
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Description: manufactured from low alloy carbon steels. Risers fabricated from special materials such as titanium, composite materials and flexible pipes are beyond the scope of ISO 13628-7:2005. Specific equipment covered by ISO 13628-7:2005 include riser joints, connectors; workover
-
Supplier: CSA Group
Description: manufactured from low alloy carbon steels. Risers fabricated from special materials such as titanium, composite materials and flexible pipes are beyond the scope of ISO 13628-7:2005. Specific equipment covered by ISO 13628-7:2005 include riser joints, connectors; workover
-
Supplier: ASTM International
Description: This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8, and Polyamide 11 (PA11), in sizes through NPS 6, gas distribution systems. The bend radius, steel
-
Supplier: ASTM International
Description: Guidance in determining pipe hanger spacing are provided. Special consideration should be given to areas of concentrated loads, such as risers, valves, or groups of fittings, and to piping configurations that could create rotational forces. Hangers need not be lined unless the hanger
-
Supplier: DigiKey
Description: RISER CLP PIPE SIZE 3IN STL
-
Supplier: Hazmat Storage
Description: Manhole extension, sanitary tees, pipe gaskets, and risers available
- Volume Capacity: 500 gallons
- Diameter / Width: 42 to 51 inch
- Height: 101 inch
- Features: Other, Other Tank, Underground Use
-
Description: the design, material selection, manufacture, testing, marking and packaging of unbonded and bonded flexible pipes, respectively. ISO 13628-11:2007 applies to flexible pipe assemblies, consisting of segments of flexible pipe body with end fittings attached to both ends. Both
-
Supplier: CSA Group
Description: flexible pipes of bonded structure or flexible pipe ancillary components or to flexible pipes for use in choke-and-kill line applications. ISO 13628-2:2006 does not apply to flexible pipes that include non-metallic tensile armour wires.
-
Supplier: Premier Lighting & Production Company
Description: Premier Lighting supplies staging and accessories for theaters, universities, stadiums, arenas and the industrial/rental market. Modular decking, support structures, flooring, pit fillers, guard rails, stairs, risers and ADA compliant systems available in standard sizes or custom built by
-
Supplier: AENOR
Description: Petroleum, petrochemical and natural gas industries - External corrosion protection of risers by coatings and linings - Part 2: Maintenance and field repair coatings for riser pipes (ISO 18797-2:2021) (Endorsed by Asociación Española de Normalización in November of 2021.)
-
Supplier: Premier Lighting & Production Company
Description: Premier Lighting supplies staging and accessories for theaters, universities, stadiums, arenas and the industrial/rental market. Modular decking, support structures, flooring, pit fillers, guard rails, stairs, risers and ADA compliant systems available in standard sizes or custom built by
Find Suppliers by Category Top
Featured Products Top
-
The Oroflex Well Flexible Riser System Your Flexible Alternative! Eliminate cumbersome rigid pipe installations and the associated corrosion and scaling that occurrs over time. NSF 61 certified. Visit us at WEFTEC Booth 8402 Add to Planner (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
midstream, and downstream markets to ensure the safety and integrity of production and storage infrastructure, including rigs, catenary risers, pipes, and pipeline systems, refineries, and tanks. (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7820/1/Experimental_study_on_severe_slugging_mitigation-2013.pdf
Experimental study of severe slugging in a two-phase-flow pipeline- riser pipe system.
-
Severe Slugging in Offshore Pipeline Riser-Pipe Systems
Severe slug flow is characterized by the generation of liquid slugs at the base of the riser pipe , with the remainder of the pipeline in stratified flow.
Indicates content that may require registration and/or purchase.