-
Supplier: Accuris
Description: Guidelines for Specifying Linear and Rotary Variable Differential Transformers
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for specifying Linear Variable Differential Transformers (LVDTs) and Rotary Variable Differential Transformers (RVDTs). Information on the application, operation, design, and
-
Supplier: Acme Chip Technology Co., Limited
Description: ROTARY VARIABLE DIFFERENTIAL TRA
- Operating Temperature: -67 to 302 F
- Features: LVDT Linear Position Sensor
-
-
Supplier: TE Connectivity
Description: Product Type Features Position Sensor Product Type : Rotary Variable Differential Transformer (RVDT), Rotary Variable Inductive Transducer (RVIT)
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality level, linear, and rotary position feedback and measurement products from Gemco.
- Features: Eddy Current Linear Encoder, LVDT Linear Position Sensor, Linear Encoder
-
Supplier: Newark, An Avnet Company
Description: HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, ROTARY, HALL EFFECT, 60DEG; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Non Ratiometric; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, ROTARY, HALL EFFECT, 50DEG; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Non Ratiometric; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Resistive Sensor Rotary Position Flexible Membrane - Rotary Connector
- Operating Temperature: -40 to 185 F
-
Description: SENSOR ROTARY CONNECTOR
- Features: LVDT Linear Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: sensor that can essentially think for itself. With the SMART position technology, Honeywell has utilized MR (magnetoresistive) technology through the ASIC (Application-Specific Integrated Circuit) at a level never before accomplished. The rotary configuration joins the Honeywell SMART
- Linearity: 0.03 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Data Device Corporation (DDC)
Description: The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT),
- Oscillation Frequency: 0.0004 to 0.01 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 15 V
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: Rotary Position Technology: Resistive Rotation Angle -
-
Supplier: Win Source Electronics
Description: Exposed Element - Rotary Resistance Tolerance: ±10% Resistance: 5 kOhms For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 340°, Continuous Mounting Type: Custom Package / Case: Ring, Wire Leads Temperature Range - Operating: -65°C ~ 125°C
-
Supplier: ODG (Origin Data Global)
Description: SENSOR ROTARY 360DEG SMD
- Sensor Technology: Optical Linear Encoder
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Aerospace Win Source Part Number: 1181109-HMC1501-TR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet, Not Included Resistance: 6.5 kOhms For Measuring: Angle, Linear,
-
Supplier: Powell Electronics, Inc.
Description: ROTARY SENSOR
-
Supplier: Piezo-Metrics
Description: Rotary Variable Differential Transformers (LVDT's or RVDT's).
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices
- Measurement Range: 10 inch
- Linearity: 0.09 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices
- Measurement Range: 0.8 inch
- Sensor Technology: Linear Encoder
-
Supplier: Allied Electronics, Inc.
Description: noise free travel over the unit's infinite resolution element. The 9600 Series is ideal for volume use and replacement of other rotary or linear feedback devices. Features: Miniature for Tight Spaces Spring Return Design Allows Interface Free Installation 0.5" to 1.5" Electrical Travel Models
-
Supplier: Allied Electronics, Inc.
Description: noise free travel over the unit's infinite resolution element. The 9600 Series is ideal for volume use and replacement of other rotary or linear feedback devices. Features: Miniature for Tight Spaces Spring Return Design Allows Interface Free Installation 0.5" to 1.5" Electrical Travel Models
-
Supplier: Allied Electronics, Inc.
Description: noise free travel over the unit's infinite resolution element. The 9600 Series is ideal for volume use and replacement of other rotary or linear feedback devices. Features: Miniature for Tight Spaces Spring Return Design Allows Interface Free Installation 0.5" to 1.5" Electrical Travel Models
-
Supplier: RS Components, Ltd.
Description: Professional RTY series Hall-Effect Rotary position Sensors provide long life in the application. Hall-effect rotary position sensors have a wide range of operating sensing ranges (50°, 60°, 70°, 90°, 120°, 180°, 270° and 360°). Lever and non-lever sensors are available. High input
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Radwell International
Description: SENSOR, ROTARY, HALL EFFECT, 120DEG, SUPPLY VOLTAGE DC MIN:4.5V, SUPPLY VOLTAGE DC MAX:5.5V, SENSOR TERMINALS:CONNECTOR, SENSOR HOUSING:FLANGE MOUNT, OUTPUT CONFIGURATION:RATIOMETRIC, OUTPUT VOLTAGE MIN:500MV, SWITCHING SPEED:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Richardson RFPD
Description: operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with
Find Suppliers by Category Top
Featured Products Top
-
is the first under HBK’s new ownership model. By welcoming Sentech's 86-member team and integrating their premium Linear Variable Displacement Transformers (LVDT) and Rotary Variable Differential Transformers (RVDT), HBK significantly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for Hottinger Brüel & Kjær A/S -
mobility, urban air mobility, trainers and other electric aircraft applications. Sensata’s passive inceptor is available in 1, 2 or 3 axis movement designs, with each axis utilizing at least three rotary variable differential transformers (RVDTs) for precise position output. (read more)
Browse Control Grips Datasheets for Sensata Technologies -
The D5 and D6 transducers provide precise displacement and position measurements by detecting the movement of the armature relative to the transducer body. Based on the Linear Variable Differential Transformer (LVDT) principle, these (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Differential Mode Voltages SineWave Nexus® Filter The latest in motor protection. From the leaders in motor protection. MTE’s SineWave Nexus® filter combines the performance of a sinewave filter (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
are available. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense
More Information Top
-
Encyclopedia of Structural Health Monitoring Complete Document
… Reusable Solid Rocket Motor Receive Signal Strength Indicator The Radio Technical Commission for Maritime Services Resistance Temperature Detector Real-Time Kinematic Real-Time Kinematic Global Positioning System Resin Transfer Molding Retest Ok Remaining Usable Life Rotary Variable Differential Transformer Representative Volume Element .
-
Proceedings of the First Symposium on Aviation Maintenance and Management-Volume I
Abstract This paper analyzed the basic structure and working principle of rotary variable differential transformers (RVDTs), and comprehensively analyzed the characteristics of different types of RVDTs, and finally selected reluctance RVDT as the sensor detecting angular displacement of airborne servos.
-
Civil Avionics Systems
… Required Approach read only memory remote power controller remote power distribution unit root sum squares remote terminal Radio Technical Committee Association register transfer level real time operating system remote transmission request return-to-zero rotary variable differential transformer runway visual range reduced …
-
Introduction to the Mechanics of Space Robots
Rotary Variable Differential Transformer .
-
2010 Annual Progress Report: DOE Hydrogen Program
The relationship between the applied torque and rotation angle measured from the rotary variable differential transformer and the extensometer is shown in Figure 4(b).
-
PRELIMINARY DESIGN AND TEST OF A PROPOSED TURBINE-DRIVEN OSCILLATOR FOR EBR- II.
Rotary Variable Differential Transformer .
Indicates content that may require registration and/or purchase.