-
Supplier: Newark, An Avnet Company
Description: SAE J1128-GXL BLUE
-
Supplier: SAE International
Description: J1081. Information concerning SAE steels prior to these dates may be obtained from the SAE office on request. With the issuance of this report, SAE J778, Formerly Standard SAE Alloy Steels, and SAE J118, Formerly Standard SAE Carbon Steels, will be retired
-
Supplier: SAE International
Description: J1081. Information concerning SAE steels prior to these dates may be obtained from the SAE office on request. With the issuance of this report, SAE J778, Formerly Standard SAE Alloy Steels, and SAE J118, Formerly Standard SAE Carbon Steels, will be retired
-
-
Supplier: Accuris
Description: SAE Nodal Mount
-
Supplier: Accuris
Description: SAE J2450 Supplemental Training Document
-
Supplier: Accuris
Description: SAE J1850 Verification Test Procedures
-
Supplier: SAE International
Description: SAE J1939-82 compliance describes the compliance tests and procedures to verify an SAE J1939 electronic control unit (ECU) operates correctly on a SAE J1939 network. The purpose of these compliance procedures is to generate one or more test documents that outline the tests
-
Supplier: Accuris
Description: MS-DOS Interface for SAE J1708 Communications
-
Supplier: SAE International
Description: This SAE Recommended Practice recommends test methods, test procedures, and specific test parameters to help verify that vehicles and test tools can communicate using the SAE J1850. This document only verifies the portion of SAE J1850 that is used for OBD-II communications. The
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983485-LSP3312SAE Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Newark, An Avnet Company
Description: SAE J1128 TYPE TXL
-
Supplier: Newark, An Avnet Company
Description: SAE J1128-GXL ORANGE
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 62 Braid Hose
- Connection Type: Flange
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 61 Braid Hose
- Connection Type: Flange
-
Supplier: Newark, An Avnet Company
Description: LT GREEN SAE J1128
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Win Source Electronics
Description: Category: Systemboard Win Source Part Number: 1477087-MBD-X13SAE-B Manufacturer: Supermicro
-
Supplier: SSP Fittings Corp.
Description: Plugs male AN/SAE 37° flare connections
- English Size: 0.625 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Connection Type: Flare
-
Supplier: Essentra Components
Description: Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring remains visible through the cap while the internal locking bead provides a secure fit.
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: Trimax Circuit Protectors
Description: Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX38 Series are automatic, modified and manual reset circuit protectors designed for various automotive and marine applications. The MX38 is a single pole, thermal type
- Rated DC Voltage: 14 to 28 volts
- Rated Breaking Capacity (Icn): 5 to 50 amps
- Mounting Style: Plug-in
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer, Tee
-
Supplier: Bunting Bearings, LLC
Description: C86300 Manganese Bronze is a non-lead “GREEN” Alloy Manganese Bronze CDA 863 SAE 430B ASTM B505 Manganese bronze is a very hard and strong bronze. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid and cored bars are stocked in 13"
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 100 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Superlok - Mako Products
Description: Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code 61 & 62 Flanged . ISO 6164 Flanged Pressure Rating . SAE J518 CODE 61 : 3000psi . SAE J518 CODE 62 : 6000psi . ISO 6164 : PN250, PN400
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Total Lubricants USA, Inc.
Description: Automotive/truck gear lubricants.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Gray Tools Canada Inc.
Description: SAE Black Oxide Combination Wrenches - 15° Offset
- Type: Combination Wrench
-
Supplier: National Bolt & Nut Corporation
Description: SAE FLAT WASHERS National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: Gray Tools Canada Inc.
Description: SAE Satin Chrome Combination Wrenches - 15° Offset
- Type: Combination Wrench
-
Supplier: Fredericks Company - Televac
Description: The 0729-1761-99 CAN Bus SAE J1939 Inclinometer utilizes a Fredericks TrueTILT™ wide-range electrolytic tilt sensor and a Fredericks signal conditioner. Its robust high-temperature Noryl plastic housing and urethane potting provide excellent durability and environmental protection. This
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 6 to 40 volts
-
Supplier: Amphenol Communications Solutions
Description: Filtered D-Sub, D-Sub, Filtered, 25 Position, Socket, PCB Right Angle, .318 F/P, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Filtered D-Sub FCE17 Series,Partnumber FCE17B25SAE10
- Connector Type: D-Sub, PC Card Connector
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1259762-SST25VF040B-50-4I-SAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating:
- Cycle Time: 10,000 ns
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Win Source Electronics
Description: Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): W25X20CLSNIG; SST25VF020B-80-4C-SAE-T; SST25VF020B-80-4I-SAE-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand
- Operating Temperature: 0 to 70 C
- Memory Category: Flash
- Features: Other
- Package Type: SOIC
-
Supplier: Prince Manufacturing Corp.
Description: bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive shaft configurations available .400 to 2.014 ci displacement
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
Find Suppliers by Category Top
Featured Products Top
-
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered to meet the SAE J1939 specification and RoHS3 compliant, Northwire’s DataCELL® J1939 Ruggedized CANbus Data Network Cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc.