-
Supplier: Anaren, Inc.
Description: The C150N50Z4 is high performance Aluminum Nitride (AlN) surface mount termination intended as a cost competitive al ternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling
- Power Rating: 150 watts
- Return Loss: 20 dB
- Frequency Range: 0 to 4,000 MHz
- Resistance: 50 Ω
-
Supplier: Allied Electronics, Inc.
Description: Channels Flex Stress to the End Terminations (Flexible Termination) Allows for Up to 5 mm of Board Flex Capability (Flexible Termination)
-
Supplier: Allied Electronics, Inc.
Description: Channels Flex Stress to the End Terminations (Flexible Termination) Allows for Up to 5 mm of Board Flex Capability (Flexible Termination)
-
-
Supplier: Allied Electronics, Inc.
Description: Channels Flex Stress to the End Terminations (Flexible Termination) Allows for Up to 5 mm of Board Flex Capability (Flexible Termination)
-
Capacitors - CAPACITOR;CERAMIC;CAP 47000PF;TOL+-10%;SMD;FLEXIBLE TERMINATION;VOL-RTG 50V -- 70096424Supplier: Allied Electronics, Inc.
Description: Channels Flex Stress to the End Terminations (Flexible Termination) Allows for Up to 5 mm of Board Flex Capability (Flexible Termination)
-
Supplier: Richardson RFPD
Description: Surface Mount Chip Terminations
- Power Rating: 40 watts
- VSWR: 1.25 :1
- Frequency Range: 3,000 MHz
- Features: RF Terminator
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, SINK/SOURCE DDR TERMINATION VOLTAGE REGULATOR, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: IC, REG DDR TERMINATION, SMD, PSOP8; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.359V; Output Current:1.5A; LDO Regulator Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Smiths Interconnect, a Molex company
Description: Low and high power RF resistors and terminations including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. The CTX Series of high frequency wire bondable chip terminations, HR-CTX
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: Anaren, Inc.
Description: Features: DC – 2.0 GHz 25 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
- Power Rating: 25 watts
- VSWR: 1.25 :1
- Frequency Range: 0 to 2,000 MHz
- Resistance: 50 Ω
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, FIXED, FOR SCSI ACTIVE TERMINATION, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILIICON
-
Supplier: Utmel Electronic Limited
Description: Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0603 Soft Termination 125°C T/R
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic X7R
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Cap Ceramic 0.022uF 200V X7R 10% Pad SMD 0805 Flexible Termination 125C Automotive Medical T/R
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Cap Ceramic 0.1uF 25V X7R 10% Pad SMD 0603 Flexible Termination 125C Automotive Medical T/R
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Category: Power Inductors - SMD Type: Power Choke Termination Style: SMD/SMT Shielding: Shielded Inductance: 1.2 uH Tolerance: 20 % Mounting Style: PCB Mount Core Material: Composite Series: XAL4020
- Inductance Range: 1.2 microH
- Application: RF Inductor / Choke
- Technology: Solenoidal (Standard) Core
- Features: Standard Inductor, Coil, Choke
-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Category: RF Inductors - SMD Type: Multilayer Termination Style: SMD/SMT Package / Case: 0402 (1005 metric) Shielding: Unshielded Inductance: 3 nH Tolerance: 0.3 nH Height: 0.5 mm Width: 0.5 mm
- Inductance Range: 0.003 microH
- Technology: Multilayer
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: Current Sense Resistors - SMD Series: RL73 Termination: 2 Terminal Termination Style: SMD/SMT Application: Current Sense Height: 0.55 mm Length: 3.2 mm Mounting Style: PCB Mount Product Type: Current Sense Resistors
-
Supplier: Win Source Electronics
Description: Manufacturer: United Chemi-Con (UCC) Category: Aluminium Electrolytic Capacitors - SMD Series: MKA Capacitance: 47 uF Voltage Rating DC: 50 VDC Tolerance: 20 % Length: 10 mm Packaging: Bulk Termination Style: SMD/SMT
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 kohm, 500 mW, - 1% RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 470 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 10 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
-
Supplier: Knowles
Description: termination for optimised HighQ / low ESR performance, whilst X7R dielectrics are supplied with our FlexiCap™ termination to minimise risk of mechanical cracking. Ribbon lead terminations are also available in popular larger case sizes to allow for hand soldering into place.
- Configuration / Form Factor: Leaded Capacitor
-
Description: IEC 60068-2-21:2021 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations and is also applicable to surface mount devices (SMDs). This seventh
-
Supplier: TE Connectivity
Description: Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC
- Gender: Female / Jack
-
Supplier: ASAP Semiconductor LLC
Description: Stable Metal Film on High Quality Ceramic, Force Fitted Steel Caps, Tin Plated on Nickel Barrier, Excellent Stability, Reliable Solderable Terminations to Facilitate Surface Mounting
- Technology / Construction: Ceramic Composition, Metal Film
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: Knowles
Description: A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 160°C, (Class II Dielectric) and from -55ºC to 200ºC (C0G/NP0 and Class II Dielectrics). Voltage ratings of 25V to 4kV. Features: Stable 250°C Operation Compact SMD Chip Polyterm® Termination
- Capacitance Range: 0.000001 to 18 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 4,000 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Knowles
Description: Our SMD Multi-Layer Ceramic Capacitor (MLCC) standard range extends across case sizes range from 0402 to 8060 and voltages of 10V to 12kVdc These devices are part of the Standard Components reliability grade we offer. Within the Standard Components reliability grade we cover standard MLC
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thin film thermal sensors of SMD type Resistance tolerance ±1%, a wide range of TCRs +3000x10-6/K ~ +5000x10-6 /K with the standard products Suitable for control of temperatures in various industrial equipment Suitable for both flow and reflow soldering Products with lead-free
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD. This listing supports clearer product
-
Supplier: Knowles
Description: grounded side contacts, resulting in reduced length noise transmission paths. Available in C0G/NP0 and X7R dielectrics, with current ratings of 300mA, 1A, 2A, 3A and voltage ratings of 25Vdc to 200Vdc. Also available with FlexiCap™ termination which is strongly recommended for new designs.
- Rated Voltage: 25 to 200 volts
- Rated Current: 0.3 amps
- Minimum Insertion Loss: 65 dB
- Filter Type: DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, Memory IC and Storage
- Operating Temperature: -25 C
-
Supplier: Ohmite Manufacturing Co.
Description: solderability. Produced in E96 values in 1% tolerance with great stability, Ohmite is confident you will find a MMC chip to fit your application. High Voltage Thick Film SMD Chip Power rating 0.1-1 watt Resistance range 47-51 meg ohms Wraparound termination TCR as low as 100ppm
- Resistance Range: 47 to 51,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Pulse Width Modulation (PWM) Controller IC; Controller Type: PWM; Termination Type: SMD; No. of Pins: 28; Control... Product overview: SC1479ITS38TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
(IEC) WAGO’s proven PUSH WIRE® connection also provides easy push-in termination of solid conductors. All WAGO SMD terminal blocks are available in tape-and-reel packaging for automated PCB assembly, making the 2059 ideal for the manufacture of small LED modules, designed for use in spotlights, downlights and streetlights. (read more)
Browse Electrical Connectors Datasheets for WAGO -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc.