Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25512 is a 512 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive
- Density: 512 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's SST series SlimLine™ Token contains 2 Kb to 256 Kb non-volatile, serial SPI EEPROM memory. A thin profile and space-saving interface connection make them especially well suited for use in compact systems. Typical applications for the
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive
- Density: 128 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25256B is a 256 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 32,768 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive
- Density: 256 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive
- Density: 1 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's SSX Extended SlimLine™ Token contains 2 Kb to 256 Kb non-volatile SPI Serial EEPROM memory. A thin profile and space-saving interface connection make the SSX well suited for use in compact systems. Typical applications include access
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: ROHM Semiconductor GmbH
Description: New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
- Density: 16 kbits
- Number of Words: 2 k
- Bits per Word: 8 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
- Density: 8 kbits
- Number of Words: 1 k
- Bits per Word: 8 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
- Density: 128 kbits
- Number of Words: 16 k
- Bits per Word: 8 bits
- Operating Current: 2.5 mA
-
Supplier: Renesas Electronics Corporation
Description: precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as 512 x 8. The device features a Serial Peripheral Interface (SPI) and software protocol allowing operation on a simple fourw
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Output Options: Active Low
- Type: PDIP, SOIC
-
Supplier: ROHM Semiconductor USA, LLC
Description: New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
- Density: 8 kbits
- Number of Words: 1 k
- Bits per Word: 8 bits
- Operating Current: 3 mA
-
Supplier: TT Semiconductor, Inc.
Description: industry best product warranty. Factory applications engineering and a worldwide network of sales offices and representatives are ready and available to assist with any customer requests.
- Density: 64 kbits
- Data Rate: 10 MHz
- Operating Temperature: -55 to 175 C
- Package Type: DIP, SOIC
-
Supplier: Win Source Electronics
Description: ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: ROHM Semiconductor GmbH
Description: New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
- Density: 4 kbits
- Number of Words: 256 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making
- Density: 1 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Win Source Electronics
Description: Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field:
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 125 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Name: 93LC46B Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): NM93CS46LZEM8X;
- Cycle Time: 6,000,000 ns
- Operating Temperature: -40 to 125 C
- Features: EEPROM, Other
-
Supplier: Win Source Electronics
Description: Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: Datakey
Description: connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Features: Commercial, Industrial, NOR, Other
-
Supplier: DigiKey
Description: IC TXRX POWER LINE 38TSSOP
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 4.75 to 5.25 volts
- Operating Temperature: -40 to 85 C
- ROM Type: EEPROM, EPROM
-
Supplier: ams
Description: The PSØ81 is a system-on-chip for ultra lowpower and high resolution applications. It was designed especially for weight scales but fits also to any kind of force or torque measurements based on metal strain gages. It takes full advantage of the digital measuring principle of PICOSTRAIN.
- Input Voltage Range (Vpp): 2.1 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Allied Electronics, Inc.
Description: PIC24 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. Designed for power constrained and battery powered applications. Features unique peripherals like DSBOR, DSWDT and RTCC which run in Deep Sleep mode for industry leading low power performance.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC EEPROM 4KBIT SPI 8UDFN / EEPROM Memory IC 4Kbit SPI 8-UDFN-EP (2x3) Product overview: CAT25040HU4E-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 125 C
- Features: EEPROM, Other
-
Supplier: Allied Electronics, Inc.
Description: embedded applications as well as metering, industrial control and monitoring applications. The PIC18F87J11 is an enhancement to the PIC18F87J10 family, including an internal 8 MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities.
-
Supplier: Allied Electronics, Inc.
Description: Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 MBIT/s), MI2C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced
-
Supplier: Allied Electronics, Inc.
Description: Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 MBIT/s), I²C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash
-
Supplier: Allegro MicroSystems Inc.
Description: The A1333 provides high-resolution angle measurements with integrated diagnostics for safety-critical applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging into this feature you may
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A1335 offers versatile and precise angle measurement with multiple interface options (I²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications. * Note: If you have issues logging into this feature you may
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A1339 provides high-resolution angle measurements with integrated diagnostics, making it suitable for demanding automotive applications. Supports various output formats (UVW, ABI, SPI, PWM) and on-chip EEPROM for flexible configuration. * Note: If you have issues logging
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: CoolMOS™ N-Channel Power MOSFET S25FL256SAGMFB003 | Quad SPI Flash IDH05G120C5 | CoolSiC™ Schottky Diodes IPD60R145CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET S25FL128SDPMFV000 | Quad SPI Flash IPL65R195C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET S25FL256SAGMFIG11 | Quad
- Density: 1,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
- Memory Category: FRAM
-
Supplier: Infineon Technologies AG
Description: FM25V02A-G is a high-performance 256-Kbit nonvolatile memory with advanced ferroelectric technology. Boasting reliable data retention for 151 years and lightning-fast write operations at bus speed, it outperforms EEPROM by up to 100 million times, making it ideal for applications
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
- Memory Category: FRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CPU Supervisor with 16Kbit SPI EEPROM | IC CPU SUPERV 16K EEPROM 8DIP Product overview: X5168PZ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control
- Operating Temperature: 0 to 70 C
- Package Type: Other
-
Supplier: Integrated Device Technology
Description: calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31050 has been designed for industrial, medical and consumer applications and is specifically suited for most pressure sensors. It can also be used with force,
- TJ: -40 to 150 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: Infineon Technologies AG
Description: Applications any kind of automotive application EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes Applications Belt starter generator 48 V – inverter ISG High-voltage DC-DC converter
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: ELMA Electronic Inc.
Description: (or XC6VLX195T) • Two banks of DDR3-800: 40-bit wide, 1.25 GBytes each • Optional pipelined NoBlocking SRAM: 18-bit wide / 9 MBytes flash •One NOR flash eeprom (128 MBytes) • One SPI flash (16 MBytes) • Spartan®-6 LX-25T (control Node)
Find Suppliers by Category Top
Featured Products Top
-
• Rich peripherals including GPIO, USART, SPI, I2C, ADC, DAC, and timers supporting complex system designs • Multiple low-power operating modes for battery-powered and IoT applications • Flexible memory options (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-channel DMA controller can transfer data between memory and supported peripherals without requiring continuous CPU intervention. DMA requests are available for peripherals such as ADCs, timers, SPI interfaces, I²C interfaces, and USARTs. This feature is valuable in applications that continuously sample (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Interfacing SPI TM Serial EEPROMs to PIC16 Devices
When connecting an SPI TM master device, like a microcontroller, to an SPI slave device such as an EEPROM, understanding the command sequence sent to the memory is vitally important. With the aid of this application note and the associated code examples, Microchip Technology has eased the job
-
Interfacing SPI TM Serial EEPROMs to PIC18 Devices
devices are available in a variety of densities, operational voltage ranges, and packaging options. This application note provides assistance and source code to ease the design process of interfacing a Microchip PIC18F1220 PICmicro (R) microcontroller to a Microchip SPI serial EEPROM, without the use
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
The 25XXX series serial EEPROMs from Microchip Technology support a half-duplex protocol that functions on a master-slave paradigm that is ideally suited to data stream applications. The bus is controlled by the microcontroller (master), which accesses the 25XXX serial EEPROM (slave) via a simple
-
Recommended Usage of Microchip SPI Serial EEPROM Devices
by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI communication. Serial EEPROM devices are available in a variety of densities, operational voltage ranges and packaging options. In order to achieve
-
Interfacing SPI TM Serial EEPROMs to Microchip PICmicro (R) Microcontrollers
are available in a variety of densities, operational voltage ranges and packaging options. This application note provides assistance and source code to ease the design process of interfacing a Microchip mid-range PIC16F877 microcontroller to a Microchip SPI serial EEPROM. The hardware SPI port
-
Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
specifications associated with the SPI protocol is not required in order to use the 25XXX series devices in designs. This application note is intended to serve as a reference for communicating with Microchip's 25XXX series serial EEPROM devices with the use of the SPI module featured on many dsPIC33F
-
Using the C18 Compiler to Interface SPI Serial EEPROMs with PIC18 Devices
The 25XXX series serial EEPROMs from Microchip Technology are SPI compatible and have maximum clock frequencies ranging from 3 MHz to 20 MHz. Many times when designing an application which utilizes a serial EEPROM device, it may be beneficial to use a microcontroller which does not feature
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
applications. The bus is * Built-in write protection controlled by the microcontroller (master), which This application note is part of a series that provide accesses the 25XXX serial EEPROM (slave) via a source code to help the user implement the protocol simple Serial Peripheral Interface (SPI
More Information Top
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
As explained in the applicable SPI serial EEPROM data sheets, the maximum allowed bus speed depends on the EEPROM’s operating voltage.
-
Wireless Sensor Networks
A 32 KByte SPI EEPROM stores the application program.
-
Tool-Based Requirement Traceability between Requirement and Design Artifacts
As further rationale, the architect textually documents “synchronization conflict at SPI between time intensive EEPROM application and time critical watchdog applica- tion”.
-
Intelligent Technical Systems
As a further rationale, the architect textually documents “synchronization conflict at SPI between time intensive EEPROM application and time critical watchdog application”.
-
Real-time damage localization by means of MEMS sensors and use of wireless data transmission
A 32KB serial ( SPI ) EEPROM stores the application program.
-
An ultra-wearable, wireless, low power ECG monitoring system
A 32 KB serial ( SPI ) EEPROM stores the application program.
-
An Integrated Decision Model For Efficient Requirement Traceability In SPICE Compliant Development
As further rationale, the architect textually docu- ments ,,synchronization conflict at SPI between time intensive EEPROM application and time critical watchdog application".
-
Microchip Technology Unveils 1 Mb SPI Serial EEPROM; Completes SPI Line With 128- And 512-Kbit Devices
"Our customers have been asking for high-density, true SPI EEPROM devices for use in applications where serial Flash's limitations in voltage, temperature and sector operations are severe," said Randy Drwinga, vice president of Microchip's Memory Products Division. " .
Indicates content that may require registration and/or purchase.