Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25512 is a 512 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 64K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and
- Density: 512 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical,
- Density: 128 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25256B is a 256 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 32,768 x 8-bit and is optimized for use in consumer electronics, industrial, medical,
- Density: 256 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT25010B is a 1 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 128 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and
- Density: 1 kbits
- Data Rate: 20 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. BR25H160-2C is a serial EEPROM of SPI BUS interface method.
- Density: 16 kbits
- Number of Words: 2 k
- Bits per Word: 8 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR25H010xxx-5AC Series is a 1Kbit serial EEPROM of SPI BUS Interface.
- Density: 1 kbits
- Number of Words: 128 k
- Bits per Word: 8 bits
- Operating Current: 8 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR25H160xxx-5AC Series is a 16Kbit serial EEPROM of SPI BUS Interface.
- Density: 16 kbits
- Number of Words: 2 k
- Bits per Word: 8 bits
- Operating Current: 8 mA
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. BR25H020-2C is a serial EEPROM of SPI BUS interface method.
- Density: 2 kbits
- Number of Words: 256 k
- Bits per Word: 8 bits
- Operating Current: 4 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Supplier: TT Semiconductor, Inc.
Description: TT Semiconductor is the leading manufacturer of electronic components designed to survive under extreme temperature ranges and harsh environmental conditions. The current standard product offering is focused on high performance analog and memory devices. TT Semiconductor is a newly formed division
- Density: 64 kbits
- Data Rate: 10 MHz
- Operating Temperature: -55 to 175 C
- Package Type: DIP, SOIC
-
Supplier: Utmel Electronic Limited
Description: 4K X 8 SPI BUS SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8
- Features: EEPROM
-
Supplier: Newark, An Avnet Company
Description: SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SERIAL EEPROM, 256KBIT, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte
- Density: 2,048 kbits
- Operating Current: 0.003 mA
- Standby Current: 0.001 mA
- Access Time: 20 ns
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR25G256-3 is a 256Kbit serial EEPROM of SPI BUS interface.
- Density: 256 kbits
- Number of Words: 32 k
- Bits per Word: 8 bits
- Operating Current: 2 mA
-
Supplier: Utmel Electronic Limited
Description: 16KX8 SPI BUS SERIAL EEPROM, PDSO8, 4.40 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153, TSSOP-8
- Features: EEPROM
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite,
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Allied Electronics, Inc.
Description: MICROCONTROLLER; PLCC; 52; SYNCHRONOUS SERIAL PERIPHERAL INTERFACE (SPI)
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: RS Components, Ltd.
Description: Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6
- Density: 2 kbits
- Number of Words: 256 k
- Bits per Word: 8 bits
- Pin Count: 6
-
Supplier: Renesas Electronics Corporation
Description: precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as 512 x 8. The device features a Serial Peripheral Interface (SPI) and software protocol allowing operation on a simple
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Output Options: Active Low
- Type: PDIP, SOIC
-
Supplier: Utmel Electronic Limited
Description: IC EEPROM 16K SPI 3MHZ 8SOPJ
- Cycle Time: 5,000,000 ns
- Operating Temperature: -40 to 85 C
- Pin Count: 8
- Supply Voltage: 5 V
-
Supplier: Lingto Electronic Limited
Description: 4-MBIT SERIAL SPI BUS EEPROM
- Density: 4,000 kbits
- Features: EEPROM, Other
- Bus Type: SPI
-
Description: 512KBIT, SPI BUS, SERIAL EEPROM
- Density: 512 kbits
- Data Rate: 20 MHz
- Cycle Time: 3,500,000 ns
- Features: EEPROM, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CAT25040 - 4K SPI Serial EEPROM
- Density: 4 kbits
- Data Rate: 5 MHz
- Cycle Time: 5,000,000 ns
- Features: EEPROM, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973983-AT25128B-SSPD-T Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 5 MHz Interface: SPI, Serial Access Time: 40 ns Density: 128 kb Number of Pins: 8
- Density: 128 kbits
- Operating Current: 7 mA
- Access Time: 40 ns
- Operating Temperature: -40 C
-
Supplier: Rochester Electronics
Description: 2K SPI Serial EEPROM
- Features: EEPROM, Other
-
Supplier: DigiKey
Description: 256KBIT, SPI BUS, SERIAL EEPROM
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
-
Supplier: ODG (Origin Data Global)
Description: 4-MBIT SERIAL SPI BUS EEPROM
- Density: 4,000 kbits
- Data Rate: 10 MHz
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981831-25LC160AT-I/SNG Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 10 MHz Memory Size: 2 kB Interface: SPI, Serial Access Time: 100 ns Density:
- Density: 16 kbits
- Access Time: 100 ns
- Operating Temperature: -40 C
- Features: EEPROM, Other
-
Supplier: Newark, An Avnet Company
Description: DISPAY DRIVER, EEPROM, 28TSSOP; No. of Digits:-; No. of Segments:-; Driver Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Type:Serial, SPI; Operating Temperature Min:-40 C; RoHS Compliant: Yes
-
Description: 1K BIT MICROWIRE SERIAL EEPROM
- Density: 1 kbits
- Data Rate: 1 MHz
- Operating Temperature: 0 to 70 C
- Features: EEPROM, Other
Find Suppliers by Category Top
Featured Products Top
-
. Two SPI interfaces provide serial communication at up to 18 Mbit/s. They can connect the MCU to Flash memories, ADCs, DACs, displays, sensors, wireless modules, and other digital (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Using the C18 Compiler to Interface SPI Serial EEPROMs with PIC18 Devices
The 25XXX series serial EEPROMs from Microchip Technology are SPI compatible and have maximum clock frequencies ranging from 3 MHz to 20 MHz. Many times when designing an application which utilizes a serial EEPROM device, it may be beneficial to use a microcontroller which does not feature
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
AN1096 Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33F and PIC24F This application note provides assistance and source Author: Martin Kvasnicka code to ease the design process of interfacing a Microchip Technology Inc. Microchip dsPIC33F Digital Signal Controller to a Microchip
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
AN1193 Using C to Interface 8051 MCUs with SPI Serial EEPROMs The main features of the 25XXX serial EEPROMs are: Author: Alexandru Valeanu * SPI-compatible serial interface bus Microchip Technology Inc. * EEPROM densities from 128 bits to 512 Kbits * Bus speed from 3 MHz to 20 MHz INTRODUCTION
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
AN1197 Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs The main features of the 25XXX serial EEPROMs are: Author: Alexandru Valeanu * SPI-compatible serial interface bus Microchip Technology Inc. * EEPROM densities from 128 bits to 512 Kbits * Bus speed from 3 MHz to 20 MHz
-
Interfacing Microchip SPI Serial EEPROMs to NXP P89LPC9XX Microcontrollers Using Hardware Peripheral
The 25XXX series serial EEPROMs from Microchip Technology are SPI compatible and have maximum clock frequencies ranging from 3 MHz to 20 MHz. Many times when designing an application which utilizes a serial EEPROM device, it may be beneficial to use a microcontroller which features a hardware
-
Recommended Usage of Microchip SPI Serial EEPROM Devices
by offering a full line of serial EEPROMs covering industry standard serial communication protocols for two-wire (I2C TM), three-wire (Microwire), and SPI communication. Serial EEPROM devices are available in a variety of densities, operational voltage ranges and packaging options. In order to achieve
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
Serial Peripheral Interface (SPI) compatible serial bus. Bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the 25XXX serial EEPROM is controlled through a Chip Select (CS) input. Maximum clock frequencies range from 3 MHz to 20 MHz
-
Interfacing Motorola 68HC11 to Microchip's SPI Serial EEPROM
, Serial EEPROMs are a popular choice for non-volatile storage.
More Information Top
-
Page 6. Semiconductor parts with 950 in root number
4K serial SPI EEPROM with high speed clock .
-
Page 7. Semiconductor parts with 564 in root number
64/32/16/8 KBIT SERIAL SPI EEPROM WITH HIGH SPEED CLOCK AND POSITIVE CLOCK STROBE .
-
EEPROM Memory
Supervisor with 2 k SPI Serial EEPROM Memory .
-
Page 4. Semiconductor parts with 250 in root number
SPI Serial EEPROMs .
-
Page 6. Semiconductor parts with 256 in root number
SPI serial EEPROM 256K (32,768 x 8),500kHz .
-
Page 2. Semiconductor parts with 251 in root number
SPI Serial EEPROMs .
-
Page 5. Semiconductor parts with 512 in root number
SPI Serial EEPROMs .
-
Page 3. Semiconductor parts with 321 in root number
32K Supervisory circuits with SPI serial EEPROM , precision reset controller and watchdog timer .
Indicates content that may require registration and/or purchase.