-
Supplier: Piezo-Metrics
Description: Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data and
-
Supplier: OTEK Corporation
Description: HI-QREM accepts and displays modifiedalpha characters for messages such as TEST.
- Number of Digits: 5
- Operating Temperature: 32 to 140 F
- Character Size: > 0.56" (14.2mm)
- Display Type: Alphanumeric Display
-
Supplier: OTEK Corporation
Description: industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.
- Number of Digits: 3.5 to 4.5
- Width: 95.25 mm
- Height: 47.752 mm
- Depth: 74.93 mm
-
-
Supplier: Exsenco, LLC
Description: SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be
- Number of Digits: 6
- Voltage Range: 12 to 24 volts
- Frequency Range: 30 to 100 Hz
- Operating Temperature: 32 to 113 F
-
Supplier: Laurel Electronics LLC
Description: (isolated) Laureate™ 1/8 DIN Digital Panel Meter Remote Displays (or Serial Input Meters) are slave displays which accept RS232, RS485 or USB data from computers, programmable controllers, Laureate instruments, or other devices with a streaming serial data output. They
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Microchip Technology, Inc.
Description: The MIC5400 consists of two banks of 8 LED driver outputs, each output capable of sinking up to 30mA. Each bank is intended to drive 8 LED pixels of the same color. Most applications will use the MIC5400 to drive pixel clusters of 4 LEDs [RRGB] Typically two red LEDs are
- Input Voltage: 4.75 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 2 Character Serial Input 0.4mA 0.733"" H x 0.992"" W x 0.326"" D (18.62mm x 25.20mm x 8.27mm) 18-DIP (0.600"", 15.24mm), 12 Leads"
- Number of Characters: 2 #
- Color Wavelength: 565 nm
- Typical Luminous Intensity: 2,300 microCandela
- Character Type: Alphanumeric
-
Supplier: OTEK Corporation
Description: OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput.
- Number of Digits: 4
- Width: 64.77 mm
- Height: 36.83 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Interface Displays & Controls
Description: display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction -
- Number of Rows: 1 #
- Number of Characters: 6 #
- Applications: ARINC / Avionics
- Character Type: Alphanumeric
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 8 DIGIT, PLCC-28; No. of Digits:8; No. of Segments:7; Driver Case Style:PLCC; No. of Pins:28Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 8 DIGIT, DIP-28; No. of Digits:8; No. of Segments:7; Driver Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 8 DIGIT, NDIP-24; No. of Digits:8; No. of Segments:7; Driver Case Style:NDIP; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 8 DIGIT, WSOIC-24; No. of Digits:8; No. of Segments:7; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Interface Type:Serial; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display:
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 14.0mm Display Effects: Blue-on-white V. A.: 83.0mm x 18.6mm
- Viewing Area Width: 83 mm
- Viewing Area Height: 18.599999999999998 mm
- Features / Applications: Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 6
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Supplier: Quarktwin Technology Ltd.
Description: LCD, LED Driver 100-TQFP (14x14)
- TJ: -40 to 85 C
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
- Package Type: QFP, TQFP
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Micro-Epsilon Group
Description: The colorCONTROL MFA is a multipoint color recognition system for LED tests. Series with 7 detection points: MFA-7, MFA-14, MFA-21, MFA-28. Color inspection in the XYZ, xyY, Luv, uvL and RGB color spaces, color distinction, intensity test and functional test, and output of the dominant
- Operating Temperature: 32 to 122 F
- Input Voltage: DC input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) LED Display User Selectable Input Modes Rate Indication Up to 3 Count Displays or a Serial Slave Four Setpoint Alarm Outputs Communications and Bus Capabilities Analog Output Signal PC Software Available for Meter
- Number of Digits: 6
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Tripp Lite by Eaton
Description: monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert UPS monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Multiple working modes available High stability Bidirectional isolation serial port function, with RS232/RS485, easy to communication with the Host Calibration function without weights
- Operating Temperature: 14 to 122 F
- Applications: Automotive
- Display Type: Segmented Display
-
Supplier: Define Instruments
Description: relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface
- Number of Digits: 12
- Voltage Range: 0 to 30 volts
- Width: 96 mm
- Height: 48 mm
-
Supplier: Nexperia B.V.
Description: The 74HCS165 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7
- Operating Temperature: 125 C
- Features: Other
- Register Type: Parallel In / Serial Out
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Large 20.3mm (0.80") high display on ESM4900, Plug-in output module design, Universal process input TC, RTD, V, mA, Dual or mulit-point calibration for V and mA inputs Cold junction compensation, Adjustable input filtering 0.0 - 900.0 sec. ,Up to 3 outputs, Password protection (2 levels),
- Number of Digits: 4
- Accuracy: 0.7 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Nexperia B.V.
Description: standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
- Operating Temperature: 125 C
- Features: Other
- Register Type: Serial In / Parallel Out
-
Supplier: DigiKey
Description: "Dot Matrix Display Module 16 x 32 Common Anode Row, Common Cathode Column Green, Red 2V Green, 2V Red Serial 3.14"" L x 1.56"" W x 0.63"" H (79.80mm x 39.80mm x 16.00mm)"
- Typical Luminous Intensity: 6,400 to 10,000 microCandela
- Common: Common Anode, Common Cathode
- LED Color: Green
Find Suppliers by Category Top
Featured Products Top
-
7-segment LED display options Timers Analog and (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
• IP67 Rating • Bluetooth interface for data transfer to SLC Assist App SLC440 • LED Endcap and 7 segment display • Compact rectangular profile 28 mm x 33 mm • Setup / alignment mode (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
of these functions are made via a single push-button and the 7-segment display. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). Both are also available with an IP69 Rated housing for washdown applications. (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
shown if the quality of the alignment needs to be improved; Three stars are displayed when the alignment is perfect. Device and configuration data With the device data you get general information about the light curtain such as the type, the serial number, the protective (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
Elements of the applied electronics
… halteeffekt, 126-attitude, 216-healing, 46-induction 78 directing 122, 123, regenerating 373 … … 210 selector 264 selenium 14 , 30-rectifier 30, 330 … … 338, 344 separator 327 series / replacement resistance 43 … … fuse resistance 368 seven- segments / display 40, 97, 106, 260 …
-
Driving dynamics-control
By the display in the dashboard, it is to mount a further display useful in the vehicle tail. This lies so in the field of vision that it either directly seen when the driver rolls, or only in rear spiegel can be seen (cf. the image 14-14 ). For validation the developed algorithms described in section 14.2 or become the total system concept a production vehicle (Opel Omega B recreational vehicle, automaton, tail drive) for the experimental vehicle converted.
-
Mikrocontroller and microprocessors
… utilization 263 LCD-controllers 249 Laxity ridge 265 leakage currents 115 idle running of the pipeline 59 power 113 power consumption 113 115 dynamic static 115 57 linearization of 84, 87 LINPACK software package 14 Liquid Christal display Little-endian format 23 … … 367 MacroOps 385, 386 Main board 3 Manchester of Biphase 154 MASA 228 serial 228 enlargement module … … idle running 59, 64 pipeline-machine time 47 pipeline-register 46, 52 pipeline- segment 46 pipeline-closure … Process conductive computer of 396 mehrfädig superskalar often superskalarer of 415 mehrfädiger 407 multiskalare 418 of 413 …
-
http://www05.abb.com/global/scot/scot229.nsf/veritydisplay/14ffe5b33299d0d085256f32006f6bc5/$File/IB40-385.5%20%20%20%20%20%20%20REL300%20v2.62%20%20%20.pdf
… Speed I/O subsystem, 230 bytes of on-chip RAM, a watchdog timer, a serial port and numerous … 3.7 OPERATOR INTERFACE (OR DISPLAY ) MODULE Each is a 4-character, 14 segment , blue color vac- uum fluorescent, alphanumeric display, 0.7 inch high. LED 's show display modes.
-
Marks and mediums
S. Regier, et al. (Hrsg.), marks and mediums, DOI 10.1007/978-3-658-06934-6_14 traditional funding model of subscription and kiosk sales on the one hand and displays on the other … … appearing since 2005 of year to year that is market leader in the segment garden housing and … Hollywood and in the meantime also, the TV- series -star Kevin Spacey brought the needs of the present public into a fire speech to the International TV-festival into Edinburgh into August 2013 to the formula: "Give the human they want what …
-
Comment to the medical device law (MPG)
… information of the manufacturing year; this information can appear in the loose or serial number; m) possibly … … the specific case following information after measure dose: a) the information according to section 13.3 with … … for use further information contain, it allow medical personnel that to point out contraindications and precautions to … … 7.4; p) by products with measuring function the degree of accuracy predetermined by the manufacturer; 14 . The manufacturer mounts the CE- identification according to article 17 and issues a written declaration of conformity.
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
The 14 - segment , 16-segment, and special 4 × 7 dot matrix displays are alphanumeric. See Chapter 5 for information about other types of LED displays. In order to specify which output lines are driven high or low, serial input data are clocked …
-
The business plan
14 precision drive: 700 mm travel; repeating accuracy ± 0,5·10-9 m; uniformity < 1 ‰. The secondary and tertiary market segment can as well as a marktbezogene exclusivity or a license or … … the company developed AeroLas following strategies, to the described targets to realize: í focus: primarily on the region of customized drive systems in the electronics, semiconductor and flat panel display production, í differentiation of competition: development and series supply more complete, tailor … … participation), í creation of confidence in AeroLas: demonstration in support of a renowned conductive customer of the …
-
The business plan
14 precision drive: 700 mm travel; repeating accuracy ± 0,5·10-9 m; uniformity < 1 ‰. The secondary and tertiary market segment can as well as a marktbezogene exclusivity or a license or … … the company developed AeroLas following strategies, to the described targets to realize: í focus: primarily on the region of customized drive systems in the electronics, semiconductor and flat panel display production, í differentiation of competition: development and series supply more complete, tailor … … participation), í creation of confidence in AeroLas: demonstration in support of a renowned conductive customer of the …
-
Medical Image Registration
10 11 12,13 In recent work on the spine, Little et al. used a composite 14 segmentation (of the vertebrae) as a preparation step. FIGURE 4.4 Serial MRI examination of a patient with a mild head injury: (a) baseline scan … Preparation and Display of Image Data … acquisition (e.g., which nuclear medicine tracer or MR sequence was used) could lead to incor- rect …
Indicates content that may require registration and/or purchase.