-
Supplier: Newark, An Avnet Company
Description: BONDERITE C-MC 5886
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077439-CMC5500 Housing Material: Aluminium Power Rating: 5 W Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-MC 35050 MAINTENANCE CLEANER alkaline concentrated product designed for steam gun or high pressure manual applications on steel, copper, copper alloys and most plastics. It is ideal for cleaning large stationary equipment and machine parts in plants as well as the plant itself. It is
- Concentration (As Used, by Volume): 5 %
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
-
Supplier: Ecologix Environmental Systems
Description: Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal complex) is due to both their small size and to the electrical charge
- Applications: Water Treatment
-
Supplier: Newark, An Avnet Company
Description: BONDERITE C-MC 5884 AERO
-
Supplier: Quarktwin Technology Ltd.
Description: RF DISTRIB AMP W M&C & AUTOSW
-
Supplier: Henkel Corporation - Industrial
Description: Water-based, phosphate-free cleaning product designed for the exteriors of trains, cars, lorries, tarpaulin covers and other vehicles. BONDERITE® C-MC 3000 is a water-based, phosphate-free cleaning product designed for the exteriors of trains, cars, lorries, tarpaulin covers and other vehicles.
- Concentration (As Used, by Volume): 5 %
- Type: Cleaner / Cleaning Agent
- Features: Contains Phosphate
-
Supplier: Newark, An Avnet Company
Description: BONDERITE C-MC 5886 / Cleaning Maintenance
-
Supplier: Pacific International Bearing, Inc.
Description: Deep Groove Ball Bearing
- Bore Size: 1.7716545 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 0 inch
- Bore: 1.7716545 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052580-CMC-120-ASE-10 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052579-CMC-120-ASE-5 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095241-SN75188N C/MC1488N Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
-
Supplier: Newark, An Avnet Company
Description: CM-C 1x 10MF, gray
-
Supplier: Quarktwin Technology Ltd.
Description: Memory IC
-
Supplier: bisco industries
Description: Cam Locks and Lock Plugs
- Latch Types: Cam Latch
-
Supplier: Southco
Description: This extensive line of versatile, affordable cam locks provides both the look and feel of quality, and one-stop shopping for numerous options of installation and access control flexibility. Compact design and sizes, straightforward operation, and economical configuration options make them an
- Latch Types: Cam Latch
- Features: Other
- Materials: Steel
-
Description: SWITCH ROCKER
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Quarktwin Technology Ltd.
Description: Programmable Logic Controller (PLC) DIN Rail 24VDC
- Number of Inputs: 16
- Number of Outputs: 16
- Mounting Options: DIN Rail
- Features: Other
-
Supplier: Santa Barbara Instrument Group
Description: The STL-11000CM, class 2 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM, class 2 CCD. Has been completely redesigned Includes an internal 5 position, 2" filter wheel Threaded accessory ring, mounting plate
- Imaging Technology: CCD, Digital
- Shutter Control: Electronic Shutter
- Format / Output: USB
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The STL-11000CM camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM CCD. Has been completely redesigned Includes an internal 5 position, 2" filter wheel Threaded accessory ring, mounting plate and 2" nosepiece
- Imaging Technology: CCD, Digital
- Shutter Control: Electronic Shutter
- Format / Output: USB
- Camera Function: Video
-
Supplier: Richardson RFPD
Description: The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 37.125 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 600 to 650 volts
- Current Rating: 32 to 35 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Classic Automation LLC
Description: PanelView Plus 700 - PanelView Plus 6 Logic Module, Windows CE 6.0, 512 MB Flash/RAM, 24V DC Power Input, No Options
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HBM3 6.4Gb/s 24Gb Product overview: KHBAC4A03C-MC1HT from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HBM3 6.4Gb/s 16Gb Product overview: KHBA84A03C-MC1H from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: Allen-Bradley / Rockwell Automation
Description: HPK-Series, 460 V, 1500 RPM, Multi-turn High Resolution Encoder (absolute feedback), Top-mounted Blower, F2 Junction Box (brake only), Feedback - Right Angle, 180° Rotatable, Holding Brake 380...460V ac, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft
- Shaft Speed: 1,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite C-MC 2280 alkaline cleaner is packaged 1 per inner. For use with Conversion Coating. Formerly known as Bonderite Parco Clean-Up 2280.
- Operating / Use Temperature: 70 to 120 F
-
Supplier: DigiKey
Description: VFD-C2000 ETHERCAT CARD
-
Supplier: Sentech America
Description: The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small package
- Maximum Frame Rate: 180 fps
- Width / Diameter: 1.968505 inch
- Height: 1.968505 inch
- Length: 1.6535442 inch
-
Supplier: Waytek, Inc.
Description: The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643191201 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Features: Other
- Device Type: Receptacle / Outlet
-
Supplier: OMICRON electronics Corp. USA
Description: The CMC 256plus is the universal solution for testing protection relays and calibrating electricity meters of up to class 0.2, transducers, power quality meters and synchrophasor measurement devices (IEEE C37.118). It is the right choice for all applications requiring the highest versatility
- Input Voltage: 0 to 264 volts
- Features: Computer Interface, Other
- Phase: Single Phase
- Form Factor: Stand Alone / Bench
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite C-MC 2280 alkaline cleaner comes in blue and is packaged 5 gal per inner. Can be used with steel. Formerly known as Bonderite Parco Clean-Up 2280.
Find Suppliers by Category Top
Featured Products Top
-
or strength at minimum weight. *2 CMC(Ceramic MatrixComposites):A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines. (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
resistance, high temperature strength and electrical resistance. Common examples of technical ceramics include alumina (Al2O3), zirconia (ZrO), silicon carbide (SiC), silicon nitride (Si3N4) and Aluminum Nitride (AlN). However, one of the limiting drawbacks for technical ceramics in general is their (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
production in Tempax glass (borosilicate glass) - jet engine parts in CMC (Ceramic Matrix Composites) - components for ion implantation in molybdenum and tungsten, and other materials. You can find more samples here and please enjoy seeing our skills. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Production of fiber-reinforced, reaktionsgebundener silicon carbide ceramics by use of intermetallic silicon alloys
Through an alloy screening, an optimal composition of the melt for the production of SiC‐CMC was found.
-
Handbook of Ceramic Composites
Today extensive developmental efforts are underway to utilize SiC / SiC CMC in land- and aero-based gas turbine engines for hot-section components that require service for many hundreds of hours under combustion gas environments [21, 22].
-
Effects of combustion and salt-fog exposure on fatigue behavior of two ceramic matrix composites and a superalloy
There have been several investigations regarding the effects of moisture environments and how it affects the oxidation of SiC and SiC / SiC CMCs [2–7].
-
Enabling Technologies for Ceramic Hot Section Components
.............................................................................8 Table 3: Lay-up and physical characteristics of the two MI SiC/SiC liners fabricated....21 Table 4: Mechanical properties of the SiC / SiC CMC liners: Ring burst test and flat panel data ............................................................................................................23 .
-
Thermographic Imaging for High-Temperature Composite Materials—A Defect Detection Study
The composite systems were (fiber/matrix): silicon carbide/calcia- alumina-silica (SiC/CAS) CMC, silicon carbide/silicon carbide ( SiC / SiC ) CMC , silicon carbide/titanium alloy (SiC/Ti) MMC, and graphite/polyimide PMC.
-
Multiscale damage characterization in continuous fiber ceramic matrix composites using digital image correlation
The SiC / SiC CMC belongs to a class of ceramic composites that have continuous fibers coated with a low-modulus material to provide a weak fiber–ma- trix interface.
-
Experimental assessment of toughness in ceramic matrix composites using the J-integral with digital image correlation part II: application to ceramic matrix co...
This is the second paper of a two-part series investi- gating the use of the J-integral to characterize fracture in continuous fiber SiC / SiC CMCs .
-
Foreign Object Damage by Spherical Steel Projectiles in an N720/Alumina Oxide/Oxide Ceramic Matrix Composite
MI SiC / SiC CMC targets.17 .
-
Rare‐Earth Disilicates As Oxidation‐Resistant Fiber Coatings for Silicon Carbide Ceramic–Matrix Composites
For example, intermediate temperature em- brittlement of SiC – SiC CMCs occurs at temperatures high enough to oxidize the interface, but very low to seal cracks.4–6 Other approaches use dope BN with Si to enhance BN oxidation resistance, and overcoat the …
-
Foreign Object Damage Phenomenon by Steel Ball Projectiles in a SiC/SiC Ceramic Matrix Composite at Ambient and Elevated Temperatures
This 2-D woven SiC / SiC CMC has shown good ele- vated-temperature strength, creep and rupture properties and good thermal conductivity.
Indicates content that may require registration and/or purchase.