-
Supplier: Esprix Technologies
Description: The specialty wax line includes products aimed at specific segments within the toner industry that feature purified fully refined paraffin waxes. These waxes are also very useful in TTIR (Thermal Transfer Ink Ribbon). Unique Ester waxes available. Petroleum:
-
Supplier: Esprix Technologies
Description: source your raw material needs today. Toner Technology: Waxes The Esprix Specialty Wax line offers features product of various petroleum grades that include paraffin, microcrystalline and proprietary converted products designated as specialty products. Features
-
Supplier: Edwards Vacuum
Description: Apiezon® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90°C and has a vapor pressure at 80°C of 10-3 mbar and at 20°C of 10-8 mbar. Apiezon® wax W40 is similar to type W, but has a lower softening point which makes it
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Features: Sealing / Barrier
-
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling, Other
- Condition / Structure: Austenitic
- Finish: Hardened / Heat Treated, Coated, Galvanized, Ground / Machined, Polished, Other
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling, Other
- Condition / Structure: Austenitic
- Finish: Hardened / Heat Treated, Coated, Galvanized, Ground / Machined, Polished, Other
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature full strength. However, if desired, it may be diluted with water for thinner films. Metal Guard® 950 can be used as
- Applications: Bearings, Metal Working, Specialty
- Chemistry / Constituents: Wax / Stearate
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Chemistry / Constituents: Petroleum / Mineral Oil, Wax / Stearate
- Function / Application: Rust / Corrosion Preventative, Solid Lubricant / Dry Film
- Industry & Features: Aerosol / Spray, Specialty
-
Supplier: Fortrans Inc.
Description: Mortarman Safe Soap II™ with Wax Truck & Cab Cleaners for Cement Trucks Keeping your concrete truck clean is a top priority for truck drivers and owners of concrete manufacturing plants. The cleanliness of your trucks say a lot about your company, regardless of the
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 50 %
- Features: Biodegradable
- Industry Applications: Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Protective Packaging / Dunnage: Specialty / Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Protective Packaging / Dunnage: Specialty / Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Protective Packaging / Dunnage: Specialty / Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Protective Packaging / Dunnage: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Unique combination of wax and a FREKOTE semi-permanent polymer release agent. Offers ease-of-application and complete mould coverage. LOCTITE® FREKOTE FrewaX is a unique combination of a wax and a FREKOTE semi-permanent polymer release agent. This provides the user with the advantages
- Chemistry / Constituents: Wax / Stearate
- Features: Specialty
- Operating / Use Temperature: 59 to 95 F
-
Supplier: RS Components, Ltd.
Description: To prevent cables from twisting, scraping and stretching as they are pulled through conduit. Can reduce friction and improve ease of pull, helping to make pulling easier and faster. Lubricant remains present to aid removal or addition of further cables. Wax based cable lubricant which plates
- Chemistry / Constituents: Wax / Stearate
- Features: Specialty
-
Supplier: Sanchem, Inc.
Description: is a black fairly tough, elastic, and rubbery wax type hot applied coating and is designed primarily for application to underground pipe. This rust preventative coating has a melting point of approximately 160oF - 175oF and it will not cold flow. NO-OX-ID 6X provides a firm, flexible, and
- Industry: Military Specification, OEM / Industrial
- Operating / Use Temperature: 160 to 175 F
- Type: Coating, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust proofing product has been through
- Industry: Military Specification, OEM / Industrial
- Operating / Use Temperature: 160 to 180 F
- Type: Coating, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for manufacturers of flexible and rigid polyurethane, easily removed
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Density / Specific Gravity (@15.6°C, 60°F): 0.6500 specific gravity
- Features: Aerosol / Spray
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for manufacturers of flexible and rigid polyurethane, easily removed
- Applications: Specialty
- Chemistry / Constituents: Wax / Stearate
- Density / Specific Gravity (@15.6°C, 60°F): 0.6500 specific gravity
- Features: Aerosol / Spray
-
Supplier: Eaton
Description: filter cartridges from Eaton are ideal for the filtration of industrial paints and lacquers, printing inks, inks, adhesives, resins, emulsions, petroleum, waxes, organic solvents, low acids and bases (pH 5-9) and process water. Features and Benefits Resin bonded depth filter
- Assembly / Element Type: Cartridge
- Filter Media: Other
- Filtration Grade (Micron Rating): 2 to 150 µm
- Maximum Pressure: 125 psi
-
Supplier: Pico Chemical Corp.
Description: and pitch and improve their associated downstream effects, i.e., slop oil (wax, petroleum fractions) and tank bottoms at ambient temperatures. FEATURES: • Purge the entire fuel system • Stabilize/liquefy crude oil and slop waxes
-
Description: The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool is
- Applications: Electronics / RF-Microwave
- Performance Features: Specialty / Other
- Shape / Form: Specialty / Other
- Specialty Ceramic Type: Zirconia
-
Supplier: Weiler Abrasives
Description: Features Waxed Hardwood Block Ideal for File Cleaning or to Roughen and Prepare Surface Material Prior to Sweating and Soldering Waxed Hardwood Block
- Applications: Specialty / Other
- Shank / Bore Diameter: 0.7500 inch
- Type: Abrasive Brush
-
Supplier: Henkel Corporation - Industrial
Description: Chemical resistant Thermally stable Excellent adhesion Will not attract dirt or dust Excellent anti-stick properties Contains no silicones, soap or waxes
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic, Wax / Stearate
- Features: Specialty
- Type: Fluid / Oil
-
Supplier: BRIM Electronics, Inc.
Description: Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays flat. Superior to Nylon in resistance to acids & elongation. OPERATING TEMPERATURE: -100°F to
- Applications: Electrical / Electronics
- Material Type: Synthetic / Polymer, Specialty / Other
- Overall Length: 250 to 500 yd
- Overall Thickness: 0.0100 to 0.0150 inch
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power
- Chemical / Polymer System Type: Wax Based
- Cure Type / Technology: Specialty / Other
- Features: Electrically Conductive Compound (Adhesive, Grease)
- Form: Gel
-
Supplier: Sunnen Products Company
Description: solvent refined or severely hydrotreated and has a viscosity of 50-100 sus. Avoid high wax content mineral oils. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
-
Supplier: Flexovit USA, Inc.
Description: #2 Grade steel wool. Strip wax and build-up off floors quickly and easily.
- Products / Materials Worked: Specialty / Other
-
Supplier: Flexovit USA, Inc.
Description: Non woven pads for stripping, scrubbing, buffing and polishing. Available in all popular sizes. Black These abrasive impregnated pads are excellent for removing wax, dirt and build up.
- Products / Materials Worked: Specialty / Other
- Width: 12 to 18 inch
-
Supplier: Coatings For Industry, Inc.
Description: A single component non-toxic dry film lubricant consisting of a wax and a film forming polymer which holds the wax onto the surface, allowing for longer life than standard wax lubricants.
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray
-
Supplier: Acrolab Ltd.
Description: Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated
- Type: Specialty / Other
-
Supplier: Acrolab Ltd.
Description: Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves molding efficiency
- Type: Specialty / Other
-
Supplier: Acrolab Ltd.
Description: releases per application. W408 contains no silicones, oils, or waxes and most molded parts do not require cleaning prior to painting, hot stamping, plating, or similar decorating. Improves molding efficiency in many processes including injection, compression, transfer, vacuum form, pour cast,
- Type: Specialty / Other
-
Supplier: Titebond
Description: cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: is a concern. As a user you can pump, squeeze or apply the lubricant by hand directly onto wires and cables always ensuring the conduits are clean. FEATURES:. Low residue less than 5% solids. Colourless. Slow drying. Easy to apply. Temperature range -5°C to 49°C. APPLICATIONS:. No wax
- Chemistry / Constituents: Specialty / Other
- Features: Specialty
-
Supplier: RS Components, Ltd.
Description: is a concern. As a user you can pump, squeeze or apply the lubricant by hand directly onto wires and cables always ensuring the conduits are clean. FEATURES:. Low residue less than 5% solids. Colourless. Slow drying. Easy to apply. Temperature range -5°C to 49°C. APPLICATIONS:. No wax
- Chemistry / Constituents: Specialty / Other
- Features: Specialty
-
Supplier: Titebond
Description: dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or deteriorating
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: Titebond
Description: concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: Titebond
Description: free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. Subfloor and materials are to be at least 65 °F., prior to and after installation. Concrete subfloors must be structurally sound and free of voids and cracks. Make repairs to concrete substrates to remove unsound or
- Chemical / Polymer System Type: Specialty / Other
-
Supplier: New Pig Corporation
Description: Flat Sheet 14" x 18" 300 wipers For fine surfaces. Ideal for no-scratch removal of particles after milling parts or before painting. Perfect for no-scratch removal of wax, polishing compound, fingerprints and smudges from surfaces, or for prepping products for painting
- Material / Backing: Specialty / Other
- Overall Length: 18 inch
- Width / OD: 14 inch
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Contains Phosphate: Yes
- Industry Applications: MIL-SPEC / Military
- Type: Surface Treatment, Specialty / Other
-
Supplier: Houghton International, Inc.
Description: High-performance Dasco-Kleen™ 02365 removes grease, wax, heavy lubricants and pigmented products. It is formulated with specialty surfactants, has no offensive odor, and the concentration is monitored by a simple titration method.
- Features: Carbon Removal, Other
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C12 Combination Combination cloth and paper backing. For removing wax, paint and mastic.
- Abrasive Grain Type: Silicon Carbide
- Applications: Material Removal / Roughing (Coarse Grits)
- Bore / Shank Diameter: 2 inch
- Combination Backing: Yes
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C16 Combination Combination cloth and paper backing. For removing wax, paint and mastic.
- Abrasive Grain Type: Silicon Carbide
- Applications: Material Removal / Roughing (Coarse Grits)
- Bore / Shank Diameter: 2 inch
- Combination Backing: Yes
-
Supplier: SWD, Inc.
Description: Clean Only Clean & Oil Clean & wax Pickle & Oil Solvent Clean Strip Zinc Strip Copper Strip Organics Strip Patch Also Passivation, Black Oxide & Phosphate finishes
- Cleaning / Parts Washing: Degreasing, Pickling / Chemical Deburring, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Location: North America, United States Only, Midwest US Only
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Specialty / Other
- Services: Corrosion Inhibitors, New / OEM Parts, Used Parts / Refinishing, Restoration / Reconditioning, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic shipment or export
- Industry: Military Specification, OEM / Industrial
- Operating / Use Temperature: Up to 300 F
- Type: Coating, Specialty / Other
-
Supplier: Redwood Plastics
Description: Wearlon® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is
- Features: Waterproof / Water Repellant, Other
- Industry: OEM / Industrial, Other
- Surface Location / Orientation: Exterior
- Technology: Film Drying / Air Setting
-
Supplier: Royal Purple, Ltd.
Description: and dusty environments. Max-Chain can be applied by either spraying or brushing. Once applied, the carrier evaporates leaving a long-lasting, dry, wax-like film. This non-tacky film effectively minimizes the collection of abrasive dust and other airborne contaminants. Max-Chain can lubricate
- Applications: Automotive / Transportation, Machine / Gears, Specialty
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active)
- Function: Lubricant
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson Vertrel® MS-752 Cleaning Agent Clear is used for precision and specialty applications. It can also be a substitute for HCFC-225 and is used in the action of removing mineral oil, wax, and heavy grease. Benefits include the ability to leave no residue, evaporate
-
Supplier: Raymond Machinery Co., Ltd.
Description: requirement. We also can say It is a consumable and requires a certain frequency of replacement than guarantees better work efficiency. Production Challenges of Plough/Plow: It is made by precision casting (lost wax casting), a kind of raw cast product without further machining. The scrap
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling, Other
- Condition / Structure: Austenitic
- Finish: Hardened / Heat Treated, Coated, Galvanized, Ground / Machined, Polished, Other
- Processing & Finish: Centrifugal Cast, Continuous Cast / Direct Chill
-
Supplier: CANNON Instrument Company
Description: Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Marine, Petroleum / Oil & Gas, Specialty / Other
- Kinematic Viscosity Range: 0.5000 to 10000 cSt
-
Supplier: CANNON Instrument Company
Description: 150 °C (down to 20 °C with optional integral bath cooler). Conforms to ASTM D445/446. Common applications include Formulated oil analysis, Hydraulic oil analysis, Additive analysis, Marine fuel testing, Base stock analysis, Light and heavy fuel testing, Waxes/paraffin, Crude oil
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Marine, Petroleum / Oil & Gas, Specialty / Other
- Kinematic Viscosity Range: 0.5000 to 10000 cSt
- Technology Type: Specialty / Other
-
Supplier: Practical Packaging Solutions
Description: Super Premium, Resin Enhanced Wax Thermal Ribbon - Best performance for specialty applications Genuine AutoLabel UltraPrint Thermal Transfer Ribbon is a super premium, resin enhanced wax thermal ribbon that is designed for optimum printing performance in specialty
- Form: Transfer Tape
- Industry: Identification / Marking
-
Supplier: CANNON Instrument Company
Description: ,000 cSt from 20 °C to 150 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: High Pressure / Hydraulic Fluids, Marine, Petroleum / Oil & Gas, Specialty / Other
- Kinematic Viscosity Range: 0.5000 to 6000 cSt
-
Supplier: InCon Process Systems
Description: from solvents, monomer and polymer reaction mixtures. Concentration of Omega 3 Fatty Acids. Concentration of food flavors, aromas, and spice extracts. Wax distillation and processing. Purification of synthetic oils and resins. Conjugated Linoleic Acid Tocopherols, Sterols, Tocotrienols Kosher
- Capacity (Mass Basis): 10 to 5.00E6 lbs
- Capacity (Volume Basis): 0.1337 to 66840 cubic feet
- Chemicals: Alcohols, Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes, Reagents, Solvents, Specialty / Other
- Form: Liquids
Find Suppliers by Category Top
Featured Products Top
-
Mars Metal Company’s Specialty Casting Division has the capability to produce high precision castings to nuclear quality specifications, ensuring the maximum density possible from a lead casting. Whether (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal
More Information Top
-
EARLY ENTRANCE COPRODUCTION PLANT
…for direct blending of F-T diesels into transportation fuels, for the conversion of F-T heavy product wax to transportation fuels, and the conversion of F-T Heavy product wax to a valuable high melting point food-grade specialty wax product.
-
Handbook of Lubricants
Chem. Descrip.: Specialty wax emulsion based on PED 371 .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Specialty wax blends were being researched and developed for exclusive use with the ‘‘new’’ folding- carton coaters.
-
Waxes
Ceresin and ozokerite waxes are mainly complex hydrocarbons formulated into specialty waxes .
-
Handbook of Corrosion Inhibitors
Honeywell Specialty Wax & Additives, 101 Columbia Road, Morristown, .
-
Maintenance Chemical Specialties
4) Detergents and Specialties Wax and Polish Buyers Guide, Annual October .
Indicates content that may require registration and/or purchase.