Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Utilizing patented ultrafast (UF) technology, the compact LCMS-2020 mass spectrometer offers faster measurements and higher detection sensitivity for quicker and more accurate detection of trace impurities in a variety of applications. When combined with a Nexera UHPLC or Prominence
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Ionization Method: Electrospray Ionization (ESI)
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
-
Supplier: ABB Measurement & Analytics
Description: First maintenance-free FT-NIR analyzer! The MB3600 FT-NIR laboratory analyzer is a highly effective spectrometer for development and implementation of precise quantitative analysis procedures for: Process monitoring method development Final product QA At line process monitoring The
- Spectral / Wavelength Range: 666.6666666666666 to 2,702.7027027027025 nm
- Operating Temperature: 50 to 95 F
- Operating Humidity: 5 to 80 %
- Detector Type: DTGS, Other
-
Supplier: ABB Measurement & Analytics
Description: variety of sampling accessories including Axiom's Axiot Process FT-IR sampling accessories. Extreme stability Methods never require adjustment, even after maintenance Calibrations are transferable seamlessly from unit to unit Extremely sturdy, can be operated in any orientation Compact,
- Measurement Type: Fourier Transform (FTIR)
- Display: Video Display
-
-
Supplier: Arcoptix S.A
Description: The Arcoptix FTIR-FC (Fiber-Coupling) is a variant of our FTIR Rocket spectrometer especially designed for operation with mid-IR optical fiber probes. It is a plug-and-play instrument including an IR source, high-stability interferometer, IR detector and SMA fiber couplers. The instrument was
- Spectral / Wavelength Range: 2,000 to 16,000 nm
- Resolution: 2,500,000 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Cooled Detector
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: 15,000 u/sec, and 500 MRMs/second, the LCMS-8030 easily keeps pace with the chromatographic resolving power of our world-leading UHPLC systems. And with minimized cross talk, excellent linearity with wide dynamic range, and easy maintenance, the LCMS-8030 delivers excellent laboratory
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
- Ionization Method: Electrospray Ionization (ESI)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: EDX-LE is an X-ray fluorescence spectrometer designed specifically for screening elements regulated by RoHS/ELV directives. The model uses a detector (Si-PIN semiconductor detector) that does not require liquid nitrogen, thereby achieving lower operation cost and easier maintenance.
- Operating Temperature: 41 to 95 F
- Operating Humidity: 40 to 70 %
- Remote Interface: Application Software Included, Computer Interface
- Module Type: Energy Dispersive
-
Supplier: Hitachi High-Tech America
Description: The FM EXPERT is the next level optical emission spectrometer, combining superior analytical performance with a compact size. Its large wavelength range is ideal for the analysis of all relevant elements in metals quality assurance and production process control. The FM EXPERT also allows for
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
-
Supplier: Rigaku Corporation
Description: chiller, thereby decreasing system maintenance and lowering the overall lifetime cost of ownership of the system and yearly budgets for consumables and maintenance. Analyzing complex matrix materials with a wide range of light and heavy elements, from trace to high concentration
- Remote Interface: Computer Interface
- Optical System: Crystal
- Sample Type: Liquids, Solids
- Features: Other
-
Supplier: Biochrom, Ltd.
Description: The Biochrom Libra S50 is an ideal "workhorse" to deliver reliable, low maintenance UV-Visible spectrophotometry to labs with multiple users. Users can walk up to the instrument, set up a sample, select the appropriate measurement protocols and collect the results quickly and easily. Features
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 2 nm
- Wavelength Accuracy: 0.5 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Biochrom, Ltd.
Description: moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Lightwave II+) With a range of optional accessories you can
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: (190-1100nm). With no moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 3nm bandwidth model available (Biowave II+) With a range of optional
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 5 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK EPR200M is an X-band benchtop electron paramagnetic resonance/electron spin resonance (EPR or ESR) spectroscopy. Based on its high sensitivity and stability, it offers an economical, low-maintenance, and user-friendly experience for EPR study and analysis. *Accessories: Liquid nitrogen
-
Supplier: Biochrom, Ltd.
Description: moving parts and a powerful long life Xenon light source your instrument will continue to perform for many years without maintenance. Features Wireless Bluetooth® connectivity (option) Higher resolution 5nm bandwidth model available (Lightwave II) With a range of optional accessories you can
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 3 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: JEOL USA, Inc.
Description: target compounds and for all samples are automatically displayed on the screen. Users can check the all information without any action about their analysis and can stop the slideshow and edit the data analysis if necessary. Easy Maintenance Easy to clean-up the ion source, and Resume analysis
- Mass Analyzer Design: Quadrupole
-
Supplier: Rigaku Corporation
Description: The WDA-3650 X-ray fluorescence spectrometer for thin film evaluation continues Rigaku's 30-year history of XRF wafer analyzers that has mirrored the history of thin film device development. This latest XRF metrology tool contributes significantly to the process control of metal film
- Maximum Wafer / Part Size: 200 mm
- Measurements: Composition, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Product Description Best in Class Scan Speed and Sensitivity The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented Advanced Scanning Speed Protocol (ASSP™) technology, allowing
- Remote Interface: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readout
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
-
Supplier: Arcoptix S.A
Description: spectrometers requires minimal maintenance effort. The FTNIR Rocket shows a high wavelength and intensity stability which makes the device suitable for reproducible chemiometrical analysis. Also the single photo-diode detection assures no defect pixels, no gain fluctuation and no dark
- Spectral / Wavelength Range: 900 to 1,700 nm
- Operating Temperature: 50 to 86 F
- Remote Interface: Application Software Included, Serial Interface
- IR Range: Near
-
Supplier: Rigaku Corporation
Description: contaminated beam path or down time due to sample chamber maintenance. The optics-above geometry eliminates cleaning worries and increases up time. Providing superior performance with the flexibility for analyzing the most complex samples, the ZSX Primus II features a 30 micron tube, the
- Special Features: Chemical Mapping or Imaging, Total Vacuum Option
- Remote Interface: Computer Interface
- Optical System: Crystal
- Sample Type: Liquids, Solids
-
Supplier: Arcoptix S.A
Description: The VIS-NIR Spectrophotometer (ARCspectro VIS-NIR) Measuring diffuse reflectance of solid samples from 360 to 2500nm The ARCspectro VIS-NIR combines a standard multichannel grating spectrometer that covers the visible spectral range (360nm-950nm) and a scanning Fourier-transform
- Spectral / Wavelength Range: 360 to 2,500 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
- Display: None
-
Supplier: AMETEK Spectro Scientific
Description: milliliters of oil to complete four comprehensive tests to help maintain readiness of critical assets while economically managing maintenance costs. Easy to Use No solvents or reagents and small sample volumes required Intuitive Interface and simple workflow minimizes human error Built-In
- Resolution: 4.76846153846154 nm
- Response Time: 10 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 80 %
-
Supplier: ABB Measurement & Analytics
Description: The MB3600-CH70 is a maintenance-free bench analyzer enabling fast determination of several quality properties in liquid organic chemicals. It represents over 20 years of expertise in polyol analysis, in particular for determining hydroxyl value (OH), which gives the amount of hydroxyl groups
- Measurement Type: Fourier Transform (FTIR)
- Detector Type: Other
- Display: Video Display
-
Supplier: ABB Measurement & Analytics
Description: The MB3600-HP12 is a maintenance-free bench-top analyser enabling fast determination (less than 2 minutes measurement time) of several quality properties in heavy hydrocarbons. It is equipped with a variety of sample cell and sample introduction options to facilitate easy measurement of heavy
- Spectral / Wavelength Range: 1,000 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector
- Detector Type: Other
-
Supplier: MIDAC Corporation
Description: unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: Oxford Instruments
Description: disposal procedures Cost-efficient - low maintenance and running costs MQ-Auto sample automation system extends the working time of the MQC+
-
Supplier: MIDAC Corporation
Description: communications options Reliable, low maintenance design AutoQuant Pro software and spectral reference libraries MIDAC's patented "porch swing" interferometer Portable Experienced applications support staff to assist with custom calibrations, rapid implementation and optimal utilization
-
Supplier: Suzhou Niumag Corporation
Description: Maintenance; Professional Accessories: Equipped with sample carrier, gas anesthesia systems; Specialized Modules: Simulating various environmental conditions, integrated LTHP/HTHP System; Advanced Imaging Software: Provide functions including image noise reduction, pseudo color, data
-
X-Ray Fluorescence Spectrometers - Inline Solution Analyzer -- #U600093MasterXRF 4 Level - Au (Gold)
Description: The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully
- Resolution: 9.53692307692308 nm
- Number of Compounds Measured: 55
- Operating Temperature: 50 to 122 F
- Operating Humidity: 95 %
-
Supplier: Real Tech, Inc.
Description: probe sensor is factory calibrated to a specific parameter(s) of choice to meet the needs for specialized applications. Benefiting from multiple long-life UV LEDs, the sensor provides stable measurement with low maintenance requirements. Optional automatic compressed air cleaning improves
- Flow Rate Range: 300 ml/min
- Operating Temperature: 32 to 113 F
- Light Source: LED, Other Method
- General Features: Self-Calibration
-
Supplier: Haida International Equipment Co., Ltd.
Description: The X-ray fluorescence spectrometer is a high-end product in the X-ray Rohs Analyzer series. Rohs Analyzer can meet the EU RoHS standards, electronic products pollution management measures, halogen-free testing and other related instructions testing requirements and precious metals, coating
- Response Time: 120 seconds
- Detection Limit: 1 ppm
- Remote Interface: Application Software Included
- Special Features: Cooled Detector, Microscope
-
Supplier: Real Tech, Inc.
Description: specific parameter(s) of choice to meet the needs for specialized applications. Benefiting from Real Tech’s innovative Split-Sense Pro technology and multiple long-life UV LED’s, the sensor provides stable measurement with low maintenance requirements. The Multi-Wave sensor must be connected
- Flow Rate Range: 300 ml/min
- Light Source: LED, Other Method
- General Features: Self-Calibration
-
Supplier: MOXTEK, Inc.
Description: temperature range Multi-layer collimator Internal Temperature Control Benefits: Low cost Close coupling between detector and source, portable Fast cooling without liquid nitrogen Minimal calibration maintenance Light-element identification, corrosion resistant Industrial applications Minimal
- Output Options: Outputs an Analog Voltage
- General Features: Portable
-
Supplier: Rigaku Corporation
Description: design is hardened for industrial use with minimal maintenance. With many advantages over competing products and technologies, the Mini-Z Sulfur analyzer delivers an unmatched lower limit-of detection, a wide analysis range, and the best repeatability in the industry. It does not require
- Detection Limit: 0.26 ppm
- Operating Temperature: 59 to 82.4 F
- Operating Humidity: 0 to 75 %
- Optical System: Crystal
-
Supplier: Evident Scientific
Description: a keyboard and mouse to handle more complex tasks Clean Unlike some methods for S and Cl, the MESA 7220 models are low maintenance and do not require furnaces, conversion gases or micro syringes For additional information on the MESA 7220 from our exclusive distributor, please visit the
- Detection Limit: 0.5 ppm
- Operating Temperature: -13 to 104 F
- Operating Humidity: 0 to 95 %
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options:
- Ultimate Operating Vacuum: 0.1500567648946148 torr
- Pumping Speed: 18.228 to 41.16 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
- Configuration: Individual Vacuum Pump
Find Suppliers by Category Top
Featured Products Top
-
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
integrated system requires only a few milliliters of oil to complete four comprehensive tests to help maintain readiness of critical assets while economically managing maintenance costs. Easy to Use No solvents or reagents and small sample volumes required (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, sensors, and other optical surfaces. Non-silicone thermal pads eliminate this risk while delivering efficient heat dissipation. They help maintain stable operating temperatures for lasers, projectors, spectrometers, and camera modules, reducing performance drift (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
facilitating modular, leak-free, and maintenance-friendly cooling systems for data centers. To meet the rigorous demands of this sector, Marposs HeTech has developed a specialized leak testing bench tailored for blind mate quick connectors used in open rack designs. These connectors are part of a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
facilitating modular, leak-free, and maintenance-friendly cooling systems for data centers. To meet the rigorous demands of this sector, Marposs HeTech has developed a specialized leak testing bench tailored for blind mate quick connectors used in open rack designs. These connectors are part of a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
GasLab Adds NevadaNano Flammable, Methane, and Refrigerant Gas Sensors
of microelectro mechanical systems (MEMS)-based sensor modules for gas analysis. Using Molecular Property Spectrometer TM (MPS TM) technology, these sensors are essentially a "lab on a chip." Each sensor is capable of not only measuring the target gas, but internally compensating for temperature, barometric
More Information Top
-
Design of spectrometer for high-speed line field optical coherence tomography
Whereas the reflective optics focused spectrometer maintains an SR at more than 0.9 for the wavelength range of 730nm to 930nm regardless of the beam sizes considered.
-
Encyclopedia of Scientific Dating Methods
High-precision measurement of isotope ratios needed for geochronology requires that magnetic sector mass spec- trometers maintain very high vacuum throughout the ion path in order to avoid reduced velocities or loss caused by inelastic collisions with ambient air molecules.
-
Acid–Base‐Catalysed Condensation Reaction in Water: Isoxazolines and Isoxazoles from Nitroacetates and Dipolarophiles
… solution was obtained after stirring a few minutes at room tempera- ture and a portion (550 mL) was transferred to an septum-sealed 5 mm NMR tube set to spin (20 Hz) in the probe of the spectrometer main- tained at 608C.
-
Quantitative EPR
Signal-to-Noise Testing for Spectrometer Maintenance .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461869546] Afoshstd91-110 - Non...
Personnel performing spectrometer maintenance with power applied will be thoroughly .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/82142
Products 6a, 7a, and 8a, which result from reaction of H2O2 and NEt3 with 6, 7, or 8, respectively, were identified by ESI-MS using a Finnigan LTQ ion trap mass spectrometer maintained at the Department of Chemistry, Tufts University.
-
The NASA orbiting carbon observatory: measuring the column-averaged atmospheric CO2 mole franction abundance from Space
The body of the spectrometer maintained at .
-
NASA Orbiting Carbon Observatory: measuring the column averaged carbon dioxide mole fraction from space
The body of the spectrometer maintained at 5 °C by a thermal radiative shroud that is coupled to an external radiator by variable conductance heat pipes [4, 14].
-
The structure of C290A:C393A Aurora A provides structural insights into kinase regulation
The output of the column was sprayed directly into the H-ESI2 electrospray ion source of the mass spectro- meter maintained at 6 kV.
-
Analysis of retinol, 3‐hydroxyretinol and 3,4‐didehydroretinol in North American farm‐raised freshwater fish liver, muscle and feed
Proton NMR spec- trometry was performed to confirm the complete reduc- tion in 3RAL to 3ROL, using a Varian (14.1 Tesla) spectrometer maintained at 296.1 K.
Indicates content that may require registration and/or purchase.