-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TO-220, Diode and
- Tj: -40 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE SCHOTTKY TO220 / Diode Array Product overview: MBR10100CTL from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 20A TO-220-2
- VF: 1.55 volts
- IF: 20,000 mA
- VR: 650 volts
- IR: 0.4 mA
-
-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 10A, TO-220AC
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 45V 20A TO220AB PKG
-
Supplier: Allied Electronics, Inc.
Description: DIODE FAST 8A 200V TO-220AC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 160V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 160V, TO220, Diode and Rectifier, Diode Arrays. This
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and
- Tj: -55 C
- IO: 8 amps
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 100V 20A, TO220AB PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 30V TO220AB
- VF: 0.49 volts
- IF: 30,000 mA
- VR: 30 volts
- IR: 1,750,000 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 35V TO220AB
- VF: 0.6 volts
- VR: 35 volts
- Tj: -55 to 175 C
- CT: 400 pF
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 25V TO220AB
- VF: 0.49 volts
- VR: 25 volts
- Tj: -55 to 150 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIODE. SCHOTTKY, TO-220AC; Diode Configuration:Single; Repetitive Peak Reverse Voltage:15V; Average Forward Current:20A; Forward Voltage Max:390mV; Forward Surge Current:160A; Operating Temperature Max:150°C; Diode Case Style:TO-220 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE. SCHOTTKY, TO220ACFP; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Forward Voltage Max:720mV; Forward Surge Current:220A; Operating Temperature Max:175°C; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER DIODE DISC-SONIC TO-220AB/TO-220FP / TUBE
-
Supplier: Newark, An Avnet Company
Description: Pwr Diode Disc-FRED TO-220AB / TO-220FP / P
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Diode Type: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: PIN Diodes
- Package: TO-220
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Rectifier Diode
- Package: TO-220
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation
- IF: 2,000 mA
- VRRM: 600 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: OSRAM Opto Semiconductors
Description: Closed housing Product Features Efficient radiation source for cw and pulsed operation Reliable InGa(Al)As strained layer quantum-well structure Small TO-220 package with efficient thermal coupling Included thermistor allows wavelegth control by temperature FC-type connector for
- Laser Output: Continuous Wave, Pulsed
- Laser Type: Laser Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Rectifier Diode, Schottky Barrier Diodes
- Package: TO-220
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY SCHOTTKY 100V TO220F
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.2 mA
- Arrangement: Common Cathode
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Win Source Part Number: 1122725-1SS220 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 893879-SCS220KGC Features: Diode Silicon Carbide Schottky 1200 V 20A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Part Status: Not For New
- Features: Other, Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole
- Features: Other
- Diode Type: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 100V 10A TO220S
- VF: 0.85 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: TO-220
-
Description: DIODE ARR SCHOTT 100V 10A TO220
- VF: 0.85 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: TO-220
-
Supplier: ROHM Semiconductor GmbH
Description: R6035VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Features: Other
- Package Type: TO-220
-
Supplier: ROHM Semiconductor GmbH
Description: R6018VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
- Transistor Grade / Operating Range: Commercial
- Polarity: N-Channel
- Features: Other
- Package Type: TO-220
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack
- Tj: -40 to 150 C
- Arrangement: Common Cathode
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Win Source Electronics
Description: Manufacturer: SynSemi, Inc. Win Source Part Number: 1123579-2EZ220D5 Manufacturer Homepage: www.synsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 150V Dual Common Cathode 830mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.83 volts
- VR: 150 volts
- IR: 0.01 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Wolfspeed
Description: Benefits: Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features: 650-volt Schottky rectifier Optimized for PFC boost diode application Zero reverse recovery current Zero
- IF: 6,000 mA
- VRRM: 650 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
Find Suppliers by Category Top
Featured Products Top
-
is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely low commutation loop inductance (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
standard Schottky barrier diodes. They are designed to achieve essentially no switching losses, reduce heat-sink requirements, and maintain higher efficiency. The 1200 V diodes can be easily paralleled for increased design flexibility. Pairing Wolfspeed's 1200 V SiC diodes with Si (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode is packaged in a compact SOT-23 format, making it suitable for applications where space optimization and power efficiency are paramount concerns. Designed to operate with a typical (read more)
Browse Diodes Datasheets for Win Source Electronics
Conduct Research Top
-
M513: Tape and Reel Packaging for Surface Mount Components
M/A-COM supplies integrated circuits, diodes, and related surface mount components in tape wound on standard 7-inch, 8-inch, 10-inch, and 13-inch diameter reels. This application note documents the reel and tape dimensions and the orientation of the components within the tape cavities for over 75