-
Supplier: RS Components, Ltd.
Description: Toner-PRO Tone Generator
- Features: Other
-
Supplier: Greenlee Textron, Inc.
Description: PROFESSIONAL TYPE WIRE TRACING TONE GENERATOR APPLICATION YES SELECTABLE TONE INCLUDES PREMIUM TELCO-STYLE BENT NOSE CLIP, PIERCING PIN, BED OF NAIL CONNECTOR GX MODEL
- Special Measurement Types: Audible Continuity
-
Supplier: Computer Network Accessories, Inc.
Description: The tone generator and probe can be used to verify cable continuity, identify wiring faults and determine line polarity and voltage in network and modular telephone lines. Signal viewing in lamp, speaker or combination modes. Single tone generator output (900Hz) or dual
-
-
Supplier: Accuris
Description: Tone Generator Test Sets
-
Supplier: Greenlee Textron, Inc.
Description: NYLON (POUCH) HOUSING MATERIAL KIT CONTENTS PE620 TONE GENERATOR, 200EP INDUCTIVE AMPLIFIER AND 700C WOVEN NYLON POUCH
- Special Measurement Types: Audible Continuity
-
Supplier: UE Systems, Inc.
Description: This extremely powerful ultrasonic transmitter contains a multiple array of four transducers that produce UE SYSTEMS patented warble tone to cover a circular pattern of 360°.
- Application: General Purpose
-
Supplier: Newark, An Avnet Company
Description: MULTI-TONE GENERATOR
-
Supplier: UE Systems, Inc.
Description: For leak detection without pressure or vacuum. Heat exchangers, tanks with small openings or pipe sections can be quickly flooded with ultrasound for leak testing.
- Application: General Purpose
-
Supplier: InspectorTools
Description: Heavy duty kit with audible tone easily identifies wires or cables Insulated inductive probe tip prevents shorting conductors Tests include wire trace, continuity test, clear/busy/ringing line test and tip/ring identification Alligator clips for non-terminated cables and modular connectors
-
Standards and Technical Documents - TIMER-TONE GENERATOR (TIME INTERVAL UNIT ML-138) -- MIL-T-10206BSupplier: Accuris
Description: TIMER-TONE GENERATOR (TIME INTERVAL UNIT ML-138)
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The AA-TG is an accessory input module for the AA120M. When inserted into the A120M it can be used to generate three different tones or chimes. It is activated via an external contact closure. The AA-TG also has a line out, making it easy to feed signal to another amplifier.
-
Supplier: Tripp Lite by Eaton
Description: button lets you fine-tune the tone generator. Features Essential Tool for Cable Installers or Telecom/LAN Personnel Find RJ11, RJ45 or BNC cable among group of cables Find short or breakage in non-powered wires Perform wire mapping on RJ45 cables, detecting shorts and open wires
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone
-
Description: 32 switchable tones Compatible with all SelecTone® equipment Plug-in installation RFI and EMI shielded CSFM Approved UL and cUL Features Model UTM is a microcontroller-based tone generator capable of producing 32 different tones. Model UTM is the key component of a
-
Supplier: Accuris
Description: GENERATOR, TONE, MASTER WARNING, AUDIBLE ALARM (COMPATIBLE WITH 91/2-OHM RESISTIVE HEADSET)
-
Supplier: ValueTronics International, Inc.
Description: The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: dBm, 0.1 dB resolution AM, FM, Phase, Pulse, FSK Modulation Sine, triangular, square two-tone modulation source GPIB and RS-232 The IFR 2026 is a multiple source generator which offers two RF signal generators in one box with a third source available as an option. Each source is
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: pulses are required, the full arbitrary function can be used. The Fluke 284 combines multiple waveform generator functions in one instrument. Its extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Simple Yet Functional Test Signal Complement 8-Bit Digital Generation 1 kHz Audio Tone H or V Rate Scope Trigger Signal DC Power
- Device Type: Generator
- Features: Other
-
Supplier: Fluke
Description: sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5520 Audio signal generator uses SCM for sweep control and the digital-analog mode and performs stably. With very low distortion, sine wave output, good stability, and frequency range for the entire audio frequency domain, it is especially suitable for the pure tone test of speakers
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
-
Supplier: TelephoneStuff.com
Description: Sturdy black pouch with two pockets for carrying and storing Pro2000/3000 Probe and Pro2000/3000 Tone Generator, storage pocket for ear piece, and an extra large belt loop.
- Container Type: Pouch
-
Supplier: Mi-T-M Corporation
Description: Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6% Frame: Low profile, compact design • Wraparound frame
- Wattage: 3,600 to 8,000 watts
- Voltage: 120 V, 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: TelephoneStuff.com
Description: Digital Speech Player/Alarm Generator/Telephone Interface. Features: - Customer Configurable Alarm Tones and Messages - User Recordable Messages - Built in feedback eliminator - CD Quality playback - Real time clock - Smart-Media memory card for Alarm and Message Storage - Telephone
- Phone Type: Telephone
-
Supplier: RIGOL Technologies, Inc.
Description: and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit
- Maximum Input Channels: 1
- Minimum Frequency Range: 35 MHz
- Maximum Frequency Range: 35 MHz
- Generator Type: Function, Noise
-
Supplier: kTB Solutions
Description: Additionally, the JHA5400 supports advanced functions including complex multi-level sequence waveform output, dual-pulse, multi-tone, and linear frequency modulation, satisfying extensive testing requirements in the communication, industrial, and scientific research fields.
-
Supplier: GL Communications, Inc.
Description: PacketGen™ is a PC-based real-time VoIP bulk call generator (including both SIP signaling and RTP generation) for stress testing and precise analysis of the VoIP network equipment. PacketGen™ is based on a distributed architecture, with SIP and RTP software cores modularly stacked in one or
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Equipment Type: Network / LAN Analyzer, Tone Generators
- Features: Other
-
Supplier: Electric Generators Direct
Description: of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler •Minimizes noise levels and maintains neighborhood sanity 1.1" Diameter Hardened Steel Tube Cradle •Provides added protection
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Emergency Generator •Ideal for restoring power to mission-critical appliances Generac OHV Engine •Splash type lubrication for improved engine life 7.2-Gallon Steel Fuel Tank and Gauge •Generates up to 10 hours of power at half load Hardened Steel Tube Cradle •Protects the generator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Tank w/ Built-In Fuel Gauge •Provides up to 8.1 hours of power @ 1/2 load User-Friendly Control Panel w/ Circuit Breaker Protected Outlets •Provides overload protection to extend generator life Low Tone Muffler •Minimizes noise levels and maintains neighborhood sanity 1.1" Diameter
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Emergency Generator •Generates plenty of electricity to weather the storm •Powers refrigerator, sump pump, furnace fan, lights and more Electric Start •Start the generator with the press of a button (battery included) Generac OHV Engine •Splash lubrication for longer engine life Low
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Lingto Electronic Limited
Description: IC TONE-DECODER/PH-LCKDLOOP 8DIP
- Output Frequency: 0.5 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: controls for bass, mid and treble tones. Lowell's sound masking generator/amplifier provides an all-in-one source approach for small masking applications 1RU rackmount chassis features removable plug-in terminations for pre-wire convenience Bass, mid, and treble tone controls
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D chassis. Features
Find Suppliers by Category Top
Conduct Research Top
-
High-Density Bulk Call Generator for TDM, IP, Wireless Networks
Message Automation and Protocol Simulation (MAPS TM) platform is the basis for all signaling protocols and for traffic generation - whether voice, tones, digits, fax, data, or video. It covers legacy PSTN, next generation VoIP, and Wireless equipment, interfaces, and networks (depicted below
More Information Top
-
Analysis of foliage-induced synthetic pattern distortions
The ground truth included the location and types of trees as well as the total estimated biomass for trees within a 20± field-of-view for two of the foliated tone generator sites and a 180± field-of-view for the other .
-
Technical acoustics
691 19.1 lash tone producers .
-
http://etd.auburn.edu/bitstream/handle/10415/1800/Dissertation.pdf?sequence=1
5.1 Sensor Measurements from the GPS Receiver, XSens, and Tone Generator .
-
A tunable switched-capacitor programmable N-path tone receiver and generator
The tone generator of the system was realized with a programmable gain switched-capacitor (SC) amplifier that generates an eight-sample pseudo- sine-wave signal.
-
Analogue-digital ASICs: circuit techniques, design tools and applications
Figure 11.28 SC tone generator .
-
Audio / Tone Generators
810B - Composite Video and s-Video Black Burst Audio Tone Generator .
-
Cable Test / Generators
Cable Locator Tone-Test Set â Amplifier Probe and Tone Generator â Helps locate, identify, trace cable-pairs, .
-
Analysis of foliage-induced azimuthal synthetic pattern distortions
Three t ():1e gellerator sites located under trees and one tone generator site in the open were utilized.
-
Summary of results from a foliage penetration experiment with a three-frequency polarimetric SAR
A large number of 8-ft corner reflectors were deployed for the investigation of two-way propagation through foliage, and tone generators were deployed at four locations to investigate one-way pulse-to-pulse phase and amplitude fluctuations to study possible SAR …
-
Temperature measurement of gases using acoustic means
This pressure difference will affect the shock/wave velocity and in the case of the tone genera- tors the jet velocity through the Wind Sheet Thickness (as will be seen in the section on the Tone Generator Design) but will not affect the …
Indicates content that may require registration and/or purchase.