Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an
- Resolution (lines per revolution): 256 (lines/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 1.181103 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
-
Supplier: Measurement Computing
Description: USB quadrature encoder device with eight configurable (SE or DIFF) counter inputs, two timer outputs, and eight digital I/O. KEY HIGHLIGHTS The USB-QUAD08 quadrature encoder device provides configurable counter input channels along with timer outputs and digital I/O.
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Inputs: Counter / Tachometer Input, Encoder Input
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input,
- Analog Input Channels: 2 #
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
- Inputs: Encoder Input
-
-
Supplier: Broadcom Inc.
Description: AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Beckhoff Automation LLC
Description: The bidirectional KL5051 SSI interface terminal is used to connect digital servo drives. The interface consists of two logical channels. The first channel is used to position the drive, while the second channel is used to set releases, transfer parameter data and read
-
Supplier: Beckhoff Automation LLC
Description: The EL5002 EtherCAT Terminal is an SSI master and enables the direct connection of two absolute encoders with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. An EL91xx power supply terminal can be used for a 24 V supply to the
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ED5002 EtherCAT Terminal is an SSI master for the direct connection of two absolute transducers with Synchronous Serial Interface (SSI). Single-turn and multi-turn encoders are supported. The encoder can be supplied with 24 V DC directly via the connection points of the
- Data Acquisition: I/O Module
-
Supplier: Moxa Inc.
Description: 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame
- Number of Video Inputs: 4
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other, Switching Capability
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Renesas Electronics Corporation
Description: video encoding (125 fps for PAL and 150 fps for NTSC), 17 channel G.726 ADPCM hardware audio encoder with one channel for two way audio communication. The H.264 video encoder supports dual-bitstream compression for both local storage and network port outputs. It
- Package Type: BGA
- Device Type: Codec
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Renesas Electronics Corporation
Description: chrominance to reduce cross noise artifacts. The TW2865 adopts the image enhancement techniques such as IF compensation filter, CTI and programmable peaking. TW2865 also includes one NTSC/PAL video encoder with two 10bit DAC’s to support CVBS and YC output. The TW2865 also includes
-
Supplier: Interface, Inc. - AZ
Description: RS232, RS422, RS485 serial communication Torque, speed, and HP display Max/min capture Two-line backlit LCD display More Information The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: Renesas Electronics Corporation
Description: chrominance to reduce cross noise artifacts. The TW2866 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW2866 also includes one NTSC/PAL video encoder with two 10 bit DACs to support CVBS and YC output. The TW2866 also includes
- Function: Decoders
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: luminance and chrominance to reduce cross noise artifacts. The TW9966 adopts the image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW9966 also includes one NTSC/PAL video encoder with two 10-bit DACs to support CVBS and YC output. The TW9966
- Function: Decoders
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Optical Incremental Encoder Light duty, 2.5" diameter, with 2.62" servo mount on a 2.5" pilot plus optioonal face mount, sealed bearings, 2500 cpt, two channels in quadrature plus complements and an index, 5-28 VDC In and Vout = Vin, side mount 10 pi
-
Supplier: BEI Sensors
Description: The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated,
- Inputs / Channels: 4 #
- Analog Input Channels: 4 #
- Features: DC Voltage, Frequency, General Lab and Industrial, Other
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Two Channel High Resolution Optical Incremental Encoder Module
-
Supplier: Radwell International
Description: SHAFTED ENCODER, FLANGE MOUNT, 5-26 VDC @ 80 MA MAX INPUT, TWO CHANNEL QUADRATURE, W/ OPTIONAL INDEX & COMP OUTPUTS, CCW SHAFT ROTATION, 6 PIN MATING CONNECTOR/END MOUNT, HD2.0EB37FF22SS600ABZ72S1424. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: Gurley Precision Instruments
Description: The Series 9x20 is a family of optical incremental encoders designed for industrial grade applications that require high resolution and high accuracy. The Series 920 is available in two basic models and a variety of mechanical configurations.
- Resolution (counts per revolution): 18,000 (counts/revolution)
- Resolution (lines per revolution): 4,500 (lines/revolution)
- Count Rate: 400 kHz
- Positional Accuracy: 60 arcsec
-
Description: symbols. If a limit is imposed on the maximum value of a key parameter in the encoder, this modified arithmetic encoder can also be modeled as a finite state machine and the code generated can be treated as a variable-length trellis code. The number of states used can be reduced and
-
Supplier: Microchip Technology, Inc.
Description: components required Compatible with solid state or transformer DAA interfaces High speed, pin selectable PCM/MPI or GCI interface Microprocessor interface GCI interface option Programmability Two-wire AC impedance Input/Output mode selection for one relay driver and five general purpose
- Features: Other
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each
- Analog Input Channels: 2 #
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
- Inputs: Encoder Input
-
Supplier: Newport MKS
Description: features two actuator output ports and two encoder signal ports for controlling up to two Closed-Loop Picomotor actuators. Each 8743-CL controller/driver can drive one of its two ports at any given time. LabVIEW™ and Windows DLL Support For greater flexibility and
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Gurley Precision Instruments
Description: The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The
- Resolution (lines per revolution): 4,096 (lines/revolution)
- Diameter or Width: 0.3149608 inch
- Maximum Mechanical Shaft Speed: 30,000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Sinotech
Description: The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists
- Resolution (counts per revolution): 100 to 360 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 0.8661422 inch
- Rotor Inertia: 0.000005664 oz-in-sec²
-
Supplier: Electro-Sensors, Inc.
Description: single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Renco Encoders, Inc.
Description: Features 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available
- Resolution (counts per revolution): 64 to 8,192 (counts/revolution)
- Resolution (lines per revolution): 16 to 2,048 (lines/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 119.99999999999987 arcsec
-
Supplier: Broadcom Inc.
Description: plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch)
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Dynapar Corp.
Description: The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Sinotech
Description: The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output
- Resolution (counts per revolution): 1,000 to 2,048 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 2.2047256 inch
- Rotor Inertia: 0.000008496 oz-in-sec²
-
Protective Relays and Monitoring Relays - Machine Safeguarding - Dual Channel Safety Relay -- SR131ASupplier: OMRON Automation and Safety
Description: UL and C-UL listed, CSA and BG approved Conforms to EN60204-1, EN954-1, EN292, and EN1088 Power requirements-the SR131A will accept 24 VDC Inputs-The SR131A is designed to monitor two magnetically encoded non-contact switches with 1 N/C and 1 N/O contacts Outputs-the SR131A has 2 N/O outputs
Find Suppliers by Category Top
Featured Products Top
-
most compact 3?channel encoder of its class. This integrated encoder series offers a higher resolution, an extended operating temperature range and improved speed control, especially in the lower speed range. The new integrated encoder delivers two square wave signals as well as an additional (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
inductive technology and reviews the conceptual design of a flat motor with an inductive encoder. WORKING PRINCIPLES OF INDUCTIVE ENCODERS Inductive encoders are comprised of two major components: a stator (sensor) that includes the primary and secondary coils; and a (read more)
Browse Rotary Encoders Datasheets for Portescap -
- Adjustable encoder output A/B up to 120 pulses/mm - Reverse lock A/B channel for products temporary backward motion - Input correction factor for adjusting exact distances - Two freely programmable trigger outputs push/pull, NPN and PNP output with reversible signal (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
operational status. The RFC 4800 can provide one or two output channels. It can take the place of an optical encoder but with longer life and robustness. The RFC 4800 with CAN SAE J1939 output interface is ideal for mobile applications as it was developed as a communication protocol for heavy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
BX4 series brushless motors are available in two lengths of 42 or 68 mm and in 12 or 24 V windings. The BX4 demonstrates excellent linearity with an impressive (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
mA Optional encoder: 2 or 3 channel, 16/32/64 counts per turn, TTL output, up to 30,000 rpm max speed Gearbox options: 6 stages, reduction ratios from 4:1 to 4096:1, max rated torque from 5 to 60 N·m Applications Medical (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
BX4 line (available with custom firmware upon request). An integrated encoder, now offered in a robust housing, is available in four factory programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
sensors from laser range finders to sonar that provides 3-D mapping of the facility with obstacle-avoidance capabilities. Multiple I/O channels enable two-way communication among doctor, patient, and staffers, while making it easy to interface with diagnostic equipment. Control can take place (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Motion Control and Encoder Technology: A Tutorial
diaphragm or mask (4), which splits the light into a second channel 90° out of phase, an output style called quadrature. The two light channels (A and B), pass through the tempered glass, polycarbonate or metal pulse disc (2) onto the photodiode array (5).
-
Magnetic Stripe Reader
controller core makes this integration possible. This design demonstrates a two-channel MSR function using the on-chip ADC to read information directly from the magnetic read head. Output can be viewed using a PC's terminal program via an RS-232 connection. There are a number of different formats
More Information Top
-
HEDL-6402-AT11 Datasheet
Two channel encoder with 500 cpr and 4 mm shaft size .
-
Analysis and Design of Multiple Description
Codes for Wired and Wireless Channels
The SDC encoder and channel encoder in Figure 4.1 are replaced by a MDC encoder and two channel encoders in Figure 4.4, and correspondingly the same is done for the decoders.
-
On Separation, Randomness and Linearity for Network Codes over Finite
Fields
Moreover, there is no loss in optimality in separating the source and channel encoding operations since full collaboration exists between the two channel encoders .
-
Reduced-state decoding in two-way relay networks with physical-layer network coding
E1 and E2 the two channel encoders at two source nodes, which are assumed to have the same code rate r.
-
Design and application of digital servo controller module based on DSP and CPLD
Here, two channels QEP maximum sampling frequency of encoder is 20MHz, and the units in DSP internal inherent were used to connect two channels encoder ’s signals, and another two channels encoder’s signals connected with DSP by CPLD decoding interface[5].
-
On Separation for Multiple Access Channels
Moreover, there is no loss in optimality in separating the source and channel encoding operations since full collaboration exists between the two channel encoders .
-
A novel low‐complexity scheme for improving security of NLFG‐based symmetric key cryptosystem using secure concatenated RS–QCLDPC code
A random interleaver is employed be- tween the two channel encoders , which help the channel coder move closer to Shannon’s random code structure and provide more degrees of freedom in the design of key for a cryptographer.
-
Positioning of a mobile robot based on odometry and a new ultrasonic LPS
Each motor was equipped with two channel encoders that measure the angular rate and the direction of rotation of the wheels.
-
Intelligent Robotics and Applications
Each motor are equipped with two channel encoder which measures rotating velocity and rotating direction of wheels.
-
A dead reckoning localization system for mobile robots using inertial sensors and wheel revolution encoding
Each mo- tor was equipped with two channel encoder that measures the rotating velocity and rotating direction of the wheels.
Indicates content that may require registration and/or purchase.