-
Supplier: Accuris
Description: TRANSCEIVER, VHF/UHF
-
Supplier: Newark, An Avnet Company
Description: SX1231, TRANSCEIVER, UHF, ANTENNA, EVALUATION KIT; Silicon Manufacturer:Semtech; Silicon Core Number:SN1231; Kit Application Type:Wireless Connectivity; Application Sub Type:ISM Transceiver; Product Range:- RoHS Compliant: Yes
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
-
Supplier: Balluff, Inc.
Description: BIS U for 860 to 960 MHz offers UHF data carriers in a wide range of variants for many different applications. For example, for direct mounting on metal, for tool identification, for use at high temperatures and for disposable solutions as a self-adhesive UHF label.
-
Supplier: Accuris
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard for access to radio spectrum
-
Supplier: Campbell Scientific, Inc.
Description: The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the
- Operating Frequency: 440 to 470 MHz
- Maximum Transmission Distance: 40,233.57827386773 m
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -30 to 60 C
-
Supplier: Accuris
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
-
Supplier: Accuris
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation;Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
-
Supplier: Holzberg Communications, Inc.
Description: Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority
-
Supplier: Quarktwin Technology Ltd.
Description: SINGLE CHIP UHF TRANSCEIVER
- Features: RoHS
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ASK/FSK, UHF, MSOP10; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Data Rate:50Kbps; Transmitting Current:12.5mA; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: SINGLE CHIP UHF TRANSCEIVER
- Device Type: Transceiver
-
Description: LOW POWER UHF TRANSCEIVER
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Supplier: Radwell International
Description: IDAS,DIGITAL,ANALOG,UHF,50W,REPEATER,400-470MHZ,FIRE,HAM,EMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UHF ASK/FSK Transceiver Product overview: ATA5824 from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: IC TRANSCEIVER SGL CHIP UHF
- Device Type: Receiver, Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: The MICRF506 is a true single-chip, frequency shift keying (FSK) transceiver intended for use in half-duplex, bidirectional RF links. The multi-channeled FSK transceiver is intended for UHF radio equipment in compliance with the European Telecommunication Standard Institute
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UHF 900 MHz transceiver IC Product overview: SA58646BD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Power Integrated UHF Transceiver with On-Chip +20dBm PA Product overview: SX1231H from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOARD MOBILE UHF TXRX 315MHZ / Smart RF ATA5812 @ 315MHz Transceiver, UHF 315MHz Evaluation Board Product overview: ATAB5812-3-M from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs.
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF TXRX UHF ASK/FSK 48VFQFN
- Data Rate: 20 kbps
- Sensitivity: -117 dBm
- Output Power: 10 dBm
- Operating Frequency: 315 to 868 MHz
-
Description: IC TXRX UHF ASK/FSK 32VQFN
- Device Type: Receiver, Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: BOARD UHF TRANSCEIVER 868MHZ
- Category: Development Board
-
Supplier: DigiKey
Description: ATA5423 - Transceiver, UHF Evaluation Board
- Manufacturer: Microchip (PIC®)
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools UHF Transceiver Board 315 MHz
- Category: Development Board
-
Supplier: AENOR
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard for access to radio spectrum (Endorsed by Asociación Española de Normalización in October of 2018.)
-
Supplier: AENOR
Description: Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 1: Technical characteristics and methods of measurement (Endorsed by AENOR in
-
Supplier: AENOR
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (Endorsed by Asociación Española de Normalización in
-
Supplier: AENOR
Description: Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (Endorsed by AENOR in December of 2016.)
-
Supplier: HydroLynx Systems, Inc.
Description: includes a 50386PCB and ALERT modem to decode ALERT data reports, an ALERT VHF or UHF receiver, and a 5400 satellite radio to transmit the data. ALERT data reports received by terrestrial radio from selected ALERT station IDs are buffered. The buffered station data is transmitted through the
- Device Type: Transceiver
-
Supplier: HydroLynx Systems, Inc.
Description: terrestrial VHF or UHF radio transceiver to receive and transmit data, and a 5400 satellite radio to transmit the data. The ScadaLynx Toolbox software package is used to configure all of the 50386 programmable parameters. This includes which ALERT data report station ID numbers are
- Communication Interface: Serial Interface
- Device Type: Transceiver
-
Supplier: Campbell Scientific, Inc.
Description: The CR800 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as cellular telephones, UHF/VHF RF modems, and satellite transceivers. The CR800 datalogger uses external power
- Digital I/O Channels: 4 #
- Resolution: 13 bits
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
-
Supplier: L-com, Inc.
Description: The antenna kit features a VHF/UHF duplexer and a pair of field tunable antennas. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer
- Primary Frequency Range: 108 to 870 MHz
- Applications: Dual Band / Multi-band
Find Suppliers by Category Top
Featured Products Top
-
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
strong compatibility, can be quickly connected to various RF transceiver modules and test instruments with efficient and convenient installation, no additional adapter accessories required. Regular & compact size: Dimensions are 50.8*49.5*19mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
ADRV9029 is a quad RF transceiver with integrated DPD and CFR, four independently controlled transceivers, two observation receivers, integrated synthesizers, and DSP functions. Ideal for 4G/5G mMIMO macro and small cell infrastructure.
(read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 dB. Receiver small signal gain is 23 dB, with receiver noise figure is 2.1 dB. The multi-die FEM offers the optimal semic...
(read more)
Browse RF Transceivers Datasheets for Qorvo -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB.
Lead free and RoHS compliant.
(read more)
Browse RF Transceivers Datasheets for Qorvo -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
HS-2F-012 is a 2-channel single-mode fiber optic slip ring , designed for continuous 360° unlimited rotation optical signal transmission. Both rotor and stator ends are fitted with LC duplex metal fiber adapters with PC end face. Standard 150mm Ø2.0mm pigtails are pre-installed at factory. It can be quickly matched with LC couplers. Customers can customize external patch cords.
(read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Selecting the Right RS-232 Transceiver RS-232 remains a classic serial communication standard in industrial control, embedded (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
The RF product Model 5o1060600136174SK is a high-reliability protection component designed for VHF/UHF private network communication, military and security scenarios, with both outstanding core performance and practical features as follows: Excellent RF Performance (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6053/02Mar_Hoyle.pdf?sequence=1
Mini-DAMA UHF Transceiver .....................................................................26 3.
-
Development and flight performance of CCSDS Proximity-1 on Odyssey and the Mars exploration rovers
This paper1,2 will discus the development and performance of the UHF transceivers and the Consultative Committee for Spacecraft Data Systems (CCSDS) Proximity-1 Space Link Protocol that were used by Odyssey and the two MER rovers; and some of the more …
-
Relay communications for Mars exploration
Mars Relay UHF Transceiver .
-
Journal of Spacecraft and Rockets > Entry, Descent, and Landing Communications for the 2007 Phoenix Mars Lander
… no communications planned throughout EDL until after the lander successfully landed on the surface of Mars, after which the lander would have communicated DTE using its X-band radio and to the Mars Global Surveyor (MGS) spacecraft via its UHF transceiver [4].
-
Journal of Spacecraft and Rockets > Reconstruction of Entry, Descent, and Landing Communications for the Phoenix Mars Lander
Five seconds after the separation, Phoenix started transmitting via its Ultra High Frequency ( UHF ) transceiver to the relay orbiters to meet the communications requirement for coverage during critical events.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3640/mogensena29025.pdf?sequence=2
Electra UHF transceiver , which is capable of providing autonomous, on-orbit, .
-
Behavioral approach to design universal UHF RFID reader transceiver ICs
Measured parameters of UHF transceiver are in good agreement with the modeling results and fulfill the RFID system requirements.
-
Replenishing the Mars relay network
ODY provides relay services using a Cincinnati Electronics- 505 (CE-505) UHF transceiver , similar to the UHF transceivers on the Mars Exploration Rovers and the Phoenix Lander, and planned for use on the 2016 InSight Lander mission.
-
Telecommunications relay support of the Mars Phoenix Lander mission
The resulting Phoenix Lander telecommunications system, shown in Figure 2, included block-redundant CE-505 UHF transceivers .
-
Efficient Sensor Interfaces, Advanced Amplifiers and Low Power RF Systems
Details for the implementation of the UHF transceiver front-end and signal processing are given that demonstrate the desired versatility in frequency, data rate and output power configurations.
Indicates content that may require registration and/or purchase.