-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover ground-fault current sensing devices, relaying equipment, or combinations of ground-fault current sensing devices and relaying equipment or equivalent protection equipment for use in ordinary locations that will operate to cause a disconnecting device to open all
-
Supplier: Hubbell Wiring Device-Kellems
Description: NYLON MATERIAL; YELLOW COLOR; 10-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.32 TO 0.91 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D
- Voltage Rating: 125/250 V
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D "
- Voltage Rating: 125/250 V
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
-
Supplier: Legrand - Pass & Seymour
Description: NYLON MATERIAL YELLOW COLOR 10-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.32 TO 0.91 INCH CORD SIZE OVERALL DIMENSION 2.63 DIA X 3.57 D
- Voltage Rating: 125/250 V
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1053 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Top Loading for easy battery install and removal
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; ANODIZED, BLACK COLOR; UL APPROVAL; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 36 inch
- Material: Aluminum
-
Supplier: Honeywell International, Inc.
Description: LINE VOLTAGE THERMOSTAT TYPE 6 1/16 INCH W X 2 7/8 INCH D X 4 5/16 INCH H SIZE GRAY COLOR UL, CSA APPROVAL 24/120/240 VAC AT 50/60 HZ VOLTAGE RATING 2 AMPERE AT 24 VAC, 7.4 AMPERE AT 120 VAC, 3.7 AMPERE AT 240 VAC (FULL LOAD) CURRENT RATING 120 DEG F TEMPERATURE RATING SPDT, SNAP ACTION
- Temperature Set Point Range: 120 F
- Voltage: 24 to 240 volts
-
Supplier: DigiKey
Description: 45A 600V AC 250V DC Fuse Cartridge Holder
- Current Rating: 45 amps
- Rated Breaking Capacity: 200,000 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: Honeywell International, Inc.
Description: 6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE 20 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LED DISPLAY TYPE UL, CSA APPROVAL DISCHARGE AIR CONTROL APPLICATION 20 TO 30 VAC VOLTAGE RATING 40 TO 90 DEG F OPERATING TEMPERATURE MICROPROCESSOR INTERFACE TYPE ON/OFF
- Standards and Compliance: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: CONDUIT TO STRUT TYPE 12 GAUGE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED (EXTERIOR) FINISH 2-PIECE CONSTRUCTION 3 INCH TRADE SIZE REDH2OT[R] BRAND APPROVAL ETL, UL (CANADA AND US) INCLUDES STAINLESS STEEL HARDWARE PBC105 MODEL
- Conduit Size: 3 inch
- Features: Other
-
Supplier: ICO RALLY
Description: SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range:
- Diameter: 0.234 inch
- Operating Temperature: -10 to 105 C
- Features: Other, Thermal Shield
-
Supplier: Honeywell International, Inc.
Description: MOTORIZED TYPE 20 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 16 INCH DIA DUCT SIZE TRADELINE[R] BRAND DM7600 MODEL
-
Supplier: DigiKey
Description: 3.28' (1.00m) Power Cord Black NEMA 5-15P To Cable SVT
- North American (AWG): 18 AWG
- Cable Length: 3.28 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.125 kilovolts
-
Supplier: McWong International, Inc.
Description: Pacific Ballast® Fluorescent: Reliable, Sustainable, and Efficient: Under our flagship Pacific Ballast® trademark, McWong's extensive portfolio of fluorescent ballasts has serviced the lighting industry for over two decades. Pacific Ballast® are designed to meet or exceed all ANSI, UL and
- Ballast Factor: 1.3
- Total Harmonic Distortion (THD): 20 %
- Lamp Wattage: 25 watts
- Number of Lamps: 1
-
Supplier: Aratas America LLC
Description: Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Standards and Certifications: CSA Mark, UL Listing Mark
- Actuator Style: Lever
-
Supplier: Newark, An Avnet Company
Description: Ecomate 7 Position (6 +PE) Circular Molded, Std. Strain relief, Male to Leads, 16AWG, PVC, TC-ER, UL Flexible Cable Assy, 3 Meter RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: THICKNESS (MM) : 1.73 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
- Diameter: 3.00000162 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Description: SWITCH ROCKER
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, SMD, 20MA, LOOP O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Kbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:UL; RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: UL Instrumentation, 24 Pair 18AWG (7x26) Bare Copper, PVC-NYL Insulation E1 Color Code, Individual & Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90C Dry/Wet SUN RES DIR BUR
- Number of Conductors: 48 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 18 AWG
-
Supplier: Hubbell Incorporated
Description: UL 943, UL 1053, CUL APPROVAL 208 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND ENCLOSURE NEMA 4X
- Rated AC Voltage: 208 volts
- Continuous Current Rating: 15 amps
- Number of Poles: 3
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
Supplier: National Guard Products
Description: NGP Catalog Number: 310NDKB-60 Description: Auto Door Bottom - Neoprene - DKB Width: 19/32 Height: 2 1/16 Weight: List Price: $105.3 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90
- Width: 0.59375 inch
- Material: Neoprene
-
Supplier: Marathon Special Products
Description: " ONE PIECE, SINGLE ROW TYPE 10.53 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 UNC STUD TERMINAL TYPE 17
- Conductor Size (North American): 14 to 12 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Operating Temperature: 150 C
-
Supplier: OSRAM SYLVANIA, Inc.
Description: T6 TYPE 2.086 INCH OVERALL LENGTH 1.053 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 12 STANDARD PACKAGE 300 W WATTAGE GX6.35 2-PIN BASE TYPE 15 LIFE IN HOUR 9800 LUMEN INTENSITY 3350 BASE DOWN TO VERTICAL OPERATING POSITION COLOR RENDERING INDEX 100 APPLICATION PROJECTOR,
- Lamp Power: 300 watts
- Rated Average Life: 15 hours
- Maximum Overall Length: 2.086 inch
- Color Temperature: 3,350 K
-
Supplier: Southwire Company, LLC
Description: MC TYPE 500 FT 1.053 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 3 AWG CONDUCTOR SIZE BLACK/RED/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE STRANDED
- Number of Conductors: 3 #
- Rated Voltage: 0.12 to 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 3 AWG
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, PVC insulated. Use test probe leads for electrical and electronic measuring for test equipment. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24
-
Supplier: Eaton Corporation
Description: DIGITAL GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2, CE APPROVAL DIN RAIL/PANEL MOUNTING 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING 24 TO 240 VAC/VDC CONTROL VOLTAGE 2 INCH BUILT-IN CURRENT SENSOR TYPE 20 MILLISECOND TO 5 SEC TRIP TIMING RANGE INCLUDES
- Features: DIN Rail, Panel
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: TE Connectivity
Description: (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Application Cooling Method : Active Air Cooling Operating
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
-
Supplier: Tecmark Corporation
Description: primary and a 6' secondary SOOW cable with flying leads. All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards.
- Supply Voltage (VS): 120 to 500 volts
- Features: Other
- Configuration: Single Device
- Standards and Certifications: UL
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1333392-XF2M-3815-1A Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 38 Pitch: 0.020" (0.50mm) Termination: Solder
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: Tecmark Corporation
Description: displaying power and fault status • Open neutral protection (on applicable models only) • Grounded neutral protection (on applicable models only) • 1Ø & 3Ø CSA, cCSA, cCSAus listed to UL 1053 and CSA C22.2 No. 144-M91 Class I GFPD exception 277 VAC (non-Listed) • Enclosure is Chemical
- Supply Voltage (VS): 120 to 277 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Lapp Tannehill
Description: THICKNESS (MM) : 1.73 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
- Diameter: 3.00000162 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: TE Connectivity
Description: Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards Compatible With Agency/Standards Products : DIN Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type :
- Current Rating: 13 amps
- Operating Temperature: -55 to 150 C
- Number of Contacts: 8
- Contacts Pitch: 2.54 mm
Find Suppliers by Category Top
Featured Products Top
-
conduit Flying leads for electrical circuit splicing Meets UL 1053 Product Overview Industrial (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Fault level key switch – max trip level threshold settings of 6mA, 10mA, and 30mA Dual indication lights displaying power and fault status Meets UL 1053 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. This holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Manufactured with Nickel Plated Phosphor Bronze contacts in a PBT, UL rated 94V-0 base, (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation