Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Housing; 26; Polyester, Glass-Filled Material, Insulator Housing; UL Listed
-
Supplier: Allied Electronics, Inc.
Description: forces of the real world. Many models are listed with Underwriters Laboratories, verifying that they have passed rigorous testing. The sensors listed in this catalog are designed for use in alarm systems, automotive, consumer products, industrial controls, safety interlock, and many
-
Supplier: CHT USA Inc.
Description: is required. SE3000 is flame retardant and is UL Listed in file QMFZ2.E334038.
- Use Temperature: -94 to 482 F
- Thermal Conductivity: 1.17 W/m-K
- Elongation: 30 %
- Tensile Strength (Break): 117.47983987932957 psi
-
-
Supplier: Allied Electronics, Inc.
Description: Impregnated Corrugated Trays, Superior Material Handling of Unsoldered Populated Boards Speidel's famous Twist-O-Flex® design is long wearing, easy to clean and provides superior contact. The band adjusts quickly and easily to any size, and it will not pinch your hair. It is long lasting and
-
Supplier: Allied Electronics, Inc.
Description: Impregnated Corrugated Trays, Superior Material Handling of Unsoldered Populated Boards Speidel's famous Twist-O-Flex® design is long wearing, easy to clean and provides superior contact. The band adjusts quickly and easily to any size, and it will not pinch your hair. It is long lasting and
-
Supplier: CHT USA Inc.
Description: elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.88 W/m-K
- Elongation: 55 %
- Tensile Strength (Break): 118.93020827290154 psi
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB181608-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. The Industry's First and Only UL Listed Scissor-style Lift! The MPL is now UL Listed. The first and only scissor-style lift in the industry to meet the UL's strict standards for electrical safety. The Micro Projector Lift (MPL) is small and convenient,
- Features: Flat Panel Monitor, LED Display
-
Supplier: CHT USA Inc.
Description: these requirements, AS1707 is a thermally conductive silicone designed to dissipate heat from electronic components and power modules. AS1707 is flame retardant and is UL Listed in file QMFZ2.E334038.
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB141207-100-UL is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing number is E326684. Use this enclosure when UL Listed products are required by
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: CHT USA Inc.
Description: low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: L-com, Inc.
Description: comes in machine tool gray. The NB181608 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Now with UL®Listing Mark... The NB181608 now comes with the UL® Listing Mark in
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Description: Polyken 339 COLD WEATHER PREMIUM FOIL TAPE - UL181A-P & B-FX Listed New & Improved Formulation - Cold weather printed aluminum foil backing for fiberglass duct systems and flexible duct closures. Applications Recommended for use on UL listed fiberglass duct board in accordance
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 162.77777777777777 C
- Adhesive: Acrylic
-
Supplier: L-com, Inc.
Description: UL® Listed Enclosures... The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers are available. Use this enclosure
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Description: Ideal for permanent flexible seals. Meets UL 181 A-P standard for use as a closure material on fiberglass duct systems and UL 181 B-FX standards for use on flexible air ducts and closures. Features & Benefits Meets UL 181 A-P & UL 181 B-FX standards. High
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 162.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Accuris
Description: Piping Material Specification 2FLB0M01 250 PSI, Ductile Iron, Mechanical Joints, Cement-Mortar Lined Fire Water (UL Listed or FM Approved) (Underground)
-
Supplier: Accuris
Description: Piping Material Specification 2FLB0P01 250 PSI, Ductile Iron, Push-On Joints, Cement-Mortar Lined Fire Water (UL Listed or FM Approved) (Underground)
-
Supplier: Visual Sound, Inc.
Description: Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FR Series assemblies include an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal
-
Supplier: Accuris
Description: Piping Material Specification 3FPD0H01, FM Class 335, HDPE (High Density Polyethylene), C.A. - None, Heat Fusion, Fire Water (UL Listed/FM Approved) (Underground)
-
Supplier: Accuris
Description: Piping Material Specification 1FPD0H01 FM Class 200, HDPE (High Density Polyethylene), C.A. \x96 None, Heat Fusion, Fire Water (UL Listed/FM Approved) (Underground)
-
Supplier: Visual Sound, Inc.
Description: ceiling designs as listed in the 1999 UL Fire Resistance Directory Enclosure-fiber kit includes pre-cut fiber enclosures, metal enclosure, rail set, and hardware FR Series assemblies include enclosure kit, UL Listed speaker/transformer assembly, and UL
-
Supplier: Visual Sound, Inc.
Description: Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C803AT87FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal
-
Supplier: Newark, An Avnet Company
Description: #12- #10 BARREL NON-INSULATED FORK, STUD SIZE #10, LENGTH-0.78", WIDTH-0.37, DIAMETER-0.22", TEMP RATING MAX 150C, MATERIAL-THICK COPPER TIN PLATED UL LISTED CSA CERTIFIED ROHS COMPLIANT: YES
-
Supplier: Cole-Parmer
Description: • Designed to meet UL79 Standards for handling flammable liquids • Fully groundable to prevent static discharge • Handles abrasive and shear-sensitive materials • Self-priming up to 24 ft of water • Deadhead against closed discharge without damage to the pump
- Maximum Discharge Flow: 44.9592 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: Newark, An Avnet Company
Description: LCD Two-Hole Standard Barrel #8 Copper Lug, Barrel I.D 0.18", O.D 0.27", length 2.34", tongue width 0.48", Material-Copper, Voltage rate 35KV UL listed, Voltage rate 600V CSA certified RoHS Compliant: Yes
-
Supplier: Galaxy Wire and Cable, Inc.
Description: Galaxy is a leading supplier of UL/CSA wire with many types available in a wide range of gauge sizes and insulation materials. Galaxy has low minimum order requirements and offers engineering design services for UL/CSA wire. UL wire (also called UL listed
- Standards / Approvals: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Product Type: Cordage
-
Supplier: Hi-Tech Controls, Inc.
Description: UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.08267721 to 0.14960638 inch
- Operating Temperature: 205 C
- North American (AWG): 20 AWG
-
Supplier: ELANTAS North America LLC
Description: Development team. Specialized testing abilities such as high-frequency pulse resistance and freeze-thaw cycling give ELANTAS PDG, INC. the ability to develop unique products in response to customers' needs. Material Testing Labratory The Material Testing Lab conducts tests on all types
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.07 inch
- Operating Temperature: 125 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.07 inch
- Operating Temperature: 125 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.07 inch
- Operating Temperature: 125 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL :
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.082 inch
- Operating Temperature: 125 C
- North American (AWG): 18 AWG
-
Supplier: Marathon Special Products
Description: " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL
- Conductor Size (North American): 14 to 6 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Intertape Polymer Group, Inc.
Description: reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Specialty Non-UL Each product is specifically
- Thickness: 0.002716535433070866 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Dielectric Strength: 204 V/m
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
batteries based on UL recognized modules and the UL listing for their 48V battery family. This innovative product line continues Green Cubes’ legacy of pushing electrification forward, providing cutting-edge power solutions for material handling, ground support equipment, automated vehicles and other (read more)
Browse Batteries Datasheets for Green Cubes Technology -
now UL listed, ensuring verified safety, the highest quality, and regulatory compliance for corrosion-resistant applications. The Stainless Steel flexible (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Type ZHLA, by Electri-Flex Company, is a Zero-Halogen Flexible Electrical Conduit that is both UL listed and CSA certified. It is a non-halogen, low smoke and low flame spread choice when limiting toxic materials of combustion are an important issue, such as in subways, buidlings and tunnels (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
fault status Grounded neutral protection (on applicable models only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp Portable Single & Multiphase UL Listed GFCI Product Features (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
regulatory standards. PCBs are most often certified as UL Recognized Components rather than UL Listed products. UL Recognized marks assure OEMs and regulators that the PCB materials and manufacturing processes comply with applicable safety guidelines. Increases Market Acceptance (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
regulatory standards. PCBs are most often certified as UL Recognized Components rather than UL Listed products. UL Recognized marks assure OEMs and regulators that the PCB materials and manufacturing processes comply with applicable safety guidelines. Increases Market Acceptance (read more)
Browse Prototyping Services Datasheets for Summit Interconnect -
free Raw materials meet California Proposition 65 Finished product meets USP Class VI requirements Made from non-toxic ingredients conforming to FDA standards Listed by the National Sanitation Foundation for food equipment materials (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
for the US (UL – Appliance Wiring Material – Component) and Canada ( UL – Appliance Wiring Material Certified for Canada– Component ) as well as our CSA Certification Listing (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
for corrosive environments, high flexing applications and where weight might be an issue. Materials used are flexible and rigid PVC. Distinctive characteristics include: UL recognized, UL listed, CSA certified Flame and sunlight resistant High impact and crush strength Tight bends Wide temperature ranges (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
Electrical Barrier Material - Voltoid (R) V-090
Voltoid (R) V-090 is a flame resistant electrical barrier material including a blend of organic and inorganic fibers, inorganic fillers, and a proprietary latex binder. It has a Glow Wire rating of 900oC and a flame rating meeting UL 94 5VA, making it suitable for use in demanding fire resistant
-
Wire & Cable Approvals Agencies and Standards
Material) Recognized components styles. A wire or cable product bearing a UL Style can be used for internal and external wiring as a Recognized component of an original equipment product. By using an appropriate UL Recognized component AWM Style product, the manufacturer can then obtain the appropriate
-
CABINET COOLERS END COSTLY SHUTDOWNS
product that is needed as soon as possible. The company is even willing to pay rush charges to speed the delivery process. You give the company a firm delivery date and don't foresee any problem getting the job shipped out on time. The raw materials are there and the job is set up and running fine
More Information Top
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Single Ply Membrane Roofing: The roof shall consist of single-ply elastomeric membrane roofing, be of UL listed material , provide a Class A fire rating and be in compliance with the ICBO UBC requirements. shall be warranted for a minimum of 10…
-
States > Pennsylvania > State > Regulations > Title 25 - Environmental Protection > Article VI - General Health and Safety > Subpart D - Environmental Health a...
(i) The piping or component is constructed of nonmetallic material such as fiberglass reinforced plastic or other noncorrodible and UL listed material .
-
States > Pennsylvania > State > Proposed Regulations > 2006 Documents > April 22, 2006 > [2006 PA Proposed pa-20060422-0059-0005560] 25 PA Code Ch. 245 - Admin...
(i) The piping or component is constructed of nonmetallic material such as fiberglass reinforced plastic or other noncorrodible and UL listed material .
-
VCC LED Assemblies and Mounting Components
Panel connector socket and ring: thermoplastic Header connector: thermoplastic ( UL Listed materials ) Terminals: phosphor bronze, tin plated Wire: 24AWG, 7 strand copper, insulated .
-
Can you (legally) split 220v in a duplex recepticle? - Self Help Forums
This is done every day and you are using UL listed material .
-
PCTEL Launches Multi-Band Antennas For 2.4 And 5 GHz Broadband Wireless Networks
These ceiling tile mount models feature UL listed materials and cable that meet strict UL safety specifications, allowing added mounting flexibility to installers and network designers.
-
Designing and testing products to meet the requirements of regulatory agencies
Circuit boards had to made of UL listed material .
-
Characterization and Analysis of Polymers
UL lists both materials and fabri- cated products meeting the various 94 requirements in a publication (264).
Indicates content that may require registration and/or purchase.