-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used for MIG, TIG
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.6 Class ERCuSn-C DC Reverse Polarity (Electrode+) All-Position Phosphor (Tin) Bronze Electrode for Copper, Steel, Cast Iron and Galvanized Iron Features Rainier 3A is specially formulated to be used in any position with a minimum of
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives “PBC”
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose oxyacetylene brazing
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: Accuris
Description: COPPER-NICKEL ALLOY CASTINGS (UNS NO. C96200 AND C96400)
-
Supplier: ASTM International
Description: Specification for Welded Copper Alloy UNS C21000 Water Tube
-
Supplier: Accuris
Description: WELDED COPPER ALLOY UNS NO. C21000 WATER TUBE
-
Supplier: Accuris
Description: TUBES, CONDENSER AND HEAR EXCHANGER, COPPER-NICKEL ALLOYS (UNS C70600 & C71500)
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range
- PD: 1200 milliwatts
- Package Type: SOT3, Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel
-
Supplier: Accuris
Description: BRONZE, NICKEL-ALUMINUM (UNS NO. C95800) CASTING FOR SEAWATER SERVICE
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for copper-cobalt-beryll ium Alloy UNS C17500 , and copper-nickel-beryll ium Alloy UNS C17510, rod and bar in straight lengths. 1.2 The intent is to provide a system of interchangeable alloys. 1.3 The values stated in
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, SEALED, WITHOUT C
-
Supplier: Avins USA, Inc.
Description: Free machining copper with high electrical conductivity
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Alloy: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Thickness: 0.0320 to 4 inch
- Standards / Specifications: CDA, UNS
-
Supplier: Honeywell Sensing & IoT
Description: types, available in a number of sensitivities to meet a variety of customers' application requirements. The digital version of 103SR Series Hall-effect position sensors delivers stable output over -40°C to 100°C [-40°F to 212°F] temperature range with 20 mA current sinking
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- AISI / AA / CDA Grade: 614
- Alloy: Yes
- Light Alloy: Yes
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and
- Applications: Electrical / HV Parts, Wear Parts / Tooling
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock, Strip
-
Description: Copper Alloy UNS C77000 Flat, Shaped and Round Wire APPLICATIONS OF NICKEL SILVER 55-18 WIRE Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry
- Alloy: Yes
- Applications: Electronics / RF-Microwave, Other
- Features: Corrosion Resistant, Cold Work (Die / Mold)
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Belmont Metals, Inc.
Description: Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Other
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 8.25 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 8 inch
- Overall Width / OD: 10.5 inch
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Alloy: Yes
- Applications: Chemical / Materials Processing
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
- Performance Features: Corrosion Resistant, Super Alloy
-
Supplier: DigiKey
Description: SINGLE PORT, 8P8C, VERTICAL, UNS
- Connector Type: Board Mount Connector, Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: SINGLE PORT, 6P6C, VERTICAL, UNS
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ), Other
- Metal / Alloy Types: Non-ferrous, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Powder
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Rod / Round Bar Stock
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
various grades of Beryllium Copper, however, the most common alloy in spring making is C25 which falls under UNS designation C17200. C25 is available in different spring types and forms including: Round (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Nickel Silver 55-18 – Copper Alloy UNS C77000
Nickel Silver 55-18 – Copper Alloy UNS C77000 .
-
UNS C77000 Nickel Silver Flat Products - Mechanical Properties
UNS C77000 Nickel Silver Flat Products - Mechanical Properties .
-
ZSSTR550B
Cu.072 Nickel silver 55-18 ( UNS C77000 ) strip, stress-strain curves showing effect of cold rolling 18% spring-stock nickel silver (56.56% Cu, 17.77% Ni, balance Zn) strip 1.0 mm (0.040 in.) thick, having a ready-to …
-
ZCU707
Producer: Specification Equivalents: EN/DIN CuNi18Zn27 UNS C77000 ASTM B 182 QQ-C-585 JIS, BS, NF not standardized Wieland Metals, Inc.