-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, USB INTERFACE 32TQFP; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
- Features: Codec, RoHS Compliant, USB
-
-
Supplier: Texas Instruments
Description: Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
- Pd: 425 milliwatts
- TJ: -25 to 85 C
- Features: Codec, Other, RoHS Compliant, USB
-
Supplier: Texas Instruments
Description: Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
- Features: Codec, RoHS Compliant, USB
-
Supplier: Texas Instruments
Description: Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
- Features: Codec, RoHS Compliant, USB
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS PCM2900EG4 Audio Codec, USB Interface, Stereo, 2, 2, 0 C, 70 C, 48 kSPS
- Operating Temperature: -25 to 85 C
- Supply Voltage (VS): 5.25 volts
- Supply Current (IS): 67 milliamps
- Pin Count: 28
-
Supplier: Lingto Electronic Limited
Description: IC AUDIO CODEC 16BIT USB 32TQFP
- TJ: -25 to 85 C
- Features: Codec, Other, Sensor Interface
-
Supplier: DigiKey
Description: Stereo Audio Interface 16 b USB 32-TQFP (7x7)
- TJ: -25 to 85 C
- Pin Count: 32 #
- Features: Codec, Other, USB
- Package Type: TQFP
-
Description: IC AUDIO CODEC W/USB 16B 48LQFP
- TJ: 0 to 70 C
- Features: Codec, Sensor Interface
- Package Type: QFP
-
Supplier: Quarktwin Technology Ltd.
Description: Stereo Audio Interface 16 b USB 28-SSOP
- TJ: -25 to 85 C
- Features: Codec, Other, RoHS Compliant
- Package Type: SOP, SSOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM94715EKU is 1-Chip SOC for multimedia audio systems, which supports the USB memory, SD memory card, and CD. This IC has a built-in ARM946ES processor, SDRAM, and various peripherals. It is designated to download programs from external Serial Flash ROM and execute system
- Supply Voltage: 3 to 3.6 volts
- Interface: I2C, SPI, UART
- Features: System-on-Chip
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs USB Audio Decoder IC
- Data Rate: 12,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio D/A Converter ICs USB Audio CODEC
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: USB SSOP-28-208mil Audio Interface ICs ROHS
- TJ: -25 to 85 C
- Features: RoHS Compliant
- Package Type: SSOP
- Device Type: UART
-
Supplier: Cirrus Logic, Inc.
Description: The WM8750 is a low power, high quality stereo codec with integrated stereo or mono microphone interfaces and a stereo headphone. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input.
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN, WLCSP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025779-PCM2902CDB Category: Integrated Circuits (ICs)>Interface - CODECs Type: Stereo Audio Package: Tube Standard Package: 50 Mounting: SMD (SMT) Data Interface: USB Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Resolution
- TJ: -25 to 85 C
- Features: Codec, Sensor Interface
- Package Type: SSOP
-
Supplier: Cirrus Logic, Inc.
Description: The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 888778-PCM2906CDB Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: PCM2906 Categories:
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930153-PCM2906BDB Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061325-PCM2904DB Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs /
- TJ: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
- Device Type: Sensor Interface
-
Supplier: QUALCOMM, Incorporated
Description: highly compelling user experience and superior audio performance. CSR8670 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed)
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Interface: I2C, USB
-
Supplier: QUALCOMM, Incorporated
Description: v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension HD
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, SPI, UART
- Interface: I2C, USB
-
Supplier: Microchip Technology, Inc.
Description: Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2ADC/2DAC 16b 48KS/s USB Audio CODEC SSOP Product overview: PCM2906CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -25 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2ADC/2DAC PCM Audio Codec, 16-bit, 48ksps, USB, 28-Pin SSOP Product overview: PCM2903CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Pd: 252 milliwatts
- TJ: -25 C
- Pin Count: 28 #
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Audio CODEC 16b 1ADC/1DAC 2Ch SSOP Product overview: PCM2902CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -25 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ARM Inc.
Description: 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion sensor / Accelerometer
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: output support : HDMI/DVI/VGA 7.1 -Channel Blu-Ray Audio CODEC Mini-ITX Form Factor (17 cm x 17 cm ) Optional USB3.0 2.5 inch Front Panel Bay
- Memory Capacity: 16 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: TelephoneStuff.com
Description: GameCom Pro 1 is the best choice for an exceptional gaming experience! Features: - Also known as Plantronics part 67004-01 - Hear every aspect of the game through 32 bit digitally optimized audio bandwidth - 24 bit 100dB signal to noise ratio codec transforms analog audio into
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16b USB Audio CODEC, 2ch ADC/DAC, 89dB SNR, 5V, SSOP Product overview: PCM2900CDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for
- Resolution: 16 bits
- Operating Temperature: -25 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Infineon Technologies AG
Description: USB-FS Device I/F (PSoC 6), USB-FS Host I/F (PSoC 6), Infineon AIROC™ Wi-Fi Bluetooth® Combo radio module Add on shield - Kit package includes a CY8CKIT-028-TFT display shield that contains a 2.4-inch TFT display, a motion sensor, ambient light sensor, a 32-bit audio
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Aaeon Systems Inc.
Description: graphics engine, built-in USB 2.0 and on board CompactFlash Type II socket. FSB-865G delivers super graphic performance without additional cost through the integrated Intel 82865GV chipset, and provides unique Intel Extreme Graphics architecture to maximize VGA performance capability. Seven
- RAM: 64 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: SECO
Description: configurable FPGA, the programmable Kinetis Cortex M0+ MCU, the HiFi Audio Codec and the WLAN/Bluetooth module.
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
Find Suppliers by Category Top
Featured Products Top
-
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
signals, thanks to their high self-resonance frequencies enabling higher cut-off frequencies. Designed for applications including USB 2.0 and 3.x, IEEE1394, HDMI, DVI, LVDS, Ethernet, and audio lines, the WCNFC Series is ideal for notebooks, mobile devices, multimedia systems, and LAN modules (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
USB audio chip based oscilloscope and signal generator for mobile laboratories
A commercial audio codec chip with USB interface is used to design an oscil- loscope and AC generator that may be used together with any personal computer without specific software drivers.
-
The design of virtual signal analyzer with high cost performance
PCM2906B is a multimedia audio codec chip , which can be recognized as a USB sound card device to be developed, and its driver under Windows can use directly the standard sound card driver, so you can use the Windows MCI (Media Control …
-
O Mega - O Mega Manufacturers, Suppliers
Mega pixels CMOS camera interface JTAG 1 × 10-pin JTAG Port Mouse Mouse working via USB Keyboard 6*7 Keypad interface Audio codec Adopt WM9713 Audio chip , Audio I / O interface RTC Real Time Clock, powered by...
-
Efficient asynchronous re-sampling implementation on a low-power fixed-point DSP
In a conference phone connected to a computer via USB, for example, the conference phone receives audio through the USB connection, processes it and then sends it to an audio codec chip containing a digital-to- analog (D/A) converter for audio output …
-
http://www.nxp.com/documents/data_sheet/UDA1325.pdf
The UDA1325 is a single chip stereo USB codec incorporating bitstream converters designed for implementation in USB-compliant audio peripherals and multimedia audio applications.
-
Toshiba And SkipJam Team Up To Provide TX RISC-Based Complete Solutions For The Networked Digital Home
… Platform is a complete reference design that combines a powerful, highly-integrated 300 megahertz Toshiba TMPR4938 MIPS-based™ RISC processor, a Toshiba TC86C001F PCI-to-ATA66/ USB companion chip and the Vweb VW2010 MPEG-1/2/4 audio /video CODEC chip, all running under …
-
Design and implementation of a low-cost embedded Linux gateway for smart home health monitoring
This ARM9 processor is clocked at 454 MHz and provides extremely high integration – the chip provides DC/DC converters, linear regulators, USB host support, audio CODEC and headphone and microphone amplifiers, an LCD interface, and several USARTs.
-
An Online Web-Based Real Time Digital Signal Processing Course
DSP56858EVM kit from Freescale [16]: is an evaluation module board that includes a DSP56858 chip , a 16-bit stereo audio codec with a sampling rate up to 48 KHz, a USB 1.1/2.0 interface, external SRAM 256Kwords memory, six LEDs connected …
-
The Design of Indoor Scene Lighting System
By providing a complete set of common system peripherals, S3C2440A integrates on- chip functions, such as LCD controller, 3-ch UART, IIC bus interface, IIS Audio CODEC interface and 2-ch USB Host controller etc. • .
-
http://www.nxp.com/documents/leaflet/75017498.pdf
KEY FEATURES ` 180 MHz Cortex-M3 LPC1837 - 1 MB dual-bank Flash - 2x HS USB with on- chip PHY - SD/MMC interface - BGA100 - Pin-compatible with dual-core LPC4300 ` Peripheral interfaces - Audio codec plus audio in/out - SD card slot - RJ45 connector …
Indicates content that may require registration and/or purchase.