Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ushio America, Inc.
Description: The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range
- Features: Battery Powered
- Display Type: Numeric
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period time; and the
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Hamamatsu Photonics Europe
Description: This UV power meter is designed to measure irradiance and accumulated intensity of light emitted from UV-LED light sources. The sensor is capable of measuring high-intensity UV light yet exhibits minimal decrease in sensitivity even under UV
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
-
Supplier: Techsil Limited
Description: The new UV Meter from Dr Honle AG measures the intensity and dose of UV light. The connect of several sensors is possible, along with data storage for recorded measurements. There is an integrated real-time clock and to aid ease of use, a USB Connection port for easy data
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Instrument Systems has developed a range of suitable measurement adapters for measuring luminous intensity [cd] of LEDs. Differentiated is determined by their useable spectral range (visible or UV), the required measurement geometry ILED-A or ILED-B and the intended application
-
Supplier: Solar Light Company, Inc.
Description: The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A
- Wavelength Range: 280 to 400 nm
- Power Range: 20 mW/cm²
- Weight: 0.5 lbs
- Operating Temperature: -10 to 60 C
-
Supplier: Solar Light Company, Inc.
Description: The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for
- Wavelength Range: 275 to 320 nm
- Weight: 1.0625 lbs
- Operating Temperature: -10 to 60 C
- Display Type: Alphanumeric
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use RC-800
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Techsil Limited
Description: high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
-
Supplier: Electro-Lite Corporation
Description: The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high
- Lamp Intensity: 6 mW/cm²
- Type: Chamber, Focused
- Features: Hour Meter / Timer, LED Source, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water spray. 2) The UV accelerated weathering tester
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching, discoloration, loss
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Techsil Limited
Description: The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more
- Lamp Intensity: 2,000 to 14,000 mW/cm²
- Type: Focused, Handheld / Portable, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Haida International Equipment Co., Ltd.
Description: specimen from the lights from the nearest parallel to the surface: about 50mm Wavelength range: UV-A wavelength range of 315 ~ 400nm Within the radiation intensity 1W/m2/340nm Temperature Resolution: 0.1 ℃ Light Temperature range: 50 ℃~ 70 ℃/ temperature tolerance of ± 3 ℃ Condensing
- Temperature Range: 30 to 80 C
- Temperature Control Accuracy: 1 to 3 ± °C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
-
Supplier: ASTM International
Description: 1.1 This guide describes the use of UV-A/Visible light sources and meters used for the examination of materials by the liquid penetrant and magnetic particle processes. This guide may be used to help support the needs for appropriate light intensities and light measurement. 1.2 This
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours runtimeThree
- # of Batteries: 3
- Length: 9.02 inch
- Diameter: 1.26 to 1.68 inch
- Lumen: 185 lm
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Techsil Limited
Description: Techsil offer the UVA surface sensor for measuring the intensity & dose of UV Light inside a cabinet style UV system. Dimensions: Ø = 35 mm h = 27 mm. Both UVA and LED surface sensors are compatible with the Basic and Premium UV Meters. Please choose the
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A
- Height: 5.5 inch
- Weight: 0.1 lbs
- Operating Temperature: 14 to 140 F
- Measured Wavelength: 280 to 320 nm
-
Supplier: Solar Light Company, Inc.
Description: The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A
- Height: 5.5 inch
- Weight: 0.075 lbs
- Operating Temperature: 14 to 140 F
- Measured Wavelength: 320 to 400 nm
-
Supplier: Dymax
Description: CE Marked – Available Globally The ACCU-CAL™ 50 radiometer UV intensity meter is a simple-to-operate device that measures UV-A (320-390nm) intensity and dose (energy). Degradation of UV curing bulbs, lightguides, and reflectors can significantly reduce
- Wavelength Range: 320 nm
- Sensor Diameter: 1.4566937 inch
- Power Range: 1 to 40,000 mW/cm²
- Resolution: 1 mW/cm²
-
Supplier: Xenon Corporation
Description: compact S-1000 has adjustable exposure intensity ranging from 290-830 joules with three exposure area options; 7.6x7.8cm, 1.9-30cm and 30.5x 30.5cm. System consists of a table top controller, separate lamp housing, UV Sintering chamber and lamp housing air cooling. S-1000 Features
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Xenon Corporation
Description: The XENON S-2100 is the next generation in the S-2000 sintering systems, a rack-mounted, high-energy, Pulsed Light system designed for reliable, repeatable sintering of conductive nanoparticles on heat-sensitive materials for printed electronics. The system features a high intensity pulsed
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Dymax
Description: uniquely designed, high-intensity LED emitter. The LED emitter provides better uniformity and more consistent curing-energy emissions than traditional flood-curing systems over a 50 mm x 50 mm curing area. Curing energy is created using a microprocessor-controlled LED chip set in the emitter.
- Type: Flood
-
Supplier: Newport MKS
Description: highly regulated for maximum stability. The lamp can be operated in current, power, or intensity control mode to meet the operational requirements of any use case. The included Oriel Research QTH Housing offers a built-in ignitor board and rear reflector for optimum lamp performance. A
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: vision, and photo processing. Sensitivity of the IR Viewers in the Long Wavelength Range Typically, the sensitivity of the IR viewer quickly is reduced starting from 1300 nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as the spectral
-
Supplier: Newport MKS
Description: photo processing. Sensitivity of the IR Viewers in the Long Wavelength Range Typically, the sensitivity of the IR viewer quickly is reduced starting from 1300 nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as the spectral filtration, reduced
-
Supplier: Newport MKS
Description: nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as the spectral filtration, reduced external background noise, short distance of observation, the use of a metallic surface for viewing the IR reflective radiation (instead of a paper material,
-
Supplier: Metaphase Technologies, Inc.
Description: precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output
- Active Area Diameter or Length: 1 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
Find Suppliers by Category Top
Featured Products Top
-
The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
, safety, and compatibility standards during the processes. UV light disinfection and sterilization processes are particularly seen in healthcare facilities and laboratories. These bulbs must deliver optimum UV light technology performance, including wavelength, intensity, and compatibility (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
N GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume cost sensitive consumer applications where measuring the UV intensity is desired. For more robust (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
aromatic components of oil contamination. When illuminated with UV light, the oils within the sample emit a characteristic fluorescent light, the intensity of which indicates the oil’s concentration. A consistent sample from the process line is directed through the HydroSense chamber. An (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7773/1/Matt_Stock_Thesis_2012.pdf
Using a UV intensity meter the lamp was .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Effluent Disinfection
They should clean all UV lamps and check the system’s electrical features (e.g., lamps, ballasts, UV intensity meters , ground fault interrupts, and connections).
-
EFFECTS OF NON‐IONIZING AND IONIZING RADIATIONS ON THE TRANSFORMING ABILITY OF E. COLI DNA
UV dose rates at 280nm and 240nm were measured using a UV intensity meter (Ultraviolet Products, Inc.).
-
Enhanced photodegradation efficiency of polyethylene‐TiO 2 nanocomposite film with oxidized polyethylene wax
In our experiment, it was 1.0 mW cmÀ2 at primary wave- length of 254 nm measured using a UV intensity meter (UV-I, Beijing Shida Company).
-
Photochromic Performance Of Spiroindolinonaphthoxazines In Plastics
The UV intensity on the surface of the sample was monitored by a J -221 UV intensity meter manufactured by Ultraviolet Products, Inc. and was corresponding to 3.1 -3.2 mW /cm2 of the sunlight exposure.
-
Chemical Stability of Ethyl Icosapentate Against Autoxidation. II. Effect of Photoirradiation on Oxidation Kinetics
The irradiation energies of both lamps (310-400 nm) at the sample surface was independently measured with a UV intensity meter (Model UVR-365, To- kyo Optical lnstruments Co., Tokyo.
-
A three-dimensional microstructuring technique exploiting the positive photoresist property
The transmitted UV light intensity was measured by a digital UV intensity meter , which was calibrated to 68.3 ± 0.5 mW cm−2 for the i-line process .
-
JN | Full text | Efficiency, Error and Yield in Light-Directed Maskless Synthesis of DNA Microarrays
We use a SUSS Model 1000 UV intensity meter with a 365 nm probe (SÃSS MicroTec, Waterbury Center, VT).
-
Embedded Microstructure Fabrication Using Developer-Permeability of Semi-Cross-Linked Negative Resist
Spectrum of a high-pressure mercury lamp measured by a spectrara- diometer UV intensity meter .
-
The laboratory technology of crystalline silicon solar cells
The lamp intensity was measured with UV intensity meter model 1000, Fig. 8.
Indicates content that may require registration and/or purchase.