-
Supplier: Ellsworth Adhesives
Description: DYMAX 40205 UV Curing Bulb is a replacement bulb and reflector assembly for DYMAX BlueWave 75. 75 W.
-
Supplier: Ellsworth Adhesives
Description: DYMAX 38465 UV Bulb is designed for use with the DYMAX BlueWave 200 UV Spot Curing System. 200 W.
-
Supplier: Johnson and Allen, Ltd.
Description: Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line: The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W. The larger 36 Watt
- Lamp / Output Power: 18 to 36 watts
- Applications: Identification / Location Systems
- Features: Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
-
Supplier: Excelitas Technologies Corp.
Description: UV LED light source that cures the coatings protecting the glass fibers. Accompanying this is a Fiber Reflector Unit (FRU) designed to direct UV energy around the circumference of the fiber. Both the UV LED light source and the FRU are housed in an IP52 enclosure, which
- Lamp Intensity: 10,000 to 30,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Thorlabs, Inc.
Description: reflectors. The engineered diffusters are offered unmounted, mounted, and AR coated on N-BK7 substrates and unmounted on a UV Fused Silica substrate. Diffuse reflectors are available with either a UV enhanced aluminum or protected silver HR coating deposited on the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Ushio America, Inc.
Description: Uphoria LED reflector lamps provide energy-saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, R30 and R40 LED lamps are designed in the classic shape of incandescent reflector lamps, but offer modern quality solid
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 6.46 inch
- Color Temperature: 3,000 K
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation of the
- Surface Flatness: λ/20, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
-
Supplier: RS Components, Ltd.
Description: UV Optic ROSE
- Number of LEDs: 1
- Color: Clear
- LED Hardware: LED Lens
- Features: Other
-
Supplier: Newport MKS
Description: an excellent broadband reflector. When installed into the 60000 lamp housing, adjustment knobs for tilt and focus are externally accessible. One reflector is included with preconfigured Q Series Light Sources using arc lamps and quartz tungsten halogen lamps. If the Q Housing is being
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
Supplier: Pexco
Description: Pexco’s standard, non-hinged guardrail reflectors are widely used for either top or side mount delineation of guardrails. Features and Benefits UV-stabilized polymers for long life in both work zone and permanent installations Guardrail reflectors can be either adhesively or
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV DRC Series of microwave-powered UV curing systems are used to cure inks and coatings on wire, cable, and other linear products. Featuring our C6 and C10 models, this series is especially suited for high-speed inkjet marking of cable jacketing. These UV curing
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
Supplier: Pexco
Description: Pexco’s standard, non-hinged barrier reflectors are widely used for either top or side-mount delineation of concrete barriers. Features and Benefits UV-stabilized polymers for long life in both work zones and permanent installations Typical applications include temporary and permanent
-
Supplier: Excelitas Technologies Corp.
Description: Our Fusion UV DRF Series of UV curing systems are used to cure photoresponsive coatings, coloring inks, and ribbon matrix polymers in the production of optical fiber and cable. These microwave-powered UV curing systems include the DRF F6 and F10T systems, which provide high
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
Supplier: Marktech Optoelectronics
Description: flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which utilizes
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: Premier Lighting & Production Company
Description: This award-winning aluminum die cast fixture provides 100-watt output and wide coverage. Features include: Glass reflectors Shatter-proof front glass cover Convection cooled vents
-
Supplier: Newport MKS
Description: Model 6346 is a 150 W Quartz Tungsten Halogen Lamp used in the fiber optic illuminator models 66088 and IQE-LIGHT-BIAS. A reflector has been integrated around the filament in order to produce a fully collimated beam. It is a simple drop-in replacement lamp which requires no alignment.
- Lamp / Output Power: 150 watts
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal high-gloss 2 component UV screen printing ink for the printing of glass and ceramics. Substrates may differ in their surface properties or method of manufacture. Therefore, a suitability test must always be carried out before printing. Characteristics This 2
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: L-com, Inc.
Description: installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping
- Primary Frequency Range: 5,800 MHz
- Gain: 27 dB
- Technology Type: Dish / Reflector
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a variety of substrates including
-
Supplier: L-com, Inc.
Description: installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping
- Primary Frequency Range: 5,800 MHz
- Gain: 23 dB
- Technology Type: Dish / Reflector
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal high-gloss 2 component UV screen printing ink for the printing of glass and ceramics. Substrates may differ in their surface properties or method of manufacture. Therefore, a suitability test must always be carried out before printing. Characteristics This 2
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal high-gloss 2 component UV screen printing ink for the printing of glass and ceramics. Substrates may differ in their surface properties or method of manufacture. Therefore, a suitability test must always be carried out before printing. Characteristics This 2
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal high-gloss 2 component UV screen printing ink for the printing of glass and ceramics. Substrates may differ in their surface properties or method of manufacture. Therefore, a suitability test must always be carried out before printing. Characteristics This 2
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Shanghai Optics
Description: A Right-Angle Prism is used as a mirror to deviate light through 90 degree, and also as a retro reflector to deflect light through 180 degree by total internal reflection. 90-degree Deflection 90 degree deflection occurs at the hypotenuse face The image is erected and reversed 180-degree
- Prism Type: Right Angle
- Prism Material: UV-grade Fused Silica
-
Supplier: Hydrofarm, Inc.
Description: the optimal UV inhibitor for years of maintenance free service; heat resistant borosilicate glass tubes for maximum light transmission; and a specially engineered socket, fabricated from extruded aluminum with a secure enclosure to protect your wiring connections from UV damage, which
-
Supplier: Newport MKS
Description: by particulates or vapors in the environment. High precision controls allow X-Y-Z lamp positioning. An optional rear reflector, plus the ability to adjust the lamp's position maximizes throughput. Interchangeable lamp interface kits provide a safety interlock that disables the lamp when the
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
Supplier: L-com, Inc.
Description: vertical polarization. This 27dBi grid antenna's construction features a die cast aluminum reflector grid for superior strength. The antenna's 4-piece reflector grid is simple to assemble and significantly reduces shipping costs. The HG2427G compliments the successful family of grid
- Primary Frequency Range: 2,400 MHz
- Gain: 27 dB
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping
- Primary Frequency Range: 5,800 MHz
- Gain: 23 dB
- Technology Type: Dish / Reflector
-
Supplier: KP Performance Antennas
Description: Radio mount, for easier installation of the radio Canopy radio ROHS compliant Out performs any reflector on the market This dish can also utilize a Nanostation, Loco and all of our feedhorn antennas mounts Our 23" RK24EWIFIDBI-2 elliptical reflector is made out of powder coated steel
-
Supplier: Techsil Limited
Description: for a wide range of objects to be accommodated. The optimized lamp reflectors and interior provide a uniformed irradiation. Suggested for the curing a adhesives and plastics, inks, varnishes and coatings. Also for the UV irradiation for chemical and biological applications. Supplied as
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The Hoenle (No Suggestions) 100 is an compact UV curing light chamber for laboratory use and manufacturing by hand. The UVACube 100 has a manually operated shutter and meets the highest demands in operational safety and ease of use. The working capacity of this unit is 180 x 180 x 180 mm and
- Lamp / Output Power: 100 watts
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Sanuvox Technologies, Inc.
Description: A compact, easy-to-install UV air purification solution for small residential HVAC systems. It is affordable, innovative and boasts a state-of-the-art aluminum reflector to maximize UV intensity. Plus, the R1r features a new J-shaped UV lamp, ensuring more effective air
- Application: Residential
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Streamlight, Inc.
Description: C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED
- # of Batteries: 2
- Length: 5.4 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 50 to 115 lm
-
Supplier: Lumentum Operations, LLC
Description: Wave (CW) UV LaserFeatures 355 nm outputs available Quasi-CW UV output Field-proven Direct-Coupled Pump (DCP®) TEM00 mode quality Light-regulated output power level RS232-controllable Solid-state design Rugged industrial platform Compact Applications Flow cytometry
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
Find Suppliers by Category Top
Featured Products Top
-
Pexco’s standard, non-hinged barrier reflectors provide a straightforward solution for durable top- or side-mounted delineation. Pexco manufactures them with UV-stabilized polymers for work zones and permanent installations and pre-drills each base for adhesive or bolt mounting (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Distortion in High Performance Reflectors High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum (read more)
Browse Optical Mirrors Datasheets for Alluxa, Inc. -
relying on inductive properties, these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed To prevent potato chips from (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
The Silicon Carbide (SiC) UV APDs are extremely sensitive and have high signal gain, but are only sensitive to UV . Because the substrate is tougher SiC, the bias voltage is higher than (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Built with quality and performance in mind, the SUPERLITE S 04 is a remarkably efficient imaging instrument that covers all the spectra that matters in forensics. Imaging tools work best in dark rooms, but this powerful UV light (read more)
Browse UV Lamps Datasheets for U-Reach Data Solutions Inc. -
UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Ultraviolet reflector materials for solar detoxification of hazardous waste
Relevant literature on UV reflector materials is reviewed which, along with discussions with industrial contacts, allows the establishment of a data base of currently available materials.
-
Ultraviolet reflector materials for solar detoxification of hazardous waste
Relevant literatureon UV reflector materials is reviewed which, along with discussions with industrialcontacts, allows the establishmentof a database of currentlyavailablematerials.
-
Optical Coating Technology
all-d1electr1c UV reflectors .
-
Excimer Laser Reflectors
Design of UV reflector is similar to that in visible region.
-
INSTRUMENTATION IN HIGH ENERGY PHYSICS
Using TFE teflon UV reflector and a 50%/50% .
-
Ultrafast pre-breakdown dynamics in Al₂O₃SiO₂ reflector by femtosecond UV laser spectroscopy.
It is identified by laser spectroscopy that, the carrier dynamics contributed from the front few layers of Al2O3 play a dominating role in the initial laser-induced damage of the UV reflector .
-
Photostabilized titanium dioxide and a fluorescent brightener as adjuvants for a nucleopolyhedrovirus
Hunter-Fujita et al. (1998) list TiO2 as a material that has been used as a UV reflector with NPVs, but then state that the use of this material “may be impermissible as titanium is now considered an environmental pollutant.” .
-
A brief examination of optical tagging technologies.
Aluminum is an inexpensive and effective deep UV reflector .
-
Qualification test results for blue-red reflecting solar cell covers and other new products for the solar power market
The typical construction for a BRR cover is to place the UV reflector on the front surface of the cover and the red reflector on the rear surface.
-
REFLECTION ULTRAVIOLET PHOTOGRAPHY IN DERMATOLOGY
However, it may appear as a UV reflector when associated with beginning scaling, and as a UV absorber in some cases of fair-skinned individuals.
Indicates content that may require registration and/or purchase.