Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Passive stack ventilation systems: design and installation
-
Supplier: Accuris
Description: Design of Buildings: Ventilation Principles and Designing for Natural Ventilation
-
Supplier: Accuris
Description: ASHRAE Design Guide for Natural Ventilation
-
-
Supplier: Accuris
Description: Ventilation for buildings - Design and dimensioning of residential ventilation systems
-
Supplier: SAE International
Description: so-called ventilation resistance. This study investigates ventilation resistance on a number of 17 inch rims, in the Volvo Cars Aerodynamic Wind Tunnel. The ventilation resistance was measured using a custom-built suspension with a tractive force measurement system installed in
-
Description: Shipbuilding -- Engine-room ventilation in diesel-engined ships -- Design requirements and basis of calculations
-
Supplier: Greenheck
Description: Packaged Ventilation Systems Model RV(E) are pre-engineered systems available in both 100% outdoor air and recirculating configurations. Designed with R-410a refrigerant and 4 to 45 nominal tons of cooling with airflow ranges up to 12,000 cfm (20,288 m3/hr). Modulating hot gas reheat is also
-
Description: Ships and marine technology -- Air-conditioning and ventilation of accommodation spaces -- Design conditions and basis of calculations
-
Description: Description / Abstract This Standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful airborne
-
Supplier: CSA Group
Description: damaging the ventilation systems, although the requirements applicable for the design and the use of ventilation systems are given in ISO 17873.
-
Description: Scope This standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful airborne substances in the
-
Supplier: Rotork plc
Description: Gas Ventilation The Alcon GSS1 ventilation interlock system is designed specifically for use in commercial kitchens to meet BS6173: 2001, which is now a much recognised standard in the catering industry. This panel is to be used when the kitchen appliances do have flame failure
- Secondary Applications: Industrial
- Panel Type: Operator Console
-
Description: damaging the ventilation systems, although the requirements applicable for the design and the use of ventilation systems are given in ISO 17873.
-
Supplier: CSA Group
Description: Applies to seagoing merchant ships for all conditions except those encountered in extremely cold or hot climates. Applicable parts of this Standard can be used for similar spaces. The annex provides guidance and details of good practice in the design of ventilation and air-conditioning
-
Description: Applies to seagoing merchant ships for all conditions except those encountered in extremely cold or hot climates. Applicable parts of this Standard can be used for similar spaces. The annex provides guidance and details of good practice in the design of ventilation and air-conditioning
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Scope This standard establishes minimum requirements for the commissioning, design, specification, construction, installation, management, operation, maintenance, and testing of dilution ventilation systems (including demand dilution ventilation) used for the reduction,
-
Supplier: Radwell International
Description: LARGE NON-METALLIC VENT, DESIGNED TO FIT MOST METALLIC AND NON-METALLIC ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: CSA Group
Description: ISO 17873:2004 specifies the applicable requirements concerning the design and use of ventilation systems in nuclear installations such as hot cells, nuclear fuel fabrication and examination laboratories, plutonium-handling facilities, reprocessing plants, enrichment facilities,
-
Supplier: Fläkt Woods Group SA
Description: The HVSA and the HVSL are apartment-specific room ventilation regulators designed for the OPTIVENT Housing system. The products can also be installed as single units. The circular, non-insulated flow variators are designed for uses where demand-based control according to room and air quality
-
Supplier: CSA Group
Description: Applies to all conditions except those encountered in extremely cold or hot climate.
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye VS-24 Hydrogen Gas Ventilation System is a forced ventilation fan system used in battery charging rooms and other areas where hydrogen may be present. This is to be used in conjunction with the HGD-2000 Hydrogen Gas Detector. The HGD-2000 is mounted in the highest part of
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Corrosive Gases
-
Description: Scope This standard is intended to help manufacturers and users protect the health of personnel from injurious effects of contact with gases, vapors, mists, dusts, powders, or solvents used in, created, released, or disseminated during or by spray finishing operations.
-
Supplier: Ebac Industrial Products, Inc.
Description: 15º, 45º and 90º. Cable Wrap. Moulded Design Allows Unit To Be Stacked. Moulded Plug.
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's P2621-CO/VC Carbon Monoxide Monitor & Ventilation Fan Controller was designed to be a stand alone or multi-unit CO detector and fan controller. A single controller will provide up to 10,000 square feet of protection. Multiple controllers can be installed and easily connected without
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Display: Analog, Digital
-
Supplier: Novaflex Group
Description: Flame resistant PVC ducting designed for venting bilge gases. Ozone and sunlight resistant.
- Inside Diameter: 3 to 4 inch
- Features: Flame Resistant
- Product Form: Hose (including Duct)
- Application: Marine, Other
-
Supplier: Ziehl-Abegg Inc.
Description: motor into the impeller. Very high pressure increases feasible by using 2-pole rotational speeds. Both 50 and 60 Hz variants available. Applications: External motor ventilation, ventilation
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting Automotive Telecommunication
- Application: Cable & Wire
-
Supplier: Ziehl-Abegg Inc.
Description: No Description Provided
- Maximum Diameter (Fan or Blower Wheel): 39.3701 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Labconco Corporation
Description: Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal
- Required Airflow: 140 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal
- Required Airflow: 185 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal
- Required Airflow: 90 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Ziehl-Abegg Inc.
Description: features: Surrounding diffuser, high degree of impeller efficiency, 3 different impeller diameters depending on the fan frame size. Applications: Suction systems, drying plants, forced ventilation, industrial ventilation systems
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: density, wide range with high efficiency, low noise levels. Also available in EX design. Air volumes up to 110,000 m³/h free blowing, max. static pressure increase up to 2,500 Pa feasible. Also available in ATEX design. Applications: Air Handling Units, cooling, ventilation
- Air Flow Rate: 64,716.3 SCFM
- Static Pressure: 10.036595853322774 in H2O
- Maximum Diameter (Fan or Blower Wheel): 44.094512 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: SAE International
Description: The development of ventilation and filter design criteria to limit exposures to airborne infectious aerosols requires knowledge of infectious aerosol generation and inhalation rates, ventilation and filtration/kill rates, ventilation efficiency, occupancy spatial volumes
Find Suppliers by Category Top
Featured Products Top
-
. Applications in Advanced Ventilation Systems Designed for non-invasive ventilators and (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes. 2/2 NC pressure compensated proportional valve (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
with Internal Battery Back-up Actuators in the ventilation system For this application, electric actuators usually control the ventilation dampers in the nacelle. Dampers are used to regulate the temperature inside the nerve system of the wind turbine. Opening or (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
hoods for factories, ventilation hoods for commercial kitchens and in HVAC systems. The new impellers are attached to a unique flange with a built-in air inlet. The flange allows the fan to be installed quickly and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airflow, and achieved energy savings across sectors including manufacturing, mining, agriculture, and more. For instance, in a manufacturing plant, our one-piece composite wheel design enhanced ventilation efficiency, resulting in improved air quality, worker comfort, and increased productivity. (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
LS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
select the most efficient fan for your application. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. Design Features Capacities – to 100,000 CFM. Pressures – to 8” WG (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
HVAC: The Handbook of Heating, Ventilation and Air Conditioning for Design and Implementation
HVAC: The Handbook of Heating, Ventilation and Air Conditioning for Design and Implementation. Covering all practical HVAC design procedures and methods, this book places emphasis on graphical and tabular presentations of data that are useful for easy understanding of fundamentals and solving
-
Ventilation Project: Glass Bottling - Coahuila, Mexico
Constellation Brands' facility in Nava, Coahuila was designed to handle everything from brewing to glass bottle production. As a result, the facility utilizes a robust ventilation system with over a dozen MoffittVent TM natural ventilators, 30 filtered supply fans with duct drops, and 1/3 of a mile
-
Guideline to Ventilation of Carbon Monoxide in Parking and Repair Stalls
shall not exceed the Short Term Exposure Value (STEV) of 100 parts per million of carbon monoxide. Where a general exhaust system is used, it should be designed to provide uniform ventilation over the entire area with provision for replacement air.
-
Efficiency For Life: Advanced Miniature Motor Design for Medical Ventilation
The roots of positive airways mechanical ventilation can be traced to WWII with the needs for pilots to breath at higher altitudes. Ventilation therapy then made accelerated progresses during the polio epidemic in the 50's. Today, mechanical ventilation is indicated when a patient's spontaneous
-
Hybrid Ventilation in the Harm A. Weber Academic Center: A Late- Summer Case Study (.pdf)
Passive ventilation employs a set of strategies, potentially including building shape, internal configuration, orientation, aperture size and position, and microclimate design, to direct air through a building without the assistance of fans or pumps. Passive ventilation has received widespread
-
White Paper - Computational Fluid Dynamics (CFD) Analysis for Off-gas Mixing and Ventilation
Ventilation of released gas from stabilized precursor during its carbonization is of importance for high quality carbon fiber manufacturing. Careful consideration of the released gas from stabilized precursor during its carbonization is of importance for design of the carbonization system
-
The Basics of Enclosure Design (.pdf)
Whether you design your enclosure from scratch or make use of one of our simple template based design, knowing the basics of enclosure design will make your work easier. Covering metal selection,thicknesses, consequences, fasteners, welding ventilation and finishing
-
Design Guide for Battery Compartments & Holders
Memory Protection Devices, Inc. (MPD) New for 2017, a designer's guide for battery compartments. Design considerations for holders, battery hardware, contacts, materials & platings. Reviews of ERC (ensuring reliable contact), HFE (human factors engineering), ANSI-IEC specifications, ventilation/gas
-
Fundamentals of Steam
A good knowledge of steam heating, for process work and air handling/ventilation systems, is important to design engineers, building owners, and maintenance personnel who may encounter steam systems. This Engineering Letter was written as a basic reference tool, primarily for those who have
-
Increasing Fan Performance
Industrial processes and plant-ventilation systems often need more air than originally designed. Increased production requirements, process changes, and facility renovations are a. few of the major reasons. Additionally, the lack of adequate maintenance over time can negatively impact system
-
What Is A Vented Screw And Why Would You Need One?
Vented Screws are also known as Vacuum Screws, Ventilation Screws, or Hollow Screws. A vented screw features a hollow core (has a hole drilled through it) and are specially designed to allow the release of gases, contaminants, and pressure through the fastener. Vented Screws are widely used within
-
Ducon Receives Turnkey Order for a Coal Handling System
Ducon Dynamic UW-4 or Venturi scrubbers remove extremely fine particles exhausted by the cyclones. Ducon scrubbers are also used in mill ventilation applications on crushers, screen and conveyors. Many coal mining dust collection installations today are in need of upgrading to improve stack losses
-
Maximizing Uptime for Mission-Critical Manufacturing Units
facilities, offering some best practices and opportunities for adding value. The heating/ventilation/air conditioning (HVAC) areas are typically the largest and most energy-intensive parts of any drug manufacturing plant. HVAC and power systems must be designed for as close to 100% uptime as possible
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37561/48954972-MIT.pdf?sequence=2
This study focuses specifically on the principles of single-sided natural ventilation design .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33029/62096270-MIT.pdf?sequence=2
15 1.4.3 "Barriers to Natural Ventilation Design of Office Buildings".........
-
Sustainable Built Environments
Glossary Definition of the Subject Introduction Vernacular Architecture Natural Ventilation Principles Natural Ventilation Design Requirements Design Guidelines Selection of Ventilation Strategies Case Studies Future Directions Acknowledgments Bibliography .
Indicates content that may require registration and/or purchase.