-
Supplier: Accuris
Description: Methods of testing vulcanized rubber. Determination of adhesion of vulcanized rubber to rigid plates in shear (quadruple shear test)
-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadrupleshear methods
-
-
Description: ISO 814:2011 specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under investigation. The method is applicable primarily to test pieces, prepared in the
-
Supplier: CSA Group
Description: ISO 814:2017 specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under investigation. The method is applicable primarily to test pieces, prepared in the
-
Supplier: Accuris
Description: Rubber, Vulcanized or thermoplastic - Determination of adhesion test - Part 3: Adhesion to metal - Two-plate method
-
Supplier: CSA Group
Description: ISO 1827:2016 specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates. Method A describes the determination of the modulus in shear. Method B
-
Description: ISO 1827:2011 specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates. The methods are applicable primarily to test pieces prepared in the
-
Supplier: CSA Group
Description: ISO 7743:2017 specifies methods for the determination of the compression stress-strain properties of vulcanized or thermoplastic rubber using a standard test piece, a product or a part of a product. Four procedures are given: - using standard test piece A with the metal plates
-
Description: ISO 7743:2011 specifies methods for the determination of the compression stress-strain properties of vulcanized or thermoplastic rubber using a standard test piece, a product or a part of a product. Four procedures are given: using standard test piece A with the metal plates
-
Description: ISO 813:2010 specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber bonded to a single plate of rigid material. The test is carried out at a
-
Supplier: CSA Group
Description: ISO 813:2016 specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber bonded to a single plate of rigid material. The test is carried out at a
-
Supplier: Conductix-Wampfler
Description: Rubber to metal rails Metal parts vulcanized to one or two sides Metal part(s) primed Rubber to metal elements Metal parts vulcanized to one or two sides Metal parts yellow anodized Conductix-Wampfler Standard Rubber Quality: Natural caoutchouc 55 Shore A +/-5
- Type: Stud Plate Mount
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Conductix-Wampfler
Description: provide an appropriate solution for each problem. The steel plates on rubber buffers are vulcanized into or onto the buffers. The threaded bolts on rubber buffers are inserted without the risk to get twisted. Visible surfaces are primed respectively galvanized. The
-
Supplier: Tempco Electric Heater Corporation
Description: Silicone Rubber Enclosure Heaters are designed for easy installation and safe operation. These rectangular shaped wire-wound Silicone Rubber Heaters are vulcanized to an aluminum mounting plate with mounting holes. They provide superior protection for enclosures of all
- AC Voltage Required: 120 to 250 volts
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E70 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application gluing
- Viscosity: 60,000 cP
- Tensile Strength (Break): 507.6289377501895 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: These heaters are supplied either with an air sensing snap-action thermostat molded over the heater or without a thermostat. The silicone heater is vulcanized to a 1/16in thick aluminum plate that has mounting holes. Silicone enclosure heaters have Teflon insulated lead terminals. The
-
Supplier: Reid Supply
Description: Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in
- Load Capacity: 400 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Features: Other
-
Supplier: AENOR
Description: Rubber, vulcanized or thermplastic. Determination of shear modulus and adhesion to rigid plates. Quadruple-shear methods.
-
Supplier: B.U.W.W. Coverings Inc.
Description: Resistance to short-term elevated temperature 135C. High resistance to permanent temperature 95C. Synthetic rubber vulcanized on a steel plate.
-
Supplier: B.U.W.W. Coverings Inc.
Description: Resistance to short-term temperature 135C. High resistance to permanent temperature 100C. Synthetic rubber vulcanized on a steel plate. Dimensional accuracy for excellent wiping results. Guaranteed precision. High resistance to abrasion.
-
Supplier: B.U.W.W. Coverings Inc.
Description: Resistance to short-term elevated temperature 135C. High resistance to permanent temperature 95C. Synthetic rubber vulcanized on a steel plate. Dimensional accuracy for excellent wiping results. Guaranteed precision. High resistance to abrasion.
-
Supplier: OMEGA Engineering, Inc.
Description: SRFE series enclosure heaters feature an etched foil element encapsulated between layers of fiberglass reinforced silicone rubber, and are factory vulcanized to an aluminum mounting plate. Mounting plates come with 7/16" (11 mm) holes for mounting to subpanel or other
- Maximum Operating Temperature: 350 F
- Heating Capacity: 0.06 to 0.12 kW
- AC Voltage Required: 115 volts
- Watt Density: 5 W/in²
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application Gluing and sealing of steam chambers and
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
- Cure / Technology: Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
-
Supplier: Benchmark Thermal Corp.
Description: Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive
- Maximum Operating Temperature: -40 to 350 F
- AC Voltage Required: 115 to 230 volts
- Watt Density: 5 W/in²
- Maximum Operating (Sheath) Temperature: -40 to 350 F
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Optical Grade, Semiconductors / ICs
- Features: Dielectric / Electrically Insulating, Flame Retardant (e.g. UL 94 Rated), Specialty / Other, Thermoplastic
- Form / Shape: Extruded Profile
-
Description: and special application allow the ORing to be used to seal practically all liquid and gaseous media. O-Rings are vulcanized in molds and are characterized by their circular form with annular cross section. The dimensions of the O-Ring are defined by the inside diameter d1 and cross section
- Inside Diameter (ID): 0.393701 to 31.889781 inch
- Cross-section: 0.0393701 to 0.393701 inch
- O-ring Hardness (Durometer): 70 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Haida International Equipment Co., Ltd.
Description: effective anti-aging measures to improve the rubber products the life of reference standards: GB / T7762-2003. GB / T2951.21-2008 Main function Ozone Aging Test Chamber Can be used to test rubber products with static tensile deformation. such as vulcanized rubber.
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Schutte & Koerting
Description: which are available in plate and are weldable. They can be installed in any position. Due to velocities involved, good mixing of dissimilar gases is obtained. Jet Compressors can replace mixing valves and at the same time boost pressure which replaces a compressor. Jet Compressors can reduce
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Effect of mica addition on the properties of natural rubber and polybutadiene rubber vulcanizates
The tensile specimens were die cut from vulcanized rubber plates and at least five specimens for each composition were tested and the stress and strain at break determined.10,11 Hardness measurements were performed according to ASTM D 2240 on a Shore …
-
Vibrational spectra of some diisocyanates in the liquid state or on EPDM‐40 rubber surface
’ The vulcanized rubber plates of 25 mm diameter and 2 mm thickness were bonded to the face of a steel cylinder using “Leykonat” ad- hesive.
-
Federal Register > Wednesday, April 23, 2008 > [73 FR 21903] Foreign-Trade Zone 161 Sedgwick County, Kansas, Application for Subzone StatusHawker Beechcraft Co...
… reinforced plastic tubing (3917.32); other plastic tubing (3917.39); plastic tubing with fittings (3917.33); self-adhesive tape (3919.10, 3919.90); plastic sheets (3921.13); plastic handles (3926.30); plastic articles (3926.90); vulcanized rubber plates (4008.11); vulcanized rubber …
-
Vulcanizing Machine - Vulcanizing Machine Manufacturers, Suppliers
Rubber Plate Vulcanizing Machine .
-
Rubber Press - Rubber Press Manufacturers, Suppliers
High Quality Rubber Plate Vulcanizing Press .
-
belt vulcanizing press - offers from belt vulcanizing press manufacturers, suppliers, exporters & wholesalers
Rubber Conveyor Belt Molding Press Machine,Engineering Rubber Belt Press Machine, Rubber Plate Vulcanizing Press ...
Indicates content that may require registration and/or purchase.