Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H2W Technologies
Description: Features: - Compact size - High resolution/accuracy - Air cylinder counter balance - Support gussets for system rigidity - Three axis of coordinated motion
- Stroke or X-Axis Travel: 7 inch
- Y-Axis Travel: 3 inch
- Z-Axis Travel: 3 inch
- Motor Type: DC Brushless
-
Supplier: Qioptiq
Description: CNC-machined aluminium body No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds position without power Up to 10 mm travel in xyz Full step width about 200 nm (micro stepping possible)
- Stroke or X-Axis Travel: 0.393701 inch
- Y-Axis Travel: 0.393701 inch
- Z-Axis Travel: 0.393701 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads
- Stroke or X-Axis Travel: 2 inch
- Y-Axis Travel: 2 inch
- Z-Axis Travel: 2 inch
- Carriage Load: 30 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Multi-axis Positioning Systems - Linear Positioning Stage--XYZ Table/3 Axis/Waterproof -- FSL80XYZ-XSupplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads
- Stroke or X-Axis Travel: 0.25 inch
- Y-Axis Travel: 0.25 inch
- Z-Axis Travel: 0.25 inch
- Carriage Load: 40 lbs
-
Supplier: H2W Technologies
Description: H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the overall size, weight, and cost of the system. Features: Compact, small
- Stroke or X-Axis Travel: 2 inch
- Y-Axis Travel: 2 inch
- Z-Axis Travel: 0.25 inch
- Carriage Load: 5 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Mad City Labs, Inc.
Description: system when it is ordered. Extra adapters can be ordered separately. Features XYZ objective lens piezo positioner 100μm range of motion in all three axes Interchangeable, quick mount adapters Closed loop control
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 1.1025 lbs
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 56 to 110 lbs
- Carriage Width: 1 inch
- Device Type: Ball Slide
-
Supplier: IntelLiDrives, Inc.
Description: Configurable 2-axis (XY and XZ) and 3-axis solutions (XYZ) using BSMA motorized ball screw actuators. Contact us with application requirements.
-
Supplier: H2W Technologies
Description: This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W’s stage to achieve speeds and
- Stroke or X-Axis Travel: 10 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 1 inch
- Features: Closed Loop Control, Electrical
-
Supplier: IntelLiDrives, Inc.
Description: Vertical XYZ gantry system with linear motors designed for automated accurate positioning applications.
-
Supplier: DigiKey
Description: 3D HALL SENSOR WITH ONBOARD ANGL
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Newport MKS
Description: The 9067-XYZ-PPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-bearing translation stages to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast
- Stroke or X-Axis Travel: 0.1968505 to 0.5905515 inch
- Y-Axis Travel: 0.1968505 to 0.5905515 inch
- Z-Axis Travel: 0.1968505 to 0.5905515 inch
- Motor Type: DC, Stepper
-
Supplier: Newport MKS
Description: The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included
- Clear Aperture: 20.7 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: The M-460A-XYZ 13 mm Travel Three-Axis Quick-Mount Linear Stages has an integrated, yet modular, design allowing for increased versatility. The Z Axis Stage/Bracket is user removable allowing conversion of an XYZ Model to an XY Model. The 460A-XYZ features all aluminum
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The 9067-XYZ-PPN Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-bearing translation stages to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: IntelLiDrives, Inc.
Description: Low profile motorized actuators with precision ball screw provide exceptional accuracy, repeatability and ultra-fine positioning resolution capability to 1 micron in a very compact, low profile unit. They are ideal for space-critical applications such as optical, laser applications and vacuum
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Precision XYZ Scanner with Aperture Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z Resolution to 0.1 nm due to capacitive sensors High velocity versions with direct drive Ultrahigh vacuum-compatible and nonmagnetic versions on request Parallel kinematics for higher accuracy
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.000393701 inch
- Features: Electrical
-
Supplier: TPA Motion
Description: We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement Specifications: X travel = 25 mm with Piezo Motor Drive Technology Y travel = 25 mm with Piezo Motor Drive Technology Z travel = 10 mm with Piezo Motor Drive Technology
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.393701 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: The XYZ stage is based on the A-311 series planar XY air bearing stage and the L-310 series precision lift Z-stage. The air bearing stage is available in different travel ranges from 100x100mm to 300x400mm to match your application. Encoder options include incremental and BiSS type absolute
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 11.81103 to 15.74804 inch
- Z-Axis Travel: 0.9842525 inch
- Motor Type: DC Brushless Servo
-
Supplier: IntelLiDrives, Inc.
Description: XYZ-LA-X2700-Y2500-Z250
-
Supplier: LaserStar Technologies Corporation
Description: XYZ Theta Motion Devices Programmable Motorized Three (3) Axis Motion System X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in Driver Cards and
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Z-Axis Travel: 2 inch
- Features: Rotary Axis
-
Description: The XYZ Stage is the foundation of most sample transfer systems. With its' 3 axis positioning capabilities and numerous available options, and when combined with compatible accessory devices, the researcher is able to perform a wide range sample transfer and manipulation procedures.
-
Supplier: Mad City Labs, Inc.
Description: Features Low profile XYZ piezo nanpositioner Unique design for multiwell plates and incubators 200 μm range of motion (XYZ) Closed loop control High stability
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Z-Axis Travel: 0.00787402 inch
- Carriage Load: 0.441 to 1.1025 lbs
-
Supplier: Allegro MicroSystems Inc.
Description: 3D Magnetic Position Sensors
- Features: Magnetic Sensor
-
Supplier: ETEL S.A.
Description: CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different
- Stroke or X-Axis Travel: 0 to 18.7007975 inch
- Y-Axis Travel: 0 to 16.141741 inch
- Z-Axis Travel: 0.0787402 inch
- Rated Speed: 39.37007874015748 in/sec
-
Supplier: ETEL S.A.
Description: VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and
- Stroke or X-Axis Travel: 0 to 14.3700865 inch
- Y-Axis Travel: 0 to 13.9763855 inch
- Z-Axis Travel: 0.4724412 inch
- Rated Speed: 47.24409448818898 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: Low Profile for Easy Integration: 20 mm (0.8") Large Aperture for 1x3"Slides. Accessories & Holders Available All Parts Black Anodized for Minimum Reflections 200µm Standard Travel Range, Longer Ranges Available Longest Lifetime with Proprietary PICMA® Piezo Technology Cost Effective due to
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Z-Axis Travel: 0.00787402 inch
- Features: Electrical, Other
-
Supplier: ETEL S.A.
Description: HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)
- Stroke or X-Axis Travel: 0 to 14.3700865 inch
- Y-Axis Travel: 0 to 13.9763855 inch
- Z-Axis Travel: 0 to 0.4724412 inch
- Rated Speed: 78.74015748031496 in/sec
-
Supplier: Allegro MicroSystems Inc.
Description: The A31301 provides accurate 3D magnetic field sensing and angle calculation, with flexible operating modes and low power consumption for battery-powered and space-constrained applications. Supports SPI and I²C interfaces. * Note: If you have issues logging into this feature you may need to enable
- Features: Magnetic Sensor
-
Supplier: Schneeberger Inc.
Description: alternative to granite: Mineralcast. This caste high damping structure helps to optimize, for example, the total system weight which reduces the handling and shipping costs. Learn more about Mineral cast… Typical specifications for "large format systems" at POI* Configuration: XYZ or + Z
- Stroke or X-Axis Travel: 106.29927 inch
- Axis Configuration: X-Y-Z Axes
Find Suppliers by Category Top
Featured Products Top
-
available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configurations, accommodating loads from 4 lbs on our miniature ball slide series up to 160 lbs on our crossed roller positioning stages, with straight-line positioning accuracy of 0.0001" per inch of travel (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
axes located above the work envelope which makes them ideal for overhead work processes. Gantry robots can be used to hold and position a variety of end-effectors such as those used in: Assembly Dispensing & Filling Fastening & Screw Driving Flying (read more)
Browse Robots Datasheets for Isotech, Inc. -
Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
, compact electromagnetic brakes, and conveyance, we deliver engineered solutions that enable: • Seamless X/Y/Z positioning and sample handling • Flexible, scalable solutions aligned to demanding diagnostic workflows (read more)
Browse DC Motors Datasheets for Portescap -
-733 XYZ piezo nanopositioning stage, delivering 0.1 nm (1 Å) positioning resolution for demanding applications in super-resolution microscopy, atomic force microscopy (AFM), surface (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
a growing demand for motion systems capable of precise optical alignment under cryogenic conditions. While early requests focused on small, compact positioning stages in stacked XYZ configurations, an increasing number of designers are now seeking solutions with a higher number of degrees of (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
a growing demand for motion systems capable of precise optical alignment under cryogenic conditions. While early requests focused on small, compact positioning stages in stacked XYZ configurations, an increasing number of designers are now seeking solutions with a higher number of degrees of (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
was designed specifically for the precise alignment of high-resolution miniature lenses and photonics components. The hexapod utilizes six low-friction, long-life actuators and 12 precision cardanic joints with offset axes, ensuring enhanced stiffness. Higher Resolution and In-Position (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
"), the L-511 can be combined to form XY or XYZ motion systems and integrated with rotary stages for enhanced flexibility. A variety of drive and encoder options (stepper and servo motors, rotary and linear encoders) enable ultra-fine sensitivity from 0.6 microns down to 0.005 microns. The L-511 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Linear Positioning Stages and XYZ Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
3D Image Analysis
The quality of data obtained from different 3D cameras that use 2D sensor arrays to calculate the XYZ positions of illuminated surface points is compared. The article highlights the problems that can arise with cameras that have high distance measurement noise and provides an example of data
-
High-Speed 4-Axis Pick and Place Unit DEMO
KSS+MOONS' High-speed 4-axis pick and place unit provides linear motion of the XYZ axis, Z-axis rotation and vacuum function, achieve compact high-speed motion system design. MOONS' TSM Step-Servo motor as a closed-loop stepping product, which realizes precise position control on multiple motion
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Field Experience In Fiber Measurements At Vandenberg Air Force Base
The far end of the reference fiber or the concatenated fiber is placed into the receiver's XYZ positioner which is optimized for maximum reading.
-
3D Cryo‐Imaging: A Very High‐Resolution View of the Whole Mouse
The cryo-imaging system (Fig. 1) consists of four major subsystems––the cryomicrotome, the microscope imaging system, the robotic xyz positioner , and the com- puter control system.
-
Self-induced oscillations in an optomechanical system
[30] xyz positioner from attocube systems AG (Munich .
-
Characterization And Calibration Of An Optical Fiber Bandwidth Measurement System For Field Utilization
The ILD converter's output pigtail is spliced to either a reference fiber or concatenated fiber link and the fibers far end is cleaved and placed into the APD converter's XYZ positioner .
-
Comparison of three wideband antennas for ground-penetrating radar
The footprint experiments were performed in the mine lanes facility using an XYZ positioner .
-
Photon path depth in tissue phantoms: a comparison of visible and near-infrared (NIR) wavelengths
The absorbing target was glued to a clear glass tube (1mm diameter) which extended to the arm of the micro-motion xyz positioner .
-
Supercontinuum generation in standard telecom fiber using picoseconds pulses
Experimental setup shown in Fig. 1 is composed also of a microscope objetive with a magnification of 10X and a XYZ positioner , both elements allow proper alingment between the laser beam and the fiber input.
-
Microstereolithography for polymer-based based MEMS
The structure is built on a platform, which can be controlled by a XYZ positioner .
-
Three-dimensional polymer MEMS with functionalized carbon nanotubes by microstereolithography
The structure is built on a platform, which can be controlled by a XYZ positioner .
-
Direct-write UV-laser microfabrication of 3D structures in lithium-aluminosilicate glass
The XYZ positioners (Daedal/ Parker Hannifm) have travel ranges on the X,Y and Z axis of 25 cm, 25 cm and 20 cm respectively.
Indicates content that may require registration and/or purchase.