-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STEEL CASTINGS, HIGH STRENGTH, FOR STRUCTURAL PURPOSES
-
Supplier: Accuris
Description: Standard Specification for Steel Castings, High Strength, for Structural Purposes
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Length: 20 mm
-
-
Supplier: ASTM International
Description: This specification covers the standard for carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses. All castings shall undergo heat treatment either by full annealing, normalizing, normalizing and tempering, or
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 148 teeth, MXL (.080") pitch, 8" usable length
- Number of Teeth: 148
- Belt Width: 3.749 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Supplier: IDEX Health & Science
Description: Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat, burr free ends and a clean finish. This thorough process results in zero dead volume connections
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.045275615 inch
- Pressure Rating: 5,800 psi
- Type: Metal Tubing
-
Supplier: Accuris
Description: Standard Specification for Steel Castings, High Strength, for Structural Purposes - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Standard Specification for HIGH-STRENGTH STEEL CASTINGS FOR STRUCTURAL PURPOSES
-
Supplier: ASRaymond
Description: Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless
- Outer Diameter (OD): 1.25 inch
- Wire Diameter: 0.148 inch
- Free Length (Inside Hooks): 6 inch
- Maximum Load: 73.62 lbs
-
Supplier: Reid Supply
Description: thread with a Stainless Steel Ball nose. The plunger has a body length of 15.0 mm and an initial end force of 9.0 N
- End Force (depressed): 2.0232 lbs
- Plunger Type: Ball Plunger
- Thread Size: M6 x 1.0
- Features: Other
-
Supplier: ASRaymond
Description: Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length
- Outer Diameter (OD): 1.46 inch
- Wire Diameter: 0.148 inch
- Free Length: 4 inch
- Solid Height: 1.331 inch
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: Winters Instruments
Description: Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
- Working Pressure Range: -14.736 to 15 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 12″ Galvanized Steel Mesh Filter for use with Extract-All® E-1400 Mist Collector
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 12 inch
- Features: Other
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 45 rpm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.13779535 inch
- Rated Speed (Oil): 45 rpm
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Washdown motors available in stainless steel • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the
- Horsepower: 3 HP
- Maximum Discharge Flow: 148 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.5 inch
- Inner Diameter (ID): 0.408 inch
- Wire Diameter: 0.046 inch
- Free Length: 1.09 inch
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: KHK USA, Inc.
Description: The SSA Hubless Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are lighter weight due to their lack of a hub and are suitable for compact designs. These Hubless Spur Gears are easily customizable and J Series configurations of these Spur Gears are also
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: KHK USA, Inc.
Description: The SSA Hubless Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are lighter weight due to their lack of a hub and are suitable for compact designs. These Hubless Spur Gears are easily customizable and J Series configurations of these Spur Gears are also
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: 1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately 110 pounds each. Minimum order is a truckload, or 18 skids, approximately 40,000 pounds. A skid
- Width: 1 inch
- Thickness: 0.0000011417329 to 0.0000012204731 inch
- Tensile Strength: 4,370 lbs
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: QTC METRIC GEARS
Description: Module 1, 48 Tooth Mild Steel Spur Gear with Set Screw
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: AERO Manufacturing Company
Description: T-148 Series, Sliding Doors, s/s, per linear foot
- Application: Commercial
- Type: Sliding Doors
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Turnbuckles are commonly used in rigging to apply tension and reduce slack in lengths of rope or cable. Our selection of carbon steel and stainless steel turnbuckles includes jaw-and-jaw, eye-and-eye, and hook-and-eye configurations. . DTB-148
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: State Safety & Compliance
Description: "With no metal parts, the Tremor is 100% dielectric, making it ideal for electrical work. Also features a sleek, hingeless frame. Includes carrying case and breakaway cord. Lens filters out 99.9% of UV radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Available Finishes: Self Colour
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
B-148 0.020" thick x 4” x 10”, B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the (read more)
Browse Datasheets for MP Metal Products -
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
A client from the aerospace industry came to THE LAB at Ambrell looking to upgrade their current induction system. The application involved brazing a steel assembly. They liked induction's speed and repeatability, but wanted to take advantage of the latest available induction technology (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
What is the Difference Between Stainless and Ordinary Steel? All steel is iron-based, but stainless steel contains chromium at 10% or more by weight. Chromium, provides corrosion resistance and a polished appearance, making (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish, but there is a lot to be (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
"Stigmatization" Of Duplex Forgings : A Case History
Consequently, even though these components were also subsequently abandoned in favor of low alloy steel (ASTM A148 ), the number of valves initially produced3 was sufficiently high that many of them are still in service today (Fig. 1).
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/11907/11_580_041.pdf?sequence=1
[A154] iron & steel [ A148 ] gravel .
-
Steel Castings Handbook
They are produced from ASTM A148 Grade 90/60 cast steel .
-
ZSCHB1995P065
An ASTM specification that allows maximum flexibility in the choice of composition is A148 (Standard Specification for Steel Castings, High Strength, for Structural Purposes).
Indicates content that may require registration and/or purchase.