-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Synertron Technology, Inc.
Description: 5MP Auto Focus Upright Flash LED or Digital Mic*1 5MP Auto Focus Upright Flash LED | Digital Mic*1 Compliant to USB 2.0 and USB Video Class (UVC) AG5050H1D-SJ-AB0 5MP Camera Module Features: Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio
- Physical: Board Mount
- Imaging Technology: CMOS
- Application / Industry: Industrial
- Features: Other
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
-
Supplier: Fiberscope.net by MEDIT
Description: Professional grade pipe camera with Optimum interface that allows users to view an inspection process on their own laptop or personal computer. Product Highlights: Pipe Inspection Camera to Use with Computer Any Type of Laptops and PC are Compatible 200 feet Working Length
- Tube or Sheath Diameter: 35.55998079761037 to 42.67197695713244 mm
- Working Length: 60.959967081617776 to 121.91993416323555 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Advance Security Products
Description: Display--View all 4 cameras on one screen or bring one up to full screen Supports USB 1.0 and 2.0 Resolution: 640 x 480 Adjustable Motion Detection Grid for Each Camera Adjustable Motion Detection Sensitivity for Each Camera Software and all drivers included
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.31496134 inch
- Height: 1.31496134 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 88 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Cable Assemblies - 1ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15101Supplier: SFCable.com
Description: 1ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: e-con Systems™ Inc
Description: Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip
- Horizontal Resolution: 4,656 lines
- Maximum Frame Rate: 24 to 30 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: SFCable.com
Description: Take snapshots, create videos or use it for video conferencing! This Camera captures images in 24-bit color at 352x288 resolution! This unit easily mounts to a PC monitor or a notebook. Installation is a snap with the USB interface! PC Camera software comes with
- Monochrome / Color: Color
- Physical: Outdoor Rated
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB 2.0 host ports, the See3CAM_CU55 camera
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: USB 3.0 connection cable between PC and 3D camera with moulded type A and Micro-B male connector. The USB 3.0 cable for cable track applications is suitable for mechanically very rugged use.
- Cable Length: 6.561683333333334 ft
- Rated Voltage: 0.35 kilovolts
- Application: Industrial / Instrumentation and Control
- Features: Other, USB 3.0
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up to90fps@VGA.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 89 fps
- Shutter Speed: 0.000059999999999976 to 0.4999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: SFCable.com
Description: 15ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or
- Cable Length: 15 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Cable Assemblies - 6ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15106Supplier: SFCable.com
Description: 6ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or
- Cable Length: 6 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: L-com, Inc.
Description: cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Cable contains a braided shield to protect against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Ferrites for reduce EMI Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1,2,3 & 5 meter lengths; color is black Application Confined Space USB
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Product Type: USB
-
Supplier: L-com, Inc.
Description: protection against EMI/RFI USB Revision 1.0, 1.1, and 2.0 compliant Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Simple plug and play connections from USB hosts and peripherals Application Confined Space USB Applications Data Acquisition Test and
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Product Type: USB
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.001 to 1 seconds
- Width / Diameter: 5.118113 inch
- Height: 4.4094512 inch
-
Supplier: L-com, Inc.
Description: cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features USB 2.0 cable assembly, used to connect USB
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Product Type: USB
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Supplier: Xenics nv
Description: Hz. It allows you to choose the most suitable detector camera configuration for your specific application. The camera head interfaces to a PC via standard USB 2.0 and CameraLink. Each camera is delivered with a graphical user interface, Xeneth, which offers direct
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Monochrome / Color: Monochrome
-
Supplier: Tripp Lite by Eaton
Description: Features USB-C 3.1 Hub Connects 4 USB Peripherals to Your MacBook or ChromebookThis USB-C hub allows you to connect up to four USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. You can expand the potential of your device by
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: Smartmore Corporation Limited
Description: Smart camera facilitates a set of complete machine vision system without involving PC’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Evident Scientific
Description: The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display The DP22 has the power to display images over
- Horizontal Resolution: 1,440 lines
- Maximum Frame Rate: 25 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: HAVE, Inc.
Description: HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Mini-B, USB Type A
-
Supplier: Security Camera Warehouse
Description: [FISHEYE CAMERA SPEC] ************************************* Number of Cameras 1pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 1.25 mm PoE Standard IEEE 802.3af Power over Ethernet / PSE [DOME CAMERA
- Camera Function: Video
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.1 Type-C Hub Connects to Your Device’s USB-C or Thunderbolt 3 PortThis USB-C hub expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive, external hard
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: TelephoneStuff.com
Description: A320 Bluetooth/USB Adapter provides instant bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. A320 Bluetooth / USB Adapter Features: - Bluetooth stereo
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Connector Type: USB
Find Suppliers by Category Top
Featured Products Top
-
The Iris MA™ is the world’s first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. Getting clean, reliable data in harsh industrial environments has always been a (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can be used with the Merlin compact gauge computer, the E9066T industrial PC, or any commercially available PC. EasyBox uses USB ports for its power supply and to transfer measurement (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
signal quality. Its optimized cable geometry and shielding concept ensure excellent transmission characteristics while minimizing interference in high-resolution imaging applications. The USB 3.0 M cable features a biocompatible SABmed S jacket material with (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
autonomous camera operation without the need for an additional control PC. The camera can also be controlled via a web interface using a smartphone or tablet. In addition, users can run their own software directly on the camera and access the data stream directly via the integrated SDK (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
standard, 3M provides total interconnect solutions for Camera Link industrial camera systems. 3M offers a wide variety of MDR and SDR connectors as well as Camera Link and PoCL cables to meet nearly any electrical and mechanical requirement (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc.
More Information Top
-
Input Device (mouse, etc.) Request Board - Page 14 - Free Drivers Download | Request and Support Forums
Sticky: DRIVER NEEDED: Radio Shack USb to serial port ( Model #26-183) (Windows XP Professional DRIVER NEEDED: A1Pro mini wireless optical mouse sw2068 (Windows XP Professional DRIVER NEEDED: IBM pc camer p/n 33l4889 (Windows XP Professional) FCCID=ksx-x9903 DRIVER NEEDED: Xirlink, Earthlink/Sprint pc camera /IBM22P5086 (Windows XP Professional .
Indicates content that may require registration and/or purchase.